- Manufacturer
- Number of Positions
- Number of Rows
- Connector Type
- Contact Materials
- Mounting Type
- Series
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Reach Compliance Code
- Current Rating
- Factory Lead Time
- Gender
Attribute column
Categories
D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Dielectric Material | Shell Material, Finish | Base Product Number | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Filtered | Insulation Materials | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Shell Sizes | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Color | Number of Rows | Gender | Contact Type | Current Rating (Amps) | Ingress Protection | Current Rating | Contact Finish | Termination Style | Wire Gauge | Flange Feature | Connector Style | Contact Form | Shell Size, Connector Layout | Insulation | Backset Spacing | Shell Plating | Contact Arrangement | Mounting Angle | Features | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 630-36W4250-4T4 EDAC Inc. | 21 |
| - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Tin Plated | 630-36W | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Bracket | Tray | Active | - | 50 | 125 V | -55°C ~ 125°C | 630-C | Solder | Receptacle, Female Sockets | 36 Position | Black | 2 | Female | Signal and Power | 5A, 40A | - | 5 A, 40 A | Gold | Solder Tail | - | Housing/Shell (4-40) | D-Sub, Combo | - | 5 (DD, D) - 36W4 | Insulated | 0.370 (9.40mm) | Tin | 36W4 | Right Angle | Mounting Brackets | Flash | UL94 V-0 | ||
![]() 630-36W4240-5TA EDAC Inc. | 12 |
| - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Tin Plated | 630-36W | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | - | 50 | 125 V | -55°C ~ 125°C | 630-C | Solder | Receptacle, Female Sockets | 36 Position | Black | 2 | Female | Coax and Signal | - | - | 5 A | Gold | Solder Tail | - | Board Side (M3) | D-Sub, Combo | - | 5 (DD, D) - 36W4 | Insulated | 0.370 (9.40mm) | Tin | 36W4 | Right Angle | - | Flash | UL94 V-0 | ||
![]() 630-36W4250-2N2 EDAC Inc. | 12 |
| - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 630-36W | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | - | 50 | 125 V | -55°C ~ 125°C | 630-C | Solder | Receptacle, Female Sockets | 36 Position | Black | 2 | Female | Signal and Power | 5A, 20A | - | 5 A, 20 A | Gold | Solder Tail | - | Housing/Shell (4-40) | D-Sub, Combo | - | 5 (DD, D) - 36W4 | Insulated | 0.370 (9.40mm) | Nickel | 36W4 | Right Angle | - | Flash | UL94 V-0 | ||
![]() 630-36W4650-3ND EDAC Inc. | 12 |
| - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 630-36W | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Bracket | Tray | Active | - | 50 | 125 V | -55°C ~ 125°C | 630-C | Solder | Receptacle, Female Sockets | 36 Position | Black | 2 | Female | Signal and Power | 5A, 30A | - | 5 A, 30 A | Gold | Solder Tail | - | Mating Side (M3) | D-Sub, Combo | - | 5 (DD, D) - 36W4 | Insulated | 0.370 (9.40mm) | Nickel | 36W4 | Right Angle | Board Lock, Mounting Brackets | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 630-3W3-250-4TA EDAC Inc. | 29 |
| - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Tin Plated | 630-3W3 | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | Details | 15 | 125 V | -55°C ~ 125°C | 630-C | Solder | Receptacle, Female Sockets | 3 Position | Black | 1 | Female | Power | 40A | - | 40 A | Gold | Solder Tail | - | Board Side (M3) | D-Sub, Combo | - | 2 (DA, A) - 3W3 | Insulated | 0.520 (13.20mm) | Tin | 3W3 | Right Angle | - | Flash | UL94 V-0 | ||
![]() 630-43W2640-4NA EDAC Inc. | 12 |
| - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 630-43W | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | - | 50 | 125 V | -55°C ~ 125°C | 630-C | Solder | Receptacle, Female Sockets | 43 Position | Black | 3 | Female | Signal and Power | 5A, 40A | - | 5 A, 40 A | Gold | Solder Tail | - | Board Side (M3) | D-Sub, Combo | - | 5 (DD, D) - 43W2 | Insulated | 0.370 (9.40mm) | Nickel | 43W2 | Right Angle | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 630-3WK3240-1TB EDAC Inc. | 12 |
| - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Tin Plated | 630-3WK | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Bracket | Tray | Active | - | 15 | 125 V | -55°C ~ 125°C | 630-C | Solder | Receptacle, Female Sockets and Male Pins | 3 Position | Black | 1 | Female | Power | 10A | - | 10 A | Gold | Solder Tail | - | Housing/Shell (M3) | D-Sub, Combo | - | 2 (DA, A) - 3WK3 | Insulated | 0.520 (13.20mm) | Tin | 3WK3 | Right Angle | Board Lock, Mounting Brackets | Flash | UL94 V-0 | ||
![]() 630-3W3-240-5T1 EDAC Inc. | 29 |
| - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Tin Plated | 630-3W3 | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Through Hole | Tray | Active | Details | 15 | 125 V | -55°C ~ 125°C | 630-C | Solder | Receptacle, Female Sockets | 3 Position | Black | 1 | Female | Coax | - | - | - | Gold | Solder Tail | - | Housing/Shell (Unthreaded) | D-Sub, Combo | - | 2 (DA, A) - 3W3 | Insulated | 0.370 (9.40mm) | Tin | 3W3 | Right Angle | Shielded | Flash | UL94 V-0 | ||
![]() 630-2WK2250-3N4 EDAC Inc. | 12 |
| - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 630-2WK | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Bracket | Tray | Active | - | 9 | 125 V | -55°C ~ 125°C | 630-C | Solder | Receptacle, Female Sockets and Male Pins | 2 Position | Black | 1 | Female | Power | 30A | - | 5 A, 30 A | Gold | Solder Tail | - | Housing/Shell (4-40) | D-Sub, Combo | - | 1 (DE, E) - 2V2, 2W2, 2W2C, 2WK2 | Insulated | 0.520 (13.20mm) | Nickel | 2WK2 | Right Angle | Mounting Brackets | Flash | UL94 V-0 | ||
![]() 630-3W3-240-3T4 EDAC Inc. | 29 |
| - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Tin Plated | 630-3W3 | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Bracket | Tray | Active | Details | 15 | 125 V | -55°C ~ 125°C | 630-C | Solder | Receptacle, Female Sockets | 3 Position | Black | 1 | Female | Power | 30A | - | 30 A | Gold | Solder Tail | - | Housing/Shell (4-40) | D-Sub, Combo | - | 2 (DA, A) - 3W3 | Insulated | 0.520 (13.20mm) | Tin | 3W3 | Right Angle | Mounting Brackets | Flash | UL94 V-0 | ||
![]() 630-3W3-250-4NE EDAC Inc. | 29 |
| - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 630-3W3 | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Bracket | Tray | Active | Details | 15 | 125 V | -55°C ~ 125°C | 630-C | Solder | Receptacle, Female Sockets | 3 Position | Black | 1 | Female | Power | 40A | - | 40 A | Gold | Solder Tail | - | Mating Side (M3) | D-Sub, Combo | - | 2 (DA, A) - 3W3 | Insulated | 0.520 (13.20mm) | Nickel | 3W3 | Right Angle | Mounting Brackets | Flash | UL94 V-0 | ||
![]() 630-3W3-640-2T6 EDAC Inc. | 12 |
| - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Tin Plated | 630-3W3 | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Bracket | Tray | Active | Details | 15 | 125 V | -55°C ~ 125°C | 630-C | Solder | Receptacle, Female Sockets | 3 Position | Black | 1 | Female | Power | 20A | - | 20 A | Gold | Solder Tail | - | Mating Side (4-40) | D-Sub, Combo | - | 2 (DA, A) - 3W3 | Insulated | 0.520 (13.20mm) | Tin | 3W3 | Right Angle | Board Lock | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 630-36W4640-2T3 EDAC Inc. | 12 |
| - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Tin Plated | 630-36W | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Bracket | Tray | Active | - | 50 | 125 V | -55°C ~ 125°C | 630-C | Solder | Receptacle, Female Sockets | 36 Position | Black | 2 | Female | Signal and Power | 5A, 20A | - | 5 A, 20 A | Gold | Solder Tail | - | Housing/Shell (4-40) | D-Sub, Combo | - | 5 (DD, D) - 36W4 | Insulated | 0.370 (9.40mm) | Tin | 36W4 | Right Angle | Board Lock, Mounting Brackets | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 630-5W1-240-1T3 EDAC Inc. | In Stock | - | - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Tin Plated | 630-5W1 | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Bracket | Tray | Active | Details | 9 | 125 V | -55°C ~ 125°C | 630-C | Solder | Receptacle, Female Sockets | 5 Position | Black | 2 | Female | Signal and Power | 5A, 10A | - | 5 A, 10 A | Gold | Solder Tail | - | Housing/Shell (4-40) | D-Sub, Combo | - | 1 (DE, E) - 5W1 | Insulated | 0.370 (9.40mm) | Tin | 5W1 | Right Angle | Board Lock, Mounting Brackets | Flash | UL94 V-0 | ||
![]() 630-36W4250-4N1 EDAC Inc. | 29 |
| - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 630-36W | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Through Hole | Tray | Active | - | 50 | 125 V | -55°C ~ 125°C | 630-C | Solder | Receptacle, Female Sockets | 36 Position | Black | 2 | Female | Signal and Power | 5A, 40A | - | 5 A, 40 A | Gold | Solder Tail | - | Housing/Shell (Unthreaded) | D-Sub, Combo | - | 5 (DD, D) - 36W4 | Insulated | 0.370 (9.40mm) | Nickel | 36W4 | Right Angle | Shielded | Flash | UL94 V-0 | ||
![]() 630-3W3-240-1T5 EDAC Inc. | 12 |
| - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Tin Plated | 630-3W3 | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Bracket | Tray | Active | Details | 15 | 125 V | -55°C ~ 125°C | 630-C | Solder | Receptacle, Female Sockets | 3 Position | Black | 1 | Female | Power | 10A | - | 10 A | Gold | Solder Tail | - | Mating Side (4-40) | D-Sub, Combo | - | 2 (DA, A) - 3W3 | Insulated | 0.520 (13.20mm) | Tin | 3W3 | Right Angle | Board Lock, Mounting Brackets | Flash | UL94 V-0 | ||
![]() 630-3W3-240-1TA EDAC Inc. | 12 |
| - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Tin Plated | 630-3W3 | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Threaded Insert | Tray | Active | Details | 15 | 125 V | -55°C ~ 125°C | 630-C | Solder | Receptacle, Female Sockets | 3 Position | Black | 1 | Female | Power | 10A | - | 10 A | Gold | Solder Tail | - | Board Side (M3) | D-Sub, Combo | - | 2 (DA, A) - 3W3 | Insulated | 0.520 (13.20mm) | Tin | 3W3 | Right Angle | - | Flash | UL94 V-0 | ||
![]() 630-3W3-250-2TE EDAC Inc. | 12 |
| - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Tin Plated | 630-3W3 | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Bracket | Tray | Active | Details | 15 | 125 V | -55°C ~ 125°C | 630-C | Solder | Receptacle, Female Sockets | 3 Position | Black | 1 | Female | Power | 20A | - | 20 A | Gold | Solder Tail | - | Mating Side (M3) | D-Sub, Combo | - | 2 (DA, A) - 3W3 | Insulated | 0.520 (13.20mm) | Tin | 3W3 | Right Angle | Mounting Brackets | Flash | UL94 V-0 | ||
![]() 630-3W3-240-2N3 EDAC Inc. | 21 |
| - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 630-3W3 | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Bracket | Tray | Active | Details | 15 | 125 V | -55°C ~ 125°C | 630-C | Solder | Receptacle, Female Sockets | 3 Position | Black | 1 | Female | Power | 20A | - | 20 A | Gold | Solder Tail | - | Housing/Shell (4-40) | D-Sub, Combo | - | 2 (DA, A) - 3W3 | Insulated | 0.520 (13.20mm) | Nickel | 3W3 | Right Angle | Board Lock, Mounting Brackets | Flash | UL94 V-0 | ||
![]() 630-2WK2650-1ND EDAC Inc. | 29 |
| - | Gold | Through Hole, Right Angle | Steel | Polyester Thermoplastic | Steel, Nickel Plated | 630-2WK | Copper Alloy | 1 | Unfiltered | Thermoplastic Polyester | + 125 C | EDAC Inc. | - 55 C | Bracket | Tray | Active | - | 9 | 125 V | -55°C ~ 125°C | 630-C | Solder | Receptacle, Female Sockets and Male Pins | 2 Position | Black | 1 | Female | Power | 10A | - | 5 A, 10 A | Gold | Solder Tail | - | Mating Side (M3) | D-Sub, Combo | - | 1 (DE, E) - 2V2, 2W2, 2W2C, 2WK2 | Insulated | 0.520 (13.20mm) | Nickel | 2WK2 | Right Angle | Board Lock, Mounting Brackets | 30.0µin (0.76µm) | UL94 V-0 |