- Manufacturer
- Number of Positions
- Number of Rows
- Connector Type
- Contact Materials
- Mounting Type
- Series
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Reach Compliance Code
- Current Rating
- Factory Lead Time
- Gender
Attribute column
Categories
D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Dielectric Material | Shell Material, Finish | Base Product Number | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Filtered | Insulation Materials | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Color | Number of Rows | Gender | Contact Type | Current Rating (Amps) | Ingress Protection | Current Rating | Contact Finish | Termination Style | Wire Gauge | Flange Feature | Connector Style | Contact Form | Shell Size, Connector Layout | Filter Type | Insulation | Backset Spacing | Shell Plating | Contact Arrangement | Mounting Angle | Features | IP Rating | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 630W9W4-240-4NA EDAC Inc. | 29 |
| - | Gold | Panel Mount, Through Hole, Right Angle | Steel | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 630W9W | Copper Alloy | 1 | Unfiltered | Polybutylene Terephthalate (PBT) | + 85 C | EDAC Inc. | - 25 C | Threaded Insert | Tray | Active | 125 V | -55°C ~ 125°C | 630-WC | Solder | Receptacle, Female Sockets | 9 Position | Black | 2 | Female | Signal and Power | 5A, 40A | IP67 - Dust Tight, Waterproof | 40 A | Gold | Solder | - | Housing/Shell (M3) | D-Sub, Combo | - | 3 (DB, B) - 9W4 | - | Insulated | - | Nickel | 9W4 | Right Angle | Shielded | IP67 | Flash | UL94 V-0 | ||
![]() 630W7W2-640-2N4 EDAC Inc. | 12 |
| - | Gold | Panel Mount, Through Hole, Right Angle | Steel | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 630W7W | Copper Alloy | 1 | Unfiltered | Polybutylene Terephthalate (PBT) | + 85 C | EDAC Inc. | - 25 C | Threaded Insert | Tray | Active | 125 V | -55°C ~ 125°C | 630-WC | Solder | Receptacle, Female Sockets | 7 Position | Black | 2 | Female | Signal and Power | 5A, 20A | IP67 - Dust Tight, Waterproof | 20 A | Gold | Solder | - | Housing/Shell (4-40) | D-Sub, Combo | - | 2 (DA, A) - 7W2 | - | Insulated | - | Nickel | 7W2 | Right Angle | Mounting Brackets, Shielded | IP67 | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 630W9W4-340-1NB EDAC Inc. | 12 |
| - | Gold | Panel Mount, Through Hole, Right Angle | Steel | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 630W9W | Copper Alloy | 1 | Unfiltered | Polybutylene Terephthalate (PBT) | + 85 C | EDAC Inc. | - 25 C | Threaded Insert | Tray | Active | 125 V | -55°C ~ 125°C | 630-WC | Solder | Receptacle, Female Sockets | 9 Position | Black | 2 | Female | Signal and Power | 5A, 10A | IP67 - Dust Tight, Waterproof | 10 A | Gold | Solder | - | Housing/Shell (M3) | D-Sub, Combo | - | 3 (DB, B) - 9W4 | - | Insulated | - | Nickel | 9W4 | Right Angle | Board Lock, Mounting Brackets, Shielded | IP67 | 15.0µin (0.38µm) | UL94 V-0 | ||
![]() 630W5W1-140-2N4 EDAC Inc. | 21 |
| - | Gold | Panel Mount, Through Hole, Right Angle | Steel | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 630W5W | Copper Alloy | 1 | Unfiltered | Polybutylene Terephthalate (PBT) | + 85 C | EDAC Inc. | - 25 C | Threaded Insert | Tray | Active | 125 V | -55°C ~ 125°C | 630-WC | Solder | Receptacle, Female Sockets | 5 Position | Black | 2 | Female | Signal and Power | 5A, 20A | IP67 - Dust Tight, Waterproof | 20 A | Gold | Solder | - | Housing/Shell (4-40) | D-Sub, Combo | - | 1 (DE, E) - 5W1 | - | Insulated | - | Nickel | 5W1 | Right Angle | Mounting Brackets, Shielded | IP67 | 5.00µin (0.127µm) | UL94 V-0 | ||
![]() 630W5W1-340-2NB EDAC Inc. | 12 |
| - | Gold | Panel Mount, Through Hole, Right Angle | Steel | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 630W5W | Copper Alloy | 1 | Unfiltered | Polybutylene Terephthalate (PBT) | + 85 C | EDAC Inc. | - 25 C | Threaded Insert | Tray | Active | 125 V | -55°C ~ 125°C | 630-WC | Solder | Receptacle, Female Sockets | 5 Position | Black | 2 | Female | Signal and Power | 5A, 20A | IP67 - Dust Tight, Waterproof | 20 A | Gold | Solder | - | Housing/Shell (M3) | D-Sub, Combo | - | 1 (DE, E) - 5W1 | - | Insulated | - | Nickel | 5W1 | Right Angle | Board Lock, Mounting Brackets, Shielded | IP67 | 15.0µin (0.38µm) | UL94 V-0 | ||
![]() 630W5W1-340-1NA EDAC Inc. | 21 |
| - | Gold | Panel Mount, Through Hole, Right Angle | Steel | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 630W5W | Copper Alloy | 1 | Unfiltered | Polybutylene Terephthalate (PBT) | + 85 C | EDAC Inc. | - 25 C | Threaded Insert | Tray | Active | 125 V | -55°C ~ 125°C | 630-WC | Solder | Receptacle, Female Sockets | 5 Position | Black | 2 | Female | Signal and Power | 5A, 10A | IP67 - Dust Tight, Waterproof | 10 A | Gold | Solder | - | Housing/Shell (M3) | D-Sub, Combo | - | 1 (DE, E) - 5W1 | - | Insulated | - | Nickel | 5W1 | Right Angle | Shielded | IP67 | 15.0µin (0.38µm) | UL94 V-0 | ||
![]() 630W9W4-340-2N4 EDAC Inc. | 29 |
| - | Gold | Panel Mount, Through Hole, Right Angle | Steel | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 630W9W | Copper Alloy | 1 | Unfiltered | Polybutylene Terephthalate (PBT) | + 85 C | EDAC Inc. | - 25 C | Threaded Insert | Tray | Active | 125 V | -55°C ~ 125°C | 630-WC | Solder | Receptacle, Female Sockets | 9 Position | Black | 2 | Female | Signal and Power | 5A, 20A | IP67 - Dust Tight, Waterproof | 20 A | Gold | Solder | - | Housing/Shell (4-40) | D-Sub, Combo | - | 3 (DB, B) - 9W4 | - | Insulated | - | Nickel | 9W4 | Right Angle | Mounting Brackets, Shielded | IP67 | 15.0µin (0.38µm) | UL94 V-0 | ||
![]() 630W9W4-140-3N3 EDAC Inc. | 12 |
| - | Gold | Panel Mount, Through Hole, Right Angle | Steel | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 630W9W | Copper Alloy | 1 | Unfiltered | Polybutylene Terephthalate (PBT) | + 85 C | EDAC Inc. | - 25 C | Threaded Insert | Tray | Active | 125 V | -55°C ~ 125°C | 630-WC | Solder | Receptacle, Female Sockets | 9 Position | Black | 2 | Female | Signal and Power | 5A, 30A | IP67 - Dust Tight, Waterproof | 30 A | Gold | Solder | - | Housing/Shell (4-40) | D-Sub, Combo | - | 3 (DB, B) - 9W4 | - | Insulated | - | Nickel | 9W4 | Right Angle | Board Lock, Mounting Brackets, Shielded | IP67 | 5.00µin (0.127µm) | UL94 V-0 | ||
![]() 630W3WK3640-2N3 EDAC Inc. | In Stock | - | - | Gold | Panel Mount, Through Hole, Right Angle | Steel | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 630W3W | Copper Alloy | 1 | Unfiltered | Polybutylene Terephthalate (PBT) | + 85 C | EDAC Inc. | - 25 C | Threaded Insert | Tray | Active | 125 V | -55°C ~ 125°C | 630-WC | Solder | Plug, Female Sockets and Male Pins | 3 Position | Black | 1 | Female | Power | 20A | IP67 - Dust Tight, Waterproof | 20 A | Gold | Solder | - | Housing/Shell (4-40) | D-Sub, Combo | - | 2 (DA, A) - 3WK3 | - | Insulated | - | Nickel | 3WK3 | Right Angle | Board Lock, Mounting Brackets, Shielded | IP67 | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 630W9W4-240-3N4 EDAC Inc. | 12 |
| - | Gold | Panel Mount, Through Hole, Right Angle | Steel | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 630W9W | Copper Alloy | 1 | Unfiltered | Polybutylene Terephthalate (PBT) | + 85 C | EDAC Inc. | - 25 C | Threaded Insert | Tray | Active | 125 V | -55°C ~ 125°C | 630-WC | Solder | Receptacle, Female Sockets | 9 Position | Black | 2 | Female | Signal and Power | 5A, 30A | IP67 - Dust Tight, Waterproof | 30 A | Gold | Solder | - | Housing/Shell (4-40) | D-Sub, Combo | - | 3 (DB, B) - 9W4 | - | Insulated | - | Nickel | 9W4 | Right Angle | Mounting Brackets, Shielded | IP67 | Flash | UL94 V-0 | ||
![]() 630W5W1-640-1NB EDAC Inc. | 21 |
| - | Gold | Panel Mount, Through Hole, Right Angle | Steel | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 630W5W | Copper Alloy | 1 | Unfiltered | Polybutylene Terephthalate (PBT) | + 85 C | EDAC Inc. | - 25 C | Threaded Insert | Tray | Active | 125 V | -55°C ~ 125°C | 630-WC | Solder | Receptacle, Female Sockets | 5 Position | Black | 2 | Female | Signal and Power | 5A, 10A | IP67 - Dust Tight, Waterproof | 10 A | Gold | Solder | - | Housing/Shell (M3) | D-Sub, Combo | - | 1 (DE, E) - 5W1 | - | Insulated | - | Nickel | 5W1 | Right Angle | Board Lock, Mounting Brackets, Shielded | IP67 | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 630W7W2-140-3NB EDAC Inc. | 29 |
| - | Gold | Panel Mount, Through Hole, Right Angle | Steel | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 630W7W | Copper Alloy | 1 | Unfiltered | Polybutylene Terephthalate (PBT) | + 85 C | EDAC Inc. | - 25 C | Threaded Insert | Tray | Active | 125 V | -55°C ~ 125°C | 630-WC | Solder | Receptacle, Female Sockets | 7 Position | Black | 2 | Female | Signal and Power | 5A, 30A | IP67 - Dust Tight, Waterproof | 30 A | Gold | Solder | - | Housing/Shell (M3) | D-Sub, Combo | - | 2 (DA, A) - 7W2 | - | Insulated | - | Nickel | 7W2 | Right Angle | Board Lock, Mounting Brackets, Shielded | IP67 | 5.00µin (0.127µm) | UL94 V-0 | ||
![]() 630W3W3-340-4N2 EDAC Inc. | 29 |
| - | Gold | Panel Mount, Through Hole, Right Angle | Steel | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 630W3W | Copper Alloy | 1 | Unfiltered | Polybutylene Terephthalate (PBT) | + 85 C | EDAC Inc. | - 25 C | Threaded Insert | Tray | Active | 125 V | -55°C ~ 125°C | 630-WC | Solder | Receptacle, Female Sockets | 3 Position | Black | 1 | Female | Power | 40A | IP67 - Dust Tight, Waterproof | 40 A | Gold | Solder | - | Housing/Shell (4-40) | D-Sub, Combo | - | 2 (DA, A) - 3W3 | - | Insulated | - | Nickel | 3W3 | Right Angle | Shielded | IP67 | 15.0µin (0.38µm) | UL94 V-0 | ||
![]() 630W3W3-340-2NC EDAC Inc. | 29 |
| - | Gold | Through Hole, Right Angle | Steel | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 630W3W | Copper Alloy | 1 | Unfiltered | Polybutylene Terephthalate (PBT) | + 85 C | EDAC Inc. | - 25 C | Threaded Insert | Tray | Active | 125 V | -55°C ~ 125°C | 630-WC | Solder | Receptacle, Female Sockets | 3 Position | Black | 1 | Female | Power | 20A | IP67 - Dust Tight, Waterproof | 20 A | Gold | Solder | - | Housing/Shell (M3) | D-Sub, Combo | - | 2 (DA, A) - 3W3 | - | Insulated | - | Nickel | 3W3 | Right Angle | Mounting Brackets, Shielded | IP67 | 15.0µin (0.38µm) | UL94 V-0 | ||
![]() 630W5W1-140-2NB EDAC Inc. | 21 |
| - | Gold | Panel Mount, Through Hole, Right Angle | Steel | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 630W5W | Copper Alloy | 1 | Unfiltered | Polybutylene Terephthalate (PBT) | + 85 C | EDAC Inc. | - 25 C | Threaded Insert | Tray | Active | 125 V | -55°C ~ 125°C | 630-WC | Solder | Receptacle, Female Sockets | 5 Position | Black | 2 | Female | Signal and Power | 5A, 20A | IP67 - Dust Tight, Waterproof | 20 A | Gold | Solder | - | Housing/Shell (M3) | D-Sub, Combo | - | 1 (DE, E) - 5W1 | - | Insulated | - | Nickel | 5W1 | Right Angle | Board Lock, Mounting Brackets, Shielded | IP67 | 5.00µin (0.127µm) | UL94 V-0 | ||
![]() 630W3WK3340-2N4 EDAC Inc. | 12 |
| - | Gold | Panel Mount, Through Hole, Right Angle | Steel | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 630W3W | Copper Alloy | 1 | Unfiltered | Polybutylene Terephthalate (PBT) | + 85 C | EDAC Inc. | - 25 C | Threaded Insert | Tray | Active | 125 V | -55°C ~ 125°C | 630-WC | Solder | Plug, Female Sockets and Male Pins | 3 Position | Black | 1 | Female | Power | 20A | IP67 - Dust Tight, Waterproof | 20 A | Gold | Solder | - | Housing/Shell (4-40) | D-Sub, Combo | - | 2 (DA, A) - 3WK3 | - | Insulated | - | Nickel | 3WK3 | Right Angle | Mounting Brackets, Shielded | IP67 | 15.0µin (0.38µm) | UL94 V-0 | ||
![]() 630W3WK3340-4NB EDAC Inc. | 29 |
| - | Gold | Panel Mount, Through Hole, Right Angle | Steel | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 630W3W | Copper Alloy | 1 | Unfiltered | Polybutylene Terephthalate (PBT) | + 85 C | EDAC Inc. | - 25 C | Threaded Insert | Tray | Active | 125 V | -55°C ~ 125°C | 630-WC | Solder | Plug, Female Sockets and Male Pins | 3 Position | Black | 1 | Female | Power | 40A | IP67 - Dust Tight, Waterproof | 40 A | Gold | Solder | - | Housing/Shell (M3) | D-Sub, Combo | - | 2 (DA, A) - 3WK3 | - | Insulated | - | Nickel | 3WK3 | Right Angle | Board Lock, Mounting Brackets, Shielded | IP67 | 15.0µin (0.38µm) | UL94 V-0 | ||
![]() 630W5W1-340-4N3 EDAC Inc. | In Stock | - | - | Gold | Panel Mount, Through Hole, Right Angle | Steel | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 630W5W | Copper Alloy | 1 | Unfiltered | Polybutylene Terephthalate (PBT) | + 85 C | EDAC Inc. | - 25 C | Threaded Insert | Tray | Active | 125 V | -55°C ~ 125°C | 630-WC | Solder | Receptacle, Female Sockets | 5 Position | Black | 2 | Female | Signal and Power | 5A, 40A | IP67 - Dust Tight, Waterproof | 40 A | Gold | Solder | - | Housing/Shell (4-40) | D-Sub, Combo | - | 1 (DE, E) - 5W1 | - | Insulated | - | Nickel | 5W1 | Right Angle | Board Lock, Mounting Brackets, Shielded | IP67 | 15.0µin (0.38µm) | UL94 V-0 | ||
![]() 630W5W5-340-4NC EDAC Inc. | In Stock | - | - | Gold | Through Hole, Right Angle | Steel | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 630W5W | Copper Alloy | 1 | Unfiltered | Polybutylene Terephthalate (PBT) | + 85 C | EDAC Inc. | - 25 C | Threaded Insert | Tray | Active | 125 V | -55°C ~ 125°C | 630-WC | Solder | Receptacle, Female Sockets | 5 Position | Black | 1 | Female | Power | 40A | IP67 - Dust Tight, Waterproof | 40 A | Gold | Solder | - | Housing/Shell (M3) | D-Sub, Combo | - | 3 (DB, B) - 5W5 | - | Insulated | - | Nickel | 5W5 | Right Angle | Mounting Brackets, Shielded | IP67 | 15.0µin (0.38µm) | UL94 V-0 | ||
![]() 630W5W5-340-3NB EDAC Inc. | In Stock | - | - | Gold | Panel Mount, Through Hole, Right Angle | Steel | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | 630W5W | Copper Alloy | 1 | Unfiltered | Polybutylene Terephthalate (PBT) | + 85 C | EDAC Inc. | - 25 C | Threaded Insert | Tray | Active | 125 V | -55°C ~ 125°C | 630-WC | Solder | Receptacle, Female Sockets | 5 Position | Black | 1 | Female | Power | 30A | IP67 - Dust Tight, Waterproof | 30 A | Gold | Solder | - | Housing/Shell (M3) | D-Sub, Combo | - | 3 (DB, B) - 5W5 | - | Insulated | - | Nickel | 5W5 | Right Angle | Board Lock, Mounting Brackets, Shielded | IP67 | 15.0µin (0.38µm) | UL94 V-0 |