- Manufacturer
- Number of Positions
- Number of Rows
- Connector Type
- Contact Materials
- Mounting Type
- Series
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Reach Compliance Code
- Current Rating
- Factory Lead Time
- Gender
Attribute column
Categories
D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Material | Dielectric Material | Housing Material | Body Material | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | PCB Mounting Orientation | PCB Mount Retention | PCB Mount Alignment | Base Product Number | Base/Housing Material | Body Length | Body Orientation | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Filtered | Ihs Manufacturer | Insert Arrangement | Insulator Material | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Shell Sizes | Tail Length | Termination Method | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Termination Style | Voltage - Rated AC | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Flange Feature | Mating Contact Pitch | Body/Shell Style | ELV | Max Supply Voltage | Termination Type | Plating | Dielectric Withstanding Voltage | Connector Style | Number of Ports | PCB Contact Row Spacing | Wire/Cable Gauge | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Sealable | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Insulator Color | Mating Retention | Product Type | Contact Design | Backset Spacing | Preloaded | Shell Plating | Mounting Angle | Features | Terminal Length | Product Category | Product Length | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Length - Termination | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() K22-E9P-N15 Kycon | In Stock | - | - | - | - | - | - | BOARD | - | STEEL | - | - | - | - | #4-40 | - | THREADED | - | - | - | - | - | 1.213 inch | - | - | AU ON NI | BRASS | - | - | KYCON INC | - | GLASS FILLED THERMOPLASTIC | Kycon Inc | - | K22-E9P-N15 | - | - | - | - | - | RIGHT ANGLE | 2 | 125 °C | -55 °C | - | - | Obsolete | - | 5.79 | - | - | - | - | - | - | - | - | - | - | e4 | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | GNDING BRACKETS | 8536.69.40.30 | D Type Connectors | - | - | - | - | - | - | - | - | - | 9 | - | - | - | 2.7686 mm | - | compliant | - | TIN | - | UL, CSA | - | - | - | COMMERCIAL | 2 | - | STAGGERED | - | 0.494 inch | MALE | - | - | - | 0.488 inch | 5 A | RND PIN-SKT | 8 mΩ | - | 5000000000 Ω | - | - | 0.109 inch | RECEPTACLE | - | - | SOLDER | - | 1000VAC V | - | - | 2.8448 mm | - | GOLD | STAGGERED | 2.502 N | 1.112 N | - | 0.112 inch | - | - | BLACK | - | - | - | - | - | - | - | - | 0.125 inch | - | - | - | - | - | - | 15u inch | - | - | - | - | - | - | - | - | ||
![]() 17DE09SU Amphenol | In Stock | - | - | - | - | - | - | BOARD | - | STEEL | - | - | - | - | HOLE .112-.124 | - | - | - | - | - | - | - | - | - | - | AU ON NI | BRASS | - | - | AMPHENOL CORP | - | THERMOPLASTIC | Amphenol Corporation | - | 17D-E-09-S-U | 17D | - | - | - | - | STRAIGHT | 2 | 105 °C | -55 °C | - | - | Active | - | 5.67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FIXED MACHINED CONTACTS | - | D Type Connectors | - | - | - | - | - | - | - | - | - | 9 | - | - | - | 2.7432 mm | - | unknown | - | TIN | - | UL | - | - | - | COMMERCIAL | 2 | - | STAGGERED | - | - | FEMALE | - | - | - | - | 7.5 A | RND PIN-SKT | 5 mΩ | - | 5000000000 Ω | - | - | 0.108 inch | PLUG | - | - | SOLDER | - | 1000VAC V | - | - | 2.8448 mm | - | - | STAGGERED | 2.502 N | - | - | 0.112 inch | - | - | BLACK | - | - | - | - | - | - | - | - | 0.126 inch | - | - | - | - | - | - | 10u inch | - | - | - | - | - | - | - | - | ||
![]() K86X-AD-26S-R Kycon | In Stock | - | - | - | - | Gold | - | BOARD | - | STEEL | - | - | - | - | #4-40 | - | JACKSCREW | - | - | - | - | - | 1.541 inch | - | Kycon | GOLD FLASH | NOT SPECIFIED | 42 | Unfiltered | KYCON INC | - | - | Kycon | - | K86X-AD-26S-R | - | - | - | - | - | STRAIGHT | 3 | 105 °C | -55 °C | - | ROHS COMPLIANT | Obsolete | - | 5.84 | Details | Yes | 2/A | - | - | - | - | - | - | K86X | e4 | Yes | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | 26 Position | - | - | - | - | Female | - | 8536.69.40.30 | D-Sub Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 26 | - | - | - | 2.286 mm | - | compliant | 5 A | TIN | - | UL | - | - | - | COMMERCIAL | 3 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | FEMALE | - | - | NO | 0.193 inch | 1.5 A | RND PIN-SKT | 13 mΩ | - | 1000000000 Ω | - | - | 0.09 inch | RECEPTACLE | - | - | SOLDER | - | 1000VAC V | - | - | 1.9812 mm | - | Gold (Au) | STAGGERED | - | - | - | - | - | - | BLACK | - | High Density D-Sub Connectors | - | - | - | Tin | - | - | 0.169 inch | D-Sub High Density Connectors | - | - | - | - | - | FLASH inch | - | - | - | - | - | - | - | - | ||
![]() 17DA15SF179 Amphenol | In Stock | - | - | - | - | - | - | BOARD | - | STEEL | - | - | - | - | HOLE .112-.124 | - | - | - | - | - | - | - | - | - | - | AU ON NI | BRASS | - | - | AMPHENOL CORP | - | THERMOPLASTIC | Amphenol Corporation | - | 17D-A-15-S-F179 | 17D | - | - | - | - | STRAIGHT | 2 | 105 °C | -55 °C | - | - | Active | - | 5.67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | FIXED MACHINED CONTACTS | 8536.69.40.30 | D Type Connectors | - | - | - | - | - | - | - | - | - | 15 | - | - | - | 2.7432 mm | - | unknown | - | TIN | - | UL | - | - | - | COMMERCIAL | 2 | - | STAGGERED | - | - | FEMALE | - | - | - | - | 7.5 A | RND PIN-SKT | 5 mΩ | - | 5000000000 Ω | - | - | 0.108 inch | PLUG | - | - | WIRE WRAP | - | 1000VAC V | - | - | 2.8448 mm | - | - | STAGGERED | 2.502 N | - | - | 0.112 inch | - | - | BLACK | - | - | - | - | - | - | - | - | 0.378 inch | - | - | - | - | - | - | 10u inch | - | - | - | - | - | - | - | - | ||
![]() KF85-AD-15P-K Kycon | In Stock | - | - | - | - | - | - | BOARD | - | STEEL | - | - | - | - | #4-40 | - | FLOAT BUSHING | - | - | - | - | - | 1.541 inch | - | - | SN-PB | BRASS | - | - | KYCON INC | - | GLASS FILLED THERMOPLASTIC | Kycon Inc | - | KF85-AD-15P-K | - | - | - | - | - | STRAIGHT | 2 | 125 °C | -55 °C | - | - | Obsolete | - | 5.84 | - | - | - | - | - | - | - | - | - | - | e4 | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | 8536.69.40.30 | D Type Connectors | - | - | - | - | - | - | - | - | - | 15 | - | - | - | 2.7686 mm | - | compliant | - | TIN | - | UL, CSA | - | - | - | COMMERCIAL | 2 | - | STAGGERED | - | 0.494 inch | MALE | - | - | - | 0.236 inch | 5 A | RND PIN-SKT | 8 mΩ | - | 5000000000 Ω | - | - | 0.109 inch | RECEPTACLE | - | - | SOLDER | - | 1000VAC V | - | - | 2.8448 mm | - | GOLD | STAGGERED | 2.502 N | 1.112 N | - | 0.112 inch | - | - | BLACK | - | - | - | - | - | - | - | - | 0.197 inch | - | - | - | - | - | - | FLASH inch | - | - | - | - | - | - | - | - | ||
![]() K22X-E9P-NVR Kycon | In Stock | - | - | - | - | - | - | BOARD AND PANEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GOLD FLASH | NOT SPECIFIED | 45 | Unfiltered | KYCON INC | E09 | - | - | - | K22X-E9P-NVR | - | - | - | - | - | - | - | - | - | - | ROHS COMPLIANT | Active | - | 5.7 | Details | Yes | 1 (E) | - | - | - | - | - | - | K22X | - | Yes | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | 9 Position | - | - | - | 2 Row | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 9 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | - | NO | - | - | - | - | - | - | - | - | - | PLUG | - | - | SOLDER | - | - | - | - | - | - | Gold Flash (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3007W2SCM99A10X Conec | 6074445 |
| Datasheet | 12 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | Steel | - | Polybutylene Terephthalate (PBT), Glass Filled | Polybutylene | - | - | Steel, Tin Plated | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | -55°C~125°C | Tray | 2002 | - | - | yes | Active | Not Applicable | 7 | Solder Cup | - | Receptacle, Female Sockets | - | 7 (5 + 2 Coax or Power) | - | - | Green | 2 | Female | - | - | - | - | - | - | - | Signal and Coax or Power (Not Included) | YES | - | - | - | 7 | Straight | - | - | - | 12.45mm | - | 5A | TIN | ONE | UL | Gold | - | - | COMMERCIAL | - | - | - | - | 0.509 inch | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | Tin | - | D-Sub, Combo | 1 | - | 20 AWG | - | - | - | - | - | - | - | 2 DA A - 7W2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 39.52mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 2221760-1 TE Connectivity Aerospace, Defense and Marine | 37 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 5 months ago) | - | - | Free Hanging (In-Line) | - | - | - | Polyester, Glass Filled | - | Steel | - | Steel, Cadmium Plated | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2015 | AMPLIMITE 90 | - | no | Active | 1 (Unlimited) | - | Crimp | - | Receptacle, Female Sockets | - | 15 | - | - | - | 3 | Receptacle | - | - | - | - | - | - | - | Signal | - | - | 5A | - | - | - | Unshielded | IP67 - Dust Tight, Waterproof | - | - | - | 7.5A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | - | - | D-Sub, High Density | - | - | - | - | - | - | - | Yes | - | - | 1 DE E High Density | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | Non-RoHS Compliant | - | - | - | ||
![]() 780-M15-113R001 NorComp Inc. | 140 |
| Datasheet | 14 Weeks | - | - | Through Hole | Panel Mount, Through Hole | - | - | Metal | Polyamide (PA6T), Nylon 6T | Nylon | Steel | - | Steel, Nickel Plated | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tray | 2012 | Seal-D 780-M | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | - | 15 | - | - | Black | 3 | Male | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 15 | - | - | IP67 - Dust Tight, Waterproof | - | - | - | 5A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | 94V-0 | - | NO | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | Nickel | - | D-Sub, High Density | - | - | - | - | - | - | - | - | - | Machined | 1 DE E High Density | - | - | - | - | - | - | - | - | Grounding Indents | - | - | - | - | - | - | Flash | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 179-015-513R571 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Through Hole | Board Edge, Through Hole, Right Angle | - | Tin | - | Polyamide (PA9T), Nylon 9T | Nylon | - | - | Steel, Nickel Plated | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tray | 2007 | 179 | e4 | - | Active | Not Applicable | - | Solder | - | Receptacle, Female Sockets | - | 15, 15 | - | - | Black | 2, 2 | Female to Female | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | 2.7686mm | - | - | 5A | - | - | UL | Gold | - | - | COMMERCIAL | 2+2 | 15 | STAGGERED | - | 0.494 inch | - | - | - | - | 0.772 inch | 5A | - | - | - | 1000Ohm | - | Mating Side, Female Screwlock (4-40) | 0.109 inch | - | - | - | - | Nickel | 1000VAC V | D-Sub - Stacked | - | 3.7338 mm | - | - | - | - | - | - | - | Stamped | 2 DA A ; 2 DA A | - | - | - | - | 0.318 (8.08mm) | - | - | - | Board Lock, Shielded | - | - | - | 36.1mm | 39mm | 25.4mm | Flash | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 164A10039X Conec | 89 |
| Datasheet | 12 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | - | Steel, Tin Plated | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tray | 2006 | 164A | - | yes | Active | Not Applicable | - | Solder Cup | - | Receptacle, Female Sockets | - | 25 | - | - | Black | 2 | Female | - | - | - | - | - | - | - | Signal | - | - | - | - | 25 | Straight | - | IP20 | - | 14.6mm | - | 7.5A | TIN | - | UL | Gold | - | - | COMMERCIAL | - | - | - | - | 0.509 inch | - | - | - | - | - | - | - | - | 20 AWG | - | - | Housing/Shell (Unthreaded) | - | - | - | 125V | - | - | - | D-Sub | 1 | - | 20 AWG | - | - | - | - | - | - | Machined | 3 DB B | - | - | - | PREASSEM CONN | - | - | - | - | - | - | - | - | - | 53.42mm | 12.9mm | 8.00μin 0.203μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() RDBD-25S-LNA(4-40)(55) Hirose Electric Co Ltd | 275 | - | Datasheet | 8 Weeks | - | - | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT) | PBT | - | - | Steel, Nickel Plated | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | -55°C~85°C | Tray | 2003 | RD*D | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets | - | 25 | - | - | Black | 2 | - | - | 8536.69.40.30 | - | - | - | - | - | Signal | - | - | - | - | 25 | - | - | - | - | - | unknown | 3A | - | - | UL | Gold | - | - | COMMERCIAL | 2 | - | STAGGERED | - | 0.494 inch | - | - | - | - | 0.516 inch | 3A | - | - | - | 5000000000Ohm | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | - | - | 1800VAC V | D-Sub | - | - | - | - | - | - | - | - | - | - | 3 DB B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | 8μin | 0.157 inch | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() MWDM2L-31SSP Glenair | In Stock | - | - | 15 Weeks | - | Gold | - | PANEL | - | ALUMINUM ALLOY | - | - | - | - | - | - | - | - | - | - | - | Aluminum | - | Straight | Glenair | GOLD OVER NICKEL | Copper Alloy | 1 | Unfiltered | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | Glenair | - | MWDM2L-31SSP | - | - | - | - | Panel Mount | - | - | 150 °C | -55 °C | - | - | Active | - | 1.34 | Details | - | E | - | Solder Cup | - | -55 to 150 °C | - | - | - | e4 | - | - | - | - | - | EAR99 | D MICROMINIATURE CONNECTOR | - | 31 Position | - | - | - | 2 Row | Receptacle | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | D-Sub Connectors | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 31 | - | - | - | - | - | compliant | - | NICKEL | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | GOLD OVER NICKEL | - | - | - | - | - | - | - | - | - | Micro-D D-Sub Connectors | - | - | - | - | - | - | - | D-Sub Micro-D Connectors | 33.91 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 180-044-113R031 NorComp Inc. | 24 |
| Datasheet | 14 Weeks | - | - | Through Hole | Panel Mount, Through Hole | - | - | - | Polybutylene Terephthalate (PBT) | PBT | - | - | Steel, Nickel Plated | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~100°C | Tray | 2008 | 180 | - | yes | Active | Not Applicable | - | Solder | EAR99 | Plug, Male Pins | - | 44 | - | - | - | 3 | Male | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 3A | - | 44 | - | - | - | - | - | - | 5A | - | - | - | Gold | - | 500V | - | - | - | - | - | - | - | 94V-0 | Black | NO | - | - | - | - | - | - | - | Mating Side (4-40) | - | - | - | - | - | Nickel | - | D-Sub, High Density | - | - | - | - | - | - | - | - | - | - | 3 DB B High Density | - | - | - | - | - | - | - | - | Grounding Indents, Shielded | - | - | - | 10.2mm | 53mm | 12.6mm | Flash | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 172-E09-113R911 NorComp Inc. | 61 | - | Datasheet | 14 Weeks | - | - | Through Hole | Panel Mount, Through Hole | - | - | - | Polyamide (PA6T), Nylon 6T | Nylon | Steel | - | Steel, Nickel Plated | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~100°C | Tray | 2008 | 172-E, M Series | - | yes | Active | Not Applicable | - | Solder | - | Plug, Male Pins | - | 9 | - | - | White | 2 | Male | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 9 | - | - | - | - | - | not_compliant | 5A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | Board Side (4-40); Mating Side, Female Screwlock (4-40) | - | - | - | - | - | Nickel | - | D-Sub | - | - | - | - | - | - | - | - | - | Machined | 1 DE E | - | - | - | - | - | - | - | - | Board Lock, Grounding Indents | - | - | - | 10.2mm | 30.8mm | 12.6mm | Flash | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 171-050-113R031 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Through Hole | Panel Mount, Through Hole | - | - | - | Polyamide (PA9T), Nylon 9T | Nylon | - | - | Steel, Nickel Plated | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~100°C | Tray | 2008 | 171 | - | yes | Active | Not Applicable | - | Solder | EAR99 | Plug, Male Pins | - | 50 | - | - | Black | 3 | Male | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 50 | - | - | - | - | - | - | 5A | - | - | - | Gold | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | NO | - | - | - | - | - | - | - | Mating Side (4-40) | - | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | - | Stamped | 5 DD D | - | - | - | - | - | - | - | - | Grounding Indents | - | - | - | 9.93mm | 67mm | 15.4mm | Flash | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1589481-4 TE Connectivity | In Stock | - | Datasheet | - | Production (Last Updated: 1 week ago) | Gold, Lead, Tin | Through Hole | - | 25 | - | - | - | Aluminium | - | - | - | - | Horizontal | Without | Without | - | - | - | - | - | - | Brass | - | - | - | - | - | - | ACTIVE (Last Updated: 1 week ago) | - | - | - | TE Connectivity Aerospace, Defense and Marine | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | 2.29 mm | - | - | - | Bulk | - | * | - | - | - | - | - | Solder | - | Male Pin, Pin, Plug | - | 25 | 200 °C | -200 °C | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 635 µm | - | Horizontal | - | - | - | 11.03 mm | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | Natural | - | - | - | Pin | - | - | - | 1.016 mm | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | With | - | - | - | Yes | - | - | - | - | - | - | 3.2 mm | 12.92 mm | - | - | - | - | - | - | - | RoHS non-compliant | - | Contains Lead | - | ||
![]() 56-721-005-LI Spectrum Control | In Stock | - | - | - | - | Gold | - | - | - | Zinc Diecast | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | Filtered | - | B25 | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | N | - | 3 (B) | - | - | - | - | - | - | 700 | - | - | - | - | - | - | - | - | Plug | 25 Position | - | - | - | 2 Row | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 A | - | - | - | - | - | - | - | - | - | - | - | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 56-721-013-LI Spectrum Control | In Stock | - | - | - | - | Gold | - | - | - | Zinc Diecast | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Filtered | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 (B) | - | - | - | - | - | - | 700 | - | - | - | - | - | - | - | - | Plug | 25 Position | - | - | - | 2 Row | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MWDM2L-15PCBRP-.110-513 Glenair | 599 |
| - | - | - | - | - | BOARD AND PANEL | - | ALUMINUM ALLOY | - | - | - | - | LOCKING | - | JACKPOST | - | - | - | MWDM2L-15 | - | 0.937 inch | - | - | GOLD OVER NICKEL | BERYLLIUM COPPER | 1 | Unfiltered | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | - | - | MWDM2L-15PCBRP-.110513 | - | - | Glenair | - | - | RIGHT ANGLE | - | 150 °C | -55 °C | Bulk | ROHS COMPLIANT | Active | Active | 5.22 | N | Yes | B | - | - | - | - | - | - | * | e4 | Yes | - | - | - | - | EAR99 | D MICROMINIATURE CONNECTOR | - | 15 Position | - | - | - | 2 Row | - | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 15 | - | - | - | 2.54 mm | - | compliant | - | NICKEL | - | - | - | Through Hole | - | COMMERCIAL | 3 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.31 inch | MALE | - | - | NO | 0.425 inch | 3 A | RND PIN-SKT | 32 mΩ | - | 5000000000 Ω | - | - | - | - | - | - | SOLDER | - | 600VAC V | - | - | 2.54 mm | - | Gold (Au) | STAGGERED | 2.78 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.11 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |