- Manufacturer
- Number of Positions
- Number of Rows
- Connector Type
- Contact Materials
- Mounting Type
- Series
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Reach Compliance Code
- Current Rating
- Factory Lead Time
- Gender
Attribute column
Categories
D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Shell Material | Material | Dielectric Material | Housing Material | Body Material | Number of Terminals | Shell Material, Finish | PCB Mounting Orientation | Body Orientation | Contact Materials | ECCN (US) | HTS | Insulation Materials | Less Contact | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | Product Depth (mm) | Shell Sizes | Terminal Pitch (mm) | Termination Method | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Flange Feature | Mating Contact Pitch | ELV | Max Voltage Rating (AC) | Plating | Dielectric Withstanding Voltage | Connector Style | Number of Ports | Wire/Cable Gauge | Sealable | Contact Form | Shell Size, Connector Layout | Number of Power Positions | Insulation | Hole Diameter | Contact Design | Backset Spacing | Preloaded | Shell Plating | Max Supply Voltage (AC) | Mating Connector Lock | Features | Product Length (mm) | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Length - Termination | Product Height (mm) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1218408-2 TE Connectivity Aerospace, Defense and Marine | 395 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold, Nickel | Through Hole | Through Hole, Right Angle | Steel | - | - | Polyphenylene | - | - | Steel, Cadmium Plated | Right Angle | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2008 | Military, MIL-DTL-24308, AMPLIMITE 109 | - | - | Active | 1 (Unlimited) | 15 | Solder | EAR99 | Receptacle, Female Sockets | - | - | Black | 2 | Receptacle | - | 8536.69.40.30 | YES | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 2.74mm | 15 | Right Angle | - | 22.28mm | - | 5A | - | UL, CSA | Gold | - | COMMERCIAL | 2 | - | STAGGERED | - | 0.509 inch | - | - | - | 3.9624mm | NO | - | - | - | - | Housing/Shell (Unthreaded) | - | Non-Compliant | - | Cadmium | - | D-Sub | 1 | - | No | - | 2 DA A | - | - | 3.175 mm | - | 0.318 (8.08mm) | - | - | - | - | - | - | - | 39.52mm | 10.7mm | 50.0μin 1.27μm | - | - | - | - | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | - | ||
![]() 5-747905-5 TE Connectivity AMP Connectors | In Stock | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Free Hanging, Panel | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT), Glass Filled | Polybutylene | Steel | - | Steel, Tin Plated | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tray | 2005 | AMPLIMITE HD-20 | - | yes | Active | 1 (Unlimited) | - | Solder Cup | - | Receptacle, Female Sockets | - | 9 | Black | 2 | Receptacle | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 2.77mm | 9 | Straight | - | 14.9mm | - | 3A | TIN | UL, CSA | Gold | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | NO | - | 3A | - | 5000000000Ohm | Housing/Shell (Unthreaded) | - | Compliant | 250V | Tin | - | D-Sub | 1 | - | No | - | 1 DE E | - | - | - | PREASSEM CONN | - | Yes | - | 250V | With | - | - | - | 30.8mm | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | - | - | ||
![]() XM3B-2522-132 Omron Electronics Inc-EMC Div | 200 | - | Datasheet | 12 Weeks | - | - | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | - | Steel, Nickel Plated | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | 300V | -55°C~105°C | Tray | 2001 | XM3B | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets | - | 25 | Black | 2 | - | EMI SHIELDED | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 2.76mm | 25 | Right Angle | - | - | - | 5A | - | - | Gold | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | NO | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | - | D-Sub | - | - | - | - | 3 DB B | - | - | - | - | - | - | - | - | - | Board Lock, Shielded | - | - | - | - | 16.0μin 0.41μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() SDBB-25P(55) Hirose Electric Co Ltd | 485 | - | Datasheet | 10 Weeks | - | - | Through Hole | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | - | - | Steel, Nickel Plated | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | 350V | - | Tray | 2005 | SD | - | - | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | - | 25 | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | - | - | 25 | - | - | - | unknown | 3A | - | UL | Gold | - | COMMERCIAL | 2 | - | STAGGERED | - | - | - | - | - | - | - | - | 3A | 15mOhm | 5000000000Ohm | Housing/Shell (Unthreaded) | - | - | - | - | 1750VAC V | D-Sub | - | - | - | - | 3 DB B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | - | 0.157 inch | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 180-044-103L031 NorComp Inc. | 49 | - | Datasheet | 14 Weeks | - | - | Free Hanging, Panel | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | - | - | Steel, Nickel Plated | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~100°C | Tray | 2008 | 180 | - | - | Active | Not Applicable | - | Solder Cup | - | Plug, Male Pins | - | 44 | - | 3 | Male | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 44 | - | - | - | - | 5A | - | - | Gold | 500V | - | - | - | - | - | - | - | 94V-0 | Black | - | NO | - | - | - | - | Mating Side (4-40) | - | - | - | Nickel | - | D-Sub, High Density | - | 24 AWG | - | - | 3 DB B High Density | - | - | - | - | - | - | - | - | - | Grounding Indents, Shielded | - | 10.2mm | 53mm | 12.6mm | Flash | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 780-M26-113R001 NorComp Inc. | 15710446 | - | Datasheet | 14 Weeks | - | - | Through Hole | Panel Mount, Through Hole | - | Metal | Polyamide (PA6T), Nylon 6T | Nylon | Steel | - | Steel, Nickel Plated | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tray | 2011 | Seal-D 780-M | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | - | 26 | Black | 3 | Male | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 26 | - | IP67 - Dust Tight, Waterproof | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | 94V-0 | - | - | NO | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | Nickel | - | D-Sub, High Density | - | - | - | Machined | 2 DA A High Density | - | - | - | - | - | - | - | - | - | Grounding Indents | - | - | - | - | Flash | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 380-009-113L001 NorComp Inc. | 47 | - | Datasheet | 14 Weeks | - | - | Through Hole | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | Zinc | - | Zinc Alloy, Nickel Plated | - | - | Beryllium Copper | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tray | 2011 | Micro-D 380 | e3 | - | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | - | 9 | - | 2 | Male | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 1.27mm | 9 | - | - | - | - | 1A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | Nickel | - | D-Type, Micro-D | - | - | - | - | 0.050 Pitch x 0.043 Row to Row | - | Insulated | - | - | - | - | - | - | - | Shielded | - | - | - | - | 15.0μin 0.38μm | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 172-E09-113R001 NorComp Inc. | 303 | - | Datasheet | 14 Weeks | - | - | Through Hole | Panel Mount, Through Hole | - | - | Polyamide (PA6T), Nylon 6T | Nylon | Steel | - | Steel, Nickel Plated | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~100°C | Tray | 2009 | 172-E, M Series | - | yes | Active | Not Applicable | - | Solder | - | Plug, Male Pins | - | 9 | White | 2 | Male | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 9 | - | - | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | Nickel | - | D-Sub | - | - | - | Machined | 1 DE E | - | - | - | - | - | - | - | - | - | Grounding Indents | - | 10.2mm | 30.8mm | 12.6mm | Flash | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 171-015-113R021 NorComp Inc. | 148 |
| Datasheet | 14 Weeks | - | - | Through Hole | Panel Mount, Through Hole | - | Metal | Polyamide (PA9T), Nylon 9T | Nylon | - | - | Steel, Nickel Plated | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~100°C | Tray | 2008 | 171 | - | yes | Active | Not Applicable | - | Solder | - | Plug, Male Pins | - | 15 | Black | 2 | Male | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 15 | - | - | - | - | 5A | - | - | Gold | 500V | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | NO | - | - | - | - | Board Side (4-40) | - | - | - | Nickel | - | D-Sub | - | - | - | Stamped | 2 DA A | - | - | - | - | - | - | - | - | - | Grounding Indents | - | 9.93mm | 39.2mm | 12.6mm | Flash | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 181-026-213R531 NorComp Inc. | 258 |
| Datasheet | 14 Weeks | - | - | Through Hole | Panel Mount, Through Hole, Right Angle | - | Metal | Polyamide (PA9T), Nylon 9T | Nylon | Steel | - | Steel, Nickel Plated | - | - | Brass | - | - | Polyamide | - | - | - | - | - | - | - | - | 250V | -55°C~105°C | Tray | 2009 | 181 | - | - | Active | Not Applicable | - | Solder | EAR99 | Receptacle, Female Sockets | - | 26 | Black | 3 | Receptacle | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 3A | - | 26 | - | - | - | - | 2A | - | - | Gold | - | - | - | - | - | - | - | - | 94V-0 | - | - | NO | - | - | - | - | Housing/Shell (4-40) | - | - | - | Nickel | - | D-Sub, High Density | - | - | - | - | 2 DA A High Density | - | Insulated | - | - | 0.350 (8.89mm) | - | - | - | - | Board Lock, Shielded | - | 12.6mm | 39.2mm | - | Flash | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() FCE17E09SA690 Amphenol ICC (Commercial Products) | 60 |
| - | 7 Weeks | - | - | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic, Glass Filled | Glass | - | - | Steel, Tin Plated | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | FCE17 | - | - | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | - | 9 | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | - | 2.74mm | - | Right Angle | - | - | unknown | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (M3) | - | - | - | - | - | D-Sub | - | - | - | - | 1 DE E | - | - | - | - | 0.318 (8.08mm) | - | - | - | - | Board Lock, Filter | - | - | - | - | 15.0μin 0.38μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() L177DFE09SV Amphenol ICC (Commercial Products) | 200 |
| Datasheet | 6 Weeks | - | - | Through Hole | Panel Mount, Through Hole | - | - | Thermoplastic, Glass Filled | Glass | - | - | Steel, Tin Plated | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | 300V | -55°C~125°C | Tray | - | DF | - | - | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | - | 9 | Black | 2 | Female | - | - | - | - | - | - | Signal | - | - | - | 2.74mm | - | Straight | - | - | unknown | 7.5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub | - | - | - | Machined | 1 DE E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() XM3C-2522-502 Omron Electronics Inc-EMC Div | 48 |
| Datasheet | 15 Weeks | - | - | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | - | Steel, Nickel Plated | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | 300V | -55°C~105°C | Tray | 2001 | XM3C | e3 | - | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | - | 25 | Black | 2 | - | - | 8536.69.40.30 | - | - | - | - | Signal | - | - | - | - | 25 | - | - | - | - | 5A | - | UL | Gold | - | COMMERCIAL | 2 | - | STAGGERED | - | - | - | - | - | - | - | 0.508 inch | 5A | 15mOhm | 1000000000Ohm | Housing/Shell (Unthreaded) | 0.109 inch | - | - | - | 1000VAC V | D-Sub | - | - | - | - | 3 DB B | - | - | - | - | - | - | - | - | - | Board Lock, Shielded | - | - | - | - | 16.0μin 0.41μm | 16μin | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() SDEG-9S(55) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | - | - | Steel, Nickel Plated | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | 350V | - | Tray | 2012 | SD | - | - | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | - | 9 | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | unknown | 3A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub | - | - | - | - | 1 DE E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() 1658691-1-WD TE Connectivity | In Stock | - | - | - | - | - | - | - | Steel | - | - | - | - | 15 | - | - | Straight | - | EAR99 | 8538.90.81.80 | - | Yes | 105 | -55 | Panel Mount | 18.21 | 1 | 1.14 | Crimp | - | - | Carton | - | - | - | - | Active | - | - | - | - | - | High Density D-Sub | - | - | 3 | PL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 | - | - | - | PIN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | 30.81 | - | - | - | - | - | - | 12.55 | - | - | - | RoHS Compliant | - | - | - | ||
![]() 180-078-202L021 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Free Hanging, Panel | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | - | - | Steel, Tin Plated | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~100°C | Tray | 2008 | 180 | - | yes | Active | 1 (Unlimited) | - | Solder Cup | - | Receptacle, Female Sockets | - | 78 | - | 4 | Female | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 78 | - | - | - | - | 5A | TIN | - | Gold | - | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | Cable Side (4-40) | - | - | - | - | - | D-Sub, High Density | - | - | - | - | 5 DD D High Density | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | Flash | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 180-078-113R031 NorComp Inc. | 69 |
| Datasheet | 14 Weeks | - | - | Through Hole | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | - | - | Steel, Nickel Plated | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~100°C | Tray | 2009 | 180 | - | yes | Active | Not Applicable | - | Solder | EAR99 | Plug, Male Pins | - | 78 | - | 4 | Male | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 3A | - | 78 | - | - | - | - | 5A | - | - | Gold | 500V | - | - | - | - | - | - | - | - | Black | - | NO | - | - | - | - | Mating Side (4-40) | - | - | - | Nickel | - | D-Sub, High Density | - | - | - | - | 5 DD D High Density | - | - | - | - | - | - | - | - | - | Grounding Indents, Shielded | - | 10.2mm | 67mm | 12.6mm | Flash | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 684M5W1103L461 NorComp Inc. | 14 |
| Datasheet | 14 Weeks | - | - | Through Hole | Board Edge, Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel | - | Steel, Nickel Plated | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tray | 2013 | Power-D 684M | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | - | 5 (4 + 1 Power) | - | 2 | Male | - | - | - | - | - | - | Signal and Power | - | - | 5A 40A | - | - | - | - | - | - | 5A | - | - | Gold | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | Nickel | - | D-Sub, Combo | - | - | - | Machined | 1 DE E - 5W1 | 1 | Insulated | - | - | 0.401 (10.20mm) | - | - | - | - | Board Lock, Grounding Indents, Mounting Brackets | - | 12.5mm | - | - | Flash | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 680M21W1203L401 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Free Hanging | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel | - | Steel, Nickel Plated | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tray | 2013 | Power-D 680M | - | yes | Active | 1 (Unlimited) | - | Solder Cup | - | Receptacle, Female Sockets | - | 21 (20 + 1 Power) | Black | 2 | Receptacle | - | - | - | - | - | - | Signal and Power | - | - | 5A 40A | 2.77mm | - | - | - | - | - | 5A | - | - | Gold | - | - | - | 21 | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | Nickel | - | D-Sub, Combo | - | - | - | Machined | 3 DB B - 21W1 | 1 | Insulated | - | - | - | - | - | - | - | - | - | 10.7mm | - | - | Flash | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() K22X-E9S-N Kycon, Inc. | In Stock | - | Datasheet | 22 Weeks | - | - | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | Steel, Nickel Plated | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | 30V | -55°C~105°C | Tray | - | K22X | e4 | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | - | 9 | Black | 2 | Female | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 2A | 2.77mm | 9 | Right Angle | - | - | - | 5A | TIN | UL, CSA | Gold | - | COMMERCIAL | 2 | - | STAGGERED | - | - | - | - | - | - | NO | 0.488 inch | - | 13mOhm | 1000000000Ohm | Housing/Shell (4-40) | - | - | - | Tin | 1000VAC V | D-Sub | - | - | - | - | 1 DE E | - | - | - | - | 0.318 (8.08mm) | - | - | - | - | Board Lock | - | - | - | - | Flash | - | - | - | UL94 V-0 | No | - | RoHS Compliant | - | - | - |