- Manufacturer
- Number of Positions
- Number of Rows
- Connector Type
- Contact Materials
- Mounting Type
- Series
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Reach Compliance Code
- Current Rating
- Factory Lead Time
- Gender
Attribute column
Categories
D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Material | Dielectric Material | Housing Material | Weight | Body Material | Mounting Option 1 | Shell Material, Finish | PCB Mounting Orientation | PCB Mount Retention | PCB Mount Alignment | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Shell Sizes | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | ELV | Max Supply Voltage | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Plating | Dielectric Withstanding Voltage | Connector Style | Number of Ports | Wire Gauge (Max) | Wire Gauge (Min) | Number of Poles | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Contact Current Rating | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Insulator Color | Mating Retention | Insulation | Contact Design | Backset Spacing | Preloaded | Max Supply Voltage (AC) | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D50S91C4GV00LF Amphenol ICC (FCI) | 120 |
| - | 17 Weeks | - | Gold, Tin | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT) | PBT | - | - | - | Steel, Tin Plated | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | 300V | -55°C~125°C | Tray | - | Delta D | - | - | Active | 1 (Unlimited) | 50 | Press-Fit | - | Receptacle, Female Sockets | 50 | 125°C | -55°C | Black | 3 | Female | - | - | - | - | - | - | Signal | - | - | 5A | - | - | Straight | - | 15.34mm | - | 5A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | - | - | - | - | D-Sub | 1 | - | - | - | - | - | - | - | - | - | 5 DD D | - | - | - | - | - | - | 300V | Board Lock | - | 67.11mm | - | Flash | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 171-025-103L031 NorComp Inc. | 275 |
| Datasheet | 14 Weeks | - | - | Free Hanging, Panel | Panel Mount | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | - | - | Steel, Nickel Plated | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~100°C | Tray | 2008 | 171 | - | yes | Active | Not Applicable | - | Solder Cup | - | Plug, Male Pins | 25 | - | - | Black | 2 | Male | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 25 | - | - | - | - | 5A | - | - | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | NO | - | - | - | - | 20-28 AWG | - | Mating Side (4-40) | - | - | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | - | Stamped | 3 DB B | - | - | - | - | - | - | - | Grounding Indents | 9.93mm | 53mm | 12.6mm | Flash | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 1589485-9 TE Connectivity | In Stock | - | Datasheet | 16 Weeks | Production (Last Updated: 1 week ago) | Lead, Tin | Surface Mount | - | SMD/SMT | - | - | - | Aluminium | - | - | - | - | Vertical | Without | Without | NOT SPECIFIED | Copper | TE CONNECTIVITY LTD | TE Connectivity | ACTIVE (Last Updated: 1 week ago) | 1589485-9 | 1589485 | - | Active | 5.78 | Non-Compliant | No | - | - | - | - | - | - | - | - | - | - | - | Solder | - | Pin, Plug | 37 | 200 °C | -200 °C | - | 2 | Male | - | - | - | - | - | - | - | - | - | - | 630 µm | - | Vertical | - | 3.2 mm | compliant | - | - | - | - | - | - | - | 37 | - | - | - | - | - | Natural | - | - | - | Pin | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | With | - | - | - | Yes | - | - | 5.2 mm | 16.73 mm | - | - | - | - | No | - | RoHS non-compliant | - | - | ||
![]() D37S33E6PA119LF Amphenol ICC (FCI) | 17640 |
| Datasheet | 10 Weeks | - | Gold, Tin | Through Hole | Through Hole, Right Angle | - | - | - | Polyester | Polyester | - | - | - | Steel, Tin Plated | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | 300V | -55°C~125°C | Tray | 2007 | Delta D | - | - | Active | 1 (Unlimited) | 37 | Solder | - | Receptacle, Female Sockets | 37 | 125°C | -55°C | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | 5A | 2.76mm | - | Right Angle | - | 18.4mm | - | 5A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | 300V | - | - | - | - | - | D-Sub | 1 | - | - | - | - | - | - | - | - | - | 4 DC C | - | - | - | - | 0.303 (7.70mm) | - | - | - | - | 69.32mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() DAM3W3SA197 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | Gold | Free Hanging, Panel | - | Metal | - | Steel | Polyester | - | - | Metal, Steel | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | 2/A | - | - | Bulk | 1999 | - | - | yes | Active | Not Applicable | 3 | Solder | - | D-Sub, Power, Receptacle | - | 125°C | -55°C | Black | - | Receptacle | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 3 | Straight | - | 16.85mm | - | 5A | TIN | ONE | UL | - | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | 94V-0 | - | NO | - | 5A | Socket | 55mOhm | - | - | - | - | - | - | - | - | 5A | Steel, Tin | - | - | 1 | 26 AWG | 8 AWG | - | - | - | - | 7.5A | - | - | - | - | - | - | - | - | - | - | Shielded | - | 39.14mm | - | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() DGB15FT L-Com | 43 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 172-E15-113R031 NorComp Inc. | 42 |
| Datasheet | 14 Weeks | - | - | Through Hole | Panel Mount, Through Hole | - | - | Metal | Polyamide (PA6T), Nylon 6T | Nylon | - | - | - | Steel, Nickel Plated | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~100°C | Tray | 2005 | 172-E, M Series | - | yes | Active | Not Applicable | - | Solder | - | Plug, Male Pins | 15 | - | - | White | 2 | Male | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 15 | - | - | - | - | 5A | - | - | - | Gold | - | - | - | - | - | - | - | 94V-0 | - | NO | - | - | - | - | - | - | Mating Side (4-40) | - | - | - | - | - | - | Nickel | - | D-Sub | - | - | - | - | - | - | - | - | - | Machined | 2 DA A | - | - | - | - | - | - | - | Grounding Indents | 10.2mm | 39.2mm | 12.6mm | Flash | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 164A12129X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | Polyester | - | - | - | Steel, Tin Plated | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tray | 2006 | 164A | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 9 | - | - | Black | 2 | Female | THRD REAR SPACER & LOCK | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 9 | Straight | IP20 | 12.93mm | - | 7.5A | TIN | - | UL | Gold | COMMERCIAL | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | NO | - | 5A | - | - | - | 5000000000Ohm | Board Side (4-40); Mating Side (4-40) | - | - | 125V | - | - | - | - | - | D-Sub | 1 | - | - | - | - | 3.336 N | 3.336 N | - | - | Machined | 1 DE E | - | - | - | - | - | - | - | - | - | 31.19mm | - | 8.00μin 0.203μm | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() CWR-181-37-0000 CW Industries | 549 |
| Datasheet | 10 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2002 | CWR | - | yes | Active | 1 (Unlimited) | - | IDC, Ribbon Cable | - | Plug, Female Sockets | 37 | - | - | Blue | 2 | Female | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | 1A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28-30 AWG | - | Housing/Shell (Unthreaded) | - | - | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | - | - | 4 DC C | - | - | - | - | - | - | - | Feed Through, Strain Relief | 26.4mm | - | 12.5mm | 10.0μin 0.25μm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 180-062-113R001 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Through Hole | Panel Mount, Through Hole | - | - | - | Polybutylene Terephthalate (PBT) | PBT | - | - | - | Steel, Nickel Plated | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~100°C | Tray | 2008 | 180 | - | yes | Active | Not Applicable | - | Solder | - | Plug, Male Pins | 62 | - | - | - | 3 | Male | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 3A | - | 62 | - | - | - | - | 5A | - | - | - | Gold | - | - | - | - | - | - | - | 94V-0 | Black | NO | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | - | Nickel | - | D-Sub, High Density | - | - | - | - | - | - | - | - | - | - | 4 DC C High Density | - | - | - | - | - | - | - | Grounding Indents, Shielded | 10.2mm | 69.4mm | 12.6mm | Flash | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 1655179 Phoenix Contact | 45 |
| Datasheet | 13 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Polyester, Glass Filled | Glass | 8.859991g | - | - | Steel, Yellow Chromate Plated | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | 60V | -55°C~125°C | Bulk | 2011 | - | e4 | yes | Active | 1 (Unlimited) | - | Solder Cup | - | Plug, Male Pins | 26 | - | - | - | 3 | Male | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 26 | - | - | - | - | 3A | - | - | - | Gold | - | - | - | - | - | - | - | 94V-0 | - | NO | - | - | - | - | 22 AWG | - | Housing/Shell (Unthreaded) | - | - | - | - | - | - | - | - | D-Sub, High Density | - | - | - | - | - | - | - | - | - | - | 2 DA A High Density | - | - | Non-Insulated | - | - | - | - | Grounding Indents | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() RDAD-15S-LN(55) Hirose Electric Co Ltd | 180 | - | Datasheet | 10 Weeks | - | - | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT) | PBT | - | - | - | Steel, Nickel Plated | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | 350V | -55°C~85°C | Tray | - | RD*D | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets | 15 | - | - | Black | 2 | - | - | 8536.69.40.30 | - | - | - | - | Signal | - | - | - | - | - | - | - | - | unknown | 3A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | - | - | 2 DA A | - | - | - | - | - | - | - | Board Lock | - | - | - | 8.00μin 0.203μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() RDAD-15P(55) Hirose Electric Co Ltd | 263 | - | Datasheet | 8 Weeks | - | - | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT) | PBT | - | - | - | Steel, Nickel Plated | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | 350V | -55°C~85°C | Tray | 2003 | RD*D | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | 15 | - | - | Black | 2 | - | - | 8536.69.40.30 | - | - | - | - | Signal | - | - | - | - | 15 | - | - | - | unknown | 3A | - | - | UL | Gold | COMMERCIAL | 2 | - | STAGGERED | - | - | - | - | - | - | - | - | - | - | - | 5000000000Ohm | Housing/Shell (M2.6) | - | - | - | - | - | - | - | 1750VAC V | D-Sub | - | - | - | - | - | - | - | - | - | - | 2 DA A | - | - | - | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1731130080 Molex | 38 | - | Datasheet | 18 Weeks | - | - | - | Through Hole | - | - | - | Thermoplastic, Glass Filled | - | - | - | - | Steel, Nickel Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | - | CT, FCT | - | - | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 44 | - | - | Black | 3 | - | - | - | - | - | - | - | Signal | - | - | 3A | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | - | - | - | D-Sub, High Density | - | - | - | - | - | - | - | - | - | - | 3 DB B High Density | - | - | - | - | - | - | - | Grounding Indents | - | - | - | Flash | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() K86X-EA-15P-30 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | Panel | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | Steel, Nickel Plated | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | 30VAC | -55°C~105°C | Tray | 2011 | K86X | e4 | yes | Active | 1 (Unlimited) | - | Solder Cup | EAR99 | Plug, Male Pins | 15 | - | - | Black | 3 | Male | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 1.5A | 2.29mm | 15 | Straight | - | - | - | 5A | TIN | - | UL | Gold | COMMERCIAL | - | - | - | - | 0.494 inch | - | - | - | NO | - | - | - | - | - | 1000000000Ohm | Housing/Shell (Unthreaded) | - | - | - | - | - | - | Tin | 1000VAC V | D-Sub, High Density | - | - | - | - | - | - | - | - | - | Stamped | 1 DE E High Density | - | - | - | PREASSEM CONN | - | - | - | Grounding Indents | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() RDAG-15SE1(50) Hirose Electric Co Ltd | 14 |
| - | 10 Weeks | - | Gold, Nickel | - | BOARD | - | COPPER | - | - | PBT | - | - | LOCKING | - | - | - | - | AU ON NI | COPPER ALLOY | - | - | - | - | - | RIGHT ANGLE | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | 85°C | -55°C | - | 2 | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | 2.74mm | 15 | - | - | - | - | 3A | - | - | UL | - | COMMERCIAL | 2 | - | - | - | - | FEMALE | - | - | - | - | 3A | RND PIN-SKT | 25mOhm | - | 5000Ohm | - | - | - | - | - | SOLDER | - | - | 1750VAC V | - | - | - | - | 15 | STAGGERED | - | - | - | - | - | - | BLACK | - | - | - | - | - | - | - | 12.55mm | 39.14mm | 14.67mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 182-015-113R161 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Metal | Polyamide (PA9T), Nylon 9T | Nylon | - | - | - | Steel, Nickel Plated | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tray | 2008 | 182 | - | yes | Active | Not Applicable | - | Solder | - | Plug, Male Pins | 15 | - | - | Black | 2 | Male | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 15 | - | - | - | - | 5A | - | - | - | Gold | - | - | - | - | - | - | - | 94V-0 | - | NO | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | - | - | 2 DA A | - | - | - | - | 0.318 (8.08mm) | - | - | Ground Strap, Grounding Indents | 12.5mm | 39.1mm | 24.9mm | Flash | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() L177DFDH50SAM4 Amphenol ICC (Commercial Products) | 19600 |
| Datasheet | 6 Weeks | - | - | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | Thermoplastic, Glass Filled | Thermoplastic | - | - | - | Steel, Tin Plated | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tray | 2007 | DF | - | - | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 50 | - | - | Black | 3 | - | - | - | - | - | - | - | Signal | - | - | - | 2.76mm | - | Right Angle | - | 19.4mm | - | 7.5A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Side (4-40) | - | - | - | 300V | - | - | - | - | D-Sub | 1 | - | - | - | - | - | - | - | - | Machined | 5 DD D | - | - | - | - | 0.319 (8.10mm) | - | 300V | Mounting Brackets | - | 66.8mm | - | 30.0μin 0.76μm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() CWR-280-37-0000 CW Industries | 152 |
| Datasheet | 10 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Thermoplastic | - | - | - | - | Steel, Tin Plated | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2002 | CWR | - | yes | Active | 1 (Unlimited) | - | IDC, Ribbon Cable | - | Receptacle, Male Pins | 37 | 125°C | -55°C | Blue | 2 | Male | - | - | - | - | - | - | Signal | - | - | - | - | 37 | - | - | - | - | 1A | - | - | UL, CSA | Gold | COMMERCIAL | - | - | - | - | 0.5 inch | - | - | - | - | - | 1A | - | - | 28-30 AWG | 5000000000Ohm | Housing/Shell (Unthreaded) | 0.108 inch | - | - | - | - | - | - | 500VDC V | D-Sub | - | - | - | - | - | - | - | - | 0.11 inch | - | 4 DC C | - | - | - | - | - | - | - | Feed Through, Shielded, Strain Relief | 26mm | 69.6mm | 12.5mm | 10.0μin 0.25μm | 10μin | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() CWR-281-37-0000 CW Industries | 45 |
| Datasheet | 10 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Thermoplastic | - | - | - | - | Steel, Tin Plated | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2002 | CWR | - | yes | Active | 1 (Unlimited) | - | IDC, Ribbon Cable | EAR99 | Plug, Female Sockets | 37 | 125°C | -55°C | Blue | 2 | Female | DAISY CHAIN CONNECTOR | 8536.69.40.30 | YES | - | - | - | Signal | - | - | - | - | 37 | - | - | - | - | 1A | TIN | - | UL, CSA | Gold | MIL-C-83503 | - | - | - | - | 0.53 inch | - | - | - | - | 0.8 inch | - | - | - | 28-30 AWG | - | Housing/Shell (Unthreaded) | 0.108 inch | - | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | 0.11 inch | - | 4 DC C | - | - | - | PREASSEM CONN | - | - | - | Feed Through, Shielded, Strain Relief | 26mm | 69.6mm | 12.5mm | 10.0μin 0.25μm | 10μin | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free |