- Manufacturer
- Number of Positions
- Number of Rows
- Connector Type
- Contact Materials
- Mounting Type
- Series
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Reach Compliance Code
- Current Rating
- Factory Lead Time
- Gender
Attribute column
Categories
D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Material | Dielectric Material | Housing Material | Body Material | Number of Terminals | Shell Material, Finish | Body Orientation | Contact Materials | ECCN (US) | HTS | Insulation Materials | Less Contact | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Minimum Operating Temperature (°C) | Mounting | Product Depth (mm) | Shell Sizes | Terminal Pitch (mm) | Termination Method | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Capacitance | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Rated Current (Signal) | Contact Style | Insulation Resistance | Flange Feature | Body/Shell Style | ELV | Max Voltage Rating (AC) | Plating | Connector Style | Number of Ports | Sealable | Contact Current Rating | Contact Form | Shell Size, Connector Layout | Insulation | Hole Diameter | Backset Spacing | Shell Plating | Max Supply Voltage (AC) | Features | Product Length (mm) | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Product Height (mm) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D37S91C6GV00LF Amphenol ICC (FCI) | 17820 |
| - | 17 Weeks | - | Gold | Through Hole | Through Hole | - | - | - | - | Polybutylene Terephthalate (PBT) | PBT | - | - | Steel, Tin Plated | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | -55°C~125°C | Tray | - | Delta D | - | - | Active | 1 (Unlimited) | 37 | Press-Fit | - | Receptacle, Female Sockets | - | 37 | 125°C | -55°C | Black | 2 | Female | - | - | - | - | - | - | - | Signal | - | - | 5A | - | - | Straight | 12.55mm | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | D-Sub | 1 | - | - | - | 4 DC C | - | - | - | - | 300V | Board Lock | - | - | 69.32mm | 12.6mm | 30.0μin 0.76μm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 204521-3 TE Connectivity Aerospace, Defense and Marine | 7 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 5 months ago) | - | Cable | Panel Mount | - | - | - | - | - | Steel | - | - | Steel, Cadmium Plated | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2008 | Military, MIL-DTL-24308, AMPLIMITE 90; HD-22 | - | - | Active | Not Applicable | - | Crimp | - | Plug, Male Pins | - | 78 | - | - | - | 4 | Male | - | - | - | YES | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 7.5A | - | 78 | Straight | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | Housing/Shell (Unthreaded) | - | Non-Compliant | - | Cadmium | D-Sub, High Density | 1 | No | - | - | 5 DD D High Density | - | 3.175 mm | - | - | - | - | - | - | 67.31mm | 15.7mm | - | - | - | - | - | - | - | - | - | ||
![]() 171-015-213R001 NorComp Inc. | 258 | - | Datasheet | 14 Weeks | - | - | Through Hole | Panel Mount, Through Hole | - | - | - | Metal | Polyamide (PA9T), Nylon 9T | Nylon | Steel | - | Steel, Nickel Plated | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~100°C | Tray | 2008 | 171 | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets | - | 15 | - | - | Black | 2 | Receptacle | - | 8536.69.40.30 | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 15 | - | - | - | 5A | - | - | Gold | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | NO | - | - | - | Housing/Shell (Unthreaded) | - | - | - | Nickel | D-Sub | - | - | - | Stamped | 2 DA A | - | - | - | - | - | - | - | 10.2mm | 39.2mm | 12.6mm | Flash | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() D15P33E4GL00LF Amphenol ICC (FCI) | 300 |
| Datasheet | 10 Weeks | - | Gold, Tin | Through Hole | Through Hole, Right Angle | - | - | - | - | Thermoplastic | Thermoplastic | - | - | Steel, Tin Plated | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | -55°C~125°C | Tray | 2006 | Delta D | - | - | Active | 1 (Unlimited) | 15 | Solder | - | Plug, Male Pins | - | 15 | 125°C | -55°C | Black | 2 | Male | - | - | - | - | - | - | - | Signal | - | - | 5A | 2.74mm | - | Right Angle | 18.5mm | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (M3) | - | - | 300V | Tin | D-Sub | 1 | - | - | - | 2 DA A | - | - | 0.318 (8.08mm) | - | 300V | Board Lock, Grounding Indents, Mounting Brackets | - | - | 39.14mm | - | Flash | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() FCE17B25SB410 Amphenol ICC (Commercial Products) | 40 |
| - | 7 Weeks | - | - | Through Hole | Through Hole, Right Angle | - | - | - | - | Thermoplastic, Glass Filled | Thermoplastic | Steel | - | Steel, Tin Plated | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | FCE17 | e3 | - | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | - | 25 | - | - | Black | 2 | Receptacle | - | - | 470pF | - | - | - | YES | Signal | - | - | - | 2.76mm | 25 | Right Angle | 20.85mm | unknown | 5A | TIN | UL | Gold | - | COMMERCIAL | 2 | - | STAGGERED | - | 0.494 inch | - | - | - | - | 5A | - | 3000000000Ohm | Housing/Shell (4-40) | PLUG | - | - | - | D-Sub | 1 | - | - | - | 3 DB B | - | - | 0.405 (10.29mm) | - | - | Board Lock, Filter | - | - | 53.04mm | 12.55mm | 15.0μin 0.38μm | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | - | ||
![]() 1658642-1-WD TE Connectivity | In Stock | - | - | - | - | Gold Over Nickel | - | - | - | - | Steel | - | - | - | - | 9 | - | Straight | Phosphor Bronze | EAR99 | 8538.90.81.80 | - | Yes | 3.1/Contact | 105 | 250VAC | -55 | Cable Mount | 17.7 | 1 | 1.37 | Crimp | - | - | Package | - | - | - | - | Active | - | - | - | - | - | D-Subminiature | - | - | - | - | 2 | M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 | - | - | - | M | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Tin | - | - | 30.81 | - | - | - | - | - | 12.54 | - | - | - | RoHS Compliant | - | - | ||
![]() DAMMG11X1SJ ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | - | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | 11 | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Thermoplastic | - | - | Steel, Yellow Chromate Plated Zinc | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Bulk | 2013 | 24308-Style, Combo D®, D*MM | - | - | Active | - | - | Solder | EAR99 | Receptacle, Female Sockets | - | 11 (10 + 1 Coax) | - | - | Black | 2 | Female | - | 8536.69.40.30 | - | YES | NO | NO | NO | Coax and Signal | YES | - | 5A 7.5A | - | 11 | - | - | - | 7.5A | - | - | Gold | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | NO | - | Socket | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | D-Sub, Combo | - | - | 7.5A | Machined | 2 DA A - 11C1 11W1 | - | - | - | - | - | Board Lock, Mounting Bracket, Shielded | - | - | - | - | 50.0μin 1.27μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 382-009-112L565 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | Panel, Through Hole | Board Edge, Through Hole, Right Angle | - | - | - | - | - | - | Steel | - | Steel, Tin Plated | - | Copper Alloy | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tube | 2011 | Micro-D 382 | - | yes | Obsolete | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | - | 9, 9 | - | - | - | 2, 2 | Male to Male | OTHER STACKING CONNECTOR: 9 CONTACTS, 1/E SHELL SIZE | 8536.69.40.30 | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 1.27mm | - | - | - | - | 1A | TIN | - | Gold | - | - | - | 18 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | NO | - | - | - | Mating Side, Female Screwlock (2-56) | - | - | - | Copper, Tin | D-Type, Micro-D - Stacked | 2 | - | - | - | 0.050 Pitch x 0.043 Row to Row | Insulated | - | - | - | - | Board Lock, Shielded | - | - | - | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | - | ||
![]() DCMN25C3PNK127 ITT Cannon, LLC | In Stock | - | Datasheet | - | - | - | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Polyester | - | - | Steel, Tin-Nickel Plated | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2011 | Combo D®, D*M | - | - | Active | - | - | Solder | - | Plug, Male Pins | - | 25 (22 + 3 Coax) | - | - | Black | 2 | Male | - | - | - | NO | NO | NO | NO | Coax and Signal | YES | GENERAL PURPOSE | 5A 7.5A | - | - | Straight | - | - | 7.5A | TIN | - | Gold | - | - | - | 25 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | NO | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | D-Sub, Combo | - | - | - | - | 4 DC C - 25W3 | - | - | - | - | - | Board Lock, Grounding Indents, Shielded | - | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | - | Non-RoHS Compliant | - | - | ||
![]() 180-M62-213R031 NorComp Inc. | 15 |
| Datasheet | 14 Weeks | - | - | Through Hole | Panel Mount, Through Hole | - | - | Brass | - | Polyamide (PA6T), Nylon 6T | Nylon | - | - | Steel, Nickel Plated | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tray | 2010 | 180-M, M Series | - | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | - | 62 | - | - | Black | 3 | Male | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 2.39mm | 62 | - | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | 94V-0 | - | NO | - | - | - | Mating Side (4-40) | - | - | - | Nickel | D-Sub, High Density | - | - | - | Machined | 4 DC C High Density | - | - | - | - | - | Shielded | - | - | - | - | Flash | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 172-015-283L021 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Through Hole | Panel Mount, Through Hole | - | - | - | - | Polybutylene Terephthalate (PBT) | PBT | - | - | Steel, Nickel Plated | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~125°C | Tray | 2005 | 172, M Series | - | yes | Active | Not Applicable | - | Solder | - | Receptacle, Female Sockets | - | 15 | - | - | Black | 2 | Female | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Side (4-40) | - | - | - | - | D-Sub | - | - | - | Machined | 2 DA A | - | - | - | - | - | - | - | - | 39.2mm | 12.6mm | Flash | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() D15S24B4GV00LF Amphenol ICC (FCI) | 29400 |
| - | 17 Weeks | - | Gold, Tin | Through Hole | Through Hole | - | - | - | - | Polybutylene Terephthalate (PBT) | PBT | - | - | Steel, Tin Plated | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | -55°C~125°C | Tray | - | Delta D | - | - | Active | 1 (Unlimited) | 15 | Solder | - | Receptacle, Female Sockets | - | 15 | 125°C | -55°C | Black | 2 | Female | - | - | - | - | - | - | - | Signal | - | - | 5A | - | - | Straight | 12.55mm | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | 300V | - | D-Sub | 1 | - | - | - | 2 DA A | - | - | - | - | 300V | Board Lock | - | - | 39.14mm | - | Flash | - | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() ICD15S13E6GV00LF Amphenol ICC (FCI) | 35640 |
| - | 12 Weeks | - | Gold | Through Hole | Through Hole, Right Angle | Metal | - | - | - | Polyester | Steel | Metal, Steel | - | Steel, Tin Plated | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | -55°C~125°C | Bulk | 2006 | ICD | - | - | Active | 1 (Unlimited) | 15 | Solder | - | Receptacle, Female Sockets | - | 15 | 125°C | -55°C | Black | 3 | Receptacle | - | - | - | - | - | - | - | Signal | - | - | 3A | 2.28mm | - | Right Angle | 21.7mm | - | 3A | - | - | Gold | - | - | - | 15 | - | - | - | - | - | Black | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | 300V | Chrome, Steel, Tin | D-Sub, High Density | 1 | - | - | - | 1 DE E High Density | - | - | 0.350 (8.89mm) | - | 300V | Board Lock, Mounting Brackets | - | - | 30.81mm | 12.58mm | 30.0μin 0.76μm | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FCE17B25SA24B Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | - | Through Hole | Through Hole, Right Angle | - | - | - | - | Thermoplastic, Glass Filled | Thermoplastic | - | - | Steel, Tin Plated | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2015 | FCE17 | - | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | - | 25 | - | - | Black | 2 | - | - | - | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 2.76mm | 25 | Right Angle | 18.34mm | unknown | 5A | TIN | UL | Gold | - | COMMERCIAL | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | 94V-0 | - | NO | 5A | - | 3000000000Ohm | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub | 1 | - | - | - | 3 DB B | - | - | 0.318 (8.08mm) | - | - | Filter, Mounting Brackets | - | - | 53.04mm | - | 15.0μin 0.38μm | 30μin | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() FCE17B25PA40B Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | - | Through Hole | Through Hole, Right Angle | - | - | - | - | Thermoplastic, Glass Filled | Thermoplastic | - | - | Steel, Tin Plated | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2013 | FCE17 | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | - | 25 | - | - | Black | 2 | - | - | 8536.69.40.30 | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 2.76mm | 25 | Right Angle | 18.34mm | unknown | 5A | TIN | UL | Gold | - | COMMERCIAL | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | 94V-0 | - | NO | 5A | - | 3000000000Ohm | Housing/Shell (4-40) | - | - | - | - | D-Sub | 1 | - | - | - | 3 DB B | - | - | 0.318 (8.08mm) | - | - | Filter, Grounding Indents, Mounting Brackets | - | - | 53.04mm | - | 15.0μin 0.38μm | 30μin | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() FCE17B25SC440 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | - | Through Hole | Through Hole, Right Angle | - | - | - | - | Thermoplastic, Glass Filled | Thermoplastic | - | - | Steel, Tin Plated | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2013 | FCE17 | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | - | 25 | - | - | Black | 2 | - | - | - | - | - | - | - | - | Signal | - | - | - | 2.76mm | - | Right Angle | 25.55mm | unknown | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | D-Sub | 1 | - | - | - | 3 DB B | - | - | 0.590 (14.99mm) | - | - | Board Lock, Filter | - | - | 53.04mm | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() FCE17B25PC21B Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | - | Through Hole | Through Hole, Right Angle | - | - | - | - | Thermoplastic, Glass Filled | Thermoplastic | - | - | Steel, Tin Plated | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | FCE17 | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | - | 25 | - | - | Black | 2 | - | - | - | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 2.76mm | 25 | Right Angle | 25.25mm | unknown | 5A | TIN | - | Gold | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | NO | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub | 1 | - | - | - | 3 DB B | - | - | 0.590 (14.99mm) | - | - | Filter, Grounding Indents, Mounting Brackets | - | - | 53.04mm | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 180-062-213R011 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Through Hole | Panel Mount, Through Hole | - | - | - | - | Polybutylene Terephthalate (PBT) | PBT | - | - | Steel, Nickel Plated | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~100°C | Tray | 2008 | 180 | - | - | Active | Not Applicable | - | Solder | EAR99 | Receptacle, Female Sockets | - | 62 | - | - | - | 3 | Receptacle | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 3A | - | 62 | - | - | - | 5A | - | - | Gold | 500V | - | - | - | - | - | - | - | 94V-0 | Black | NO | - | - | - | Board Side (4-40) | - | - | - | Nickel | D-Sub, High Density | - | - | - | - | 4 DC C High Density | - | - | - | - | - | Shielded | - | 9.93mm | 69.4mm | 12.6mm | Flash | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 173-E37-213R141 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Through Hole | Through Hole, Right Angle | - | - | - | - | Polyamide (PA6T), Nylon 6T | Nylon | - | - | Steel, Nickel Plated | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tray | 2005 | 173-E, M Series | - | yes | Active | Not Applicable | - | Solder | - | Receptacle, Female Sockets | - | 37 | - | - | White | 2 | Female | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | D-Sub | - | - | - | Machined | 4 DC C | - | - | 0.283 (7.20mm) | - | - | Mounting Brackets | - | 12.6mm | 69.3mm | - | Flash | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() FCE17B25SA240 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Gold | Through Hole | Through Hole, Right Angle | - | - | - | - | Thermoplastic, Glass Filled | Thermoplastic | - | - | Steel, Tin Plated | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2013 | FCE17 | - | - | Active | 1 (Unlimited) | 25 | Solder | - | Receptacle, Female Sockets | - | 25 | 85°C | -40°C | Black | 2 | - | - | - | - | - | - | - | - | Signal | - | - | 5A | 2.76mm | - | Right Angle | 18.64mm | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub | 1 | - | - | - | 3 DB B | - | - | 0.318 (8.08mm) | - | - | Board Lock, Filter | - | - | 53.04mm | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - |