- Manufacturer
- Number of Positions
- Number of Rows
- Connector Type
- Contact Materials
- Mounting Type
- Series
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Reach Compliance Code
- Current Rating
- Factory Lead Time
- Gender
Attribute column
Categories
D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Dielectric Material | Housing Material | Body Material | Number of Terminals | Shell Material, Finish | PCB Mounting Orientation | Body Orientation | Contact Materials | Contact Pitch (mm) | Contact Plating Thickness | ECCN (US) | HTS | Insulation Materials | Insulation Resistance (MOhm) | Less Contact | Mating Cycle (Cycles) | Maximum Contact Resistance (mOhm) | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Number of Contact Rows | Operating Temp Range | Operating Temperature (Max.) | Operating Voltage (Max) | Plug / Receptacle | Product Depth (mm) | Rad Hardened | Shell Sizes | Terminal Pitch (mm) | Termination Method | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | ELV | Max Supply Voltage | Max Voltage Rating (AC) | Plating | Dielectric Withstanding Voltage | Connector Style | Number of Ports | PCB Contact Row Spacing | Durability | Insertion Force-Max | Withdrawl Force-Min | Sealable | Contact Current Rating | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Number of Power Positions | Insulation | Hole Diameter | Contact Design | Backset Spacing | Shell Plating | Max Supply Voltage (AC) | Wire Size (Min) | Wire Size (Max) | Features | Cable Exit Angle | Product Length (mm) | Height | Length | Width | Contact Finish Thickness | Product Height (mm) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 627-009-222-041 EDAC Inc. | 45 | - | - | 14 Weeks | - | - | Panel, Through Hole | Free Hanging (In-Line) | Metal | - | - | Polyester Thermoplastic | Polyester | - | - | Steel, Nickel Plated | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tray | 2005 | 627 | - | - | Active | 1 (Unlimited) | - | Solder Cup | - | Plug, Male Pins | - | 9 | - | - | Black | 2 | - | STAMPED CONTACTS | - | - | - | - | - | Signal | - | - | - | - | 9 | - | - | - | - | - | 5A | - | - | UL | Gold | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | 5A | - | 10mOhm | 5000000000Ohm | Housing/Shell (Unthreaded) | 0.108 inch | RECEPTACLE | - | - | - | - | 1000VAC V | D-Sub | - | - | - | - | - | - | - | - | - | 1 DE E | - | - | - | STAMPED, PREASSEM | - | - | - | - | - | Grounding Indents, Shielded | - | - | 13.1mm | 30.8mm | 12.6mm | Flash | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1218441-3 TE Connectivity Aerospace, Defense and Marine | 49 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold, Nickel | Through Hole | Through Hole, Right Angle | - | - | - | - | Steel | - | - | Steel, Cadmium Plated | Right Angle | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2007 | Military, MIL-DTL-24308, AMPLIMITE 109 | - | no | Active | Not Applicable | - | Solder | - | Plug, Male Pins | - | 25 | - | - | Black | 2 | Male | - | - | YES | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 25 | Right Angle | - | - | - | - | 5A | - | - | - | Gold | COMMERCIAL | 2 | - | STAGGERED | - | 0.509 inch | - | - | - | 3.9624mm | NO | 0.543 inch | - | - | - | - | Housing/Shell (Unthreaded) | - | - | Non-Compliant | - | - | Cadmium | - | D-Sub | 1 | - | - | - | - | No | - | - | - | 3 DB B | - | - | 3.048 mm | - | 0.318 (8.08mm) | - | - | - | - | - | - | - | - | 53.42mm | - | 10.0μin 0.25μm | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() D15S33E6RV12LF Amphenol ICC (FCI) | 29400 |
| - | 10 Weeks | - | GXT, Gold, Tin | Through Hole | Through Hole, Right Angle | - | - | - | Polyamide (PA), Nylon, Glass Filled | PBT | - | - | Steel, Nickel Plated | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | -55°C~125°C | Tape & Reel (TR) | - | Delta D | - | - | Active | 1 (Unlimited) | 15 | Solder Paste | - | Receptacle, Female Sockets | - | 15 | 125°C | -55°C | Black | 2 | Female | - | - | - | - | - | - | Signal | - | - | 5A | - | - | Right Angle | - | - | 18.7mm | - | 5A | - | - | - | Gold or Gold, GXT™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | - | - | - | D-Sub | 1 | - | - | - | - | - | - | - | - | 2 DA A | - | - | - | - | 0.318 (8.08mm) | - | 300V | - | - | Board Guide, Mounting Brackets | - | - | - | 39.14mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() SPC15234 Multicomp | 119 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180° | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 180-078-203L001 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Free Hanging | Panel Mount | - | - | - | Polybutylene Terephthalate (PBT) | PBT | - | - | Steel, Nickel Plated | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~100°C | Tray | 2005 | 180 | - | yes | Active | Not Applicable | - | Solder Cup | - | Receptacle, Female Sockets | - | 78 | - | - | - | 4 | Female | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 78 | - | - | - | - | - | 5A | - | - | - | Gold | - | - | - | - | - | - | - | - | Black | - | NO | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | Nickel | - | D-Sub, High Density | - | - | - | - | - | - | - | - | - | 5 DD D High Density | - | - | - | - | - | - | - | - | - | Shielded | - | - | 9.93mm | 52.8mm | 15.4mm | Flash | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 172-025-112R021 NorComp Inc. | 21 |
| Datasheet | 14 Weeks | - | - | Through Hole | Panel Mount, Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Polyester | PBT | - | - | Steel, Tin Plated | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~100°C | Tray | 2009 | 172, M Series | - | yes | Active | Not Applicable | - | Solder | EAR99 | Plug, Male Pins | - | 25 | - | - | Beige | 2 | Male | - | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 2.84mm | 25 | - | - | - | - | - | 5A | TIN | - | - | Gold | - | - | - | - | - | - | - | 94V-0 | - | - | NO | - | - | - | - | - | Board Side (4-40) | - | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | Machined | 3 DB B | - | - | - | - | - | - | - | - | - | Grounding Indents | - | - | 9.93mm | 53mm | 12.6mm | Flash | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() FCE17A15PC240 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 7 Weeks | - | - | Through Hole | Through Hole, Right Angle | - | - | - | Thermoplastic, Glass Filled | Thermoplastic | - | - | Steel, Tin Plated | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2006 | FCE17 | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | - | 15 | - | - | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | - | 2.74mm | - | Right Angle | - | - | 25.3mm | unknown | 5A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | - | - | D-Sub | 1 | - | - | - | - | - | - | - | - | 2 DA A | - | - | - | - | 0.590 (14.99mm) | - | - | - | - | Board Lock, Filter, Grounding Indents | - | - | - | 39.14mm | - | 15.0μin 0.38μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 164A17169X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Free Hanging | Through Hole | - | - | Steel | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | - | Steel, Tin Plated | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2009 | 164A | - | - | Active | - | - | Solder | EAR99 | Receptacle, Female Sockets | - | 26 | - | - | Black | 3 | Female | - | - | - | - | - | - | Signal | - | - | - | - | 26 | Straight | IP20 | 2.286mm | 12.93mm | - | 3A | - | - | UL | Gold | COMMERCIAL | 3 | - | STAGGERED | - | 0.509 inch | - | - | - | - | - | - | 25A | - | - | 5000000000Ohm | Housing/Shell (Unthreaded) | 0.09 inch | PLUG | - | 60V | - | Tin | - | D-Sub, High Density | 1 | - | - | - | - | - | - | 0.078 inch | Machined | 2 DA A High Density | - | - | - | - | - | - | - | - | - | - | - | - | - | 39.52mm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() XM2F-2540-132L Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 19 Weeks | - | - | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | - | Steel, Nickel Plated | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | -25°C~105°C | Tray | 2013 | XM2F | e4 | - | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets | - | 25 | - | - | Black | 2 | - | - | 8536.69.40.30 | - | - | - | - | Signal | - | - | - | 2.77mm | 25 | Straight | - | - | - | - | 3A | - | - | UL | Gold | COMMERCIAL | 2 | - | STAGGERED | - | 0.494 inch | - | - | - | - | - | - | 3A | - | - | 1000000000Ohm | Mating Side, Female Screwlock (4-40) | - | - | - | - | - | - | 1000VAC V | D-Sub | - | - | - | - | - | - | - | - | - | 3 DB B | - | - | - | - | - | - | - | - | - | Board Lock, Shielded | - | - | - | - | - | Flash | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() DLS1SP5AN21X Conec | In Stock | - | Datasheet | 6 Weeks | - | - | Edge, Through Hole | Board Edge, Through Hole, Right Angle | - | 9 | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | - | Steel, Tin Plated | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125V | -55°C~125°C | Bulk | 1998 | - | - | - | Active | - | 18 | Solder | - | Plug, Male Pins; Receptacle, Female Sockets | - | 9, 9 | - | - | Black | 2, 2 | - | ROHS COMPLIANT | - | - | - | - | - | Signal | - | - | - | - | 18 | Right Angle | IP20 | - | 25.5mm | - | 7.5A | TIN | - | UL, CSA | Gold | COMMERCIAL | 2+2 | - | STAGGERED | - | - | MALE/FEMALE | - | - | - | - | - | - | - | 10mOhm | 5000000000Ohm | Housing/Shell (4-40) | - | PLUG/RECEPTACLE | - | - | - | - | - | D-Sub - Stacked | 2 | - | - | 3.336 N | 3.336 N | - | - | - | - | 1 DE E ; 1 DE E | - | - | - | - | - | - | - | - | - | Board Lock, Grounding Indents | - | - | - | 30.8mm | - | Flash | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | - | ||
![]() D37P13A4GX00LF Amphenol ICC (FCI) | 17100 |
| - | 10 Weeks | - | Gold, Tin | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT) | PBT | - | - | Steel, Tin Plated | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | -55°C~125°C | Tray | - | Delta D | - | - | Active | 1 (Unlimited) | 37 | Solder | - | Plug, Male Pins | - | 37 | 125°C | -55°C | Black | 2 | Male | - | - | - | - | - | - | Signal | - | - | 5A | 2.54mm | - | Right Angle | - | - | 20.35mm | - | 5A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | 300V | Tin | - | D-Sub | 1 | - | - | - | - | - | - | - | - | 4 DC C | - | - | - | - | 0.409 (10.40mm) | - | 300V | - | - | Board Lock, Grounding Indents, Mounting Brackets | - | - | - | 69.32mm | - | Flash | - | UL94 V-0 | No | - | RoHS Compliant | - | - | - | ||
![]() 1-5747871-4-WD TE Connectivity | In Stock | - | - | - | - | Gold Over Palladium Nickel Over Nickel|Gold Over Nickel | - | - | - | - | Steel | - | - | - | 9 | - | - | Straight | Brass | - | (0.762/1.27)um|(Flash/(0.762/1.27)um) | EAR99 | 8536.69.40.40 | - | 5000 | No | 500 | 15 | 6/Contact | 105 | 250VDC|250VAC | -55 | Through Hole | - | - | - | - | - | - | 12.54 | - | 1 | 1.37 | Solder | - | - | Tube | - | - | - | - | Active | - | - | - | - | - | D-Subminiature | - | - | - | - | 2 | M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 | - | - | - | M | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin Over Copper | - | - | - | - | - | 30.81 | - | - | - | - | 11.96 | - | - | - | RoHS Compliant | - | - | - | ||
![]() 680S3W3203L201 NorComp Inc. | 23 | - | Datasheet | 14 Weeks | - | - | Free Hanging | Panel Mount | - | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel | - | Steel, Nickel Plated | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tray | 2007 | Seal-D 680S | - | yes | Active | 1 (Unlimited) | - | Solder Cup | - | Receptacle, Female Sockets | - | 3 (Power) | - | - | Black | 1 | Receptacle | - | - | - | - | - | - | Power | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | 20A | - | - | - | Gold | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | - | - | - | 2 DA A - 3W3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() DDMC43X2SJA197 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | - | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Polychlorinated | Steel | - | Steel, Tin-Nickel Plated | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2015 | Combo D®, D*M | - | yes | Active | - | 43 | Solder | EAR99 | Receptacle, Female Sockets | - | 43 (41 + 2 Coax) | - | - | Black | 3 | Receptacle | APPLICATION: RF AND TELECOM TRANSMISSION, EMI/RFI SHIELDED | - | NO | NO | NO | NO | Coax and Signal | YES | GENERAL PURPOSE | 5A 7.5A | - | 43 | Right Angle | - | - | - | - | - | TIN | ONE | UL | Gold | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.605 inch | - | 94V-0 | - | - | NO | - | - | Socket | 7.5mOhm | 5000000000Ohm | Board Side (4-40) | - | - | - | - | - | - | - | D-Sub, Combo | 1 | - | 500 Cycles | - | - | - | 7.5A | - | - | 5 DD D - 43W2 | 2 | - | - | - | - | - | - | - | - | Board Lock, Mounting Bracket, Shielded | - | - | - | - | - | Flash | - | UL94 V-0 | No | No SVHC | RoHS Compliant | - | - | - | ||
![]() FCE17B25PE290 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | - | Through Hole | Through Hole | - | - | - | Thermoplastic, Glass Filled | Glass | - | - | Steel, Tin Plated | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2013 | FCE17 | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | - | 25 | - | - | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | - | 2.76mm | - | Straight | - | - | - | unknown | 5A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | - | 3 DB B | - | - | - | - | - | - | - | - | - | Filter, Grounding Indents | - | - | - | - | - | 15.0μin 0.38μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() SPC15200 Multicomp | 338 | - | - | - | - | Gold | - | - | - | - | - | - | - | - | 50 | - | - | Straight | Brass | 1.38(mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel | 3 | -50C to 100C | - | 500VAC | PIN | 18(mm) | No | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Subminiature | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5(A) | - | - | - | - | - | - | 50(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | 67(mm) | - | - | - | - | 15.3(mm) | - | - | - | - | - | - | - | ||
![]() 2DB52SBRP ITT Cannon, LLC | In Stock | - | Datasheet | 16 Weeks | - | - | Through Hole | Through Hole, Right Angle | - | - | - | Polyamide (PA), Nylon, Glass Filled | Steel | - | - | Steel, Yellow Chromate Plated Cadmium | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | - | - | - | - | - | - | - | - | - | - | 2007 | Micro, 2D | e4 | no | Active | - | - | Solder | EAR99 | Receptacle, Female Sockets | - | 52 | - | - | - | 3 | - | PANEL MOUNT, POLARIZED | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 1.9mm | 52 | Right Angle | - | - | 24.77mm | compliant | - | CADMIUM YELLOW CHROMATE | ONE | - | Gold | COMMERCIAL | 3 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.495 inch | - | - | - | - | NO | - | 2A | - | 9mOhm | 5000000000Ohm | Mating Side, Female Screwlock (4-40) | - | PLUG | - | - | - | - | - | D-Sub, Double Density | 1 | 2.54 mm | - | - | - | - | - | 0.065 inch | - | 3 DB B Double Density | - | - | - | - | - | - | - | 26 AWG | 22 AWG | - | - | - | - | 53.09mm | - | - | - | - | No | - | - | - | - | - | ||
Tiny WHSL | 8 |
| Datasheet | 14 Weeks | - | - | - | Through Hole | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | D*MA | - | - | Active | 1 (Unlimited) | - | Crimp | - | Plug, Male Pins | - | 9 | - | - | - | 2 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | - | 1 DE E | - | - | - | - | - | - | - | - | - | Dust Cap, Extraction/Insertion Tool | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 382-015-112L565 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | Panel, Through Hole | Board Edge, Through Hole, Right Angle | - | - | - | - | - | Steel | - | Steel, Tin Plated | - | - | Copper Alloy | - | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tube | 2011 | Micro-D 382 | - | yes | Obsolete | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | - | 15, 15 | - | - | - | 2, 2 | Male to Male | - | - | - | - | - | - | Signal | - | - | - | 1.27mm | - | - | - | - | - | - | 1A | - | - | - | Gold | - | - | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (2-56) | - | - | - | - | - | Copper, Tin | - | D-Type, Micro-D - Stacked | 2 | - | - | - | - | - | - | - | - | 0.050 Pitch x 0.043 Row to Row | - | Insulated | - | - | - | - | - | - | - | Board Lock, Shielded | - | - | - | - | - | 15.0μin 0.38μm | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | - | - | ||
![]() 189-015-513R491 NorComp Inc. | 352 |
| Datasheet | 14 Weeks | - | - | Edge, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | Polyamide (PA9T), Nylon 9T | Nylon | Steel | - | Steel, Nickel Plated | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tray | 2010 | 189 | e4 | - | Active | Not Applicable | - | Solder | - | Receptacle, Female Sockets | - | 15, 15 | - | - | Black | 2, 2 | Female to Female | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | 5A | - | - | - | Gold | - | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | Nickel | - | D-Sub - Stacked | 2 | - | - | - | - | - | - | - | Stamped | 2 DA A ; 2 DA A | - | - | - | - | 0.318 (8.08mm) | - | - | - | - | Board Lock, Shielded | - | - | - | - | - | Flash | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | - |