- Manufacturer
- Number of Positions
- Number of Rows
- Connector Type
- Contact Materials
- Mounting Type
- Series
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Reach Compliance Code
- Current Rating
- Factory Lead Time
- Gender
Attribute column
Categories
D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Shell Material | Material | Dielectric Material | Housing Material | Body Material | Shell Material, Finish | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Empty Shell | Body Depth | Working Voltage | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | ELV | Plating | Dielectric Withstanding Voltage | Connector Style | Number of Ports | Body Plating | Insertion Force-Max | Withdrawl Force-Min | Sealable | Contact Current Rating | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Insulation | Hole Diameter | Contact Design | Backset Spacing | Max Supply Voltage (AC) | Test Voltage | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Length - Termination | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDCB-37S(55) Hirose Electric Co Ltd | 240 | - | Datasheet | 10 Weeks | - | - | Through Hole | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Nickel Plated | - | Phosphor Bronze | - | 350V | - | Tray | 2005 | SD | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets | 37 | - | - | Black | 2 | - | - | 8536.69.40.30 | - | - | - | - | - | Signal | - | - | - | - | 37 | - | - | - | unknown | 3A | - | UL | Gold | - | COMMERCIAL | - | 2 | - | STAGGERED | - | - | - | - | - | - | 3A | - | 15mOhm | - | 5000000000Ohm | Housing/Shell (Unthreaded) | - | - | - | - | 1750VAC V | D-Sub | - | - | - | - | - | - | - | - | 4 DC C | - | - | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | - | 0.157 inch | UL94 V-0 | - | RoHS Compliant | - | Lead Free | - | ||
![]() 178-009-313R491 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Edge, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polyamide (PA9T), Nylon 9T | Nylon | Steel | Steel, Nickel Plated | - | Brass | - | - | -55°C~105°C | Tray | 2010 | 178 | e4 | - | Active | - | - | Solder | - | Plug, Male Pins; Receptacle, Female Sockets | 9, 9 | - | - | Black | 2, 2 | Female to Male | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | - | - | - | - | - | 5A | - | - | Gold | - | - | - | - | 9 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | Nickel | - | D-Sub - Stacked | 2 | - | - | - | - | - | - | Stamped | 1 DE E ; 1 DE E | - | - | - | 0.318 (8.08mm) | - | - | Board Lock, Grounding Indents, Shielded | - | - | - | Flash | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() CWR-181-15-0203 CW Industries | 164 |
| Datasheet | 10 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | - | Thermoplastic | - | - | - | - | Phosphor Bronze | - | - | -55°C~125°C | Bulk | 2002 | CWR | e3 | yes | Active | 1 (Unlimited) | - | IDC, Ribbon Cable | - | Plug, Female Sockets | 15 | - | - | Blue | 2 | - | - | - | - | - | - | - | - | Signal | - | - | - | - | 15 | - | - | - | - | 1A | - | UL | Tin | - | COMMERCIAL | - | - | - | - | - | 0.49 inch | - | - | 0.81 inch | - | 1A | - | - | 28-30 AWG | 5000000000Ohm | Housing/Shell (Unthreaded) | 0.108 inch | - | - | - | 500VDC V | D-Sub | - | - | - | - | - | - | - | - | 2 DA A | - | - | PREASSEM CONN | - | - | - | Feed Through, Strain Relief | 26.4mm | - | 12.5mm | 100.0μin 2.54μm | 100μin | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() DBMV5C5SYA197 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | Through Hole | Panel Mount, Through Hole | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | Steel | Steel, Tin-Nickel Plated | - | Copper Alloy | POLYESTER | - | -55°C~125°C | Bulk | 2015 | Combo D®, D*M | - | - | Active | Not Applicable | - | Solder | - | Receptacle, Female Sockets | 5 (Coax) | - | - | Black | 1 | Receptacle | - | - | - | NO | NO | NO | NO | Coax | NO | GENERAL PURPOSE | 5A | - | - | - | - | - | - | - | TIN | - | Gold | - | - | - | - | 5 | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | Socket | - | - | - | Board Side (4-40) | - | - | - | - | - | D-Sub, Combo | - | - | - | - | - | 7.5A | - | - | 3 DB B - 5W5 | - | - | - | - | - | - | Shielded | - | - | - | Flash | - | - | UL94 V-0 | No SVHC | RoHS Compliant | - | - | - | ||
![]() D5W5P36A6GX08LF Amphenol ICC (FCI) | 23760 |
| Datasheet | 11 Weeks | - | - | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic | - | - | Steel, Tin Plated | - | Brass | POLYETHYLENE | - | -55°C~125°C | Tray | 2006 | Delta D | - | - | Active | 1 (Unlimited) | 5 | Solder | - | Plug, Male Pins | 5 (Power) | - | - | Black | 1 | Male | - | - | - | NO | NO | NO | NO | Power | YES | GENERAL PURPOSE | - | 6.81mm | 5 | Right Angle | - | 18.3mm | - | 30A | TIN/ZINC CHROMIUM | - | Gold | - | - | - | - | - | - | - | - | 94V-0 | NO | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | - | - | 3 DB B - 5W5 | - | - | - | 0.374 (9.50mm) | 300V | - | Board Lock, Grounding Indents, Mounting Brackets | - | 53.03mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 781-M26-113R141 NorComp Inc. | 133 |
| Datasheet | 14 Weeks | - | - | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polyamide (PA6T), Nylon 6T | Nylon | Steel | Steel, Nickel Plated | - | Brass | - | - | -55°C~105°C | Tray | 2008 | Seal-D 781-M | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | 26 | - | - | Black | 3 | Male | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | not_compliant | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | Nickel | - | D-Sub, High Density | - | - | - | - | - | - | - | Machined | 2 DA A High Density | - | - | - | 0.350 (8.89mm) | - | - | Board Lock, Grounding Indents | - | - | - | Flash | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | - | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 680S17W2103L201 NorComp Inc. | 62 |
| Datasheet | 14 Weeks | - | - | - | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel | Steel, Nickel Plated | - | Brass | - | - | -55°C~125°C | Tray | 2012 | Seal-D 680S | - | yes | Active | 1 (Unlimited) | - | Solder Cup | - | Plug, Male Pins | 17 (15 + 2 Power) | - | - | Black | 2 | Male | - | - | - | - | - | - | - | Signal and Power | - | - | 3A 20A | - | - | - | IP67 - Dust Tight, Waterproof | - | - | 20A | - | - | Gold | - | - | - | - | 17 | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | Nickel | - | D-Sub, Combo | - | - | - | - | - | - | - | - | 3 DB B - 17W2 | Insulated | - | - | - | - | - | Grounding Indents | - | - | - | Flash | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() CWR-280-15-0003 CW Industries | In Stock | - | Datasheet | 10 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | - | Thermoplastic | - | - | Steel, Tin Plated | - | Phosphor Bronze | - | - | - | Bulk | 2002 | CWR | - | - | Active | 1 (Unlimited) | - | IDC, Ribbon Cable | - | Receptacle, Male Pins | 15 | 125°C | -55°C | Blue | 2 | Male | DAISY CHAIN CONNECTOR | - | - | YES | - | - | - | Signal | - | - | - | - | 15 | - | - | - | - | 1A | TIN | UL, CSA | Tin | - | MIL-C-83503 | - | - | - | - | - | 0.53 inch | - | - | 0.8 inch | - | - | - | - | 28-30 AWG | - | Housing/Shell (Unthreaded) | 0.108 inch | - | - | - | - | D-Sub | - | - | - | - | - | - | 0.11 inch | - | 2 DA A | - | - | PREASSEM CONN | - | - | - | Feed Through, Shielded, Strain Relief | 26mm | 39.4mm | 12.5mm | 100.0μin 2.54μm | 100μin | - | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | - | ||
![]() 173-E37-113R141 NorComp Inc. | 37 |
| Datasheet | 14 Weeks | - | - | Through Hole | Panel Mount, Through Hole, Right Angle | Steel | - | Polyamide (PA6T), Nylon 6T | Nylon | - | Steel, Nickel Plated | - | Brass | - | - | -50°C~100°C | Tray | 2005 | 173-E, M Series | - | yes | Active | Not Applicable | - | Solder | - | Plug, Male Pins | 37 | - | - | White | 2 | Male | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 37 | - | - | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | 94V-0 | NO | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | Nickel | - | D-Sub | - | - | - | - | - | - | - | Machined | 4 DC C | Insulated | - | - | 0.283 (7.20mm) | - | - | Grounding Indents, Mounting Brackets | 12.6mm | 69.3mm | - | Flash | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() SPC15434 Multicomp | 160 | - | - | - | - | Gold Plated Contacts | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09652696713 HARTING | In Stock | - | Datasheet | 7 Weeks | - | - | Through Hole | Through Hole | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Glass | - | Steel | - | Copper Alloy | - | - | -55°C~125°C | Bulk | - | - | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 15 | - | - | - | 2 | - | - | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 15 | Straight | - | 12.5mm | - | - | - | - | Gold | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | - | D-Sub | 1 | - | - | - | - | - | - | Stamped | 2 DA A | - | - | - | - | - | - | Board Lock, Grounding Indents | - | 39.5mm | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() L177DFD50SOL2 Amphenol ICC (Commercial Products) | 200 |
| Datasheet | 6 Weeks | - | Gold | Through Hole | Panel Mount, Through Hole | - | - | Thermoplastic, Glass Filled | Glass | - | Steel, Tin Plated | - | Copper Alloy | - | 300V | -55°C~125°C | Tray | - | DF | - | - | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 50 | 125°C | -55°C | Black | 3 | Female | - | - | - | - | - | - | - | Signal | - | - | 7.5A | 2.76mm | - | Straight | - | - | - | 7.5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | Machined | 5 DD D | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | RoHS Compliant | - | - | - | ||
![]() D09P91C6PX00LF Amphenol ICC (FCI) | 360 |
| Datasheet | 14 Weeks | - | Gold, Tin | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Tin Plated | - | Phosphor Bronze | - | 300V | -55°C~125°C | Tray | - | Delta D | - | - | Active | 1 (Unlimited) | 9 | Press-Fit | - | Plug, Male Pins | 9 | 125°C | -55°C | Black | 2 | Male | - | - | - | - | - | - | - | Signal | - | - | 5A | 2.74mm | - | Straight | - | 12.55mm | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | D-Sub | 1 | - | - | - | - | - | - | - | 1 DE E | - | - | - | - | 300V | - | Grounding Indents | - | 30.81mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | RoHS Compliant | - | - | - | ||
![]() 09663526612 HARTING | 10 |
| Datasheet | 4 Weeks | - | Gold | Through Hole | Through Hole, Right Angle | - | Steel | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | Metal | - | NOT SPECIFIED | Copper Alloy | - | - | -55°C~125°C | Bulk | - | - | - | yes | Active | 1 (Unlimited) | 25 | Solder | EAR99 | Receptacle, Female Sockets | - | - | - | - | 2 | Receptacle | - | 8536.69.40.30 | 250V | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | 2.76mm | 25 | Right Angle | - | - | - | 7.5A | TIN | UL | - | 1kV | - | - | 2 | - | STAGGERED | - | - | 94V-0 | NO | 0.583 inch | 250V | - | - | - | - | - | Housing/Shell (4-40) | - | PLUG | - | - | - | D-Sub | 1 | Tin | 3.336 N | 3.336 N | - | - | - | Stamped | 3 DB B | - | - | - | 0.409 (10.40mm) | - | 1kV | Board Lock | 12.5mm | 53.2mm | 13.6mm | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 180-044-113R911 NorComp Inc. | 21 |
| Datasheet | 14 Weeks | - | - | Through Hole | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel | Steel, Nickel Plated | - | Brass | - | - | -50°C~100°C | Tray | 2009 | 180 | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | 44 | - | - | - | 3 | Male | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 3A | - | 44 | - | - | - | - | 5A | - | - | Gold | 500V | - | - | - | - | - | - | - | 94V-0 | NO | - | - | - | - | - | - | - | Board Side (4-40); Mating Side, Female Screwlock (4-40) | - | - | - | Nickel | - | D-Sub, High Density | - | - | - | - | - | - | - | - | 3 DB B High Density | - | - | - | - | - | - | Board Lock, Grounding Indents, Shielded | - | - | - | Flash | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() 174-E09-113R141 NorComp Inc. | 45 |
| Datasheet | 14 Weeks | - | - | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polyamide (PA6T), Nylon 6T | Nylon | - | Steel, Nickel Plated | - | Brass | - | - | -50°C~100°C | Tray | 2005 | 174-E, M Series | - | yes | Active | Not Applicable | - | Solder | - | Plug, Male Pins | 9 | - | - | White | 2 | Male | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 9 | - | - | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | Machined | 1 DE E | - | - | - | 0.370 (9.40mm) | - | - | Grounding Indents, Mounting Brackets | 12.6mm | 30.8mm | - | Flash | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() HDAB-15PF(05) Hirose Electric Co Ltd | 10 |
| Datasheet | 10 Weeks | - | - | Panel | Panel Mount | - | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | Steel, Nickel Plated | - | Copper Alloy | - | 400V | -40°C~85°C | Tray | - | HD | - | - | Active | 1 (Unlimited) | - | Solder Cup | EAR99 | Plug, Male Pins | 15 | - | - | Black | 2 | - | - | 8536.69.40.30 | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 15 | - | - | - | unknown | 3A | - | - | Gold | - | COMMERCIAL | 1.541 inch | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | 94V-0 | NO | - | - | 3A | - | 7mOhm | - | 5000000000Ohm | Housing/Shell (Unthreaded) | - | - | - | - | 1700VAC V | D-Sub | - | - | - | - | - | - | - | Stamped | 2 DA A | - | - | - | - | - | - | Grounding Indents | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | - | ||
![]() 622-009-560-042 EDAC Inc. | 47 |
| Datasheet | 14 Weeks | - | - | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polyester Thermoplastic | Polyester | - | Steel, Nickel Plated | - | Phosphor Bronze | - | - | -55°C~105°C | Tray | 1999 | 622 | e3 | - | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 9 | - | - | Black | 2 | - | STAMPED CONTACTS | - | - | - | - | - | - | Signal | - | - | - | 2.74mm | 9 | Right Angle | - | - | - | 5A | - | UL | Gold | - | COMMERCIAL | - | 2 | - | STAGGERED | - | - | - | - | - | - | 5A | - | - | - | 5000000000Ohm | Housing/Shell (4-40) | - | PLUG | - | Steel | - | D-Sub | 1 | - | - | - | - | - | - | - | 1 DE E | - | - | - | 0.318 (8.08mm) | - | - | Board Lock, Shielded | 12.6mm | 30.8mm | 18.3mm | 10.0μin 0.25μm | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 171-025-213R051 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Through Hole | Panel Mount, Through Hole | - | - | Polyamide (PA9T), Nylon 9T | Nylon | - | Steel, Nickel Plated | - | Brass | - | - | -50°C~100°C | Tray | 2010 | 171 | - | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 25 | - | - | Black | 2 | Female | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 25 | - | - | - | - | 5A | - | - | Gold | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | - | - | Board Side (4-40) | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | Stamped | 3 DB B | - | - | - | - | - | - | Board Lock | - | - | - | Flash | - | - | UL94 V-0 | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 1757819-9 TE Connectivity Aerospace, Defense and Marine | 23 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold, Nickel | Panel | Free Hanging (In-Line) | Steel | - | Polyester | - | Metal | Steel, Yellow Chromate Plated Zinc | - | Copper Alloy | - | - | -55°C~125°C | Bulk | 2007 | Military, MIL-DTL-24308, AMPLIMITE 109 | - | yes | Active | Not Applicable | 37 | Crimp | EAR99 | Plug, Male Pins | - | - | - | Black | 2 | Receptacle | - | 8536.69.40.30 | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 37 | Straight | - | 16.81mm | - | 7.5A | - | - | Gold | - | COMMERCIAL | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.509 inch | - | YES | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | Compliant | Zinc | - | D-Sub | 1 | - | - | - | No | - | - | - | 4 DC C | - | 3.048 mm | PREASSEM CONN | - | - | - | - | - | 69.69mm | - | - | - | - | - | Unknown | RoHS Compliant | - | Lead Free | - |