- Manufacturer
- Number of Positions
- Number of Rows
- Connector Type
- Contact Materials
- Mounting Type
- Series
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Reach Compliance Code
- Current Rating
- Factory Lead Time
- Gender
Attribute column
Categories
D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Shell Material | Material | Dielectric Material | Housing Material | Body Material | Number of Terminals | Shell Material, Finish | PCB Mounting Orientation | Product Weight (g) | Body Orientation | Contact Finish Mating | Contact Materials | Contact Plating Thickness | ECCN (US) | HTS | Insulation Materials | Insulation Resistance (MOhm) | Less Contact | Maximum Contact Resistance (mOhm) | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Minimum Operating Temperature (°C) | Mounting | Product Depth (mm) | Shell Sizes | Terminal Pitch (mm) | Termination Method | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Rated Current (Signal) | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | ELV | Max Voltage Rating (AC) | Plating | Dielectric Withstanding Voltage | Connector Style | Number of Ports | Sealable | Contact Form | Shell Size, Connector Layout | Insulation | Hole Diameter | Backset Spacing | Shell Plating | Max Supply Voltage (AC) | Features | Product Length (mm) | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Product Height (mm) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XM3C-0922-112 Omron Electronics Inc-EMC Div | 200 | - | Datasheet | 8 Weeks | - | - | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | - | Steel, Nickel Plated | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | -55°C~105°C | Tray | 2001 | XM3C | e3 | - | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | - | 9 | - | - | Black | 2 | - | - | - | - | - | - | Signal | - | - | - | - | 9 | - | - | - | - | 5A | - | UL | Gold | - | COMMERCIAL | 2 | - | STAGGERED | - | - | - | - | - | - | - | 0.508 inch | 5A | 15mOhm | - | 1000000000Ohm | Mating Side, Female Screwlock (M2.6) | 0.108 inch | - | - | - | 1000VAC V | D-Sub | - | - | - | 1 DE E | - | - | - | - | - | Board Lock, Shielded | - | - | - | - | 16.0μin 0.41μm | 16μin | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() FCE17A15SM280 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 7 Weeks | - | - | Free Hanging, Panel | Free Hanging (In-Line) | - | - | Thermoplastic, Glass Filled | Glass | - | - | Steel, Tin Plated | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2009 | FCE17 | - | yes | Active | 1 (Unlimited) | - | Solder Cup | EAR99 | Receptacle, Female Sockets | - | 15 | - | - | Black | 2 | - | 8536.69.40.30 | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 2.74mm | 15 | Straight | - | - | - | 5A | TIN | - | Gold | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | NO | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub | - | - | - | 2 DA A | - | - | - | - | - | Filter | - | - | - | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 181-026-113R531 NorComp Inc. | 458 |
| Datasheet | 14 Weeks | - | - | Through Hole | Panel Mount, Through Hole, Right Angle | - | Metal | Polyamide (PA9T), Nylon 9T | Nylon | Steel | - | Steel, Nickel Plated | - | - | - | - | Brass | - | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | 250V | -55°C~105°C | Tray | 2009 | 181 | e4 | - | Active | Not Applicable | - | Solder | - | Plug, Male Pins | - | 26 | - | - | Black | 3 | Male | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 3A | - | 26 | - | - | - | - | 2A | - | - | Gold | - | - | - | - | - | - | - | - | 94V-0 | - | - | NO | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | Nickel | - | D-Sub, High Density | - | - | - | 2 DA A High Density | Insulated | - | 0.350 (8.89mm) | - | - | Board Lock, Grounding Indents, Shielded | - | 12.6mm | 39.2mm | - | Flash | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 780-M44-213R051 NorComp Inc. | 556 |
| Datasheet | 14 Weeks | - | - | Through Hole | Panel Mount, Through Hole | - | - | Polyamide (PA6T), Nylon 6T | Nylon | - | - | Steel, Nickel Plated | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tray | 2010 | Seal-D 780-M | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets | - | 44 | - | - | Black | 3 | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 44 | - | IP67 - Dust Tight, Waterproof | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | 94V-0 | - | - | NO | - | - | - | - | - | Board Side (4-40) | - | - | - | - | - | D-Sub, High Density | - | - | Machined | 3 DB B High Density | - | - | - | - | - | Board Lock | - | - | - | - | Flash | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 09562515512 HARTING | 21 |
| Datasheet | 9 Weeks | - | Gold | Through Hole | Through Hole | Steel | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | - | Steel, Nickel Plated | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | - | - | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | - | 26 | - | - | - | 3 | Female | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 26 | - | - | - | - | 2A | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | 94V-0 | - | - | NO | - | - | - | - | - | Board Side (4-40) | - | - | - | Tin | - | D-Sub, High Density | - | - | Stamped | 2 DA A High Density | - | - | - | - | - | Board Lock | - | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() DGBH15MF L-Com | 477 | - | - | - | - | Gold Plated Contacts | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 622-009-268-032 EDAC Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polyester Thermoplastic | Polyester | - | - | Steel, Nickel Plated | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tray | 2010 | 622 | - | - | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | - | 9 | - | - | Black | 2 | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | D-Sub | - | - | - | 1 DE E | - | - | 0.318 (8.08mm) | - | - | Board Lock, Filter, Shielded | - | 12.6mm | 30.8mm | 18.3mm | Flash | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 09641227800 HARTING | 22082029 |
| Datasheet | 11 Weeks | - | Gold | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel | - | Steel, Tin Plated | - | - | - | NOT SPECIFIED | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | -55°C~105°C | Tray | - | - | - | - | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | - | 9 | - | - | - | 2 | Male | - | - | - | - | - | Signal | - | - | - | 2.77mm | - | Straight | - | 12.5mm | - | 7.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub | - | - | Stamped | 1 DE E | - | - | - | - | - | Filter, Grounding Indents | - | - | 30.8mm | 6mm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 180-044-213R021 NorComp Inc. | 100 |
| Datasheet | 14 Weeks | - | - | Through Hole | Panel Mount, Through Hole | - | Metal | Polybutylene Terephthalate (PBT) | PBT | - | - | Steel, Nickel Plated | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~100°C | Tray | 2009 | 180 | - | - | Active | Not Applicable | - | Solder | EAR99 | Receptacle, Female Sockets | - | 44 | - | - | - | 3 | Female | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 3A | - | 44 | - | - | - | - | 5A | - | - | Gold | 500V | - | - | - | - | - | - | - | 94V-0 | Black | - | NO | - | - | - | - | - | Board Side (4-40) | - | - | - | Nickel | - | D-Sub, High Density | - | - | - | 3 DB B High Density | - | - | - | - | - | Shielded | - | 9.93mm | 53mm | 12.6mm | Flash | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 172-E25-113R031 NorComp Inc. | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole | Panel Mount, Through Hole | - | - | Polyamide (PA6T), Nylon 6T | Nylon | - | - | Steel, Nickel Plated | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~100°C | Tray | 2005 | 172-E, M Series | - | yes | Active | Not Applicable | - | Solder | EAR99 | Plug, Male Pins | - | 25 | - | - | White | 2 | Male | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 25 | - | - | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | 94V-0 | - | - | NO | - | - | - | - | - | Mating Side (4-40) | - | - | - | Nickel | - | D-Sub | - | - | Machined | 3 DB B | - | - | - | - | - | Grounding Indents | - | 10.2mm | 53mm | 12.6mm | Flash | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() SDBG-25S(55) Hirose Electric Co Ltd | 78 |
| Datasheet | 10 Weeks | - | Gold | Through Hole | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | - | - | Steel, Nickel Plated | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | Tray | 2012 | SD | - | - | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | - | 25 | - | - | Black | 2 | - | - | - | - | - | - | Signal | - | - | 3A | - | - | - | - | - | - | 3A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub | - | - | - | 3 DB B | - | - | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 1218408-8 TE Connectivity Aerospace, Defense and Marine | 7 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 2 weeks ago) | - | Through Hole | Through Hole, Right Angle | Steel | - | - | Polyphenylene | - | - | Steel, Cadmium Plated | Right Angle | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2008 | Military, MIL-DTL-24308, AMPLIMITE 109 | - | no | Active | - | - | Solder | EAR99 | Receptacle, Female Sockets | - | 25 | - | - | Black | 2 | Female | 8536.69.40.30 | YES | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 25 | Right Angle | - | - | - | 5A | - | UL, CSA | Gold | - | COMMERCIAL | 2 | - | STAGGERED | - | 0.509 inch | - | - | - | 3.9624mm | NO | 0.494 inch | - | - | - | - | Housing/Shell (Unthreaded) | - | Non-Compliant | - | Cadmium | - | D-Sub | 1 | No | - | 3 DB B | - | 3.048 mm | 0.318 (8.08mm) | - | - | - | - | - | 53.42mm | - | 50.0μin 1.27μm | 1.3μm | - | - | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | - | ||
![]() SDAB-15S-SL-LNK(55) Hirose Electric Co Ltd | 29 |
| Datasheet | 10 Weeks | - | Gold | Through Hole | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | - | - | Steel, Nickel Plated | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | Tray | - | SD | - | - | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | - | 15 | - | - | Black | 2 | - | - | - | - | - | - | Signal | - | - | 3A | - | - | - | - | - | - | 3A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (M2.6) | - | - | - | - | - | D-Sub | - | - | - | 2 DA A | - | - | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 1-1734530-1-WD TE Connectivity | In Stock | - | - | - | - | Gold Over Nickel | - | - | SPCC | - | - | - | - | 15 | - | - | 10.24 | Right Angle | - | Phosphor Bronze | Flash/1.27um | EAR99 | 8536.69.40.51 | - | 5000 | No | 15 | 2/Contact | 105 | 250VAC | -55 | Through Hole | 22 | 1 | 1.14 | Solder | - | - | Box|Tray | - | - | - | - | Obsolete | - | - | - | - | - | High Density D-Sub | - | - | - | - | 3 | F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 | - | - | - | F | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Nickel | - | - | 30.81 | - | - | - | - | - | 12.5 | - | - | - | Yes with exemptions | - | - | - | ||
![]() FCE17B25SB490 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | - | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic, Glass Filled | Glass | - | - | Steel, Tin Plated | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | FCE17 | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | - | 25 | - | - | Black | 2 | - | - | - | - | - | - | Signal | - | - | - | 2.76mm | - | Right Angle | - | - | unknown | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | D-Sub | - | - | - | 3 DB B | - | - | 0.405 (10.29mm) | - | - | Board Lock, Filter | - | - | - | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() FCE17B25SA400 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Gold | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic, Glass Filled | Thermoplastic | - | - | Steel, Tin Plated | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | FCE17 | - | - | Active | 1 (Unlimited) | 25 | Solder | - | Receptacle, Female Sockets | - | 25 | 85°C | -40°C | Black | 2 | - | - | - | - | - | - | Signal | - | - | 5A | 2.76mm | - | Right Angle | - | 18.64mm | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | D-Sub | 1 | - | - | 3 DB B | - | - | 0.318 (8.08mm) | - | - | Board Lock, Filter | - | - | 53.04mm | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 773-E25-213R141 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polyamide (PA6T), Nylon 6T | Nylon | - | - | Steel, Nickel Plated | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~100°C | Tray | 2012 | Seal-D 773-E | - | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | - | 25 | - | - | White | 2 | Female | - | - | - | - | - | Signal | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | - | D-Sub | - | - | - | 3 DB B | - | - | 0.283 (7.20mm) | - | - | Mounting Brackets | - | - | - | - | Flash | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() FCE17B25SA690 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | - | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic, Glass Filled | Glass | - | - | Steel, Tin Plated | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | FCE17 | - | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | - | 25 | - | - | Black | 2 | - | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 2.76mm | 25 | Right Angle | - | - | - | 5A | TIN | - | Gold | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | NO | - | - | - | - | - | Housing/Shell (M3) | - | - | - | - | - | D-Sub | - | - | - | 3 DB B | - | - | 0.318 (8.08mm) | - | - | Board Lock, Filter | - | - | - | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() D09S91C6PX00LF Amphenol ICC (FCI) | 360 |
| Datasheet | 14 Weeks | - | Gold, Tin | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | - | - | Steel, Tin Plated | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | -55°C~125°C | Tray | 2016 | Delta D | - | - | Active | 1 (Unlimited) | 9 | Press-Fit | - | Receptacle, Female Sockets | - | 9 | 125°C | -55°C | Black | 2 | Female | - | - | - | - | - | Signal | - | - | 5A | - | - | Straight | - | 12.55mm | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | 300V | Tin | - | D-Sub | 1 | - | - | 1 DE E | - | - | - | - | 300V | - | - | - | 30.81mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | - | ||
![]() 180-M44-103L011 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Free Hanging, Panel | Panel Mount | - | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | - | Steel, Nickel Plated | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tray | 2008 | 180-M, M Series | - | - | Active | 1 (Unlimited) | - | Solder Cup | EAR99 | Plug, Male Pins | - | 44 | - | - | Black | 3 | Male | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 2.29mm | 44 | - | - | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | 94V-0 | - | - | NO | - | - | - | 24-28 AWG | - | Cable Side (4-40) | - | - | - | Nickel | - | D-Sub, High Density | - | - | Machined | 3 DB B High Density | - | - | - | - | - | Grounding Indents, Shielded | - | - | - | - | Flash | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - |