- Manufacturer
- Number of Positions
- Number of Rows
- Connector Type
- Contact Materials
- Mounting Type
- Series
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Reach Compliance Code
- Current Rating
- Factory Lead Time
- Gender
Attribute column
Categories
D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Material | Dielectric Material | Housing Material | Weight | Body Material | Number of Terminals | Shell Material, Finish | Body Orientation | Brand | Contact Finish Mating | Contact Materials | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Filtered | Ihs Manufacturer | Insulation Resistance (MOhm) | Insulator Material | Manufacturer | Manufacturer Part Number | Mating Cycle (Cycles) | Maximum Contact Resistance (mOhm) | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Number of Contact Rows | Operating Temp Range | Package | Part Life Cycle Code | Plug / Receptacle | Product Depth (mm) | Product Status | Rad Hardened | Risk Rank | RoHS | Shell Sizes | Termination Method | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Capacitance | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Contact Finish | Termination Style | Voltage - Rated AC | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Rated Current (Signal) | Contact Style | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Max Supply Voltage | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Plating | Connector Style | Number of Ports | Insertion Force-Max | Withdrawl Force-Min | Contact Current Rating | Contact Form | Shell Size, Connector Layout | Number of Power Positions | Insulation | Product Type | Contact Design | Backset Spacing | Shell Plating | Max Supply Voltage (AC) | Mounting Angle | Features | Product Category | Product Length (mm) | Height | Length | Width | Contact Finish Thickness | Product Height (mm) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 189-037-613R691 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Edge, Through Hole | Panel Mount, Through Hole, Right Angle | - | Steel | - | Polyamide (PA9T), Nylon 9T | Nylon | - | - | - | Steel, Nickel Plated | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tray | 2010 | 189 | e4 | - | Active | - | - | Solder | - | Plug, Male Pins | - | 37, 37 | - | - | Black | 2, 2 | Male to Male | - | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | 5A | - | - | Gold | - | - | - | - | 37 | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | - | Nickel | D-Sub - Stacked | 2 | - | - | - | Stamped | 4 DC C ; 4 DC C | - | - | - | - | 0.318 (8.08mm) | - | - | - | Board Lock, Grounding Indents, Shielded | - | - | - | - | - | Flash | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 164A16569X Conec | 75 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | Polyester | - | - | - | Steel, Tin Plated | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tray | 2006 | 164A | - | yes | Active | Not Applicable | - | Solder | - | Receptacle, Female Sockets | - | 9 | - | - | Black | 2 | Female | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 9 | Straight | IP20 | 12.93mm | - | 7.5A | TIN | UL | Gold | - | - | COMMERCIAL | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | NO | 5A | - | - | 5000000000Ohm | Board Side (4-40) | - | - | 125V | - | - | - | - | D-Sub | 1 | 3.336 N | 3.336 N | - | Machined | 1 DE E | - | - | - | - | - | - | - | - | Board Lock | - | - | - | 31.19mm | 12.9mm | 8.00μin 0.203μm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() D15S91C6PL00LF Amphenol ICC (FCI) | 300 |
| Datasheet | 14 Weeks | Gold, Tin | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT) | PBT | - | - | - | Steel, Tin Plated | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | -55°C~125°C | Tray | 2015 | Delta D | - | - | Active | 1 (Unlimited) | 15 | Press-Fit | - | Receptacle, Female Sockets | - | 15 | 125°C | -55°C | Black | 2 | Female | - | - | - | - | - | - | - | - | Signal | - | - | 5A | - | - | Straight | - | 12.55mm | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (M3) | - | - | - | 300V | - | - | - | D-Sub | 1 | - | - | - | - | 2 DA A | - | - | - | - | - | - | 300V | - | - | - | - | - | 39.14mm | - | 30.0μin 0.76μm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() DE-9S-R JAE Electronics | 2425 |
| - | - | - | - | Panel Mount | - | STEEL | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | Steel, Clear Chromate Plated Zinc | - | JAE Electronics | - | Copper Alloy | - | 480 | - | JAPAN AVIATION ELECTRONICS INDUSTRY LTD | - | GLASS FILLED POLYAMIDE | JAE Electronics | DE-9SR | - | - | - | - | JAE Electronics | - | - | - | - | - | Bag | Active | - | - | Active | - | 5.5 | Details | 1/E | - | - | - | -55°C ~ 105°C | - | - | DE | - | - | - | - | - | Solder Cup | - | Receptacle, Female Sockets | - | 9 | - | - | White | 2 | - | - | - | - | D-Sub Connectors | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 5A | - | 9 | - | - | - | unknown | - | CHROMATE | - | Gold | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | - | - | NO | - | - | 20 AWG | - | Housing/Shell (Unthreaded) | - | - | - | - | SOLDER | - | - | D-Sub | - | - | - | - | - | 1 (DE, E) | - | - | D-Sub Backshells | - | - | - | - | - | - | JAE Electronics | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DA-15S-R JAE Electronics | 307 |
| - | - | - | - | Panel Mount | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | Steel, Clear Chromate Plated Zinc | - | JAE Electronics | - | Copper Alloy | - | 1 | - | - | - | - | JAE Electronics | - | - | - | - | - | JAE Electronics | - | - | - | - | - | Bag | - | - | - | Active | - | - | Details | - | - | - | - | -55°C ~ 105°C | - | - | DA | - | - | - | - | - | Solder Cup | - | Receptacle, Female Sockets | - | 15 | - | - | White | 2 | - | - | - | - | D-Sub Connectors | - | - | - | - | Signal | - | - | 5A | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 AWG | - | Housing/Shell (Unthreaded) | - | - | - | - | - | - | - | D-Sub | - | - | - | - | - | 2 (DA, A) | - | - | D-Sub Connectors - Standard Density | - | - | - | - | - | - | D-Sub Standard Connectors | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPC15452 Multicomp | 567 | - | - | - | Gold Plated Contacts | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCME-17W5P-K87 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Panel | Panel Mount | - | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Polyester | - | Steel | - | Steel, Tin-Nickel Plated | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | Combo D®, D*M | e4 | yes | Active | Not Applicable | 15 | Solder Cup | - | Plug, Male Pins | - | 17 (12 + 5 Coax or Power) | - | - | Black | 2 | Male | EMI/RFI SHIELDED | - | - | - | NO | NO | NO | NO | Signal and Coax or Power (Not Included) | YES | GENERAL PURPOSE | - | - | - | Straight | - | 17.56mm | - | 7.5A | TIN | UL | Gold | - | - | COMMERCIAL | - | 17 | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | 94V-0 | - | NO | 5A | Pin | 8-26 AWG | - | Cable Side (4-40) | - | - | - | - | - | - | - | D-Sub, Combo | 1 | - | - | 7.5A | - | 4 DC C - 17W5 | 5 | - | - | PREASSEM CONN | - | - | - | - | Grounding Indents, Shielded | - | - | - | 69.32mm | - | Flash | - | UL94 V-0 | No | No SVHC | RoHS Compliant | - | - | ||
![]() 9672095604 HARTING Technology Group | In Stock | - | - | - | Gold | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | 9 | - | Straight | HARTING | - | Copper Alloy | EAR99 | 100 | Unfiltered | - | 10000 | - | HARTING | - | 50 | 10 | 6.5 | 125 | - | -55 | Panel Mount | Wire | - | - | - | - | - | 17 | - | - | - | - | E | Solder Cup | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | D-Subminiature | 9 Position | - | - | - | 2 | PL | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Cup | - | - | - | 9 | - | - | - | M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | D-Sub Connectors - Standard Density | - | - | Tin | - | Straight | - | D-Sub Standard Connectors | 30.81 | - | - | - | - | 12.55 | - | - | - | RoHS Compliant | - | - | ||
![]() 180-044-213R011 NorComp Inc. | 126 |
| Datasheet | 15 Weeks | - | Through Hole | Panel Mount, Through Hole | - | - | Metal | Polybutylene Terephthalate (PBT) | PBT | - | - | - | Steel, Nickel Plated | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~100°C | Tray | 2009 | 180 | - | yes | Active | Not Applicable | - | Solder | - | Receptacle, Female Sockets | - | 44 | - | - | - | 3 | Female | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 3A | - | 44 | - | - | - | - | 5A | - | - | Gold | - | 500V | - | - | - | - | - | - | - | 94V-0 | Black | NO | - | - | - | - | Board Side (4-40) | - | - | - | - | - | - | Nickel | D-Sub, High Density | - | - | - | - | - | 3 DB B High Density | - | - | - | - | - | - | - | - | Shielded | - | - | 9.93mm | 53mm | 12.6mm | Flash | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() FCE17C37PC640 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Thermoplastic, Glass Filled | Glass | - | - | - | Steel, Tin Plated | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2013 | FCE17 | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | - | 37 | - | - | Black | 2 | - | - | 8536.69.40.30 | - | - | - | - | - | - | Signal | - | - | - | 2.76mm | - | Right Angle | - | - | unknown | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (M3) | - | - | - | - | - | - | - | D-Sub | - | - | - | - | - | 4 DC C | - | - | - | - | 0.590 (14.99mm) | - | - | - | Board Lock, Filter, Grounding Indents | - | - | - | - | - | 15.0μin 0.38μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() G17S3710110EU Amphenol ICC (Commercial Products) | 98000 |
| Datasheet | 9 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | Metal | Steel | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | PBT, Polybutylene | - | Steel, Tin Plated | - | - | NOT SPECIFIED | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | Tray | 2002 | G17S | - | - | Active | 1 (Unlimited) | - | Solder Cup | EAR99 | Plug, Male Pins | - | 37 | - | - | Black | 2 | Receptacle | - | 8536.69.40.30 | - | - | - | - | - | - | Signal | - | - | - | - | 37 | - | - | - | - | 5A | - | UL | - | - | - | COMMERCIAL | - | - | - | - | 0.494 inch | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | 0.109 inch | - | - | - | - | - | Tin | D-Sub | - | - | - | - | - | 4 DC C | - | - | - | PREASSEM CONN | - | - | - | - | Grounding Indents | - | - | - | - | 12.6mm | Flash | - | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 681M5W5203L001 NorComp Inc. | 172 |
| Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole | - | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel | - | Steel, Nickel Plated | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tray | 2013 | Power-D 681M | - | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | - | 5 (Power) | - | - | Black | 1 | Receptacle | - | - | - | - | - | - | - | - | Power | - | - | - | - | - | - | - | - | - | 40A | - | - | Gold | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | - | Nickel | D-Sub, Combo | - | - | - | - | Machined | 3 DB B - 5W5 | - | Insulated | - | - | - | - | - | - | - | - | - | 10.7mm | - | - | Flash | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 172-E09-213R001 NorComp Inc. | 445 | - | Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole | - | - | - | Polyamide (PA6T), Nylon 6T | Polyamide | - | Steel | - | Steel, Nickel Plated | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~100°C | Tray | 2009 | 172-E, M Series | e4 | yes | Active | Not Applicable | - | Solder | - | Receptacle, Female Sockets | - | 9 | - | - | White | 2 | Receptacle | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 2.77mm | 9 | Straight | - | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | 500V | - | 5A | Nickel, Steel | D-Sub | 1 | - | - | - | Machined | 1 DE E | - | - | - | - | - | - | - | - | - | - | - | - | 30.8mm | 12.6mm | Flash | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 2311797 Phoenix Contact | 6 |
| Datasheet | 4 Weeks | - | - | Free Hanging (In-Line) | - | - | - | Acrylonitrile Butadiene Styrene (ABS), Metal Plated | - | 39.999986g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -20°C~75°C | Bulk | 2014 | SUBCON | - | - | Active | 1 (Unlimited) | - | Terminal Block | - | Receptacle, Female Sockets | - | 9 | 75°C | -20°C | - | 2 | Female | - | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | Cable Side, Male Jackscrew (4-40) | - | - | - | - | - | - | - | D-Sub | - | - | - | - | - | 1 DE E | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 09644137802 HARTING | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel | - | Steel, Tin Plated | - | - | NOT SPECIFIED | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | -55°C~105°C | Tray | - | - | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets | - | 37 | - | - | - | 2 | Receptacle | - | 8536.69.40.30 | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | 7.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | - | - | D-Sub | - | - | - | - | Stamped | 4 DC C | - | - | - | - | - | - | - | - | Board Lock, Filter | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() XM3D-2521 Omron Electronics Inc-EMC Div | 200 | - | Datasheet | 15 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | - | - | Steel, Nickel Plated | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | -55°C~105°C | Tray | 2001 | XM3D | e3 | - | Active | 1 (Unlimited) | - | Solder Cup | EAR99 | Receptacle, Female Sockets | - | 25 | - | - | White | 2 | - | - | 8536.69.40.30 | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22-28 AWG | - | Housing/Shell (Unthreaded) | - | - | - | - | - | - | - | D-Sub | - | - | - | - | - | 3 DB B | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | 16.0μin 0.41μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 09642127210 HARTING | 44 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Glass | - | Plastic | - | Steel | - | - | NOT SPECIFIED | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | -20°C~125°C | Bulk | - | - | - | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | - | 15 | - | - | Natural | 2 | Receptacle | PANEL MOUNTABLE | - | 47pF | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | - | 15 | - | - | - | - | 7.5A | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | NO | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | - | - | D-Sub | - | - | - | - | Machined | 2 DA A | - | - | - | - | - | - | - | - | Filter | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 622-015-260-042 EDAC Inc. | In Stock | - | - | 14 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Metal | Polyester Thermoplastic | Polyester | - | - | - | Steel, Nickel Plated | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tray | 1999 | 622 | e3 | - | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets | - | 15 | - | - | Black | 2 | - | STAMPED CONTACTS | 8536.69.40.30 | - | - | - | - | - | - | Signal | - | - | - | 2.74mm | 15 | Right Angle | - | - | - | 5A | - | UL | Gold | - | - | COMMERCIAL | 2 | - | STAGGERED | - | 0.494 inch | - | - | - | - | 5A | - | - | 5000000000Ohm | Housing/Shell (4-40) | - | PLUG | - | - | - | 5A | Steel | D-Sub | 1 | - | - | - | - | 2 DA A | - | - | - | - | 0.318 (8.08mm) | - | - | - | Board Lock, Shielded | - | - | 12.6mm | 39.2mm | 18.3mm | Flash | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 182-025-113R531 NorComp Inc. | 1051 | - | Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | Polyamide (PA9T), Nylon 9T | Nylon | - | Steel | - | Steel, Nickel Plated | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tray | 2009 | 182 | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | - | 25 | - | - | Black | 2 | Male | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 25 | - | - | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | 94V-0 | - | NO | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | - | Nickel | D-Sub | - | - | - | - | - | 3 DB B | - | - | - | - | 0.318 (8.08mm) | - | - | - | Board Lock, Grounding Indents | - | - | 12.5mm | 53mm | 24.9mm | Flash | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() MH10568 Multicomp | In Stock | - | - | - | Gold | - | - | - | - | - | - | Polyester | - | - | 15 | - | Right Angle | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable | 2 | -55C to 125C | - | - | SKT | 12.5(mm) | - | No | - | - | - | IDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Subminiature | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5(A) | - | - | - | - | - | - | - | 15(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | 39.1(mm) | - | - | - | - | 18.5(mm) | - | - | - | - | - | - |