- Manufacturer
- Number of Positions
- Number of Rows
- Connector Type
- Contact Materials
- Mounting Type
- Series
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Reach Compliance Code
- Current Rating
- Factory Lead Time
- Gender
Attribute column
Categories
D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Material | Dielectric Material | Housing Material | Body Material | Number of Terminals | Shell Material, Finish | Body Orientation | Contact Finish Mating | Contact Materials | Insulation Materials | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Termination Method | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Capacitance | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Empty Shell | Body Depth | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | ELV | Max Voltage Rating (AC) | Max Current Rating | Plating | Dielectric Withstanding Voltage | Connector Style | Number of Ports | Durability | Wire/Cable Gauge | Number of Poles | Max Voltage Rating (DC) | Insertion Force-Max | Withdrawl Force-Min | Sealable | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Number of Power Positions | Insulation | Hole Diameter | Contact Design | Backset Spacing | Max Supply Voltage (DC) | Max Supply Voltage (AC) | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Length - Termination | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L17H2122120 Amphenol ICC (Commercial Products) | 100395 |
| Datasheet | 6 Weeks | - | Gold | Through Hole | Through Hole, Right Angle | - | 9 | - | - | Thermoplastic, Glass Filled | Thermoplastic | - | - | Steel, Tin Plated | - | - | Brass, Phosphor Bronze | - | - | - | - | - | 250V | - | -55°C~125°C | Tray | - | 17H | - | - | Active | 1 (Unlimited) | 18 | Solder | - | Plug, Male Pins; Receptacle, Female Sockets | 9, 9 | 125°C | -55°C | - | 2, 2 | - | - | - | - | - | - | - | - | Signal | - | - | 3A | 2.77mm | - | Right Angle | - | 25.7mm | - | 3A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Side (4-40) | - | - | - | - | - | - | - | D-Sub - Stacked | 2 | - | - | - | - | - | - | - | - | Stamped | 1 DE E ; 1 DE E | - | - | - | - | 0.318 (8.08mm) | - | 250V | Board Lock, Grounding Indents, Shielded | - | 30.84mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() CWR-280-25-0003 CW Industries | In Stock | - | Datasheet | 8 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Thermoplastic | - | - | - | Steel, Tin Plated | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | Bulk | 2002 | CWR | - | - | Active | 1 (Unlimited) | - | IDC, Ribbon Cable | - | Receptacle, Male Pins | 25 | 125°C | -55°C | Blue | 2 | Male | DAISY CHAIN CONNECTOR | - | - | YES | - | - | - | Signal | - | - | - | - | 25 | - | - | - | - | 1A | TIN | UL, CSA | Tin | MIL-C-83503 | - | - | - | - | - | 0.53 inch | - | - | 0.8 inch | - | 28-30 AWG | - | Housing/Shell (Unthreaded) | 0.108 inch | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | 0.11 inch | - | 3 DB B | - | - | - | PREASSEM CONN | - | - | - | Feed Through, Shielded, Strain Relief | 26mm | 53.1mm | 12.5mm | 100.0μin 2.54μm | 100μin | - | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | - | ||
![]() 241A27120X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Thermoplastic | Polyester | - | - | Steel, Tin Plated | - | - | Copper Alloy | - | - | - | - | - | - | - | -25°C~105°C | Tray | 2006 | 241A | e3 | yes | Active | Not Applicable | 9 | Solder Cup | - | Plug, Male Pins | - | - | - | Black | 2 | Male | ROHS COMPLIANT | - | - | - | - | - | YES | Signal | - | - | 7.5A | - | 9 | Straight | IP20 | 16.62mm | - | 7.5A | TIN | UL, CSA | Gold | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | 20 AWG | - | Cable Side (4-40) | - | - | - | - | - | - | 300VDC V | D-Sub | 1 | 50 Cycles | 20 AWG | - | - | 3.336 N | 3.336 N | - | - | Machined | 1 DE E | - | - | - | PREASSEM CONN | - | 100V | - | Filter, Grounding Indents | - | 31.19mm | 12.9mm | Flash | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 681S5W5203L001 NorComp Inc. | In Stock | - | Datasheet | 17 Weeks | - | - | Through Hole | Panel Mount, Through Hole | - | - | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel | - | Steel, Nickel Plated | - | - | Copper Alloy | - | - | - | - | - | - | - | -55°C~155°C | Tray | 2007 | Seal-D 681S | - | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 5 (Power) | - | - | Black | 1 | Receptacle | - | - | - | - | - | - | - | Power | - | - | - | 6.86mm | - | - | IP67 - Dust Tight, Waterproof | - | - | 40A | - | - | Gold | - | - | - | 5 | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | Nickel | - | D-Sub, Combo | - | - | - | - | - | - | - | - | - | - | 3 DB B - 5W5 | - | Insulated | - | - | - | - | - | - | - | - | - | Flash | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 773-E15-213R461 NorComp Inc. | 603 |
| Datasheet | 14 Weeks | - | - | - | Panel Mount, Through Hole, Right Angle | - | - | - | - | Polyamide (PA6T), Nylon 6T | - | - | - | Steel, Nickel Plated | - | - | Brass | - | - | - | - | - | - | - | -50°C~100°C | Tray | - | Seal-D 773-E | - | - | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 15 | - | - | White | 2 | Receptacle | - | - | - | - | - | - | - | Signal | - | - | 5A | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | - | Machined | 2 DA A | - | - | - | - | 0.283 (7.20mm) | - | - | Board Lock, Mounting Brackets | - | - | - | Flash | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() SDH15P L-Com | 58 | - | - | - | - | Gold Plated Contacts | - | - | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09661527617 HARTING | 74 |
| Datasheet | 7 Weeks | - | - | Through Hole | Through Hole, Right Angle | - | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | - | Steel | - | NOT SPECIFIED | Copper Alloy | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | - | - | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 9 | - | - | - | 2 | - | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 9 | - | - | - | - | - | TIN | UL | - | - | 2 | - | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | 0.551 inch | 10mOhm | - | 10000000000Ohm | Mating Side, Female Screwlock (4-40) | 0.108 inch | PLUG | - | - | - | - | 1000VAC V | D-Sub | - | - | - | - | - | 3.336 N | 3.336 N | - | - | Stamped | 1 DE E | - | - | - | - | 0.409 (10.40mm) | - | - | Board Lock | - | - | - | - | - | 0.114 inch | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09676508715 HARTING | 7 |
| Datasheet | 7 Weeks | - | Gold | Panel | Panel Mount | - | - | - | - | Thermoplastic, Glass Filled | Glass | - | - | Brass, Tin Plated | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | -25°C~70°C | Bulk | - | - | e4 | yes | Active | 1 (Unlimited) | - | Solder Cup | - | Receptacle, Female Sockets | 50 | - | - | - | 3 | - | STANDARD: DIN 41652 | - | - | NO | YES | NO | NO | Signal | NO | GENERAL PURPOSE | 5A | - | 50 | - | IP67 - Dust Tight, Waterproof | - | - | - | NICKEL | - | Gold or Gold-Palladium | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | 20 AWG | - | Housing/Shell (M3) | - | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | - | - | 5 DD D | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 09653626815 HARTING | 8 |
| Datasheet | 7 Weeks | - | - | Through Hole | Through Hole, Right Angle | - | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | - | Steel | - | NOT SPECIFIED | Copper Alloy | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | - | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | 25 | - | - | - | 2 | - | - | 8536.69.40.30 | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 25 | Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | Housing/Shell (M3) | - | - | - | - | - | - | - | D-Sub | 1 | - | - | - | - | - | - | - | - | Stamped | 3 DB B | - | - | - | - | 0.409 (10.40mm) | - | - | Board Lock, Grounding Indents | - | 53.2mm | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09684635813 HARTING | 46 |
| Datasheet | 8 Weeks | - | Gold | Through Hole | Through Hole, Right Angle | - | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | - | Steel | - | - | Copper Alloy | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | - | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 37 | - | - | - | 2 | - | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 37 | - | - | - | - | - | TIN | UL | Gold or Gold-Palladium | COMMERCIAL | 2 | - | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | 94V-0 | NO | - | 10mOhm | - | 10000000000Ohm | Mating Side, Female Screwlock (4-40) | 0.109 inch | RECEPTACLE | - | - | - | - | 1000VAC V | D-Sub | - | - | - | - | - | 3.336 N | 3.336 N | - | - | Stamped | 4 DC C | - | - | - | - | 0.318 (8.08mm) | - | - | Board Lock, Grounding Indents | - | - | - | 30.0μin 0.76μm | 30μin | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09654617711 HARTING | 28 |
| Datasheet | 7 Weeks | - | - | Through Hole | Through Hole | - | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | - | Steel | - | NOT SPECIFIED | Copper Alloy | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | - | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 37 | - | - | - | 2 | - | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | 6.5A | - | 37 | - | - | - | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | Housing/Shell (M3) | - | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | - | Stamped | 4 DC C | - | - | - | - | - | - | - | Board Lock, Grounding Indents | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 241A16080X Conec | 5 | - | Datasheet | 15 Weeks | - | - | Edge, Through Hole | Board Edge, Through Hole, Right Angle | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | - | Steel, Tin Plated | - | - | Copper Alloy | - | - | - | - | - | - | - | -25°C~105°C | Tray | 2006 | 241A | - | - | Active | Not Applicable | - | Solder | EAR99 | Plug, Male Pins | 25 | - | - | Black | 2 | Male | WITH METAL BRACKET AND CLIP | 8536.69.40.30 | - | - | - | - | YES | Signal | - | - | - | - | 25 | Right Angle | IP20 | - | - | 7.5A | - | UL | Gold | COMMERCIAL | 2 | - | - | STAGGERED | - | 0.509 inch | - | - | 0.48 inch | - | - | - | Housing/Shell (4-40) | - | RECEPTACLE | - | - | - | Tin | - | D-Sub | 1 | - | - | - | - | 3.336 N | - | - | - | Machined | 3 DB B | - | - | - | - | 0.283 (7.20mm) | 100V | - | Board Lock, Filter, Grounding Indents | - | 53.42mm | - | 8.00μin 0.203μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1-1757824-2 TE Connectivity Aerospace, Defense and Marine | 2406 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Cable | Free Hanging (In-Line) | - | - | Steel | - | - | Polyphenylene | - | - | Steel, Yellow Chromate Plated Zinc | - | - | Copper Alloy | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2008 | Military, MIL-DTL-24308, AMPLIMITE 90 | - | yes | Active | 1 (Unlimited) | - | Crimp | - | Receptacle, Female Sockets | 104 | - | - | - | 5 | Female | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 7.5A | - | 104 | Straight | - | 17.06mm | - | 5A | - | - | Gold | COMMERCIAL | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | YES | - | - | - | - | Housing/Shell (Unthreaded) | - | - | Compliant | - | - | Zinc | - | D-Sub, High Density | 1 | - | - | - | - | - | - | No | - | - | 6 | - | - | 3.048 mm | PREASSEM CONN | - | - | - | - | - | 69.7mm | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() FCC17A15SM240 Amphenol ICC (Commercial Products) | 5940 |
| Datasheet | 7 Weeks | - | - | Free Hanging, Panel | Free Hanging (In-Line) | Metal | - | - | - | Thermoplastic | - | - | - | Steel, Tin Plated | - | - | Phosphor Bronze | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2001 | FCC17 | - | - | Active | 1 (Unlimited) | - | Solder Cup | - | Receptacle, Female Sockets | 15 | - | - | Black | 2 | Female | - | - | 820pF | - | - | - | - | Signal | - | - | 5A | 2.74mm | - | Straight | - | 16.78mm | unknown | 2A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | - | - | D-Sub | 1 | - | - | - | - | - | - | - | - | Machined | 2 DA A | - | - | - | - | - | 200V | - | Filter | - | 39.14mm | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 680S11W1103L401 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Gold | - | Panel Mount | - | - | Steel | - | Polybutylene Terephthalate (PBT) | - | Steel | - | Steel, Nickel Plated | - | - | Copper Alloy | PBT | - | - | - | - | - | - | -55°C~155°C | Tray | 2012 | Seal-D 680S | - | - | Active | 1 (Unlimited) | - | Solder Cup | - | Plug, Male Pins | 11 (10 + 1 Power) | - | - | Black | 2 | Male | - | - | - | - | - | - | - | Signal and Power | - | - | 5A 40A | - | - | - | IP67 - Dust Tight, Waterproof | - | - | 5A | - | - | Gold | - | - | - | 11 | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | Nickel | - | D-Sub, Combo | - | - | - | - | - | - | - | - | - | Machined | 2 DA A - 11C1 11W1 | 1 | Insulated | - | - | - | - | - | Grounding Indents | - | - | - | Flash | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
Tiny WHSL | 67 | - | - | - | - | Gold over Nickel | Through Hole | Through Hole | - | - | - | Steel | - | PCT | - | 50 | - | Right Angle | - | Copper Alloy | - | +105°C | -55°C | Compliant | Solder | - | 150 V ac, 200 V dc | - | - | - | 102 | - | - | - | - | - | Solder | - | - | - | 85 °C | -55 °C | Black | - | Female | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | Right Angle | - | 16.7mm | - | 500mA | - | - | - | - | - | 1.27 mm | 50 | - | - | - | - | - | - | - | - | 500 MΩ | - | - | - | - | 150 V | 500 mA | - | - | - | 1 | - | - | 50 | 200 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 52.4mm | 9.4mm | - | - | - | - | No | No SVHC | - | UL94 V-0 | - | - | ||
![]() XM3B-3722-112 Omron Electronics Inc-EMC Div | 392 |
| Datasheet | 12 Weeks | - | - | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | - | Steel, Nickel Plated | - | - | Phosphor Bronze | - | - | - | - | - | 300V | - | -55°C~105°C | Tray | 2001 | XM3B | e3 | - | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 37 | - | - | Black | 2 | - | - | - | - | - | - | - | - | Signal | - | - | - | 2.76mm | - | Right Angle | - | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (M2.6) | - | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | - | - | 4 DC C | - | - | - | - | - | - | - | Board Lock, Shielded | - | - | - | 16.0μin 0.41μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() RDBD-25P-LN(55) Hirose Electric Co Ltd | 72 | - | Datasheet | 10 Weeks | - | - | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | - | Polybutylene Terephthalate (PBT) | PBT | - | - | Steel, Nickel Plated | - | - | Phosphor Bronze | - | - | - | - | - | 350V | - | -55°C~85°C | Tray | 2003 | RD*D | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | 25 | - | - | Black | 2 | - | - | 8536.69.40.30 | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | unknown | 3A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (M2.6) | - | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | - | - | 3 DB B | - | - | - | - | - | - | - | Board Lock | - | - | - | 8.00μin 0.203μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() RDCD-37S(55) Hirose Electric Co Ltd | 16 | - | Datasheet | 8 Weeks | - | - | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | - | Polybutylene Terephthalate (PBT) | PBT | - | - | Steel, Nickel Plated | - | - | Phosphor Bronze | - | - | - | - | - | 350V | - | -55°C~85°C | Tray | 2003 | RD*D | - | - | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 37 | - | - | Black | 2 | - | - | - | - | - | - | - | - | Signal | - | - | - | - | 37 | - | - | - | unknown | 3A | - | UL | Gold | COMMERCIAL | 2 | - | - | STAGGERED | - | - | - | - | - | - | - | 5000000000Ohm | Housing/Shell (M2.6) | - | - | - | - | - | - | 1750VAC V | D-Sub | - | - | - | - | - | - | - | - | - | - | 4 DC C | - | - | - | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | - | 0.157 inch | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 171-050-213R001 NorComp Inc. | 442 |
| Datasheet | 14 Weeks | - | - | Through Hole | Panel Mount, Through Hole | - | - | - | - | Polyamide (PA9T), Nylon 9T | Nylon | Steel | - | Steel, Nickel Plated | - | - | Brass | - | - | - | - | - | - | - | -50°C~100°C | Tray | 2008 | 171 | - | yes | Active | Not Applicable | - | Solder | - | Receptacle, Female Sockets | 50 | - | - | Black | 3 | Receptacle | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 50 | - | - | - | - | 5A | - | - | Gold | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | Nickel | - | D-Sub | - | - | - | - | - | - | - | - | - | Stamped | 5 DD D | - | - | - | - | - | - | - | - | 10.2mm | 52.8mm | 15.4mm | Flash | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - |