- Manufacturer
- Number of Positions
- Number of Rows
- Connector Type
- Contact Materials
- Mounting Type
- Series
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Reach Compliance Code
- Current Rating
- Factory Lead Time
- Gender
Attribute column
Categories
D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Dielectric Material | Housing Material | Body Material | Number of Terminals | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Body Length | Body Orientation | Contact Finish Mating | Contact Materials | Contact Pitch (mm) | Country of Origin | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Mfr | Mounting Styles | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Operating Voltage (Max) | Package | Part Life Cycle Code | Plug / Receptacle | Product Depth (mm) | Product Status | Rad Hardened | Risk Rank | Rohs Code | Termination Method | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Termination Type | Plating | Dielectric Withstanding Voltage | Connector Style | Number of Ports | PCB Contact Row Spacing | Durability | Wire/Cable Gauge | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Contact Current Rating | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Insulator Color | Number of Power Positions | Insulation | Contact Design | Backset Spacing | Max Supply Voltage (DC) | Max Supply Voltage (AC) | Features | Terminal Length | Product Length (mm) | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Product Height (mm) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 172-050-142R001 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Through Hole | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT), Polyester | PBT | Steel | - | - | Steel, Tin Plated | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~100°C | Tray | 2011 | 172, M Series | - | - | Active | Not Applicable | - | Wire Wrap | - | Plug, Male Pins | - | 50 | - | - | Beige | 3 | Male | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | 5A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | Tin | - | D-Sub | - | - | - | - | - | - | - | - | - | - | Machined | 5 DD D | - | - | - | - | - | - | - | Grounding Indents | - | - | 10.1mm | 67mm | 15.4mm | Flash | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 242A26880X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | - | Thermoplastic | PBT | - | - | - | Steel, Tin Plated | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Tray | 2006 | 242A | - | yes | Active | - | 25 | Solder Cup | - | Receptacle, Female Sockets | - | - | - | - | Black | 2 | Female | ROHS COMPLIANT | - | - | - | - | - | YES | Signal | - | - | 7.5A | - | 25 | Straight | IP20 | - | 16.7mm | - | 5A | TIN | - | UL, CSA | Gold | COMMERCIAL | - | - | - | - | 0.509 inch | - | - | - | - | - | - | - | 20 AWG | - | Housing/Shell (Unthreaded) | - | - | - | - | - | 300VDC V | D-Sub | 1 | - | 50 Cycles | 20 AWG | - | - | 3.336 N | 3.336 N | - | - | Machined | 3 DB B | - | - | - | PREASSEM CONN | - | 100V | - | Filter | - | - | - | 53.42mm | 12.9mm | Flash | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() DBV5W5P80C6M40LF Amphenol ICC (FCI) | 240 |
| - | 18 Weeks | - | Gold, Tin | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic | Thermoplastic | - | - | - | Steel, Tin Plated | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | -55°C~125°C | Tray | - | DW | - | - | Active | 1 (Unlimited) | 5 | Press-Fit | - | Plug, Male Pins | - | 5 (Power) | 125°C | -55°C | - | 1 | Male | - | - | - | - | - | - | - | Power | - | - | 40A | - | - | Right Angle | - | - | - | - | 40A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | - | - | D-Sub, Combo | 1 | - | - | - | - | - | - | - | - | - | - | 3 DB B - 5W5 | - | - | - | - | 0.374 (9.50mm) | - | 300V | Grounding Indents, Mounting Brackets | - | - | - | 52.65mm | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() DCMMG27C2SJ ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | - | Through Hole | Panel Mount, Through Hole, Right Angle | 27 | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | - | - | - | Steel, Yellow Chromate Plated Zinc | - | - | - | - | Copper Alloy | - | - | - | POLYESTER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Bulk | 2015 | 24308-Style, Combo D®, D*MM | - | - | Active | - | - | Solder | - | Receptacle, Female Sockets | - | 27 (25 + 2 Coax) | - | - | Black | 2 | Female | - | - | - | YES | NO | NO | NO | Coax and Signal | YES | GENERAL PURPOSE | 5A 7.5A | - | 27 | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | Socket | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | - | - | 7.5A | - | Machined | 4 DC C - 27W2 | - | - | - | - | - | - | - | Board Lock, Mounting Bracket, Shielded | - | - | - | - | - | 50.0μin 1.27μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() DCMN17H5PNK127 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | - | Panel, Through Hole | Panel Mount, Through Hole | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Polyester | - | - | - | Steel, Tin-Nickel Plated | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2015 | Combo D®, D*M | - | - | Active | - | - | Solder | EAR99 | Plug, Male Pins | - | 17 (12 + 5 Power) | - | - | Black | 2 | Male | - | 8536.69.40.30 | - | NO | NO | NO | NO | Signal and Power | YES | - | 7.5A 40A | - | - | - | - | - | - | - | 7.5A | TIN | - | - | Gold | - | - | 17 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | - | - | - | - | - | 4 DC C - 17W5 | - | - | - | - | - | - | - | Board Lock, Grounding Indents, Shielded | - | - | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | - | ||
![]() DBMV13H3SYA197 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | - | Through Hole | Panel Mount, Through Hole | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | - | - | - | Steel, Tin-Nickel Plated | - | - | - | - | Copper Alloy | - | - | - | POLYESTER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2015 | Combo D®, D*M | - | - | Active | Not Applicable | - | Solder | EAR99 | Receptacle, Female Sockets | - | 13 (10 + 3 Power) | - | - | Black | 2 | Female | - | 8536.69.40.30 | - | NO | NO | NO | NO | Signal and Power | YES | GENERAL PURPOSE | 7.5A 40A | - | - | - | - | - | - | - | - | TIN | - | - | Gold | - | - | 13 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | Socket | - | - | - | Board Side (4-40) | - | - | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | - | - | 7.5A | - | - | 3 DB B - 13C3 13W3 | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | Flash | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 780-M15-113R051 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Through Hole | Panel Mount, Through Hole | - | Steel | Polyamide (PA6T), Nylon 6T | Nylon | - | - | - | Steel, Nickel Plated | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tray | 2012 | Seal-D 780-M | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | - | 15 | - | - | Black | 3 | Male | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 15 | - | IP67 - Dust Tight, Waterproof | - | - | - | 5A | - | - | - | Gold | - | - | - | - | - | - | - | 94V-0 | NO | - | - | - | - | - | - | Board Side (4-40) | - | - | - | - | Nickel | - | D-Sub, High Density | - | - | - | - | - | - | - | - | - | - | Machined | 1 DE E High Density | - | - | - | - | - | - | - | Board Lock, Grounding Indents | - | - | 6.5024mm | - | - | Flash | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 1689899 Phoenix Contact | In Stock |
| Datasheet | 5 Weeks | - | - | Panel | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | Glass | - | - | - | Steel, Yellow Chromate Plated | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125V | - | -55°C~125°C | Bulk | 2003 | PLUSCON | e4 | yes | Active | 1 (Unlimited) | - | Solder Cup | - | Plug, Male Pins | - | 25 | - | - | - | 2 | - | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 25 | - | - | - | - | unknown | 5A | - | - | - | Gold | - | - | - | - | - | - | - | 94V-0 | NO | - | - | - | - | 20 AWG | - | Housing/Shell (Unthreaded) | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | - | - | - | 3 DB B | - | - | - | - | - | - | - | Grounding Indents | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 3009W4SCM99A10X Conec | 59 |
| Datasheet | 12 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT), Glass Filled | Steel | - | - | - | Steel, Tin Plated | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tray | 2002 | - | e4 | yes | Active | Not Applicable | 5 | Solder Cup | - | Receptacle, Female Sockets | - | 9 (5 + 4 Coax or Power) | - | - | Green | 2 | Female | - | - | - | NO | NO | NO | NO | Signal and Coax or Power (Not Included) | YES | GENERAL PURPOSE | - | - | 9 | Straight | IP20 | - | 14.6mm | - | 5A | TIN | ONE | UL | Gold | COMMERCIAL | - | - | - | - | - | - | 94V-0 | NO | - | - | - | - | 20 AWG | - | Housing/Shell (Unthreaded) | - | - | - | - | Tin | - | D-Sub, Combo | 1 | - | - | 20 AWG | - | - | - | - | - | - | - | 3 DB B - 9W4 | - | - | - | - | - | - | - | - | - | - | - | 53.42mm | 12.9mm | 30.0μin 0.76μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() DAMD7H2PJK127 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | - | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Polyester | - | - | - | Steel, Tin-Nickel Plated | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2011 | Combo D®, D*M | - | - | Active | - | - | Solder | - | Plug, Male Pins | - | 7 (5 + 2 Power) | - | - | Black | 2 | Male | EMI/RFI SHIELDED | - | - | NO | NO | NO | NO | Signal and Power | YES | - | 7.5A 40A | - | - | - | - | - | - | - | 7.5A | TIN | - | - | Gold | - | - | 7 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | - | - | - | - | - | 2 DA A - 7W2 | - | - | - | - | - | - | - | Grounding Indents, Mounting Brackets, Shielded | - | - | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | Unknown | Non-RoHS Compliant | - | - | - | ||
![]() DBMMY25SZA101 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | - | Panel, Through Hole | Panel Mount, Through Hole | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Polyester | - | - | - | Steel, Yellow Chromate Plated Cadmium | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Bulk | 2011 | 24308-Style, D*MM | - | - | Active | - | - | Solder | EAR99 | Receptacle, Female Sockets | - | 25 | - | - | Black | 2 | Receptacle | - | 8536.69.40.30 | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | 7.5A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | - | - | Machined | 3 DB B | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0μin 1.27μm | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 71478-1002 Molex | In Stock | - | Datasheet | - | Obsolete (Last Updated: 4 months ago) | Gold | Surface Mount | BOARD AND PANEL | - | POLYMER | - | Thermoplastic | - | 80 | M3X0.5 | - | SCREW | 1.862 inch | Straight | GOLD (30) OVER NICKEL | Copper | 1.27(mm) | MX | MOLEX LLC | - | LIQUID CRYSTAL POLYMER | Molex | OBSOLETE (Last Updated: 4 months ago) | 71478-1002 | Molex | Surface Mount | 4 | 4 | -20C to 80C | 80 °C | -20 °C | 40V | Box | Obsolete | F | 12.54(mm) | Active | No | 8.6 | Yes | Solder | - | 40 V | - | Tube | - | * | e3 | Yes | - | - | 80 | Solder | EAR99 | TELECOM AND DATACOM CONNECTOR | D-Subminiature | 80 | 80 °C | -20 °C | Black | - | - | LFH, SHIELDED | 8536.69.40.30 | D Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 1.27 mm | 80 | Vertical | - | 1.27 mm | - | unknown | 1 A | TIN OVER COPPER | - | UL | - | COMMERCIAL | 4 | 80 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | FEMALE | 94V-0 | NO | 0.186 inch | 1 A | SQ PIN-SKT | 20 mΩ | - | 100000000 Ω | - | 0.05 inch | RECEPTACLE | 80 | SOLDER | Tin | 500VDC V | - | 1(Port) | 1.27 mm | - | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | .5004 N | .1946 N | - | 0.05 inch | - | - | BLACK | - | - | - | - | - | - | - | 0.15 inch | 47.29(mm) | - | - | - | - | 30u inch | 10.56(mm) | - | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 681S13W6103L001 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Free Hanging | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel | - | - | Steel, Nickel Plated | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tray | 2012 | Seal-D 681S | - | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | - | 13 (7 + 6 Power) | - | - | Black | 2 | Male | - | - | - | - | - | - | - | Signal and Power | - | - | 5A 40A | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | 5A | - | - | - | Gold | - | - | 13 | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | Nickel | - | D-Sub, Combo | - | - | - | - | - | - | - | - | - | - | - | 4 DC C - 13W6 | - | 6 | Insulated | - | - | - | - | Grounding Indents | - | - | - | - | - | Flash | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() FCE17E09PC60B Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | - | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic, Glass Filled | Glass | - | - | - | Steel, Tin Plated | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2013 | FCE17 | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | - | 9 | - | - | Black | 2 | - | - | - | - | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | 2.74mm | 9 | Right Angle | - | - | - | unknown | 5A | TIN | - | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | - | - | - | - | Board Side (M3) | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | - | - | - | 1 DE E | - | - | - | - | 0.590 (14.99mm) | - | - | Filter, Grounding Indents, Mounting Brackets | - | - | - | - | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() FCE17E09SA4D0 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | - | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic, Glass Filled | Glass | - | - | - | Steel, Tin Plated | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2013 | FCE17 | - | - | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | - | 9 | - | - | Black | 2 | - | - | - | - | - | - | - | - | Signal | - | - | - | 2.74mm | - | Right Angle | - | - | - | unknown | 5A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | - | - | - | 1 DE E | - | - | - | - | 0.318 (8.08mm) | - | - | Board Lock, Filter | - | - | - | - | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() FCE17E09SN450 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | - | Through Hole | Through Hole | - | - | Thermoplastic, Glass Filled | Thermoplastic | - | - | - | Steel, Tin Plated | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2010 | FCE17 | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | - | 9 | - | - | Black | 2 | - | - | - | - | - | - | - | - | Signal | - | - | - | 2.74mm | - | Straight | - | - | 12.55mm | unknown | 5A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Side (4-40) | - | - | - | - | - | - | D-Sub | 1 | - | - | - | - | - | - | - | - | - | - | 1 DE E | - | - | - | - | - | - | - | Filter | - | - | - | 30.81mm | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() FCE17B25SB40B Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | - | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic, Glass Filled | Glass | - | - | - | Steel, Tin Plated | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | FCE17 | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | - | 25 | - | - | Black | 2 | - | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | unknown | 5A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Side (4-40) | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | - | - | - | 3 DB B | - | - | - | - | 0.405 (10.29mm) | - | - | Filter, Mounting Brackets | - | - | - | - | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() FCE17B25PB200 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | - | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic, Glass Filled | Glass | - | - | - | Steel, Tin Plated | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2013 | FCE17 | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | - | 25 | - | - | Black | 2 | - | - | - | - | - | - | - | - | Signal | - | - | - | 2.76mm | - | Right Angle | - | - | - | unknown | 5A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | - | - | - | 3 DB B | - | - | - | - | 0.405 (10.29mm) | - | - | Board Lock, Filter, Grounding Indents | - | - | - | - | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() FCE17B25SB690 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | - | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic, Glass Filled | Glass | - | - | - | Steel, Tin Plated | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2013 | FCE17 | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets | - | 25 | - | - | Black | 2 | - | - | 8536.69.40.30 | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | unknown | 5A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (M3) | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | - | - | - | 3 DB B | - | - | - | - | 0.405 (10.29mm) | - | - | Board Lock, Filter | - | - | - | - | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() SPC15205 Multicomp | 343 | - | - | - | - | Gold | - | - | - | - | - | - | - | 50 | - | - | - | - | Straight | - | Brass | 2.77(mm) | - | - | - | - | - | - | - | - | Panel | 3 | - | -50C to 100C | - | - | 500VAC | - | - | PIN | 15.5(mm) | - | No | - | - | Solder Cup | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Subminiature | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5(A) | - | - | - | - | - | - | 50(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 67(mm) | - | - | - | - | - | 15.3(mm) | - | - | - | - | - | - | - |