- Manufacturer
- Number of Positions
- Number of Rows
- Connector Type
- Contact Materials
- Mounting Type
- Series
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Reach Compliance Code
- Current Rating
- Factory Lead Time
- Gender
Attribute column
Categories
D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Material | Dielectric Material | Housing Material | Body Material | Number of Terminals | Shell Material, Finish | PCB Mounting Orientation | PCB Mount Retention | PCB Mount Alignment | Body Orientation | Contact Finish Mating | Contact Materials | Contact Pitch (mm) | Manufacturer Lifecycle Status | Mounting Styles | Number of Contact Rows | Operating Temp Range | Plug / Receptacle | Product Depth (mm) | Rad Hardened | Termination Method | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Capacitance | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Working Voltage | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Flange Feature | Mating Contact Pitch | Body/Shell Style | ELV | Max Supply Voltage | Plating | Dielectric Withstanding Voltage | Connector Style | Number of Ports | Wire/Cable Gauge | Insertion Force-Max | Withdrawl Force-Min | Contact Form | Shell Size, Connector Layout | Mating Retention | Contact Design | Backset Spacing | Preloaded | Max Supply Voltage (DC) | Shell Plating | Features | Cable Exit Angle | Product Length (mm) | Height | Length | Width | Contact Finish Thickness | Product Height (mm) | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPC15275 Multicomp | 257 | - | - | - | - | Gold Over Nickel | - | - | - | - | - | - | - | - | 37 | - | - | - | - | Straight | - | Brass | 1.38(mm) | - | Panel | 2 | -50C to 105C | PIN | 15.6(mm) | No | Solder Cup | - | - | - | - | - | - | - | - | - | - | - | - | D-Subminiature | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 37(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | - | - | - | - | - | Tin | - | - | 63.5(mm) | - | - | - | - | 12.55(mm) | - | - | - | - | - | - | ||
![]() 172-015-112R911 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Through Hole | Panel Mount, Through Hole | - | - | Metal | Polybutylene Terephthalate (PBT), Polyester | PBT | Steel | - | Steel, Tin Plated | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | -50°C~100°C | Tray | 2009 | 172, M Series | - | yes | Active | Not Applicable | Solder | EAR99 | Plug, Male Pins | - | 15 | - | - | Beige | 2 | Male | - | 8536.69.40.30 | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 15 | - | - | - | - | 5A | TIN | - | Gold | - | - | - | - | - | - | - | - | 94V-0 | - | NO | - | - | - | - | - | - | - | Board Side (4-40); Mating Side, Female Screwlock (4-40) | - | - | - | - | - | - | D-Sub | - | - | - | - | Machined | 2 DA A | - | - | - | - | - | - | Board Lock, Grounding Indents | - | - | 9.93mm | 39.2mm | 12.6mm | Flash | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() FCE17B25PC650 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | - | Through Hole | Through Hole, Right Angle | - | - | - | Thermoplastic, Glass Filled | Glass | - | - | Steel, Tin Plated | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2013 | FCE17 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | - | 25 | - | - | Black | 2 | - | - | - | - | - | - | - | - | Signal | - | - | - | 2.76mm | - | Right Angle | - | - | unknown | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (M3) | - | - | - | - | - | - | D-Sub | - | - | - | - | - | 3 DB B | - | - | 0.590 (14.99mm) | - | - | - | Board Lock, Filter, Grounding Indents | - | - | - | - | - | 15.0μin 0.38μm | - | UL94 V-0 | - | RoHS Compliant | - | - | - | ||
![]() FCE17B25SA610 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Gold | Through Hole | Through Hole, Right Angle | - | - | - | Thermoplastic, Glass Filled | Glass | - | - | Steel, Tin Plated | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | FCE17 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | - | 25 | 85°C | -40°C | Black | 2 | - | - | - | - | - | - | - | - | Signal | - | - | 5A | 2.76mm | - | Right Angle | - | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (M3) | - | - | - | - | - | - | D-Sub | - | - | - | - | - | 3 DB B | - | - | 0.318 (8.08mm) | - | - | - | Board Lock, Filter | - | - | - | - | - | 15.0μin 0.38μm | - | UL94 V-0 | - | RoHS Compliant | - | - | - | ||
![]() FCE17E09PA650 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | - | Through Hole | Through Hole, Right Angle | - | - | - | Thermoplastic, Glass Filled | Glass | - | - | Steel, Tin Plated | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | FCE17 | - | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | - | 9 | - | - | Black | 2 | - | - | - | - | - | - | - | - | Signal | - | - | - | 2.74mm | - | Right Angle | - | - | unknown | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (M3) | - | - | - | - | - | - | D-Sub | - | - | - | - | - | 1 DE E | - | - | 0.318 (8.08mm) | - | - | - | Board Lock, Filter, Grounding Indents | - | - | - | - | - | 15.0μin 0.38μm | - | UL94 V-0 | - | RoHS Compliant | - | - | - | ||
![]() FCE17A15SE240 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | - | Through Hole | Through Hole | - | - | - | Thermoplastic, Glass Filled | Thermoplastic | - | - | Steel, Tin Plated | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2013 | FCE17 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | - | 15 | - | - | Black | 2 | - | - | - | - | - | - | - | - | Signal | - | - | - | 2.74mm | - | Straight | - | 12.55mm | unknown | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | - | D-Sub | 1 | - | - | - | - | 2 DA A | - | - | - | - | - | - | Filter | - | - | - | 39.14mm | - | 15.0μin 0.38μm | - | UL94 V-0 | - | RoHS Compliant | - | - | - | ||
![]() 773-E09-213R141 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | Polyamide (PA6T), Nylon 6T | Nylon | - | - | Steel, Nickel Plated | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | -50°C~100°C | Tray | 2012 | Seal-D 773-E | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | - | 9 | - | - | White | 2 | Female | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | - | - | D-Sub | - | - | - | - | - | 1 DE E | - | - | 0.283 (7.20mm) | - | - | - | Mounting Brackets | - | - | - | - | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() FCE17B25SB65B Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | - | Through Hole | Through Hole, Right Angle | - | - | - | Thermoplastic, Glass Filled | Glass | - | - | Steel, Tin Plated | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2013 | FCE17 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | - | 25 | - | - | Black | 2 | - | - | - | - | - | - | - | - | Signal | - | - | - | 2.76mm | - | Right Angle | - | - | unknown | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Side (M3) | - | - | - | - | - | - | D-Sub | - | - | - | - | - | 3 DB B | - | - | 0.405 (10.29mm) | - | - | - | Filter, Mounting Brackets | - | - | - | - | - | 15.0μin 0.38μm | - | UL94 V-0 | - | RoHS Compliant | - | - | - | ||
![]() FCE17B25PB21B Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | - | Through Hole | Through Hole, Right Angle | - | - | - | Thermoplastic, Glass Filled | Glass | - | - | Steel, Tin Plated | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2013 | FCE17 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | - | 25 | - | - | Black | 2 | - | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | unknown | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | - | D-Sub | - | - | - | - | - | 3 DB B | - | - | 0.405 (10.29mm) | - | - | - | Filter, Grounding Indents, Mounting Brackets | - | - | - | - | - | 15.0μin 0.38μm | - | UL94 V-0 | - | RoHS Compliant | - | - | - | ||
![]() FCE17B25PB250 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | - | Through Hole | Through Hole, Right Angle | - | - | - | Thermoplastic, Glass Filled | Glass | - | - | Steel, Tin Plated | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2013 | FCE17 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | - | 25 | - | - | Black | 2 | - | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | unknown | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | - | D-Sub | - | - | - | - | - | 3 DB B | - | - | 0.405 (10.29mm) | - | - | - | Board Lock, Filter, Grounding Indents | - | - | - | - | - | 15.0μin 0.38μm | - | UL94 V-0 | - | RoHS Compliant | - | - | - | ||
![]() FCE17B25PB210 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | - | Through Hole | Through Hole, Right Angle | - | - | - | Thermoplastic, Glass Filled | Glass | - | - | Steel, Tin Plated | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2013 | FCE17 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | - | 25 | - | - | Black | 2 | - | - | - | - | - | - | - | - | Signal | - | - | - | 2.76mm | - | Right Angle | - | - | unknown | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | - | D-Sub | - | - | - | - | - | 3 DB B | - | - | 0.405 (10.29mm) | - | - | - | Board Lock, Filter, Grounding Indents | - | - | - | - | - | 15.0μin 0.38μm | - | UL94 V-0 | - | RoHS Compliant | - | - | - | ||
![]() SPC15204 Multicomp | 196 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45° | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 163A17549X Conec | 35 |
| Datasheet | 12 Weeks | - | - | Edge, Through Hole | Board Edge, Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | - | Steel, Tin Plated | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tray | 2006 | 163A | - | yes | Active | Not Applicable | Solder | - | Plug, Male Pins | - | 25 | - | - | Black | 2 | Male | WITH CLIP & GROUND INDENT | - | - | - | - | - | - | Signal | - | - | - | - | 25 | Right Angle | IP20 | 18.19mm | - | 7.5A | TIN OVER NICKEL | UL | Gold | - | COMMERCIAL | 2 | - | STAGGERED | - | 0.509 inch | - | - | - | - | - | - | 5A | - | - | 5000000000Ohm | - | Housing/Shell (4-40) | - | RECEPTACLE | - | 125V | - | - | D-Sub | 1 | - | 3.336 N | 3.336 N | - | 3 DB B | - | - | 0.283 (7.20mm) | - | - | - | Board Lock, Grounding Indents, Mounting Brackets | - | - | - | 53.42mm | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 09643127210 HARTING | 23 |
| Datasheet | 7 Weeks | - | Gold | Through Hole | Through Hole | - | Polycyclohexylenedimethylene | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Glass | Plastic | - | Steel | - | - | - | - | NOT SPECIFIED | Copper Alloy | - | - | - | - | - | - | - | - | - | - | -20°C~125°C | Bulk | - | - | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | - | 25 | - | - | Natural | 2 | Receptacle | PANEL MOUNTABLE | - | 47pF | NO | NO | NO | YES | Signal | NO | GENERAL PURPOSE | - | - | 25 | - | - | - | - | 7.5A | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | NO | - | 100V | - | - | 10mOhm | 1GOhm | - | Housing/Shell (Unthreaded) | - | - | - | - | Tin | - | D-Sub | - | - | - | - | Machined | 3 DB B | - | - | - | - | - | - | Filter | - | - | - | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09670094764 HARTING | 123 |
| Datasheet | 11 Weeks | - | - | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | - | - | Steel | - | - | - | - | NOT SPECIFIED | Gold, Nickel | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | - | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | - | 9 | - | - | - | 2 | Female | - | - | - | NO | YES | YES | NO | Signal | NO | GENERAL PURPOSE | - | - | 9 | - | - | - | - | 7A | TIN | UL | - | - | - | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | NO | - | - | 7.5A | - | 10mOhm | 10000000000Ohm | - | Housing/Shell (Unthreaded) | 0.108 inch | PLUG | - | - | - | 1000VAC V | D-Sub | - | - | 3.336 N | 3.336 N | Machined | 1 DE E | - | - | 0.409 (10.40mm) | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() FCC17A15SE200 Amphenol ICC (Commercial Products) | 16 | - | Datasheet | 7 Weeks | - | - | Through Hole | Through Hole | - | - | - | Thermoplastic | - | - | - | Steel, Tin Plated | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | 200V | -40°C~85°C | Bulk | - | FCC17 | e0 | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | - | 15 | - | - | Black | 2 | Female | - | 8536.69.40.30 | - | - | - | - | YES | Signal | - | - | 5A | 2.74mm | 15 | Straight | - | 12.55mm | unknown | 2A | TIN | UL, CSA | Gold | - | COMMERCIAL | 2 | - | STAGGERED | - | 0.494 inch | - | - | - | - | - | - | - | - | - | 3000000000Ohm | - | Housing/Shell (Unthreaded) | - | PLUG | - | - | - | 600VAC V | D-Sub | 1 | - | - | - | Machined | 2 DA A | - | - | - | - | 300V | - | Filter | - | - | - | 39.14mm | - | 15.0μin 0.38μm | - | UL94 V-0 | - | Non-RoHS Compliant | - | - | - | ||
![]() FCC17E09PM240 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 7 Weeks | - | - | Free Hanging, Panel | Free Hanging (In-Line) | - | - | - | Thermoplastic | - | - | - | Steel, Tin Plated | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2005 | FCC17 | - | - | Active | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | - | 9 | - | - | Black | 2 | Male | - | - | 820pF | - | - | - | - | Signal | - | - | 5A | 2.74mm | - | Straight | - | 16.53mm | unknown | 2A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | - | D-Sub | 1 | - | - | - | Machined | 1 DE E | - | - | - | - | 200V | - | Filter, Grounding Indents | - | - | - | 30.81mm | - | 15.0μin 0.38μm | - | UL94 V-0 | - | Non-RoHS Compliant | - | - | - | ||
![]() 1-1589486-1 TE Connectivity | In Stock | - | Datasheet | - | Production (Last Updated: 2 weeks ago) | Lead, Tin | Surface Mount | - | SMD/SMT | - | - | - | Aluminium | - | - | - | Vertical | Without | Without | - | - | Copper | - | ACTIVE (Last Updated: 2 weeks ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | Receptacle, Socket | - | 37 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 635 µm | - | Vertical | - | - | - | - | - | - | - | - | - | - | 37 | - | - | - | Female | - | Natural | - | - | - | - | Socket | - | - | 1.016 mm | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | With | - | - | Yes | - | - | - | - | - | 6.4262 mm | 16.73 mm | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 180-078-203L011 NorComp Inc. | 39 | - | Datasheet | 14 Weeks | - | - | Free Hanging, Panel | Panel Mount | - | - | - | Polybutylene Terephthalate (PBT) | PBT | - | - | Steel, Nickel Plated | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | -50°C~100°C | Tray | 2008 | 180 | - | yes | Active | Not Applicable | Solder Cup | EAR99 | Receptacle, Female Sockets | - | 78 | - | - | - | 4 | Receptacle | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 78 | - | - | - | - | 5A | - | - | Gold | 500V | - | - | - | - | - | - | - | - | Black | NO | - | - | - | - | - | - | - | Cable Side (4-40) | - | - | - | - | Nickel | - | D-Sub, High Density | - | 24 AWG | - | - | - | 5 DD D High Density | - | - | - | - | - | - | Shielded | - | - | 9.93mm | 52.8mm | 15.4mm | Flash | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 164A17069X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | - | Steel, Tin Plated | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | 60V | -55°C~125°C | Tray | 2009 | 164A | e4 | yes | Active | Not Applicable | Solder Cup | - | Receptacle, Female Sockets | - | 26 | - | - | Black | 3 | Female | - | - | - | - | - | - | - | Signal | - | - | 3A | - | 26 | Straight | IP20 | - | - | 2.5A | TIN | UL | Gold | - | COMMERCIAL | - | - | - | - | 0.509 inch | - | - | - | - | 0.278 inch | - | - | - | - | - | - | Cable Side (4-40) | - | - | - | - | Tin | - | D-Sub, High Density | 1 | 22 AWG | - | - | Machined | 2 DA A High Density | - | PREASSEM CONN | - | - | - | - | - | - | - | - | 39.52mm | 12.9mm | 8.00μin 0.203μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - |