- Manufacturer
- Product
- Factory Pack QuantityFactory Pack Quantity
- Gender
- Series
- Number of Positions
- Mounting Angle
- Mounting Styles
- Termination Style
- RoHS
- Number of Rows
- Contact Plating
- Shell Sizes
Attribute column
Categories
D-Sub, D-Shaped Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Mounting Option 1 | Body Length | Cable Types | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Filtered | For Use With | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer Part Number | Mfr | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Part # Aliases | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Shell Sizes | Termination Method | Tradename | Unit Weight | Wire Size | Wire Size-Max | Wire Size-Min | Operating Temperature | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Orientation | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Termination Style | Reliability | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Max Current Rating | Plating | Dielectric Withstanding Voltage | Wire/Cable Type | Cable Length | Durability | Wire/Cable Gauge | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulation | Connector Type A | Shell Plating | Contact Arrangement | Product | Mounting Angle | Length | Plating Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M83513/04-B14N Glenair | 541 |
| - | 8 Weeks | Gold | - | CABLE | Aluminum | HOLE .094 | 0.925 inch | - | - | Phosphor Bronze | 1 | - | - | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/04-B14N | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | - | Active | Active | - | 5.65 | Details | - | B | Crimp | MIL-DTL-83513 | 3 oz | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | - | M83513 | e4 | - | - | - | - | - | D MICROMINIATURE CONNECTOR | - | 15 Position | - | - | - | 2 Row | Female | STANDARD: MIL-DTL-83513 | - | - | - | - | NO | NO | GENERAL PURPOSE | 15 | - | compliant | 3 A | NICKEL | MIL | Crimp | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | - | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | - | 600VAC V | - | 1.82 m | 500 Cycles | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | - | Electroless Nickel | S15P0 | Connectors | Straight | - | 50u inch | - | - | - | - | ||
![]() M83513/03-E06C Glenair | 989 |
| - | 19 Weeks | Gold | - | CABLE | Aluminum | HOLE .094 | 1.325 inch | - | NOT SPECIFIED | Beryllium Copper | 1 | - | - | ITT CANNON | - | LIQUID CRYSTAL POLYMER | M83513/03-E06C | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | - | Active | Active | - | 5.68 | N | No | E | - | MIL-DTL-83513 | - | - | 24 AWG | 26 AWG | - | - | M83513 | - | No | - | - | - | - | D MICROMINIATURE CONNECTOR | - | 31 Position | - | - | - | 2 Row | Male | STANDARD: MIL-DTL-83513 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 31 | - | compliant | 3 A | CADMIUM | - | Crimp | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | - | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 25 AWG | 5000000000 Ω | 0.05 inch | PLUG | CRIMP | - | - | 600VAC V | - | - | 500 Cycles | - | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Not Insulated | - | Cadmium | S31P0 | Connectors | Straight | - | 50u inch | - | - | - | - | ||
![]() M83513/04-D16C Glenair | 554 |
| - | 8 Weeks | Gold | - | CABLE | Aluminum | HOLE .094 | 1.175 inch | - | - | Phosphor Bronze | 1 | - | - | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/04-D16C | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | - | - | Active | Active | - | 5.64 | N | - | D | Crimp | MIL-DTL-83513 | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | - | M83513 | e4 | - | - | - | - | - | D MICROMINIATURE CONNECTOR | - | 25 Position | - | - | - | 2 Row | Female | STANDARD: MIL-DTL-83513 | - | - | - | - | NO | NO | GENERAL PURPOSE | 25 | - | not_compliant | 3 A | CADMIUM | MIL | Crimp | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | - | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | - | 600VAC V | - | 1.82 m | 500 Cycles | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | - | Cadmium | S25P0 | Connectors | Straight | - | 50u inch | - | - | - | - | ||
![]() M83513/04-F04N Glenair | 583 |
| - | - | Gold | - | CABLE | Aluminum | HOLE .094 | 1.475 inch | - | GOLD (50) | Phosphor Bronze | 1 | - | - | CINCH CONNECTIVITY SOLUTIONS | Teflon | GLASS FILLED THERMOPLASTIC | M83513/04-F04N | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | - | Obsolete | Active | - | 5.65 | Details | - | F | - | MIL-DTL-83513 | 4 oz | - | 24 AWG | 26 AWG | - | - | M83513 | e4 | - | - | - | Crimp | EAR99 | D-Sub | - | 37 Position | - | - | - | 2 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 37 | - | unknown | 3 A | NICKEL | MIL | Wire Leads | MIL-C-83513 | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | - | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | Nickel | 600VAC V | Hook-up Wire | 910 mm | 500 Cycles | - | GOLD (50) | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | - | Electroless Nickel | S37P0 | Connectors | Straight | - | 50u inch | - | - | - | - | ||
![]() M83513/03-F02N Glenair | 679 |
| - | 19 Weeks | Gold | - | CABLE | Aluminum | HOLE .094 | 1.475 inch | - | - | Beryllium Copper | 1 | - | - | ITT CANNON | Teflon | LIQUID CRYSTAL POLYMER | M83513/03-F02N | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | - | Active | Active | - | 2.04 | Details | - | F | Crimp | MIL-DTL-83513 | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | - | M83513 | - | - | - | - | Crimp | EAR99 | D-Sub | - | 37 Position | - | - | - | 2 Row | Male | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | 37 | - | compliant | 3 A | NICKEL | - | Crimp | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | - | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | PLUG | CRIMP | - | Electroless Nickel | 600VAC V | Hook-up Wire | 0.91 m | 500 Cycles | 26 AWG | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | - | Electroless Nickel | S37P0 | Connectors | Straight | - | 50u inch | - | - | - | - | ||
![]() M83513/03-B09N Glenair | 773 |
| - | 19 Weeks | Gold | - | CABLE | Aluminum | HOLE .094 | 0.925 inch | - | GOLD | Beryllium Copper | 1 | - | - | ITT CANNON | - | LIQUID CRYSTAL POLYMER | M83513/03-B09N | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | - | Active | Active | EREL | 5.69 | Details | No | B | Crimp | MIL-DTL-83513 | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | - | M83513 | - | No | - | - | Crimp | - | D-Sub | - | 15 Position | - | - | - | 2 Row | Male | STANDARD: MIL-DTL-83513 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 15 | - | compliant | 3 A | NICKEL | MIL | Wire Leads | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | - | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | PLUG | CRIMP | - | Nickel | 600VAC V | Hook-up Wire | 0.45 m | 500 Cycles | - | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | - | Electroless Nickel | S15P0 | Connectors | Straight | - | 50u inch | - | - | - | - | ||
![]() M83513/04-E03N Glenair | 940 |
| - | - | Gold | - | - | Aluminum | - | - | - | - | Phosphor Bronze | 1 | - | - | - | Teflon | - | - | Glenair | Panel | - | - | - | - | Bulk | - | - | Active | EREL | - | Details | - | E | Crimp | MIL-DTL-83513 | 2 oz | 26 AWG | - | - | -55 to 150 °C | - | M83513 | - | - | - | - | - | - | - | - | 31 Position | - | - | - | 2 Row | Female | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | 26 AWG | - | - | - | - | - | - | - | - | 0.45 m | - | - | - | - | - | - | - | Insulated | - | Electroless Nickel | - | Connectors | Straight | - | - | - | - | - | - | ||
![]() M83513/04-H06N Glenair | 814 |
| - | 8 Weeks | Gold | - | CABLE | Aluminum | HOLE .15 | 2.16 inch | - | - | Phosphor Bronze | 1 | - | - | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/04-H06N | Glenair | Panel | ONE | 4 | 125 °C | -55 °C | Bulk | - | Active | Active | - | 5.66 | Details | - | H | - | MIL-DTL-83513 | - | - | 24 AWG | 26 AWG | - | - | M83513 | e4 | - | - | - | - | EAR99 | D MICROMINIATURE CONNECTOR | - | 100 Position | - | - | - | 4 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | 100 | - | compliant | 3 A | NICKEL | MIL | Crimp | - | MULTIPLE MATING PARTS AVAILABLE | 0.384 inch | FEMALE | - | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 25 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | - | 600VAC V | - | - | 500 Cycles | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Not Insulated | - | Electroless Nickel | S100P0 | Connectors | Straight | - | 50u inch | - | - | - | - | ||
![]() M83513/04-F07C Glenair | 896 |
| - | - | Gold | - | CABLE | Aluminum | HOLE .094 | 1.475 inch | - | GOLD | Phosphor Bronze | 1 | - | - | ITT CANNON | - | LIQUID CRYSTAL POLYMER | M83513/04-F07C | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | - | Active | Active | - | 5.76 | N | No | F | Crimp | MIL-DTL-83513 | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | - | M83513 | - | No | - | - | - | - | D MICROMINIATURE CONNECTOR | - | 37 Position | - | - | - | 2 Row | Female | STANDARD: MIL-DTL-83513 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 37 | - | compliant | 3 A | CADMIUM | MIL | Crimp | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | - | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 25 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | - | 600VAC V | - | 0.01 m | 500 Cycles | - | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Not Insulated | - | Cadmium | S37P0 | Connectors | Straight | - | 50u inch | - | - | - | - | ||
![]() M83513/04-G02C Glenair | 537 |
| - | 13 Weeks, 5 Days | Gold | - | CABLE | Aluminum | HOLE .094 | 1.425 inch | - | - | Phosphor Bronze | 1 | - | - | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/04-G02C | Glenair | Panel | ONE | 3 | 125 °C | -55 °C | Bulk | - | Active | Active | - | 5.67 | N | - | G | Crimp | MIL-DTL-83513 | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | - | M83513 | e4 | - | - | - | - | EAR99 | D MICROMINIATURE CONNECTOR | - | 51 Position | - | - | - | 3 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | 51 | - | not_compliant | 3 A | CADMIUM | MIL | Crimp | - | MULTIPLE MATING PARTS AVAILABLE | 0.351 inch | FEMALE | - | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | - | 600VAC V | - | 0.91 m | 500 Cycles | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | - | Cadmium | S51P0 | Connectors | Straight | - | 50u inch | - | - | - | - | ||
![]() M83513/03-A09N Glenair | 2648 |
| - | 13 Weeks, 5 Days | Gold | - | CABLE | Aluminum | HOLE 0.094 | 0.785 inch | - | - | Beryllium Copper | 1 | - | - | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/03-A09N | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | - | Active | Active | EREL | 5.66 | Details | Yes | A | Crimp | MIL-DTL-83513 | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | - | M83513 | - | - | - | - | - | EAR99 | D MICROMINIATURE CONNECTOR | - | 9 Position | - | - | - | 2 Row | Male | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | 9 | - | compliant | 3 A | NICKEL | MIL | Wire Leads | - | MULTIPLE MATING PARTS AVAILABLE | 0.31 inch | MALE | - | NO | 0.233 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | PLUG | CRIMP | - | - | 600VAC V | - | 0.45 m | 500 Cycles | - | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | - | Electroless Nickel | S9P0 | Connectors | Straight | - | 50u inch | - | - | - | - | ||
![]() M24308/23-27Z TE Connectivity / Raychem | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | 1757836-3 | - | - | - | - | Details | - | 3 | - | - | 1.365896 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 Position | - | - | - | 2 Row | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | - | - | - | - | ||
![]() M83513/04-D15N Glenair | 522 |
| - | 13 Weeks, 5 Days | Gold | - | CABLE | Aluminum | HOLE .094 | 1.175 inch | - | - | Phosphor Bronze | 1 | - | - | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/04-D15N | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | - | Active | Active | - | 5.63 | Details | - | D | Crimp | MIL-DTL-83513 | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | - | M83513 | e4 | - | - | - | Crimp | EAR99 | D-Sub | - | 25 Position | - | - | - | 2 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | 25 | - | compliant | 3 A | NICKEL | MIL | Crimp | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | - | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | Electroless Nickel | 600VAC V | Hook-up Wire | 1.82 m | 500 Cycles | 26 AWG | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | - | Electroless Nickel | S25P0 | Connectors | Straight | - | 50u inch | - | - | - | - | ||
![]() D20419-21 ITT Cannon, LLC | 9840 |
| Datasheet | 12 Weeks | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2015 | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.1mm | - | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() 340102214B C&K | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | DM and DMA Series Shell Size C D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | C025-8903-000C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3401-022 accessories | - | - | - | - | - | - | - | Dust Cap | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | 59.8 mm | - | - | - | - | - | ||
![]() 340102212B C&K | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | DM and DMA Series Shell Size B D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | C025-8902-000C | - | - | - | - | Details | - | - | - | - | 0.067680 oz | - | - | - | - | - | 3401-022 accessories | - | - | - | - | - | - | - | Dust Cap | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | 43.36 mm | - | - | - | - | - | ||
![]() M83513/04-A11N Glenair | 2411 |
| - | 13 Weeks, 5 Days | Gold | - | CABLE | Aluminum | HOLE .094 | 0.775 inch | - | - | Phosphor Bronze | 1 | - | - | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/04-A11N | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | - | Active | Active | EREL | 2.02 | Details | - | A | Crimp | MIL-DTL-83513 | 0.846002 oz | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | - | M83513 | e4 | - | - | - | Crimp | EAR99 | D-Sub | - | 9 Position | 150 °C | -55 °C | - | 2 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | 9 | - | compliant | 3 A | NICKEL | MIL | Wire Leads | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | - | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | 3 A | Nickel | 600VAC V | Hook-up Wire | 0.45 m | 500 Cycles | 26 AWG | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | D-Sub | Electroless Nickel | S9P0 | Connectors | Straight | - | 50u inch | - | - | - | - | ||
![]() 311P407-4S-B-12 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | Brass | - | - | - | - | Brass | 1 | - | - | - | - | - | - | - | Wire | - | - | - | - | - | 206503-4 | - | - | - | - | Details | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 62 Position | - | - | - | 3 Row | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | Connectors | Straight | - | - | - | - | - | - | ||
![]() M83513/04-C04N Glenair | 968 |
| - | - | Gold | - | CABLE | Aluminum | HOLE .094 | 1.075 inch | - | GOLD (50) | Phosphor Bronze | 1 | - | - | CINCH CONNECTIVITY SOLUTIONS | Teflon | GLASS FILLED THERMOPLASTIC | M83513/04-C04N | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | - | Active | Active | - | 5.67 | Details | - | C | Crimp | MIL-DTL-83513 | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | - | M83513 | e4 | - | - | - | - | EAR99 | D MICROMINIATURE CONNECTOR | - | 21 Position | - | - | - | 2 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 21 | - | compliant | 3 A | NICKEL | MIL | Wire Leads | MIL-C-83513 | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | 94V-0 | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | - | 600VAC V | - | 0.91 m | 500 Cycles | - | GOLD (50) | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | - | Electroless Nickel | S21P0 | Connectors | Straight | - | 50u inch | - | - | - | - | ||
![]() M83513/04-E01N Glenair | 513 |
| - | 19 Weeks | Gold | - | CABLE | Aluminum | HOLE .094 | 1.325 inch | Hookup Wire | - | Phosphor Bronze | 1 | - | - | ITT CANNON | Teflon | LIQUID CRYSTAL POLYMER | M83513/04-E01N | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | - | Active | Active | - | 2.06 | Details | - | E | Crimp | MIL-DTL-83513 | 2 oz | - | 24 AWG | 26 AWG | -55 to 125 °C | - | M83513 | - | - | - | - | - | - | 31POS Micro-D | - | 31 Position | - | - | White | 2 Row | Female | STANDARD: MIL-DTL-83513 | - | - | - | - | NO | NO | GENERAL PURPOSE | 31 | - | compliant | 3 A | NICKEL | MIL | Wire Leads | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | - | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | - | 600VAC V | - | 0.457 m | 500 Cycles | - | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | - | Electroless Nickel | S31P0 | Connectors | Straight | - | 50u inch | - | - | - | - |