- Manufacturer
- Product
- Factory Pack QuantityFactory Pack Quantity
- Gender
- Series
- Number of Positions
- Mounting Angle
- Mounting Styles
- Termination Style
- RoHS
- Number of Rows
- Contact Plating
- Shell Sizes
Attribute column
Categories
D-Sub, D-Shaped Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Material | Mounting Option 1 | Mounting Option 2 | Screw Material | Body Length | Cable Types | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Filtered | For Use With | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer Part Number | Mfr | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Part # Aliases | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Shell Sizes | Termination Method | Tradename | Unit Weight | Voltage, Rating | Wire Size | Wire Size-Max | Wire Size-Min | Operating Temperature | Published | Series | JESD-609 Code | Part Status | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Termination Style | Reliability | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Max Current Rating | Plating | Connector Support Type | Dielectric Withstanding Voltage | Wire/Cable Type | Cable Length | Durability | Accessory Type | Wire/Cable Gauge | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulation | Connector Type A | Assembly Item Name | Shell Plating | Contact Arrangement | Product | Mounting Angle | Features | IP Rating | Plating Thickness | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M83513/04-D10N Glenair | 971 |
| - | 8 Weeks | Gold | - | CABLE | - | Aluminum | - | HOLE .094 | - | - | 1.175 inch | Insulated Hook-up Wire | - | Phosphor Bronze | 1 | - | - | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/04-D10N | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | - | Active | Active | - | 5.67 | Details | - | D | Crimp | MIL-DTL-83513 | - | - | 26 | 24 AWG | 26 AWG | -55 to 125 °C | - | M83513 | e4 | - | - | EAR99 | 25POS Micro D-Sub | - | 25 Position | - | - | 2 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | - | 25 | compliant | 3 A | NICKEL | MIL | Crimp | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | - | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | - | - | 600VAC V | - | 0.914 m | 500 Cycles | - | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | - | - | Electroless Nickel | S25P0 | Connectors | Straight | - | - | 50u inch | - | - | ||
![]() M83513/04-D01P Glenair | 694 |
| - | 8 Weeks | Gold | - | CABLE | 25 | Stainless Steel | - | HOLE .094 | - | - | 1.175 inch | - | - | Phosphor Bronze | 1 | - | - | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/04-D01P | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | - | Active | Active | - | 5.67 | Details | - | D | Crimp | MIL-DTL-83513 | - | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | - | M83513 | e4 | - | Crimp | EAR99 | D-Sub | - | 25 Position | - | - | 2 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | - | 25 | compliant | 3 A | - | MIL | Crimp | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | - | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | Passivated, Steel | - | 600VAC V | Hook-up Wire | 0.45 m | 500 Cycles | - | 26 AWG | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | - | - | Passivated Steel | S25P0 | Connectors | Straight | - | - | 50u inch | - | - | ||
![]() M83513/04-H04P Glenair | 960 |
| - | 8 Weeks | Gold | - | CABLE | - | Stainless Steel | - | HOLE .15 | - | - | 2.16 inch | Insulated Hook-up Wire | - | Phosphor Bronze | 1 | - | - | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/04-H04P | Glenair | Panel | ONE | 4 | 125 °C | -55 °C | Bulk | - | Active | Active | - | 2.09 | Details | - | H | Crimp | MIL-DTL-83513 | - | - | 26 | 24 AWG | 26 AWG | -55 to 125 °C | - | M83513 | e4 | - | - | EAR99 | 100POS Micro D-Sub | - | 100 Position | - | - | 4 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | - | 100 | compliant | 3 A | - | MIL | Crimp | - | MULTIPLE MATING PARTS AVAILABLE | 0.384 inch | FEMALE | - | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | - | - | 600VAC V | - | 0.914 m | 500 Cycles | - | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | - | - | Passivated Steel | S100P0 | Connectors | Straight | - | - | 50u inch | - | - | ||
![]() M83513/04-D06C Glenair | 938 |
| - | - | Gold | - | - | 25 | Aluminum | - | - | - | - | - | - | - | Phosphor Bronze | 1 | - | - | - | - | - | - | Glenair | Panel | - | - | - | - | Bulk | - | - | Active | - | - | N | - | D | - | MIL-DTL-83513 | - | - | - | - | - | - | - | M83513 | - | - | Crimp | - | D-Sub | - | 25 Position | 150 °C | -55 °C | 2 Row | Female | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | 25 AWG | - | - | - | - | 3 A | Cadmium | - | - | Hook-up Wire | 20 mm | - | - | 25 AWG | - | - | - | - | - | Not Insulated | D-Sub | - | Cadmium | - | Connectors | Straight | - | - | - | - | - | ||
![]() M83513/04-D07N Glenair | 855 |
| - | 13 Weeks, 5 Days | Gold | - | CABLE | - | Aluminum | - | HOLE .094 | - | - | 1.175 inch | - | - | Phosphor Bronze | 1 | - | - | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/04-D07N | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | - | Active | Active | EREL | 2.03 | Details | - | D | Crimp | MIL-DTL-83513 | - | - | 25 AWG | 24 AWG | 26 AWG | -55 to 150 °C | - | M83513 | e4 | - | Crimp | EAR99 | D-Sub | - | 25 Position | 150 °C | -55 °C | 2 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | - | 25 | compliant | 3 A | NICKEL | MIL | Crimp | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | - | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 25 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | 3 A | Electroless Nickel | - | 600VAC V | Hook-up Wire | 0.01 m | 500 Cycles | - | 25 AWG | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Not Insulated | D-Sub | - | Electroless Nickel | S25P0 | Connectors | Straight | - | - | 50u inch | - | - | ||
![]() RDG-LNA Hirose Electric Co Ltd | 148 | - | - | 10 Weeks | - | - | - | - | - | - | #4-40 | SCREW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | SCREWLOCK | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() M83513/04-G13N Glenair | 558 |
| - | - | Gold | - | CABLE | - | Aluminum | - | HOLE .094 | - | - | 1.425 inch | - | - | Phosphor Bronze | 1 | - | - | ITT CANNON | Teflon | LIQUID CRYSTAL POLYMER | M83513/04-G13N | Glenair | Panel | ONE | 3 | 125 °C | -55 °C | Bulk | - | Active | Active | - | 2.06 | Details | - | G | Crimp | MIL-DTL-83513 | - | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | - | M83513 | - | - | Crimp | - | D-Sub | - | 51 Position | - | - | 3 Row | Female | STANDARD: MIL-DTL-83513 | - | - | - | - | NO | NO | GENERAL PURPOSE | - | 51 | compliant | 3 A | NICKEL | MIL | Crimp | - | MULTIPLE MATING PARTS AVAILABLE | 0.351 inch | FEMALE | - | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | Electroless Nickel | - | 600VAC V | Hook-up Wire | 1.82 m | 500 Cycles | - | 26 AWG | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | - | - | Electroless Nickel | S51P0 | Connectors | Straight | - | - | 50u inch | - | - | ||
![]() M83513/03-H02C Glenair | 925 |
| - | 8 Weeks | Gold | - | CABLE | - | Aluminum | - | HOLE .15 | - | - | 2.16 inch | Insulated Hook-up Wire | - | Beryllium Copper | 1 | - | - | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/03-H02C | Glenair | Panel | ONE | 4 | 125 °C | -55 °C | Bulk | - | Active | Active | - | 5.67 | N | - | H | Crimp | MIL-DTL-83513 | - | - | 26 | 24 AWG | 26 AWG | -55 to 125 °C | - | M83513 | - | - | - | EAR99 | 100POS Micro D-Sub | - | 100 Position | - | - | 4 Row | Male | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | - | 100 | not_compliant | 3 A | CADMIUM | MIL | Crimp | - | MULTIPLE MATING PARTS AVAILABLE | 0.384 inch | MALE | - | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | PLUG | CRIMP | - | - | - | 600VAC V | - | 0.914 m | 500 Cycles | - | - | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | - | - | Cadmium | S100P0 | Connectors | Straight | - | - | 50u inch | - | - | ||
![]() M83513/03-B03P Glenair | 718 |
| - | 8 Weeks | Gold | - | CABLE | - | Stainless Steel | - | HOLE .094 | - | - | 0.925 inch | - | - | Beryllium Copper | 1 | - | - | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/03-B03P | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | - | Active | Active | - | 5.67 | Details | - | B | - | MIL-DTL-83513 | - | - | - | 24 AWG | 26 AWG | - | - | M83513 | e4 | - | - | EAR99 | D MICROMINIATURE CONNECTOR | - | 15 Position | - | - | 2 Row | Male | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | - | 15 | compliant | 3 A | - | MIL | Crimp | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | - | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | PLUG | CRIMP | - | - | - | 600VAC V | - | - | 500 Cycles | - | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | - | - | Passivated Steel | S15P0 | Connectors | Straight | - | - | 50u inch | - | - | ||
![]() M83513/04-C15N Glenair | 628 |
| - | 8 Weeks | Gold | - | CABLE | - | Aluminum | - | HOLE .094 | - | - | 1.075 inch | - | - | Phosphor Bronze | 1 | - | - | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/04-C15N | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | - | Active | Active | - | 2.02 | Details | - | C | Crimp | MIL-DTL-83513 | - | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | - | M83513 | e4 | - | - | EAR99 | D MICROMINIATURE CONNECTOR | - | 21 Position | - | - | 2 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | - | 21 | compliant | 3 A | NICKEL | MIL | Crimp | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | - | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | - | - | 600VAC V | - | 1.82 m | 500 Cycles | - | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | - | - | Electroless Nickel | S21P0 | Connectors | Straight | - | - | 50u inch | - | - | ||
![]() M83513/03-C01C Glenair | 682 |
| - | - | Gold | - | CABLE | - | Aluminum | - | HOLE .094 | - | - | 1.075 inch | Insulated Hook-up Wire | NOT SPECIFIED | Beryllium Copper | 1 | - | - | CINCH CONNECTIVITY SOLUTIONS | Teflon | GLASS FILLED THERMOPLASTIC | M83513/03-C01C | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | - | - | Active | Active | - | 5.64 | N | - | C | Crimp | MIL-DTL-83513 | - | - | 26 | 24 AWG | 26 AWG | -55 to 125 °C | - | M83513 | - | - | Crimp | EAR99 | 21POS Micro D-Sub | - | 21 Position | - | - | 2 Row | Male | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 21 | compliant | 3 A | CADMIUM | MIL | Crimp | MIL-C-83513 | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | 94V-0 | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | PLUG | CRIMP | - | Cadmium | - | 600VAC V | - | 0.457 m | 500 Cycles | - | 26 AWG | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | - | - | Cadmium | S21P0 | Connectors | Straight | - | - | 50u inch | - | - | ||
![]() M83513/04-B14C Glenair | 850 |
| - | 8 Weeks | Gold | - | CABLE | - | Aluminum | - | HOLE .094 | - | - | 0.925 inch | - | - | Phosphor Bronze | 1 | - | - | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/04-B14C | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | - | Active | Active | EREL | 5.64 | Details | - | B | Crimp | MIL-DTL-83513 | - | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | - | M83513 | e4 | - | - | EAR99 | D MICROMINIATURE CONNECTOR | - | 15 Position | - | - | 2 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | - | 15 | not_compliant | 3 A | CADMIUM | MIL | Crimp | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | - | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | RECEPTACLE | CRIMP | - | - | - | 600VAC V | - | 1.82 m | 500 Cycles | - | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | - | - | Cadmium | S15P0 | Connectors | Straight | - | - | 50u inch | - | - | ||
![]() D110280-3 ITT Cannon, LLC | 582 |
| - | 12 Weeks | - | Screw | - | - | - | STAINLESS STEEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | - | - | Active | - | - | - | - | 50 | - | - | - | - | - | - | NO | NO | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | Spring Plate | - | - | - | - | - | - | - | - | HARDWARE-SPRING LATCH | - | - | - | - | 4-40, Hardware Included | - | - | No SVHC | RoHS Compliant | ||
![]() 24308/2-15 TE Connectivity / Raychem | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Free Hanging | - | - | - | - | - | 1-1757824-1 | - | - | - | - | Details | - | 5 | - | AMPLIMITE | - | - | - | - | - | - | - | 90 | - | - | - | - | - | - | 78 Position | - | - | 3 Row | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Straight | - | - | - | - | - | ||
![]() 24308/4-5 TE Connectivity / Raychem | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Free Hanging | - | - | - | - | - | 1-1757819-0 | - | - | - | - | Details | - | 5 | - | AMPLIMITE | 1.304431 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 Position | - | - | 3 Row | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Straight | - | - | - | - | - | ||
![]() D09-1-60-04-1-C-A-FSK TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | Aluminum Alloy | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Panel | - | - | - | - | - | EH9209-000 | - | - | - | - | Details | - | E | - | - | 0.035274 oz | - | - | - | - | - | - | - | - | - | - | - | - | Memory Ring Backshell | 9 Position | - | - | 2 Row | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Insulated | - | - | Electroless Nickel | - | Backshells | Straight | - | - | - | - | - | ||
![]() 970-RACIR020 NorComp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Connectors | NORCOMP INTERCONNECT DEVICES | - | - | 970-RACIR020 | - | - | - | - | - | - | - | - | Active | - | - | 5.44 | Details | Yes | - | - | - | 0.209192 oz | - | - | - | - | - | - | 970 / 971 | - | - | - | - | - | Compression Insert, Metalized Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hardware | - | - | - | - | - | - | ||
![]() M83513/03-A10C Glenair | 2733 |
| - | 8 Weeks | Gold | - | CABLE | - | Aluminum | - | HOLE .094 | - | - | 0.775 inch | - | - | Beryllium Copper | 1 | - | - | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/03-A10C | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | - | Active | Active | - | 5.65 | Details | - | A | - | MIL-DTL-83513 | - | - | - | 24 AWG | 26 AWG | - | - | M83513 | e4 | - | - | EAR99 | D MICROMINIATURE CONNECTOR | - | 9 Position | - | - | 2 Row | Male | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | - | 9 | not_compliant | 3 A | CADMIUM | MIL | Crimp | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | - | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | 0.05 inch | PLUG | CRIMP | - | - | - | 600VAC V | - | - | 500 Cycles | - | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | Insulated | - | - | Cadmium | S9P0 | Connectors | Straight | - | - | 50u inch | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | 2 | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | 340102286BNMB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screwlock | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hardware | - | - | - | - | - | - | ||
![]() M83513/03-A01C Glenair | 2152 |
| - | - | Gold | - | - | - | Aluminum | - | - | - | - | - | Insulated Hook-up Wire | - | Beryllium Copper | 25 | - | - | - | Teflon | - | - | Glenair | Panel | - | - | - | - | Bulk | - | - | Active | EREL | - | N | - | A | Crimp | MIL-DTL-83513 | - | - | 26 | - | - | -55 to 125 °C | - | M83513 | - | - | - | - | 9POS Micro D-Sub | - | 9 Position | - | - | 2 Row | Male | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | 26 AWG | - | - | - | - | - | - | - | - | - | 0.457 m | - | - | - | - | - | - | - | - | Insulated | - | - | Cadmium | - | Connectors | Straight | - | - | - | - | - |