- Manufacturer
- Product
- Factory Pack QuantityFactory Pack Quantity
- Gender
- Series
- Number of Positions
- Mounting Angle
- Mounting Styles
- Termination Style
- RoHS
- Number of Rows
- Contact Plating
- Shell Sizes
Attribute column
Categories
D-Sub, D-Shaped Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Shell Material | Dielectric Material | Mounting Option 1 | Shell Material, Finish | Base Product Number | Body Length | Cable Types | Contact Finish Mating | Contact Materials | Description/Function | Factory Pack QuantityFactory Pack Quantity | Filtered | For Use With | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer Part Number | Mfr | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Shell Sizes | Termination Method | Tradename | Voltage, Rating | Wire Size | Wire Size-Max | Wire Size-Min | Operating Temperature | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Shielding | Ingress Protection | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Contact Finish | Termination Style | Mating Information | Body Breadth | Contact Gender | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Termination Type | Connector Support Type | Dielectric Withstanding Voltage | Connector Style | Cable Length | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Usage | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Insulation | 1st Connector | 2nd Connector | Backset Spacing | Shell Plating | Contact Arrangement | Product | Mounting Angle | Features | Length | Contact Finish Thickness | Plating Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M83513/04-E03N Cinch Connectivity Solutions | 2462 |
| - | - | Gold | - | Aluminum Alloy | - | - | - | M83513/04 | - | - | - | Copper | - | 25 | - | - | - | Glass Filled, Polyester | - | - | Cinch Connectivity Solutions | Panel | - | - | - | - | Bag | - | - | - | Active | - | Details | - | E | - | - | 600 VAC | - | - | - | - | Military, MIL-C-83513, M83513 | - | - | - | - | - | Dura-Con High Reliability Connector | 31 Position | Multiple, Individual | 2 Row | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | Gold | Wire Leads | - | - | - | - | - | - | - | - | 26 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | Receptacle, Female Sockets | Individual Wire Leads | - | Nickel | - | Connectors | Straight | - | 1.50 (457.20mm) | 50.0µin (1.27µm) | - | - | ||
![]() M83513/10-E01CP Cinch Connectivity Solutions | 52 | - | - | - | Gold | Through Hole, Right Angle | Aluminum Alloy | Polyester, Glass Filled | - | Aluminum Alloy, Yellow Chromate Plated Cadmium | M83513/10 | - | - | - | Copper | - | 25 | - | - | - | Glass filled, Polyester | - | - | Cinch Connectivity Solutions | Board Mount | - | - | - | - | Bag | - | - | - | Active | - | - | - | E | - | - | 600 VAC | - | - | - | -55°C ~ 125°C | Military, MIL-C-83513, M83513 | - | - | Solder | - | Plug, Male Pins | Dura-Con High Reliability Connector | 31 Position | - | 2 Row | Male | - | - | - | - | - | - | Signal | - | - | 3A | - | - | - | - | 3 A | - | - | Gold | Solder | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (2-56) | - | - | - | - | - | D-Type, Micro-D | - | - | - | - | - | - | - | - | - | 0.050 Pitch x 0.043 Row to Row | Insulated | - | - | 0.130 (3.30mm) | Cadmium | - | Connectors | Right Angle | - | - | 50.0µin (1.27µm) | - | UL94 V-0 | ||
![]() M83513/04-E02N Cinch Connectivity Solutions | In Stock | - | - | - | Gold | - | Aluminum Alloy | - | - | - | - | - | - | - | Copper | - | 25 | - | - | - | Glass Filled, Polyester | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | E | - | - | 600 VAC | - | - | - | - | - | - | - | - | - | - | Dura-Con High Reliability Connector | 31 Position | - | 2 Row | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | - | Wire Leads | - | - | - | - | - | - | - | - | 26 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | - | - | - | Nickel | - | Connectors | Straight | - | - | - | - | - | ||
![]() M83513/04-E01N Cinch Connectivity Solutions | In Stock | - | - | - | Gold | - | Aluminum Alloy | - | - | - | M83513/04 | - | - | - | Copper | - | 25 | - | - | - | Glass Filled, Polyester | - | - | Cinch Connectivity Solutions | Panel | - | - | - | - | Bag | - | - | - | Active | - | Details | - | E | - | - | 600 VAC | - | - | - | - | Military, MIL-C-83513, M83513 | - | - | - | - | - | Dura-Con High Reliability Connector | 31 Position | White, Individual | 2 Row | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | Gold | Wire Leads | - | - | - | - | - | - | - | - | 26 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | Receptacle, Female Sockets | Individual Wire Leads | - | Nickel | - | Connectors | Straight | - | 1.50 (457.20mm) | 50.0µin (1.27µm) | - | - | ||
![]() M83513/13-C01NP Cinch Connectivity Solutions | 50 | - | - | - | Gold | Through Hole, Right Angle | Aluminum Alloy | Polyester, Glass Filled | - | Aluminum Alloy, Nickel Plated, Electroless | M83513/13 | - | - | - | Copper | - | 25 | - | - | - | Glass filled, Polyester | - | - | Cinch Connectivity Solutions | Board Mount | - | - | - | - | Bag | - | - | - | Active | - | - | - | C | - | - | 600 VAC | - | - | - | -55°C ~ 125°C | Military, MIL-C-83513, M83513 | - | - | Solder | - | Receptacle, Female Sockets | Dura-Con High Reliability Connector | 21 Position | - | 2 Row | Female | - | - | - | - | - | - | Signal | - | - | 3A | - | - | - | - | 3 A | - | - | Gold | Solder | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (2-56) | - | - | - | - | - | D-Type, Micro-D | - | - | - | - | - | - | - | - | - | 0.050 Pitch x 0.043 Row to Row | Insulated | - | - | - | Nickel | - | Connectors | Right Angle | - | - | 50.0µin (1.27µm) | - | UL94 V-0 | ||
![]() M83513/04-H03N Cinch Connectivity Solutions | 9 | - | - | - | Gold | - | Aluminum Alloy | - | - | - | M83513/04 | - | - | - | Copper | - | 25 | - | - | - | Glass Filled, Polyester | - | - | Cinch Connectivity Solutions | Panel | - | - | - | - | Bag | - | - | - | Active | - | Details | - | H | - | - | 600 VAC | - | - | - | - | Military, MIL-C-83513, M83513 | - | - | - | - | - | Dura-Con High Reliability Connector | 100 Position | Multiple, Individual | 4 Row | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | Gold | Wire Leads | - | - | - | - | - | - | - | - | 26 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | Receptacle, Female Sockets | Individual Wire Leads | - | Nickel | - | Connectors | Straight | - | 1.50 (457.20mm) | 50.0µin (1.27µm) | - | - | ||
![]() M83513/10-C01NP Cinch Connectivity Solutions | 2097 |
| - | - | Gold | Through Hole, Right Angle | Aluminum Alloy | Polyester, Glass Filled | - | Aluminum Alloy, Nickel Plated, Electroless | M83513/10 | - | - | - | Copper | - | 25 | - | - | - | Glass filled, Polyester | - | - | Cinch Connectivity Solutions | Board Mount | - | - | - | - | Bag | - | - | - | Active | - | - | - | C | - | - | 600 VAC | - | - | - | -55°C ~ 125°C | Military, MIL-C-83513, M83513 | - | - | Solder | - | Plug, Male Pins | Dura-Con High Reliability Connector | 21 Position | - | 2 Row | Male | - | - | - | - | - | - | Signal | - | - | 3A | - | - | - | - | 3 A | - | - | Gold | Solder | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (2-56) | - | - | - | - | - | D-Type, Micro-D | - | - | - | - | - | - | - | - | - | 0.050 Pitch x 0.043 Row to Row | Insulated | - | - | 0.130 (3.30mm) | Nickel | - | Connectors | Right Angle | - | - | 50.0µin (1.27µm) | - | UL94 V-0 | ||
![]() M83513/23-G01CP Cinch Connectivity Solutions | In Stock | - | - | - | Gold | Through Hole | Aluminum Alloy | Polyester, Glass Filled | - | Aluminum Alloy, Yellow Chromate Plated Cadmium | M83513/23 | - | - | - | Copper | - | 25 | - | - | - | Glass filled, Polyester | - | - | Cinch Connectivity Solutions | Board Mount | - | - | - | - | Bag | - | - | - | Active | - | - | - | G | - | - | 600 VAC | - | - | - | -55°C ~ 125°C | Military, MIL-C-83513, M83513 | - | - | Solder | - | Plug, Male Pins | Dura-Con High Reliability Connector | 51 Position | - | 3 Row | Male | - | - | - | - | - | - | Signal | - | - | 3A | - | - | - | - | 3 A | - | - | Gold | Solder | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (2-56) | - | - | - | - | - | D-Type, Micro-D | - | - | - | - | - | - | - | - | - | 0.050 Pitch x 0.050 Row to Row | Insulated | - | - | - | Cadmium | - | Connectors | Straight | - | - | 50.0µin (1.27µm) | - | UL94 V-0 | ||
![]() M83513/22-C01NP Cinch Connectivity Solutions | 22 |
| - | - | Gold | Through Hole | Aluminum Alloy | Polyester, Glass Filled | - | Aluminum Alloy, Nickel Plated, Electroless | M83513/22 | - | - | - | Copper | - | 25 | - | - | - | Glass filled, Polyester | - | - | Cinch Connectivity Solutions | Board Mount | - | - | - | - | Bag | - | - | - | Active | - | - | - | C | - | - | 600 VAC | - | - | - | -55°C ~ 125°C | Military, MIL-C-83513, M83513 | - | - | Solder | - | Plug, Male Pins | Dura-Con High Reliability Connector | 21 Position | - | 2 Row | Male | - | - | - | - | - | - | Signal | - | - | 3A | - | - | - | - | 3 A | - | - | Gold | Solder | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (2-56) | - | - | - | - | - | D-Type, Micro-D | - | - | - | - | - | - | - | - | - | 0.050 Pitch x 0.050 Row to Row | Insulated | - | - | - | Nickel | - | Connectors | Straight | - | - | 50.0µin (1.27µm) | - | UL94 V-0 | ||
![]() M83513/25-B01NP Cinch Connectivity Solutions | 2680 |
| - | - | Gold | Through Hole | Aluminum Alloy | Polyester, Glass Filled | - | Aluminum Alloy, Nickel Plated, Electroless | M83513/25 | - | - | - | Copper | - | 25 | - | - | - | Glass filled, Polyester | - | - | Cinch Connectivity Solutions | Board Mount | - | - | - | - | Bag | - | - | - | Active | - | - | - | B | - | - | 600 VAC | - | - | - | -55°C ~ 125°C | Military, MIL-C-83513, M83513 | - | - | Solder | - | Receptacle, Female Sockets | Dura-Con High Reliability Connector | 15 Position | - | 2 Row | Female | - | - | - | - | - | - | Signal | - | - | 3A | - | - | - | - | 3 A | - | - | Gold | Solder | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (2-56) | - | - | - | - | - | D-Type, Micro-D | - | - | - | - | - | - | - | - | - | 0.050 Pitch x 0.050 Row to Row | Insulated | - | - | - | Nickel | - | Connectors | Straight | - | - | 50.0µin (1.27µm) | - | UL94 V-0 | ||
![]() M83513/27-H01CP Cinch Connectivity Solutions | 2781 |
| - | - | Gold | Through Hole | Aluminum Alloy | Polyester, Glass Filled | - | Aluminum Alloy, Yellow Chromate Plated Cadmium | M83513/27 | - | - | - | Copper | - | 25 | - | - | - | Glass filled, Polyester | - | - | Cinch Connectivity Solutions | Board Mount | - | - | - | - | Bag | - | - | - | Active | - | - | - | H | - | - | 600 VAC | - | - | - | -55°C ~ 125°C | Military, MIL-C-83513, M83513 | - | - | Solder | - | Receptacle, Female Sockets | Dura-Con High Reliability Connector | 100 Position | - | 4 Row | Female | - | - | - | - | - | - | Signal | - | - | 3A | - | - | - | - | 3 A | - | - | Gold | Through Hole | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | - | D-Type, Micro-D | - | - | - | - | - | - | - | - | - | 0.050 Pitch x 0.050 Row to Row | Insulated | - | - | - | Cadmium | - | Connectors | Straight | - | - | 50.0µin (1.27µm) | - | UL94 V-0 | ||
![]() M83513/14-G01NP Cinch Connectivity Solutions | 2296 |
| - | - | Gold | Through Hole, Right Angle | Aluminum Alloy | Polyester, Glass Filled | - | Aluminum Alloy, Nickel Plated, Electroless | M83513/14 | - | - | - | Copper | - | 25 | - | - | - | Glass filled, Polyester | - | - | Cinch Connectivity Solutions | Board Mount | - | - | - | - | Bag | - | - | - | Active | - | - | - | G | - | - | 600 VAC | - | - | - | -55°C ~ 125°C | Military, MIL-C-83513, M83513 | - | - | Solder | - | Receptacle, Female Sockets | Dura-Con High Reliability Connector | 51 Position | - | 3 Row | Female | - | - | - | - | - | - | Signal | - | - | 3A | - | - | - | - | 3 A | - | - | Gold | Solder | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (2-56) | - | - | - | - | - | D-Type, Micro-D | - | - | - | - | - | - | - | - | - | 0.050 Pitch x 0.050 Row to Row | Insulated | - | - | 0.150 (3.81mm) | Nickel | - | Connectors | Right Angle | - | - | 50.0µin (1.27µm) | - | UL94 V-0 | ||
![]() M83513/03-E04C Cinch Connectivity Solutions | 10 | - | - | - | Gold | - | Aluminum Alloy | - | - | - | M83513/03 | - | - | - | Copper | - | 25 | - | - | - | Glass Filled, Polyester | - | - | Cinch Connectivity Solutions | Panel | - | - | - | - | Bag | - | - | - | Active | - | - | - | E | - | - | 600 VAC | - | - | - | - | Military, MIL-C-83513, M83513 | - | - | - | - | - | Dura-Con High Reliability Connector | 31 Position | Multiple, Individual | 2 Row | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | Gold | Wire Leads | - | - | - | - | - | - | - | - | 26 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | Plug, Male Pins | Individual Wire Leads | - | Cadmium | - | Connectors | Straight | - | 3.00 (914.40mm) | 50.0µin (1.27µm) | - | - | ||
![]() M83513/03-E02C Cinch Connectivity Solutions | In Stock | - | - | - | Gold | - | Aluminum Alloy | - | - | - | - | - | - | - | Copper | - | 25 | - | - | - | Glass Filled, Polyester | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | E | - | - | 600 VAC | - | - | - | - | - | - | - | - | - | - | Dura-Con High Reliability Connector | 31 Position | - | 2 Row | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | - | Wire Leads | - | - | - | - | - | - | - | - | 26 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | - | - | - | Cadmium | - | Connectors | Straight | - | - | - | - | - | ||
![]() M83513/04-E04N Cinch Connectivity Solutions | 13 | - | - | - | Gold | - | Aluminum Alloy | - | - | - | M83513/04 | - | - | - | Copper | - | 25 | - | - | - | Glass Filled, Polyester | - | - | Cinch Connectivity Solutions | Panel | - | - | - | - | Bag | - | - | - | Active | - | - | - | E | - | - | 600 VAC | - | - | - | - | Military, MIL-C-83513, M83513 | - | - | - | - | - | Dura-Con High Reliability Connector | 31 Position | Multiple, Individual | 2 Row | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | Gold | Wire Leads | - | - | - | - | - | - | - | - | 26 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | Receptacle, Female Sockets | Individual Wire Leads | - | Nickel | - | Connectors | Straight | - | 3.00 (914.40mm) | 50.0µin (1.27µm) | - | - | ||
![]() M83513/04-G07N Glenair | 854 |
| - | 8 Weeks | Gold | CABLE | Aluminum | - | HOLE .094 | - | - | 1.425 inch | - | - | Phosphor Bronze | - | 1 | - | - | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/04-G07N | Glenair | Panel | ONE | 3 | 125 °C | -55 °C | Bulk | - | - | Active | Active | 5.66 | Details | - | G | - | MIL-DTL-83513 | - | - | 24 AWG | 26 AWG | - | M83513 | e4 | - | - | - | D MICROMINIATURE CONNECTOR | - | 51 Position | - | 3 Row | Female | STANDARD: MIL-DTL-83513 | - | - | - | - | NO | - | NO | GENERAL PURPOSE | - | 51 | - | - | compliant | 3 A | NICKEL | MIL | - | Crimp | MULTIPLE MATING PARTS AVAILABLE | 0.351 inch | FEMALE | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 25 AWG | 5000000000 Ω | - | 0.05 inch | RECEPTACLE | CRIMP | - | 600VAC V | - | - | 500 Cycles | GOLD | STAGGERED | 2.78 N | 0.139 N | - | 0.043 inch | - | - | Not Insulated | - | - | - | Electroless Nickel | S51P0 | Connectors | Straight | - | - | - | 50u inch | - | ||
![]() M83513/08-E04 TE Connectivity | In Stock | - | - | 8 Weeks | Gold | CABLE | Liquid Crystal Polymer (LCP) | - | HOLE .096 | - | - | 1.328 inch | - | GOLD | Beryllium Copper | - | 1 | - | - | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/08-E04 | - | Panel | ONE | 2 | 125 °C | -55 °C | - | N | 5-1532022-7 | Active | - | 5.66 | Details | - | E | - | MIL-DTL-83513 | - | - | 24 AWG | 26 AWG | - | M83513 | e4 | - | - | EAR99 | D MICROMINIATURE CONNECTOR | - | 31 Position | - | 2 Row | Male | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 31 | - | - | compliant | 3 A | - | MIL | - | Crimp | MULTIPLE MATING PARTS AVAILABLE | 0.208 inch | MALE | NO | 0.196 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | - | 0.05 inch | PLUG | CRIMP | - | 600VAC V | - | - | 500 Cycles | GOLD | STAGGERED | 2.78 N | 0.139 N | - | 0.043 inch | - | - | Insulated | - | - | - | - | S31P0 | Connectors | Straight | - | - | - | 50u inch | - | ||
![]() M83513/04-G09N Glenair | 705 |
| - | 19 Weeks | Gold | CABLE | Aluminum | - | HOLE .094 | - | - | 1.425 inch | Insulated Hook-up Wire | GOLD | Phosphor Bronze | - | 1 | - | - | ITT CANNON | - | LIQUID CRYSTAL POLYMER | M83513/04-G09N | Glenair | Panel | ONE | 3 | 125 °C | -55 °C | Bulk | - | - | Active | Active | 2.4 | Details | No | G | Crimp | MIL-DTL-83513 | - | 26 | 24 AWG | 26 AWG | -55 to 125 °C | M83513 | - | No | - | - | 51POS Micro D-Sub | - | 51 Position | - | 3 Row | Female | STANDARD: MIL-DTL-83513 | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 51 | - | - | compliant | 3 A | NICKEL | MIL | - | Crimp | MULTIPLE MATING PARTS AVAILABLE | 0.351 inch | FEMALE | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | - | 0.05 inch | RECEPTACLE | CRIMP | - | 600VAC V | - | 0.457 m | 500 Cycles | - | STAGGERED | 2.78 N | 0.139 N | - | 0.043 inch | - | - | Insulated | - | - | - | Electroless Nickel | S51P0 | Connectors | Straight | - | - | - | 50u inch | - | ||
![]() M83513/04-E09C Glenair | 545 |
| - | 8 Weeks | Gold | CABLE | Aluminum | - | HOLE .094 | - | - | 1.325 inch | - | - | Phosphor Bronze | - | 1 | - | - | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/04-E09C | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | - | - | - | Active | Active | 5.66 | N | - | E | - | MIL-DTL-83513 | - | - | 24 AWG | 26 AWG | - | M83513 | e4 | - | - | - | D MICROMINIATURE CONNECTOR | - | 31 Position | - | 2 Row | Female | STANDARD: MIL-DTL-83513 | - | - | - | - | NO | - | NO | GENERAL PURPOSE | - | 31 | - | - | not_compliant | 3 A | CADMIUM | MIL | - | Crimp | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | - | 0.05 inch | RECEPTACLE | CRIMP | - | 600VAC V | - | - | 500 Cycles | GOLD | STAGGERED | 2.78 N | 0.139 N | - | 0.043 inch | - | - | Insulated | - | - | - | Cadmium | S31P0 | Connectors | Straight | - | - | - | 50u inch | - | ||
![]() DF02C036A11 JAE Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EMI Shielded Hood | 1 | - | Interface Connector | JAPAN AVIATION ELECTRONICS INDUSTRY LTD | - | - | DF02C036A11 | - | - | - | - | - | - | - | - | - | Active | - | 5.71 | Details | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded Hood | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | - | 39.8 mm | - | - | - |