- Manufacturer
- Product
- Factory Pack QuantityFactory Pack Quantity
- Gender
- Series
- Number of Positions
- Mounting Angle
- Mounting Styles
- Termination Style
- RoHS
- Number of Rows
- Contact Plating
- Shell Sizes
Attribute column
Categories
D-Sub, D-Shaped Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Dielectric Material | Mounting Option 1 | Shell Material, Finish | Board Mounting Option | Mounting Option 2 | Base Product Number | Body Length | Cable Types | Contact Finish Mating | Contact Materials | Description/Function | Factory Pack QuantityFactory Pack Quantity | Filtered | For Use With | For Use With/Related Products | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer Part Number | Mfr | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Shell Sizes | Termination Method | Tradename | Unit Weight | Voltage, Rating | Wire Size | Wire Size-Max | Wire Size-Min | Operating Temperature | Series | JESD-609 Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Terminal Pitch | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Contact Finish | Termination Style | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Termination Type | Plating | Dielectric Withstanding Voltage | Wire/Cable Type | Connector Style | Cable Length | PCB Contact Row Spacing | Durability | Accessory Type | Wire/Cable Gauge | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Insulation | Connector Type A | Connector Type B | Backset Spacing | Current Rating (Max) | Shell Plating | Contact Arrangement | Product | Mounting Angle | Features | Terminal Length | Contact Finish Thickness | Plating Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M83513/01-FC Cinch Connectivity Solutions | 2290 |
| - | - | Gold | - | Panel Mount | - | Aluminum Alloy | Polyester, Glass Filled | - | Aluminum Alloy, Yellow Chromate Plated Cadmium | - | - | M83513/01 | - | - | - | Copper | - | 25 | - | - | - | - | Glass filled, Polyester | - | - | Cinch Connectivity Solutions | Panel | - | - | - | - | - | Bag | - | Active | - | - | - | - | - | F | - | - | - | 600 VAC | - | - | - | -55°C ~ 125°C | Military, MIL-C-83513, M83513 | - | Solder Cup | - | Plug, Male Pins | Dura-Con High Reliability Connector | 37 Position | - | 2 Row | Male | - | - | - | - | - | - | Signal | - | - | 3A | - | - | - | - | - | - | 3 A | - | - | Gold | Solder Cup | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 AWG | - | Housing/Shell (Unthreaded) | - | - | - | - | - | - | D-Type, Micro-D | - | - | - | - | - | - | - | - | - | - | - | 0.050 Pitch x 0.043 Row to Row | Insulated | - | - | - | - | Cadmium | - | Connectors | Straight | - | - | 50.0µin (1.27µm) | - | UL94 V-0 | ||
![]() M83513/04-B10C Glenair | 692 |
| - | - | Gold | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | 1 | - | - | - | - | - | - | - | Glenair | Panel | - | - | - | - | - | Bulk | - | Active | - | - | - | N | - | B | - | MIL-DTL-83513 | - | - | - | - | - | - | M83513 | - | - | - | - | - | 15 Position | - | 2 Row | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | - | - | - | - | Cadmium | - | Connectors | Straight | - | - | - | - | - | ||
![]() M83513/04-A14N Glenair | 668 |
| - | 9 Weeks | Gold | - | CABLE | - | Aluminum | - | HOLE .094 | - | - | - | - | 0.775 inch | - | - | Phosphor Bronze | - | 1 | - | - | - | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/04-A14N | Glenair | Panel | ONE | 2 | - | 125 °C | -55 °C | Bulk | Active | Active | - | - | 2.06 | Details | - | A | Crimp | MIL-DTL-83513 | 3.384008 oz | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | M83513 | e4 | - | EAR99 | D MICROMINIATURE CONNECTOR | - | 9 Position | - | 2 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | - | NO | GENERAL PURPOSE | - | - | 9 | - | - | - | compliant | 3 A | NICKEL | MIL | - | Wire Leads | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | - | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | - | 0.05 inch | RECEPTACLE | CRIMP | - | 600VAC V | - | - | 1.82 m | - | 500 Cycles | - | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | - | - | Insulated | - | - | - | - | Electroless Nickel | S9P0 | Connectors | Straight | - | - | - | 50u inch | - | ||
![]() M83513/04-A10C Glenair | 569 |
| - | 9 Weeks | Gold | - | CABLE | 9 | Aluminum | - | HOLE .094 | - | - | - | - | 0.775 inch | Hook-up Wire | - | Phosphor Bronze | - | 1 | - | - | - | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/04-A10C | Glenair | Panel | ONE | 2 | -55C to 150C | 125 °C | -55 °C | Bulk | Active | Active | - | No | 5.65 | N | - | A | Crimp | MIL-DTL-83513 | - | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | M83513 | e4 | Crimp | EAR99 | MICRO D-SUB | - | 9 Position | - | 2 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | - | NO | GENERAL PURPOSE | - | - | 9 | - | - | - | not_compliant | 3 A | CADMIUM | MIL | - | Crimp | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | - | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | - | 0.05 inch | RECEPTACLE | CRIMP | Cadmium | 600VAC V | Hook-up Wire | - | 0.91 m | - | 500 Cycles | - | 26 AWG | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | - | - | Insulated | D-SUBMINIATURE | Not Included | - | 3(A) | Cadmium | S9P0 | Connectors | Straight | - | - | - | 50u inch | - | ||
![]() M83513/04-C06N Glenair | 851 |
| - | 11 Weeks | Gold | - | CABLE | - | Aluminum | - | HOLE .094 | - | - | - | - | 1.075 inch | - | - | Phosphor Bronze | - | 1 | - | - | - | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/04-C06N | Glenair | Panel | ONE | 2 | - | 125 °C | -55 °C | Bulk | Active | Active | - | - | 5.67 | Details | - | C | - | MIL-DTL-83513 | - | - | - | 24 AWG | 26 AWG | - | M83513 | e4 | Crimp | EAR99 | D MICROMINIATURE CONNECTOR | - | 21 Position | - | 2 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | - | NO | GENERAL PURPOSE | - | - | 21 | - | - | - | compliant | 3 A | NICKEL | MIL | - | Crimp | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | - | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 25 AWG | 5000000000 Ω | - | 0.05 inch | RECEPTACLE | CRIMP | Electroless Nickel | 600VAC V | - | - | - | - | 500 Cycles | - | 25 AWG | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | - | - | Not Insulated | - | - | - | - | Electroless Nickel | S21P0 | Connectors | Straight | - | - | - | 50u inch | - | ||
![]() 000-01-37-164 Glenair | 82 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molded plastic dust caps for metal shell Micro-D connectors | 1 | - | Micro-D Connectors | D-Sub Connectors | - | - | - | - | Glenair | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dust Cap | 37 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cap (Cover), Dust | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | - | - | ||
![]() M83513/04-F04P Glenair | 886 |
| - | 13 Weeks | Gold | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | 1 | - | - | - | GLENAIR INC | Teflon | - | M83513/04-F04P | Glenair | Panel | - | - | - | - | - | Bulk | Active | Active | - | - | - | Details | - | F | Crimp | MIL-DTL-83513 | - | - | 26 AWG | - | - | -55 to 150 °C | M83513 | - | - | - | - | - | 37 Position | - | 2 Row | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | 3 A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 AWG | - | - | - | - | - | - | - | - | - | 0.91 m | - | - | - | - | - | - | - | - | - | - | - | Insulated | - | - | - | - | Passivated Steel | - | Connectors | Straight | - | - | - | - | - | ||
![]() M83513/04-H10N Glenair | In Stock | - | - | 13 Weeks, 5 Days | Gold | - | CABLE | - | Aluminum | - | HOLE .15 | - | - | - | - | 2.16 inch | - | - | Phosphor Bronze | - | 1 | - | - | - | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/04-H10N | Glenair | Panel | ONE | 4 | - | 125 °C | -55 °C | Bulk | Active | Active | - | - | 5.64 | Details | - | H | Crimp | MIL-DTL-83513 | - | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | M83513 | e4 | - | EAR99 | D MICROMINIATURE CONNECTOR | - | 100 Position | - | 4 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | - | NO | GENERAL PURPOSE | - | - | 100 | - | - | - | compliant | 3 A | NICKEL | MIL | - | Crimp | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.384 inch | FEMALE | - | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | - | 0.05 inch | RECEPTACLE | CRIMP | - | 600VAC V | - | - | 0.91 m | - | 500 Cycles | - | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | - | - | Insulated | - | - | - | - | Electroless Nickel | S100P0 | Connectors | Straight | - | - | - | 50u inch | - | ||
![]() M83513/03-C02C Glenair | 751 |
| - | - | Gold | - | CABLE | - | Aluminum | - | HOLE .094 | - | - | - | - | 1.075 inch | Hook-up Wire | NOT SPECIFIED | Beryllium Copper | - | 1 | - | - | - | CINCH CONNECTIVITY SOLUTIONS | Teflon | GLASS FILLED THERMOPLASTIC | M83513/03-C02C | Glenair | Panel | ONE | 2 | -55C to 150C | 125 °C | -55 °C | Bulk | Active | Active | EREL | No | 5.65 | N | - | C | Crimp | MIL-DTL-83513 | - | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | M83513 | - | - | - | D-SUBMINIATURE | - | 21 Position | - | 2 Row | Male | STANDARD: MIL-DTL-83513 | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 21 | - | - | - | compliant | 3 A | CADMIUM | MIL | - | Crimp | MIL-C-83513 | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | 94V-0 | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | - | 0.05 inch | PLUG | CRIMP | - | 600VAC V | - | - | 0.91 m | - | 500 Cycles | - | - | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | - | - | Insulated | D-SUBMINIATURE | Not Included | - | 3(A) | Cadmium | S21P0 | Connectors | Straight | - | - | - | 50u inch | - | ||
![]() 000-01-21-164 Glenair | 68 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molded plastic dust caps for metal shell Micro-D connectors | 1 | - | Micro-D Connectors | D-Sub Connectors | - | - | - | - | Glenair | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dust Cap | 21 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cap (Cover), Dust | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | - | - | ||
![]() M83513/03-D02P Glenair | 965 |
| - | 8 Weeks | Gold | - | CABLE | - | Stainless Steel | - | HOLE .094 | - | - | - | - | 1.175 inch | - | - | Beryllium Copper | - | 1 | - | - | - | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/03-D02P | Glenair | Panel | ONE | 2 | - | 125 °C | -55 °C | Bulk | Active | Active | - | - | 5.67 | Details | - | D | Crimp | MIL-DTL-83513 | - | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | M83513 | e4 | - | EAR99 | D MICROMINIATURE CONNECTOR | - | 25 Position | - | 2 Row | Male | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | - | NO | GENERAL PURPOSE | - | - | 25 | - | - | - | compliant | 3 A | - | - | - | Crimp | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | - | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | - | 0.05 inch | PLUG | CRIMP | - | 600VAC V | - | - | 0.91 m | - | 500 Cycles | - | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | - | - | Insulated | - | - | - | - | Passivated Steel | S25P0 | Connectors | Straight | - | - | - | 50u inch | - | ||
![]() M83513/03-C04P Glenair | 918 |
| - | 8 Weeks | Gold | - | CABLE | - | Stainless Steel | - | HOLE .094 | - | - | - | - | 1.075 inch | - | - | Beryllium Copper | - | 1 | - | - | - | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/03-C04P | Glenair | Panel | ONE | 2 | - | 125 °C | -55 °C | Bulk | Active | Active | - | - | 5.67 | Details | - | C | - | MIL-DTL-83513 | - | - | - | 24 AWG | 26 AWG | - | M83513 | e4 | - | - | D MICROMINIATURE CONNECTOR | - | 21 Position | - | 2 Row | Male | STANDARD: MIL-DTL-83513 | - | - | - | - | NO | - | NO | GENERAL PURPOSE | - | - | 21 | - | - | - | compliant | 3 A | - | MIL | - | Crimp | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | - | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | - | 0.05 inch | PLUG | CRIMP | - | 600VAC V | - | - | - | - | 500 Cycles | - | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | - | - | Insulated | - | - | - | - | Passivated Steel | S21P0 | Connectors | Straight | - | - | - | 50u inch | - | ||
![]() M83513/03-H15N Glenair | 601 |
| - | 9 Weeks | Gold | - | CABLE | - | Aluminum | - | HOLE .15 | - | - | - | - | 2.16 inch | - | - | Beryllium Copper | - | 1 | - | - | - | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/03-H15N | Glenair | Panel | ONE | 4 | - | 125 °C | -55 °C | Bulk | Active | Active | - | - | 5.67 | Details | - | H | Crimp | MIL-DTL-83513 | - | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | M83513 | - | - | EAR99 | D MICROMINIATURE CONNECTOR | - | 100 Position | - | 4 Row | Male | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | - | NO | GENERAL PURPOSE | - | - | 100 | - | - | - | compliant | 3 A | NICKEL | MIL | - | Crimp | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.384 inch | MALE | - | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | - | 0.05 inch | PLUG | CRIMP | - | 600VAC V | - | - | 1.82 m | - | 500 Cycles | - | - | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | - | - | Insulated | - | - | - | - | Electroless Nickel | S100P0 | Connectors | Straight | - | - | - | 50u inch | - | ||
![]() M83513/04-C03P Glenair | 701 |
| - | 8 Weeks | Gold | - | CABLE | - | Stainless Steel | - | HOLE .094 | - | - | - | - | 1.075 inch | - | - | Phosphor Bronze | - | 1 | - | - | - | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/04-C03P | Glenair | Panel | ONE | 2 | - | 125 °C | -55 °C | - | Active | Active | - | - | 5.67 | Details | - | C | - | MIL-DTL-83513 | - | - | - | 24 AWG | 26 AWG | - | M83513 | e4 | - | - | D MICROMINIATURE CONNECTOR | - | 21 Position | - | 2 Row | Female | STANDARD: MIL-DTL-83513 | - | - | - | - | NO | - | NO | GENERAL PURPOSE | - | - | 21 | - | - | - | compliant | 3 A | - | MIL | - | Crimp | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | - | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | - | 0.05 inch | RECEPTACLE | CRIMP | - | 600VAC V | - | - | - | - | 500 Cycles | - | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | - | - | Insulated | - | - | - | - | Passivated Steel | S21P0 | Connectors | Straight | - | - | - | 50u inch | - | ||
![]() M83513/03-G12C Glenair | 667 |
| - | - | Gold | - | CABLE | - | Aluminum | - | HOLE .094 | - | - | - | - | 1.425 inch | - | NOT SPECIFIED | Beryllium Copper | - | 1 | - | - | - | CINCH CONNECTIVITY SOLUTIONS | - | GLASS FILLED THERMOPLASTIC | M83513/03-G12C | Glenair | Panel | ONE | 3 | - | 125 °C | -55 °C | Bulk | Active | Active | - | - | 5.7 | N | - | G | Crimp | MIL-DTL-83513 | - | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | M83513 | - | - | EAR99 | D MICROMINIATURE CONNECTOR | - | 51 Position | - | 3 Row | Male | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 51 | - | - | - | compliant | 3 A | CADMIUM | MIL | - | Crimp | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.351 inch | MALE | - | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | - | 0.05 inch | PLUG | CRIMP | - | 600VAC V | - | - | 0.91 m | - | 500 Cycles | - | - | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | - | - | Insulated | - | - | - | - | Cadmium | S51P0 | Connectors | Straight | - | - | - | 50u inch | - | ||
![]() M83513/03-C03P Glenair | 596 |
| - | 8 Weeks | Gold | - | CABLE | - | Stainless Steel | - | HOLE .094 | - | - | - | - | 1.075 inch | - | - | Beryllium Copper | - | 1 | - | - | - | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/03-C03P | Glenair | Panel | ONE | 2 | - | 125 °C | -55 °C | Bulk | Active | Active | EREL | - | 5.67 | Details | - | C | Crimp | MIL-DTL-83513 | - | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | M83513 | e4 | - | - | D MICROMINIATURE CONNECTOR | - | 21 Position | - | 2 Row | Male | STANDARD: MIL-DTL-83513 | - | - | - | - | NO | - | NO | GENERAL PURPOSE | - | - | 21 | - | - | - | compliant | 3 A | - | MIL | - | Crimp | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | - | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | - | 0.05 inch | PLUG | CRIMP | - | 600VAC V | - | - | 0.45 m | - | 500 Cycles | - | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | - | - | Insulated | - | - | - | - | Passivated Steel | S21P0 | Connectors | Straight | - | - | - | 50u inch | - | ||
![]() M83513/04-A09P Glenair | 556 |
| - | 8 Weeks | Gold | - | CABLE | - | Stainless Steel | - | HOLE .094 | - | - | - | - | 0.775 inch | - | - | Phosphor Bronze | - | 1 | - | - | - | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/04-A09P | Glenair | Panel | ONE | 2 | - | 125 °C | -55 °C | Bulk | Active | Active | - | - | 5.67 | Details | - | A | Crimp | MIL-DTL-83513 | - | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | M83513 | e4 | - | EAR99 | D MICROMINIATURE CONNECTOR | - | 9 Position | - | 2 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | - | NO | GENERAL PURPOSE | - | - | 9 | - | - | - | compliant | 3 A | - | MIL | - | Crimp | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | - | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | - | 0.05 inch | RECEPTACLE | CRIMP | - | 600VAC V | - | - | 0.45 m | - | 500 Cycles | - | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | - | - | Insulated | - | - | - | - | Passivated Steel | S9P0 | Connectors | Straight | - | - | - | 50u inch | - | ||
![]() M83513/03-C01P Glenair | 992 |
| - | 8 Weeks | Gold | - | CABLE | - | Stainless Steel | - | HOLE .094 | - | - | - | - | 1.075 inch | - | - | Beryllium Copper | - | 1 | - | - | - | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/03-C01P | Glenair | Panel | ONE | 2 | - | 125 °C | -55 °C | Bulk | Active | Active | - | - | 5.66 | Details | - | C | Crimp | MIL-DTL-83513 | - | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | M83513 | e4 | - | - | D MICROMINIATURE CONNECTOR | - | 21 Position | - | 2 Row | Male | STANDARD: MIL-DTL-83513 | - | - | - | - | NO | - | NO | GENERAL PURPOSE | - | - | 21 | - | - | - | compliant | 3 A | - | MIL | - | Crimp | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | - | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | - | 0.05 inch | PLUG | CRIMP | - | 600VAC V | - | - | 0.45 m | - | 500 Cycles | - | - | GOLD | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | - | - | Insulated | - | - | - | - | Passivated Steel | S21P0 | Connectors | Straight | - | - | - | 50u inch | - | ||
![]() M83513/22-D01CW Glenair | 684 |
| - | 9 Weeks | Gold | Through Hole | BOARD | - | Aluminum | - | #2-56 | - | HOLE .096 | JACKPOST | - | 1.74 inch | - | NOT SPECIFIED | Beryllium Copper | - | 1 | - | - | - | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/22-D01CW | Glenair | Panel | ONE | 2 | - | 125 °C | -55 °C | Bulk | Active | Active | - | - | 5.68 | N | No | D | - | MIL-DTL-83513 | - | - | - | - | - | - | M83513 | - | Through Hole | EAR99 | D MICROMINIATURE CONNECTOR | - | 25 Position | - | 2 Row | Male | STANDARD: MIL-DTL-83513, THREADED INSERTS | 8536.69.40.30 | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54 mm | 25 | Straight | - | 2.54 mm | compliant | 3 A | CADMIUM | MIL | - | Through Hole | - | 2 | 25 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.308 inch | MALE | - | NO | 0.355 inch | 3 A | RND PIN-SKT | 8 mΩ | - | 5000000000 Ω | - | 0.05 inch | PLUG | SOLDER | Cadmium | 600VAC V | - | - | - | 2.54 mm | 500 Cycles | - | - | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | - | - | Not Insulated | - | - | - | - | Cadmium | S25P0 | Connectors | Straight | - | 0.109 inch | - | 50u inch | - | ||
![]() M83513/03-D04C Glenair | 769 |
| - | 13 Weeks, 5 Days | Gold | - | CABLE | - | Aluminum | - | HOLE .094 | - | - | - | - | 1.175 inch | Insulated Hook-up Wire | - | Beryllium Copper | - | 1 | - | - | - | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/03-D04C | Glenair | Panel | ONE | 2 | - | 125 °C | -55 °C | Bulk | Active | Active | - | - | 2.02 | N | - | D | Crimp | MIL-DTL-83513 | 2.440958 oz | - | 26 | 24 AWG | 26 AWG | -55 to 125 °C | M83513 | - | - | EAR99 | 25POS Micro D-Sub | - | 25 Position | - | 2 Row | Male | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | - | NO | GENERAL PURPOSE | - | - | 25 | - | - | - | not_compliant | 3 A | CADMIUM | - | - | Wire Leads | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | - | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | - | 0.05 inch | PLUG | CRIMP | - | 600VAC V | - | - | 0.914 m | - | 500 Cycles | - | - | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | - | - | Insulated | - | - | - | - | Cadmium | S25P0 | Connectors | Straight | - | - | - | 50u inch | - |