- Manufacturer
- Product
- Factory Pack QuantityFactory Pack Quantity
- Gender
- Series
- Number of Positions
- Mounting Angle
- Mounting Styles
- Termination Style
- RoHS
- Number of Rows
- Contact Plating
- Shell Sizes
Attribute column
Categories
D-Sub, D-Shaped Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Shell Material | Dielectric Material | Mounting Option 1 | Shell Material, Finish | Screw Material | Base Product Number | Body Length | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Filtered | For Use With | For Use With/Related Products | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Primary Material | Product Status | Qualification | Risk Rank | RoHS | Screw Plating | Shell Sizes | Termination Method | Tradename | Unit Weight | Voltage, Rating | Wire Size | Wire Size-Max | Wire Size-Min | Operating Temperature | Series | JESD-609 Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Shielding | Ingress Protection | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Contact Finish | Termination Style | Mating Information | Body Breadth | Contact Gender | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Connector Style | Cable Length | Durability | Accessory Type | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Usage | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Insulation | 1st Connector | 2nd Connector | Backset Spacing | Shell Plating | Contact Arrangement | Product | Mounting Angle | Features | Connector Shell Size | IP Rating | Length | Contact Finish Thickness | Plating Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M83513/01-EC Cinch Connectivity Solutions | 4750 |
| - | - | Gold | Panel Mount | Aluminum Alloy | Polyester, Glass Filled | - | Aluminum Alloy, Yellow Chromate Plated Cadmium | - | M83513/01 | - | - | Copper | 25 | - | - | - | - | Glass filled, Polyester | - | - | - | Cinch Connectivity Solutions | Panel | - | - | - | - | Bag | - | - | Active | - | - | - | - | E | - | - | - | 600 VAC | - | - | - | -55°C ~ 125°C | Military, MIL-C-83513, M83513 | - | Solder Cup | - | Plug, Male Pins | Dura-Con High Reliability Connector | 31 Position | - | 2 Row | Male | - | - | - | - | - | - | Signal | - | - | 3A | - | - | - | - | 3 A | - | - | Gold | Solder Cup | - | - | - | - | - | - | - | - | 26 AWG | - | Housing/Shell (Unthreaded) | - | - | - | - | D-Type, Micro-D | - | - | - | - | - | - | - | - | - | - | 0.050 Pitch x 0.043 Row to Row | Insulated | - | - | - | Cadmium | - | Connectors | Straight | - | - | - | - | 50.0µin (1.27µm) | - | UL94 V-0 | ||
![]() M83513/04-H16N Glenair | 773 |
| - | 8 Weeks | Gold | CABLE | Aluminum | - | HOLE .15 | - | - | - | 2.16 inch | - | Phosphor Bronze | 1 | - | - | - | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/04-H16N | - | Glenair | Panel | ONE | 4 | 125 °C | -55 °C | Bulk | Active | - | Active | - | 5.65 | Details | - | H | Crimp | MIL-DTL-83513 | - | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | M83513 | e4 | - | EAR99 | D MICROMINIATURE CONNECTOR | - | 100 Position | - | 4 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | - | NO | GENERAL PURPOSE | - | 100 | - | - | compliant | 3 A | NICKEL | MIL | - | Crimp | MULTIPLE MATING PARTS AVAILABLE | 0.384 inch | FEMALE | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | - | 0.05 inch | RECEPTACLE | CRIMP | 600VAC V | - | 1.82 m | 500 Cycles | - | GOLD | STAGGERED | 2.78 N | 0.139 N | - | 0.043 inch | - | - | Insulated | - | - | - | Electroless Nickel | S100P0 | Connectors | Straight | - | - | - | - | - | 50u inch | - | ||
![]() M83513/04-H08C Glenair | 666 |
| - | 8 Weeks | Gold | CABLE | Aluminum | - | HOLE .15 | - | - | - | 2.16 inch | - | Phosphor Bronze | 1 | - | - | - | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/04-H08C | - | Glenair | Panel | ONE | 4 | 125 °C | -55 °C | Bulk | Active | - | Active | - | 5.67 | N | - | H | - | MIL-DTL-83513 | - | - | - | 24 AWG | 26 AWG | - | M83513 | e4 | - | EAR99 | D MICROMINIATURE CONNECTOR | - | 100 Position | - | 4 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | - | NO | GENERAL PURPOSE | - | 100 | - | - | not_compliant | 3 A | CADMIUM | MIL | - | Crimp | MULTIPLE MATING PARTS AVAILABLE | 0.384 inch | FEMALE | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 25 AWG | 5000000000 Ω | - | 0.05 inch | RECEPTACLE | CRIMP | 600VAC V | - | - | 500 Cycles | - | GOLD | STAGGERED | 2.78 N | 0.139 N | - | 0.043 inch | - | - | Not Insulated | - | - | - | Cadmium | S100P0 | Connectors | Straight | - | - | - | - | - | 50u inch | - | ||
![]() M83513/03-A11P Glenair | 878 |
| - | 8 Weeks | Gold | CABLE | Stainless Steel | - | HOLE .094 | - | - | - | 0.775 inch | - | Beryllium Copper | 1 | - | - | - | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/03-A11P | - | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | Active | - | Active | - | 5.67 | Details | - | A | - | MIL-DTL-83513 | - | - | - | 24 AWG | 26 AWG | - | M83513 | e4 | - | EAR99 | D MICROMINIATURE CONNECTOR | - | 9 Position | - | 2 Row | Male | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | - | NO | GENERAL PURPOSE | - | 9 | - | - | compliant | 3 A | - | MIL | - | Crimp | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | - | 0.05 inch | PLUG | CRIMP | 600VAC V | - | - | 500 Cycles | - | GOLD | STAGGERED | 2.78 N | 0.139 N | - | 0.043 inch | - | - | Insulated | - | - | - | Passivated Steel | S9P0 | Connectors | Straight | - | - | - | - | - | 50u inch | - | ||
![]() M83513/03-B09C Glenair | 580 |
| - | 8 Weeks | Gold | CABLE | Aluminum | - | HOLE .094 | - | - | - | 0.925 inch | - | Beryllium Copper | 1 | - | - | - | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/03-B09C | - | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | Active | - | Active | EREL | 5.66 | N | - | B | Crimp | MIL-DTL-83513 | - | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | M83513 | - | - | EAR99 | D MICROMINIATURE CONNECTOR | - | 15 Position | - | 2 Row | Male | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | - | NO | GENERAL PURPOSE | - | 15 | - | - | not_compliant | 3 A | CADMIUM | MIL | - | Crimp | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | - | 0.05 inch | PLUG | CRIMP | 600VAC V | - | 0.45 m | 500 Cycles | - | - | STAGGERED | 2.78 N | 0.139 N | - | 0.043 inch | - | - | Insulated | - | - | - | Cadmium | S15P0 | Connectors | Straight | - | - | - | - | - | 50u inch | - | ||
![]() M83513/04-A04P Glenair | 658 |
| - | 8 Weeks | Gold | CABLE | Stainless Steel | - | HOLE .094 | - | - | - | 0.775 inch | - | Phosphor Bronze | 1 | - | - | - | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/04-A04P | - | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | Active | - | Active | - | 5.67 | Details | - | A | Crimp | MIL-DTL-83513 | - | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | M83513 | e4 | - | EAR99 | D MICROMINIATURE CONNECTOR | - | 9 Position | - | 2 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | - | NO | GENERAL PURPOSE | - | 9 | - | - | compliant | 3 A | - | MIL | - | Crimp | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | - | 0.05 inch | RECEPTACLE | CRIMP | 600VAC V | - | 0.91 m | 500 Cycles | - | GOLD | STAGGERED | 2.78 N | 0.139 N | - | 0.043 inch | - | - | Insulated | - | - | - | Passivated Steel | S9P0 | Connectors | Straight | - | - | - | - | - | 50u inch | - | ||
![]() M83513/04-E11P Glenair | 682 |
| - | 8 Weeks | Gold | CABLE | Stainless Steel | - | HOLE .094 | - | - | - | 1.325 inch | - | Phosphor Bronze | 1 | - | - | - | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/04-E11P | - | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | Active | - | Active | - | 5.67 | Details | - | E | - | MIL-DTL-83513 | - | - | - | 24 AWG | 26 AWG | - | M83513 | e4 | - | EAR99 | D MICROMINIATURE CONNECTOR | - | 31 Position | - | 2 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | - | NO | GENERAL PURPOSE | - | 31 | - | - | compliant | 3 A | - | MIL | - | Crimp | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | - | 0.05 inch | RECEPTACLE | CRIMP | 600VAC V | - | - | 500 Cycles | - | GOLD | STAGGERED | 2.78 N | 0.139 N | - | 0.043 inch | - | - | Insulated | - | - | - | Passivated Steel | S31P0 | Connectors | Straight | - | - | - | - | - | 50u inch | - | ||
![]() M83513/04-E12C Glenair | 924 |
| - | - | Gold | CABLE | Aluminum | - | HOLE .094 | - | - | - | 1.325 inch | GOLD (50) | Phosphor Bronze | 1 | - | - | - | CINCH CONNECTIVITY SOLUTIONS | - | GLASS FILLED THERMOPLASTIC | M83513/04-E12C | - | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | Active | - | Active | - | 5.68 | N | - | E | - | MIL-DTL-83513 | - | - | - | 24 AWG | 26 AWG | - | M83513 | e4 | - | - | D MICROMINIATURE CONNECTOR | - | 31 Position | - | 2 Row | Female | STANDARD: MIL-DTL-83513 | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 31 | - | - | compliant | 3 A | CADMIUM | MIL | - | Crimp | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | - | 0.05 inch | RECEPTACLE | CRIMP | 600VAC V | - | - | 500 Cycles | - | GOLD (50) | STAGGERED | 2.78 N | 0.139 N | - | 0.043 inch | - | - | Insulated | - | - | - | Cadmium | S31P0 | Connectors | Straight | - | - | - | - | - | 50u inch | - | ||
![]() M24308/2-566 Amphenol Pcd | 40 |
| - | - | Gold | - | - | - | - | - | - | - | - | - | - | 25 | - | Amphenol MIL-DTL-24308 Series D-Sub Crimp Contacts | - | - | - | - | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | N | - | 2 | - | - | 0.441252 oz | - | - | - | - | - | M2000 | - | - | - | High Density D Sub | - | 26 Position | - | 3 Row | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Straight | - | DA | - | - | - | - | - | ||
![]() M83513/03-B10C Glenair | 591 |
| - | 8 Weeks | Gold | CABLE | Aluminum | - | HOLE .094 | - | - | - | 0.925 inch | - | Beryllium Copper | 1 | - | - | - | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/03-B10C | - | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | Active | - | Active | - | 5.67 | N | - | B | - | MIL-DTL-83513 | - | - | - | 24 AWG | 26 AWG | - | M83513 | - | - | EAR99 | D MICROMINIATURE CONNECTOR | - | 15 Position | - | 2 Row | Male | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | - | NO | GENERAL PURPOSE | - | 15 | - | - | not_compliant | 3 A | CADMIUM | MIL | - | Crimp | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | - | 0.05 inch | PLUG | CRIMP | 600VAC V | - | - | 500 Cycles | - | - | STAGGERED | 2.78 N | 0.139 N | - | 0.043 inch | - | - | Insulated | - | - | - | Cadmium | S15P0 | Connectors | Straight | - | - | - | - | - | 50u inch | - | ||
![]() M83513/04-E11N Glenair | 51 | - | - | - | Gold | CABLE | Aluminum | - | HOLE .094 | - | - | - | 1.325 inch | GOLD (50) | Phosphor Bronze | 1 | - | - | - | CINCH CONNECTIVITY SOLUTIONS | - | GLASS FILLED THERMOPLASTIC | M83513/04-E11N | M83513 | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | Active | - | Active | - | 5.68 | Details | - | E | Crimp | MIL-DTL-83513 | 2.411857 oz | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | M83513 | e4 | - | - | D MICROMINIATURE CONNECTOR | - | 31 Position | - | 2 Row | Female | STANDARD: MIL-DTL-83513 | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 31 | - | - | compliant | 3 A | NICKEL | MIL | - | Wire Leads | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | FEMALE | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | - | 0.05 inch | RECEPTACLE | CRIMP | 600VAC V | - | 0.45 m | 500 Cycles | - | GOLD (50) | STAGGERED | 2.78 N | 0.139 N | - | 0.043 inch | - | - | Insulated | - | - | - | Electroless Nickel | S31P0 | Connectors | Straight | - | - | - | - | - | 50u inch | - | ||
![]() M83513/03-C01K Glenair | In Stock | - | - | 12 Weeks | Gold | CABLE | Aluminum | - | HOLE .094 | - | - | - | 1.075 inch | - | Beryllium Copper | 1 | - | - | - | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/03-C01K | - | - | Panel | ONE | 2 | 125 °C | -55 °C | - | Active | - | - | - | 5.7 | - | - | C | - | MIL-DTL-83513 | - | - | - | 24 AWG | 26 AWG | - | M83513 | - | - | - | D MICROMINIATURE CONNECTOR | - | 21 Position | - | 2 Row | Male | STANDARD: MIL-DTL-83513 | - | - | - | - | NO | - | NO | GENERAL PURPOSE | - | 21 | - | - | compliant | 3 A | ZINC NICKEL | MIL | - | Crimp | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | - | 0.05 inch | PLUG | CRIMP | 600VAC V | - | - | 500 Cycles | - | - | STAGGERED | 2.78 N | 0.139 N | - | 0.043 inch | - | - | Insulated | - | - | - | Zinc Nickel | S21P0 | Connectors | Straight | - | - | - | - | - | 50u inch | - | ||
![]() M83513/03-H11N Glenair | 531 |
| - | - | Gold | CABLE | Aluminum | - | HOLE .15 | - | - | - | 2.16 inch | GOLD (50) | Beryllium Copper | 1 | - | - | - | CINCH CONNECTIVITY SOLUTIONS | - | GLASS FILLED THERMOPLASTIC | M83513/03-H11N | - | Glenair | Panel | ONE | 4 | 125 °C | -55 °C | - | Active | - | Active | EREL | 5.69 | Details | - | H | Crimp | MIL-DTL-83513 | 6 oz | - | 26 AWG | 24 AWG | 26 AWG | -55 to 150 °C | M83513 | e4 | - | - | D MICROMINIATURE CONNECTOR | - | 100 Position | - | 4 Row | Male | STANDARD: MIL-DTL-83513 | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 100 | - | - | compliant | 3 A | NICKEL | MIL | - | Wire Leads | MULTIPLE MATING PARTS AVAILABLE | 0.384 inch | MALE | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | - | 0.05 inch | PLUG | CRIMP | 600VAC V | - | 0.45 m | 500 Cycles | - | GOLD (50) | STAGGERED | 2.78 N | 0.139 N | - | 0.043 inch | - | - | Insulated | - | - | - | Electroless Nickel | S100P0 | Connectors | Straight | - | - | - | - | - | 50u inch | - | ||
![]() DCDA15P6E5-36.0B Cinch Connectivity Solutions | 73 | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | Thermoplastic (TP) | - | - | - | Cinch Connectivity Solutions | Panel Mount | - | - | - | - | Bag | - | - | Active | - | - | Details | - | - | - | Dura-Con | - | - | - | - | - | - | DCDA | - | - | - | - | MICRO-D Connector | 15 Position | Multiple, Individual | 2 Row | Male | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | 3 A | - | - | Gold | Wire Leads | - | - | - | - | - | - | - | - | 26 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | Plug, Male Pins | Individual Wire Leads | - | - | - | Connectors | Straight | - | - | - | 3.00 (914.40mm) | 50.0µin (1.27µm) | - | - | ||
![]() DCDA37PSB Cinch Connectivity Solutions | 59 | - | - | - | Gold | Panel Mount | - | Polyester, Glass Filled | - | Plastic | - | - | - | - | Copper Alloy | - | - | - | - | - | Thermoplastic (TP) | - | - | - | Cinch Connectivity Solutions | Panel Mount | - | - | - | - | Bag | - | Plastic | Active | - | - | Details | - | C | - | Dura-Con | - | - | - | - | - | -55°C ~ 125°C | DCDA | - | Solder Cup | - | Plug, Male Pins | MICRO-D Connector | 37 Position | - | 2 Row | Male | - | - | - | - | - | - | Signal | - | - | 3A | - | - | - | - | 3 A | - | - | Gold | Solder Cup | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | D-Type, Micro-D | - | - | - | - | - | - | - | - | - | - | 0.050 Pitch x 0.043 Row to Row | Insulated | - | - | - | - | - | Connectors | Straight | - | - | - | - | - | - | - | ||
![]() DCDA9S6E5-18.0B Cinch Connectivity Solutions | 50 |
| - | - | Gold | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | Thermoplastic (TP) | - | - | - | Cinch Connectivity Solutions | Panel Mount | - | - | - | - | Bag | - | - | Active | - | - | Details | - | C | - | Dura-Con | - | - | - | - | - | - | DCDA | - | - | - | - | MICRO-D Connector | 9 Position | Multiple, Individual | 2 Row | Female | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | 3 A | - | - | Gold | Wire Leads | - | - | - | - | - | - | - | - | 26 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | Receptacle, Female Sockets | Individual Wire Leads | - | - | - | Connectors | Straight | - | - | - | 1.50 (457.20mm) | 50.0µin (1.27µm) | - | - | ||
![]() DCC15S Cinch Connectivity Solutions | 45 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | Micro-D connector | Dura-Con™ Receptacle Series | - | - | - | - | - | Cinch Connectivity Solutions | - | - | - | - | - | Bag | - | - | Active | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC Dust Cover | 15 | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cap (Cover), Dust | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | - | - | - | - | ||
![]() DCC15P Cinch Connectivity Solutions | 64 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | Micro-D connector | Dura-Con™ Plug Series | - | - | - | - | - | Cinch Connectivity Solutions | - | - | - | - | - | Bag | - | - | Active | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC Dust Cover | 15 | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cap (Cover), Dust | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | - | - | - | - | ||
![]() M80-214D400 Harwin | 34 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | Backshell | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hardware | - | - | - | - | - | - | - | - | ||
![]() 179-045-2-5 Glenair | In Stock | - | - | - | - | - | - | - | - | - | Steel | - | - | - | - | 1 | - | Micro-D Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Passivated | - | - | - | 0.273031 oz | - | - | - | - | - | - | - | - | - | - | Jackpost Kit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hardware | - | - | - | - | 0.36 mm | - | - | - |