- Manufacturer
- Product
- Factory Pack QuantityFactory Pack Quantity
- Gender
- Series
- Number of Positions
- Mounting Angle
- Mounting Styles
- Termination Style
- RoHS
- Number of Rows
- Contact Plating
- Shell Sizes
Attribute column
Categories
D-Sub, D-Shaped Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Shell Material | Dielectric Material | Mounting Option 1 | Shell Material, Finish | Base Product Number | Body Length | Cable Types | Contact Finish Mating | Contact Materials | Description/Function | Factory Pack QuantityFactory Pack Quantity | Filtered | For Use With | For Use With/Related Products | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer Part Number | Mfr | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Shell Sizes | Termination Method | Tradename | Voltage, Rating | Wire Size | Wire Size-Max | Wire Size-Min | Operating Temperature | Series | JESD-609 Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Shielding | Ingress Protection | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Contact Finish | Termination Style | Mating Information | Body Breadth | Contact Gender | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Connector Style | Cable Length | Durability | Accessory Type | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Usage | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Insulation | 1st Connector | 2nd Connector | Backset Spacing | Shell Plating | Contact Arrangement | Product | Mounting Angle | Features | IP Rating | Length | Contact Finish Thickness | Plating Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M83513/08-D01 TE Connectivity | In Stock | - | - | 8 Weeks | Gold | CABLE | Liquid Crystal Polymer (LCP) | - | HOLE .096 | - | - | 1.178 inch | - | GOLD | Beryllium Copper | - | 1 | - | - | - | GLENAIR INC | Teflon | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/08-D01 | - | Panel | ONE | 2 | 125 °C | -55 °C | - | N | 1532022-8 | Active | - | - | 5.66 | Details | D | - | MIL-DTL-83513 | - | - | 24 AWG | 26 AWG | - | M83513 | e4 | - | EAR99 | D MICROMINIATURE CONNECTOR | - | 25 Position | - | 2 Row | Male | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 25 | - | - | compliant | 3 A | - | MIL | - | Crimp | MULTIPLE MATING PARTS AVAILABLE | 0.208 inch | MALE | NO | 0.196 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | - | 0.05 inch | PLUG | CRIMP | 600VAC V | - | - | 500 Cycles | - | GOLD | STAGGERED | 2.78 N | 0.139 N | - | 0.043 inch | - | - | Insulated | - | - | - | - | S25P0 | Connectors | Straight | - | - | - | - | 50u inch | - | ||
![]() M83513/03-E11C Glenair | 594 | - | - | - | Gold | CABLE | Aluminum | - | HOLE .094 | - | - | 1.325 inch | - | GOLD (50) | Beryllium Copper | - | 1 | - | - | - | CINCH CONNECTIVITY SOLUTIONS | - | GLASS FILLED THERMOPLASTIC | M83513/03-E11C | Glenair | Panel | ONE | 2 | 125 °C | -55 °C | Bulk | - | - | Active | Active | EREL | 5.69 | Details | E | - | MIL-DTL-83513 | - | 26 | 24 AWG | 26 AWG | -55 to 125 °C | M83513 | e4 | - | - | D MICROMINIATURE CONNECTOR | - | 31 Position | - | 2 Row | Male | STANDARD: MIL-DTL-83513 | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 31 | - | - | compliant | 3 A | CADMIUM | - | - | Crimp | MULTIPLE MATING PARTS AVAILABLE | 0.298 inch | MALE | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | - | 0.05 inch | PLUG | CRIMP | 600VAC V | - | 0.457 m | 500 Cycles | - | GOLD (50) | STAGGERED | 2.78 N | 0.139 N | - | 0.043 inch | - | - | Insulated | - | - | - | Cadmium | S31P0 | Connectors | Straight | - | - | - | - | 50u inch | - | ||
![]() M83513/03-G16N Glenair | 599 |
| - | 8 Weeks | Gold | CABLE | Aluminum | - | HOLE .094 | - | - | 1.425 inch | Insulated Hook-up Wire | - | Beryllium Copper | - | 1 | - | - | - | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/03-G16N | Glenair | Panel | ONE | 3 | 125 °C | -55 °C | Bulk | - | - | Active | Active | EREL | 2.06 | Details | G | Crimp | MIL-DTL-83513 | - | 26 | 24 AWG | 26 AWG | -55 to 125 °C | M83513 | - | - | EAR99 | 51POS Micro D-Sub | - | 51 Position | - | 3 Row | Male | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | - | - | NO | - | NO | GENERAL PURPOSE | - | 51 | - | - | compliant | 3 A | NICKEL | MIL | - | Wire Leads | MULTIPLE MATING PARTS AVAILABLE | 0.351 inch | MALE | NO | 0.223 inch | 3 A | RND PIN-SKT | 8 mΩ | 26 AWG | 5000000000 Ω | - | 0.05 inch | PLUG | CRIMP | 600VAC V | - | 1.829 m | 500 Cycles | - | - | STAGGERED | 2.78 N | 0.139 N | - | 0.043 inch | - | - | Insulated | - | - | - | Electroless Nickel | S51P0 | Connectors | Straight | - | - | - | - | 50u inch | - | ||
![]() M83513/26-C02CN Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | MIL-DTL-83513 | - | - | - | - | - | M83513 | - | - | - | - | - | - | - | 2 Row | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M2430863F Amphenol Pcd | 2273 |
| - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | N | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 Position | - | 2 Row | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Straight | - | - | - | - | - | - | ||
![]() M83513/09-E05 TE Connectivity | In Stock | - | - | 8 Weeks | Gold | CABLE | Liquid Crystal Polymer (LCP) | - | HOLE .096 | - | - | 1.328 inch | - | GOLD | Phosphor Bronze | - | 1 | - | - | - | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | M83513/09-E05 | - | Panel | ONE | 2 | 125 °C | -55 °C | - | N | 7-1532022-4 | Active | - | - | 5.66 | Details | E | - | MIL-DTL-83513 | - | - | 24 AWG | 26 AWG | - | M83513 | e4 | - | EAR99 | D MICROMINIATURE CONNECTOR | - | 31 Position | - | 2 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 31 | - | - | compliant | 3 A | - | MIL | - | Crimp | MULTIPLE MATING PARTS AVAILABLE | 0.208 inch | FEMALE | NO | 0.195 inch | 3 A | RND PIN-SKT | 8 mΩ | 25 AWG | 5000000000 Ω | - | 0.05 inch | RECEPTACLE | CRIMP | 600VAC V | - | - | 500 Cycles | - | GOLD | STAGGERED | 2.78 N | 0.139 N | - | 0.043 inch | - | - | Not Insulated | - | - | - | - | S31P0 | Connectors | Straight | - | - | - | - | 50u inch | - | ||
![]() DCG37S Cinch Connectivity Solutions | 36 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | D-Sub 37 Position | Dura-Con™ Receptacle Series | - | - | - | - | Cinch Connectivity Solutions | - | - | - | - | - | Bag | - | - | - | Active | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealing Gasket | 37 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gasket, Seal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | - | - | - | ||
![]() DCC100S Cinch Connectivity Solutions | 79 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | Micro-D Connectors | Dura-Con™ Receptacle Series | - | - | - | - | Cinch Connectivity Solutions | - | - | - | - | - | Bag | - | - | - | Active | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | Dust Cap | 100 | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cap (Cover), Dust | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | - | - | 1.492 in | - | - | - | ||
![]() DCC100P Cinch Connectivity Solutions | 25 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | Micro-D connector | Dura-Con™ Plug Series | - | - | - | - | Cinch Connectivity Solutions | - | - | - | - | - | Bag | - | - | - | Active | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | DC Dust Cover | 100 | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cap (Cover), Dust | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | - | - | - | ||
![]() DCC31P Cinch Connectivity Solutions | 35 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | Micro-D connector | Dura-Con™ Plug Series | - | - | - | - | Cinch Connectivity Solutions | - | - | - | - | - | Bag | - | - | - | Active | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | DC Dust Cover | 31 | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cap (Cover), Dust | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | - | - | - | ||
![]() 000-01-21-175 Glenair | 85 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Molded plastic dust caps for metal shell Micro-D connectors | 1 | - | Micro-D Connectors | D-Sub Connectors | - | - | - | - | Glenair | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dust Cap | 21 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cap (Cover), Dust | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | - | - | - | ||
![]() M243082364F Amphenol Pcd | 50 | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | N | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 44 Position | - | 3 Row | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Straight | - | - | - | - | - | - | ||
![]() M243082414F Amphenol Pcd | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Straight | - | - | - | - | - | - | ||
![]() M243082415Z Amphenol Pcd | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Straight | - | - | - | - | - | - | ||
![]() M243082375Z Amphenol Pcd | 2848 |
| - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Straight | - | - | - | - | - | - | ||
![]() M83513/03-E03N Cinch Connectivity Solutions | 74 | - | - | - | Gold | - | Aluminum Alloy | - | - | - | M83513/03 | - | - | - | Copper | - | 25 | - | - | - | - | Glass Filled, Polyester | - | - | Cinch Connectivity Solutions | Panel | - | - | - | - | Bag | - | - | - | Active | - | - | Details | E | - | - | 600 VAC | - | - | - | - | Military, MIL-C-83513, M83513 | - | - | - | - | Dura-Con High Reliability Connector | 31 Position | Multiple, Individual | 2 Row | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | Gold | Wire Leads | - | - | - | - | - | - | - | - | 26 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | Plug, Male Pins | Individual Wire Leads | - | Nickel | - | Connectors | Straight | - | - | 1.50 (457.20mm) | 50.0µin (1.27µm) | - | - | ||
![]() M83513/25-A01NP Cinch Connectivity Solutions | 60 | - | - | - | Gold | Through Hole | Aluminum Alloy | Polyester, Glass Filled | - | Aluminum Alloy, Nickel Plated, Electroless | M83513/25 | - | - | - | Copper | - | 25 | - | - | - | - | Glass filled, Polyester | - | - | Cinch Connectivity Solutions | Board Mount | - | - | - | - | Bag | - | - | - | Active | - | - | - | A | - | - | 600 VAC | - | - | - | -55°C ~ 125°C | Military, MIL-C-83513, M83513 | - | Solder | - | Receptacle, Female Sockets | Dura-Con High Reliability Connector | 9 Position | - | 2 Row | Female | - | - | - | - | - | - | Signal | - | - | 3A | - | - | - | - | 3 A | - | - | Gold | Solder | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (2-56) | - | - | - | - | D-Type, Micro-D | - | - | - | - | - | - | - | - | - | - | 0.050 Pitch x 0.050 Row to Row | Insulated | - | - | - | Nickel | - | Connectors | Straight | - | - | - | 50.0µin (1.27µm) | - | UL94 V-0 | ||
![]() M83513/10-F01NP Cinch Connectivity Solutions | 2845 |
| - | - | Gold | Through Hole, Right Angle | Aluminum Alloy | Polyester, Glass Filled | - | Aluminum Alloy, Nickel Plated, Electroless | M83513/10 | - | - | - | Copper | - | 25 | - | - | - | - | Glass filled, Polyester | - | - | Cinch Connectivity Solutions | Board Mount | - | - | - | - | Bag | - | - | - | Active | - | - | - | F | - | - | 600 VAC | - | - | - | -55°C ~ 125°C | Military, MIL-C-83513, M83513 | - | Solder | - | Plug, Male Pins | Dura-Con High Reliability Connector | 37 Position | - | 2 Row | Male | - | - | - | - | - | - | Signal | - | - | 3A | - | - | - | - | 3 A | - | - | Gold | Solder | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (2-56) | - | - | - | - | D-Type, Micro-D | - | - | - | - | - | - | - | - | - | - | 0.050 Pitch x 0.043 Row to Row | Insulated | - | - | 0.130 (3.30mm) | Nickel | - | Connectors | Right Angle | - | - | - | 50.0µin (1.27µm) | - | UL94 V-0 | ||
![]() M83513/04-D02C Cinch Connectivity Solutions | In Stock | - | - | - | Gold | - | Aluminum Alloy | - | - | - | - | - | - | - | Copper | - | 25 | - | - | - | - | Glass Filled, Polyester | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | D | - | - | 600 VAC | - | - | - | - | - | - | - | - | - | Dura-Con High Reliability Connector | 25 Position | - | 2 Row | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | - | Wire Leads | - | - | - | - | - | - | - | - | 26 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | - | - | - | Cadmium | - | Connectors | Straight | - | - | - | - | - | - | ||
![]() M83513/03-E01C Cinch Connectivity Solutions | In Stock | - | - | - | Gold | - | Aluminum Alloy | - | - | - | M83513/03 | - | - | - | Copper | - | 25 | - | - | - | - | Glass Filled, Polyester | - | - | Cinch Connectivity Solutions | Panel | - | - | - | - | Bag | - | - | - | Active | - | - | - | E | - | - | 600 VAC | - | - | - | - | Military, MIL-C-83513, M83513 | - | - | - | - | Dura-Con High Reliability Connector | 31 Position | White, Individual | 2 Row | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | Gold | Wire Leads | - | - | - | - | - | - | - | - | 26 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | Plug, Male Pins | Individual Wire Leads | - | Cadmium | - | Connectors | Straight | - | - | 1.50 (457.20mm) | 50.0µin (1.27µm) | - | - |