- Manufacturer
- Product Type
- Subcategory
- RoHS
- Filtered
- Series
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Brand
- Product Category
- Filter Type
- Mfr
- Package
Attribute column
Categories
D-Sub, D-Shaped Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Housing Material | Weight | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Contact Materials | Insulation Materials | Shell Sizes | Voltage Rated | Operating Temperature | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | Capacitance | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | ELV | Termination Type | Plating | Connector Style | Number of Ports | Durability | Contact Pattern | Insertion Force-Max | Includes | Hole Diameter | Connector Type A | Connector Type B | Contact Design | Convert From (Adapter End) | Convert To (Adapter End) | Max Supply Voltage (DC) | Wire Size (Min) | Wire Size (Max) | Gender Type A | Gender Type B | Features | Straight Connection | Number of ContactsSide 1 | Number of ContactsSide 2 | Length | Contact Finish Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1689666 Phoenix Contact | In Stock |
| Datasheet | 8 Weeks | - | Free Hanging | Panel Mount | - | 1 | POLYAMIDE | - | 24.710011g | - | - | - | COPPER ALLOY | - | 2/A | 125V | -40°C~80°C | 2003 | PLUSCON VS | e4 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | 2 | - | - | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5A | - | 15 | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | - | - | Gold | - | - | - | - | - | - | 94V-0 | Gray | NO | - | - | - | - | - | - | - | - | Gender Changer | - | - | - | - | - | - | - | - | - | D-Sub, 15 Pin Male | D-Sub, 15 Pin Male | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() FCC17B25AD400 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 7 Weeks | - | Panel | Free Hanging (In-Line) | - | 25 | Steel | Thermoplastic | - | - | Steel, Tin Plated | - | Bronze | - | - | - | -40°C~85°C | 2005 | FCC17 | e4 | no | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | 2 | - | - | 8536.69.80.00 | 180pF | NO | NO | NO | YES | NO | GENERAL PURPOSE | - | - | - | Straight | - | - | 29.08mm | - | 5A | TIN | - | Gold | - | - | - | - | - | - | 94V-0 | Black | NO | - | - | - | - | - | - | - | Tin | Connector Saver | 1 | - | - | - | - | - | D-Sub, Standard | D-Sub, Standard | - | D-Sub, 25 Pin Male | D-Sub, 25 Pin Female | 300V | - | - | Male | Female | Filter | YES | 25 | 25 | 53.04mm | 15.0μin 0.38μm | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | ||
![]() FCE17A15AD280 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Panel | Free Hanging (In-Line) | - | 1 | Steel | - | - | - | Steel, Tin Plated | - | Bronze | - | - | - | -40°C~85°C | - | FCE17 | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | 2 | - | - | 8536.69.80.00 | 47nF | NO | NO | NO | YES | NO | GENERAL PURPOSE | - | - | - | Straight | - | - | - | - | 5A | TIN | - | Gold | - | - | - | - | - | - | 94V-0 | Black | NO | - | - | - | - | - | - | - | Tin | Connector Saver | - | - | - | - | 3 pcs - 1 Connector, 2 Jack Screws | - | D-Sub, Standard | D-Sub, Standard | - | D-Sub, 15 Pin Male | D-Sub, 15 Pin Female | - | - | - | Male | Female | Filter | YES | 15 | 15 | - | 15.0μin 0.38μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() FCE17A15AD240 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Panel | Free Hanging (In-Line) | - | 15 | Steel | Thermoplastic | - | - | Steel, Tin Plated | - | Bronze | - | - | - | -40°C~85°C | 2013 | FCE17 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | 2 | - | - | - | 820pF | NO | NO | NO | YES | NO | GENERAL PURPOSE | - | - | - | Straight | - | - | 29.08mm | - | 5A | TIN | - | Gold | - | - | - | - | - | - | 94V-0 | Black | NO | - | - | - | - | - | - | - | Tin | Connector Saver | 1 | - | - | - | 3 pcs - 1 Connector, 2 Jack Screws | - | D-Sub, Standard | D-Sub, Standard | - | D-Sub, 15 Pin Male | D-Sub, 15 Pin Female | - | - | - | Male | Female | Filter | YES | 15 | 15 | 39.14mm | 15.0μin 0.38μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() MDM98479-87 ITT Cannon, LLC | In Stock | - | Datasheet | 16 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MDM | - | - | Active | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connector Saver | - | - | - | - | 3 pcs - 1 Connector, 2 Jack Screws | - | - | - | - | D-Sub, 15 Pin Male | D-Sub, 15 Pin Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() GCLP15M15M NorComp Inc. | 122 |
| Datasheet | 14 Weeks | - | Free Hanging | Panel Mount | - | 15 | - | - | - | - | Steel, Tin Plated | - | - | - | - | - | -55°C~105°C | 2011 | GCLP | - | - | Active | Not Applicable | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 5A | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | Yellow | - | - | - | - | - | - | - | - | - | Gender Changer | - | - | - | - | 3 pcs - 1 Connector, 2 Jack Screws | - | D-Sub, Standard | D-Sub, Standard | - | D-Sub, 15 Pin Male | D-Sub, 15 Pin Male | - | - | - | Male | - | - | - | - | - | - | Flash | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 1689679 Phoenix Contact | In Stock | - | Datasheet | 8 Weeks | - | - | Panel Mount | - | 25 | POLYAMIDE | - | 32.359988g | - | - | - | COPPER ALLOY | - | - | 125V | -40°C~80°C | 2009 | PLUSCON VS | e4 | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | 2 | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5A | - | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | unknown | - | - | - | Gold | - | - | - | - | - | FEMALE-FEMALE | 94V-0 | Gray | NO | - | - | - | - | SOCKET | - | - | - | Gender Changer | - | - | - | - | - | - | - | - | - | D-Sub, 25 Pin Female | D-Sub, 25 Pin Female | - | - | - | - | - | - | YES | 25 | 25 | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1689682 Phoenix Contact | In Stock | - | Datasheet | 8 Weeks | - | - | Panel Mount | - | 1 | POLYAMIDE | - | 30.489997g | - | - | - | COPPER ALLOY | - | - | 125V | -40°C~80°C | 2009 | PLUSCON VS | e4 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | 2 | - | - | 8536.69.80.00 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5A | - | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | - | - | Gold | - | - | - | - | - | - | 94V-0 | Gray | NO | - | - | - | - | - | - | - | - | Gender Changer | - | - | - | - | - | - | - | - | - | D-Sub, 25 Pin Male | D-Sub, 25 Pin Male | - | - | - | - | - | - | YES | 25 | 25 | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 56F705-003 API Technologies Corp | In Stock | - | Datasheet | 10 Weeks | - | - | Free Hanging (In-Line) | Metal | 1 | - | - | - | - | Nickel Plated | - | COPPER ALLOY | - | - | 100V | -55°C~125°C | 2007 | 700 | - | - | Discontinued | 1 (Unlimited) | - | - | EAR99 | D-Sub | - | - | 2 | - | - | 8536.69.80.00 | 1nF | NO | NO | NO | YES | NO | GENERAL PURPOSE | - | - | - | - | - | - | - | - | 5A | - | - | Gold | - | - | - | - | - | - | 94V-0 | - | NO | - | - | - | - | PLUG-RECEPTACLE | - | - | Nickel | Connector Saver | - | - | - | - | - | - | D-Sub, Standard | D-Sub, Standard | - | D-Sub, 9 Pin Male | D-Sub, 9 Pin Female | - | - | - | Male | Female | Filter | YES | 9 | 9 | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | - | ||
![]() 163A50039X Conec | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | 37 | Steel | - | - | - | Steel, Tin Plated | - | - | - | - | 125V | -55°C~125°C | 2005 | 163A | - | - | Active | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 7.5A | - | - | - | - | IP20 | - | - | - | - | - | Gold | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | Tin | Connector Saver | - | - | - | - | 3 pcs - 1 Connector, 2 Jack Screws | - | D-Sub, Standard | D-Sub, Standard | - | D-Sub, 37 Pin Male | D-Sub, 37 Pin Female | - | - | - | Male | Female | - | - | - | - | - | Flash | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 243A10090X Conec | 10 | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | 9 | - | - | - | - | Steel, Tin Plated | - | COPPER ALLOY | GLASS FILLED POLYESTER | - | 100V | -25°C~105°C | 2001 | 243A | - | - | Active | Not Applicable | - | - | - | - | - | - | 2 | - | ADAPTER | - | - | - | - | - | YES | - | - | 7.5A | - | 9 | - | - | IP20 | - | - | - | TIN OVER NICKEL | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | - | - | - | Black | - | - | RND PIN-SKT | 10mOhm | 100000000Ohm | PLUG/RECEPTACLE | - | - | - | Connector Saver | - | - | STAGGERED | 3.336 N | 3 pcs - 1 Connector, 2 Jack Screws | - | - | - | - | D-Sub, 9 Pin Male | D-Sub, 9 Pin Female | - | - | - | Male | Female | Filter | - | - | - | - | 8.00μin 0.203μm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 212561-1 TE Connectivity | 1 | - | Datasheet | 9 Weeks | Gold | Free Hanging, Through Hole | - | - | - | Steel | Thermoplastic | - | - | - | - | COPPER ALLOY | - | - | - | - | 2011 | - | e4 | - | Discontinued | - | 25 | Crimp | - | RECTANGULAR CONNECTOR ADAPTER | 125°C | -55°C | - | Receptacle | AMPLIMITE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.7mm | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | Non-Compliant | - | Cadmium | - | 1 | - | - | - | - | 3.05 mm | - | - | - | - | - | - | - | - | - | - | - | YES | 25 | 25 | 53.04mm | - | - | No | - | RoHS Compliant | - | Not Applicable | ||
![]() P160-000 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | Gold Plated | - | - | - | - | - | - | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | Yellow | - | - | - | - | - | - | - | - | - | Video Adapter | - | - | - | - | - | - | - | - | - | D-Sub, 15 HD, Female | D-Sub, 15 HD, Female | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | Lead Free | ||
![]() GCHDLP62M62F NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging | Panel Mount | - | 62 | - | - | - | - | Steel, Tin Plated | - | - | - | - | - | -55°C~105°C | 2011 | GCLP | - | - | Active | Not Applicable | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | Yellow | - | - | - | - | - | - | - | - | - | Connector Saver | - | - | - | - | 3 pcs - 1 Connector, 2 Jack Screws | - | D-Sub | - | - | D-Sub, 62 HD, Male | D-Sub, 62 HD, Female | - | - | - | Male | Female | - | - | - | - | - | Flash | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 1652651 Phoenix Contact | 53 | - | Datasheet | 8 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | 9 | - | - | 9.019996g | - | Steel, Yellow Chromate Plated | - | COPPER ALLOY | - | 1/E | 125V | -55°C~125°C | 2009 | PLUSCON VS | e4 | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | 2 | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5A | - | 9 | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | Yellow | NO | - | - | - | - | - | - | - | - | Gender Changer | - | - | - | - | 3 pcs - 1 Connector, 2 Jack Screws | - | - | - | - | D-Sub, 9 Pin Male | D-Sub, 9 Pin Male | - | - | - | - | - | Grounding Indents | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FCE17E09AD4D0 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | - | Free Hanging (In-Line) | - | 9 | Steel | - | - | - | Steel, Tin Plated | - | Bronze | - | - | - | -40°C~85°C | - | FCE17 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | 2 | - | - | - | 50pF | NO | NO | NO | YES | NO | GENERAL PURPOSE | - | - | - | - | - | - | - | - | 5A | TIN | - | Gold | - | - | - | - | - | - | - | Black | NO | - | - | - | - | - | - | - | Tin | Connector Saver | - | - | - | - | - | - | D-Sub, Standard | D-Sub, Standard | - | D-Sub, 9 Pin Male | D-Sub, 9 Pin Female | - | - | - | Male | Female | Filter | YES | 9 | 9 | - | 15.0μin 0.38μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 163A50029X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Free Hanging (In-Line) | - | 25 | Steel | - | - | - | Steel, Tin Plated | - | NOT SPECIFIED | - | - | 125V | -55°C~125°C | 2005 | 163A | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | 7.5A | - | - | Gold | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | Tin | Connector Saver | - | - | - | - | 3 pcs - 1 Connector, 2 Jack Screws | - | D-Sub, Standard | D-Sub, Standard | - | D-Sub, 25 Pin Male | D-Sub, 25 Pin Female | - | - | - | Male | Female | - | - | - | - | - | Flash | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() MDM98479-86 ITT Cannon, LLC | 2915 |
| - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 243A11640X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Free Hanging (In-Line) | - | 15 | Steel | - | - | #4-40 | Steel, Tin Plated | LOCKING | COPPER ALLOY | GLASS FILLED POLYESTER | - | 100V | -25°C~85°C | 2006 | 243A | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | 3 | - | ROHS COMPLIANT | - | 370pF | - | - | - | YES | - | - | 3A | - | 15 | - | - | IP20 | - | - | - | TIN | UL, CSA | Gold | COMMERCIAL | 1.228 inch | - | - | 0.52 inch | - | - | Black | - | 0.528 inch | RND PIN-SKT | 10mOhm | 1000000000Ohm | PLUG | - | SOLDER LUG | Tin | Connector Saver | - | 50 Cycles | STAGGERED | - | 3 pcs - 1 Connector, 2 Jack Screws | - | D-Sub | - | PREASSEM CONN | D-Sub, 15 HD, Male | D-Sub, 15 HD, Female | - | 20 AWG | 20 AWG | Male | Female | Filter | - | - | - | - | 8.00μin 0.203μm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 30-9520 Cinch Connectivity Solutions AIM-Cambridge | 10 |
| Datasheet | 11 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | - | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | 2 | - | - | 8536.69.80.00 | - | - | - | - | - | - | - | - | - | - | Straight | Shielded | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | Beige | - | - | - | - | - | - | - | - | - | Serial-Null Modem | 1 | - | - | - | 5 pcs - 1 Connector, 4 Thumbscrews | - | - | - | - | D-Sub, 9 Pin Male | D-Sub, 25 Pin Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |