- Manufacturer
- Product Type
- Subcategory
- RoHS
- Filtered
- Series
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Brand
- Product Category
- Filter Type
- Mfr
- Package
Attribute column
Categories
D-Sub, D-Shaped Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Shell Material | Housing Material | Weight | Shell Material, Finish | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Connector Type | Color | Number of Rows | Gender | Additional Feature | HTS Code | Capacitance | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Depth | Current Rating | Shell Finish | Reference Standard | Contact Finish | Reliability | Number of Contacts | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Working Voltage | Contact Style | Body/Shell Style | Max Supply Voltage | Termination Type | Plating | Connector Style | Number of Ports | Durability | Contact Pattern | Insulation | Includes | Connector Type A | Connector Type B | Contact Design | Convert From (Adapter End) | Convert To (Adapter End) | Gender Type A | Gender Type B | Features | Straight Connection | Number of ContactsSide 1 | Number of ContactsSide 2 | Length | Contact Finish Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 243A13860X Conec | In Stock | - | Datasheet | 12 Weeks | Free Hanging | Free Hanging (In-Line) | 1 | Steel | - | - | Steel, Tin Plated | COPPER ALLOY | GLASS FILLED POLYESTER | 100V | -25°C~85°C | - | 2013 | 243A | - | - | Active | Not Applicable | - | EAR99 | - | - | 3 | - | ROHS COMPLIANT | - | - | - | - | - | YES | - | - | 3A | 15 | Straight | - | IP20 | 19.52mm | - | TIN | UL, CSA | Gold | COMMERCIAL | - | 0.52 inch | - | - | Black | - | - | RND PIN-SKT | PLUG | - | SOLDER LUG | Tin | Connector Saver | - | 50 Cycles | STAGGERED | - | 3 pcs - 1 Connector, 2 Jack Screws | D-Sub | - | PREASSEM CONN | D-Sub, 15 HD, Male | D-Sub, 15 HD, Female | Male | Female | Filter | - | - | - | 31.19mm | Flash | UL94 V-0 | - | ROHS3 Compliant | - | ||
Tiny WHSL | 792 |
| Datasheet | 23 Weeks | - | Free Hanging (In-Line) | - | - | - | - | Aluminum Alloy, Nickel Plated, Electroless | - | - | 150V | -55°C~125°C | - | - | MDM | - | - | Active | 1 (Unlimited) | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 2.5A | - | - | Shielded | - | - | - | - | - | Gold | - | - | - | - | - | Silver | - | - | - | - | - | - | - | Connector Saver | - | - | - | - | - | - | - | - | D-Sub, 37 Pin Male | D-Sub, 37 Pin Female | - | - | - | - | - | - | - | 50.0μin 1.27μm | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09643007230 HARTING | 32 |
| - | - | Free Hanging | Free Hanging (In-Line) | - | - | Polychlorinated | - | - | - | - | - | -20°C~125°C | - | - | - | - | - | Active | 1 (Unlimited) | - | - | D-Sub | - | 2 | Male to Female | - | - | 1nF | NO | NO | NO | YES | NO | GENERAL PURPOSE | - | - | Straight | - | - | 28.55mm | 6.5A | - | - | - | - | 25 | - | - | - | Black | NO | 100V | - | - | 100V | - | - | Connector Saver | 1 | - | - | - | 3 pcs - 1 Connector, 2 Jack Screws | D-Sub, Standard | D-Sub, Standard | - | D-Sub, 25 Pin Male | D-Sub, 25 Pin Female | Male | Female | Filter | YES | - | - | 28.55mm | - | UL94 V-0 | No SVHC | ROHS3 Compliant | - | ||
![]() AB410 Assmann WSW Components | 1870 |
| Datasheet | 23 Weeks | Free Hanging | Free Hanging (In-Line) | 9 | - | - | - | Tin Plated | NOT SPECIFIED | - | - | - | - | 2011 | AB | - | - | Active | 1 (Unlimited) | - | - | - | - | 2 | - | - | - | - | NO | NO | NO | - | - | - | 3A | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | Yellow | - | - | - | - | - | - | - | Gender Changer | - | - | - | - | 3 pcs - 1 Connector, 2 Jack Screws | - | - | - | D-Sub, 9 Pin Male | D-Sub, 9 Pin Male | - | - | Grounding Indents | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | Lead Free | ||
![]() EHHD15MF Switchcraft Inc. | In Stock | - | Datasheet | 8 Weeks | Flanges, Panel | Panel Mount, Square Flange | - | Silver | - | - | Nickel Silver, Tin Plated | Brass | PBT | - | - | - | 2008 | EH | e4 | - | Active | Not Applicable | - | - | - | - | 3 | Male to Female | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | Straight | - | - | - | - | - | - | Gold | - | 15 | - | - | - | Yellow | NO | - | - | - | - | - | Tin | Connector Saver | 2 | - | - | Insulated | 5 pcs - 1 Connector, 1 Flange, 1 Housing, 2 Screws | - | - | - | D-Sub, 15 HD, Male | D-Sub, 15 HD, Female | - | - | - | YES | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() GCLP09M09F NorComp Inc. | 157 | - | Datasheet | 14 Weeks | Free Hanging | Panel Mount | - | - | - | - | Steel, Tin Plated | BRASS | - | - | -55°C~105°C | - | 2011 | GCLP | e4 | - | Active | 1 (Unlimited) | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 5A | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | Yellow | - | - | - | - | - | - | - | Connector Saver | - | - | - | - | 3 pcs - 1 Connector, 2 Jack Screws | D-Sub, Standard | D-Sub, Standard | - | D-Sub, 9 Pin Male | D-Sub, 9 Pin Female | Male | Female | - | - | - | - | - | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | - | ||
![]() GCLP37M37M NorComp Inc. | 92 | - | Datasheet | 14 Weeks | Free Hanging | Panel Mount | 37 | - | - | - | Steel, Tin Plated | - | - | - | -55°C~105°C | - | 2011 | GCLP | - | - | Active | 1 (Unlimited) | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 5A | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | Yellow | - | - | - | - | - | - | - | Gender Changer | - | - | - | - | 3 pcs - 1 Connector, 2 Jack Screws | D-Sub, Standard | D-Sub, Standard | - | D-Sub, 37 Pin Male | D-Sub, 37 Pin Male | Male | - | Grounding Indents | - | - | - | - | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | - | ||
![]() GCHDLP62M62M NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Free Hanging | Panel Mount | 62 | - | - | - | Steel, Tin Plated | - | - | - | -55°C~105°C | - | 2011 | GCLP | - | - | Active | Not Applicable | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | 3A | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | Yellow | - | - | - | - | - | - | - | Gender Changer | - | - | - | - | 3 pcs - 1 Connector, 2 Jack Screws | D-Sub | - | - | D-Sub, 62 HD, Male | D-Sub, 62 HD, Male | Male | - | Grounding Indents | - | - | - | - | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | - | ||
![]() EHHD15FFB Switchcraft Inc. | In Stock | - | - | 8 Weeks | Flanges, Panel | Panel Mount, Square Flange | 1 | - | - | - | Nickel Silver, Black Chrome Plated | - | - | - | - | - | 2008 | EH | e4 | - | Active | Not Applicable | - | EAR99 | D-Sub, Standard | Black | 3 | Female to Female | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | Straight | - | - | - | - | - | - | Gold | - | - | - | - | - | Yellow | NO | - | - | - | - | - | - | Gender Changer | 2 | - | - | Non-Insulated | 5 pcs - 1 Connector, 1 Flange, 1 Housing, 2 Screws | - | - | - | D-Sub, 15 HD, Female | D-Sub, 15 HD, Female | - | - | - | YES | 15 | 15 | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() EHDB9MF Switchcraft Inc. | In Stock | - | - | 8 Weeks | Flanges, Panel | Panel Mount, Square Flange | - | - | - | 47.999995g | Nickel Silver, Tin Plated | BRASS | - | - | - | - | 2008 | EH | e4 | - | Active | 1 (Unlimited) | 18 | - | D-Sub | Silver | 2 | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | Straight | - | - | - | - | - | - | Gold | - | 9 | - | - | - | Yellow | NO | - | - | - | - | - | Nickel | Connector Saver | 1 | - | - | - | 5 pcs - 1 Connector, 1 Flange, 1 Housing, 2 Screws | D-Sub, Standard | D-Sub, Standard | - | D-Sub, 9 Pin Male | D-Sub, 9 Pin Female | Male | Female | - | YES | - | - | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() 09644007220 HARTING | In Stock | - | - | - | Free Hanging | Free Hanging (In-Line) | 37 | - | - | - | - | - | - | 100V | -20°C~125°C | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 2 | Male to Female | - | - | 470pF | NO | NO | NO | YES | NO | GENERAL PURPOSE | 6.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | NO | - | - | - | - | - | - | Connector Saver | - | - | - | - | 3 pcs - 1 Connector, 2 Jack Screws | D-Sub, Standard | D-Sub, Standard | - | D-Sub, 37 Pin Male | D-Sub, 37 Pin Female | Male | Female | Filter | YES | 15 | 15 | 28.55mm | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09642007210 HARTING | In Stock | - | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | -20°C~125°C | - | - | - | - | - | Active | 1 (Unlimited) | - | - | D-Sub | - | 2 | Male to Female | - | - | 47pF | NO | NO | NO | YES | NO | GENERAL PURPOSE | - | - | - | - | - | - | 6.5A | - | - | - | - | 15 | - | - | - | Black | NO | 100V | - | - | - | - | - | Connector Saver | - | - | - | - | 3 pcs - 1 Connector, 2 Jack Screws | D-Sub, Standard | D-Sub, Standard | - | D-Sub, 15 Pin Male | D-Sub, 15 Pin Female | Male | Female | Filter | YES | - | - | 28.55mm | - | UL94 V-0 | No SVHC | ROHS3 Compliant | - | ||
![]() 56-725-005 API Technologies Corp | In Stock | - | Datasheet | - | - | Free Hanging (In-Line) | 1 | - | - | - | Nickel Plated | NOT SPECIFIED | - | 50V | -55°C~125°C | Bulk | 2007 | 700 | - | - | Discontinued | 1 (Unlimited) | - | EAR99 | - | - | 2 | - | - | 8536.69.80.00 | 4nF | NO | NO | NO | YES | NO | GENERAL PURPOSE | - | - | - | - | - | - | 5A | - | - | Gold | - | - | - | - | 94V-0 | - | NO | - | - | PLUG-RECEPTACLE | - | - | Nickel | Connector Saver | - | - | - | - | - | D-Sub, Standard | D-Sub, Standard | - | D-Sub, 25 Pin Male | D-Sub, 25 Pin Female | Male | Female | Filter | YES | 25 | 25 | - | - | UL94 V-0 | No SVHC | Non-RoHS Compliant | - | ||
![]() EHDB9MMB Switchcraft Inc. | In Stock | - | - | 8 Weeks | Flanges, Panel | Panel Mount, Square Flange | 9 | - | - | - | Nickel Silver, Black Chrome Plated | BRASS | - | - | - | - | 2008 | EH | e4 | - | Active | Not Applicable | - | - | - | - | 2 | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | Straight | - | - | - | - | BLACK CHROMATE | - | Gold | - | - | - | MALE-MALE | - | Yellow | NO | - | - | - | - | - | - | Gender Changer | 1 | - | - | - | 5 pcs - 1 Connector, 1 Flange, 1 Housing, 2 Screws | - | - | - | D-Sub, 9 Pin Male | D-Sub, 9 Pin Male | - | - | - | YES | 9 | 9 | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() EHHD15FF Switchcraft Inc. | In Stock | - | - | 8 Weeks | Flanges, Panel | Panel Mount, Square Flange | - | - | - | - | Nickel Silver, Tin Plated | BRASS | - | - | - | Bulk | 2008 | EH | e4 | - | Active | Not Applicable | - | - | - | Silver | 3 | Female to Female | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | Straight | - | - | - | - | - | - | Gold | - | 15 | - | - | - | Yellow | NO | - | - | - | - | - | - | Gender Changer | 2 | - | - | Non-Insulated | 5 pcs - 1 Connector, 1 Flange, 1 Housing, 2 Screws | - | - | - | D-Sub, 15 HD, Female | D-Sub, 15 HD, Female | - | - | - | YES | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() GCHDLP26M26M NorComp Inc. | 50 | - | Datasheet | 14 Weeks | Free Hanging | Panel Mount | 26 | - | - | - | Steel, Tin Plated | - | - | - | -55°C~105°C | - | 2011 | GCLP | - | - | Active | Not Applicable | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | 3A | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | Yellow | - | - | - | - | - | - | - | Gender Changer | - | - | - | - | 3 pcs - 1 Connector, 2 Jack Screws | D-Sub | - | - | D-Sub, 26 HD, Male | D-Sub, 26 HD, Male | Male | - | Grounding Indents | - | - | - | - | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | - | ||
![]() FCC17E09AD4D0 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | Panel | Free Hanging (In-Line) | - | Steel | - | - | Steel, Tin Plated | Bronze | - | - | -40°C~85°C | - | 2017 | FCC17 | e4 | no | Active | 1 (Unlimited) | - | - | - | - | 2 | - | - | - | 50pF | NO | NO | NO | YES | NO | GENERAL PURPOSE | - | - | Straight | - | - | - | 5A | TIN | - | Gold | - | - | - | - | 94V-0 | Black | NO | - | - | - | - | - | Tin | Connector Saver | - | - | - | - | - | D-Sub, Standard | D-Sub, Standard | - | D-Sub, 9 Pin Male | D-Sub, 9 Pin Female | Male | Female | Filter | YES | 9 | 9 | - | 15.0μin 0.38μm | UL94 V-0 | - | Non-RoHS Compliant | - | ||
![]() GCHDLPF15M15M NorComp Inc. | In Stock | - | Datasheet | 16 Weeks | Free Hanging | Panel Mount | 15 | - | - | - | Steel, Tin Plated | - | - | - | -55°C~105°C | - | 2011 | GCLP | - | - | Active | 1 (Unlimited) | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | 3A | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | Yellow | - | - | - | - | - | - | - | Gender Changer | - | - | - | - | 3 pcs - 1 Connector, 2 Jack Screws | - | - | - | D-Sub, 15 HD, Male | D-Sub, 15 HD, Male | - | - | Grounding Indents | - | - | - | - | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | - | ||
Tiny WHSL | 2245 |
| Datasheet | 23 Weeks | - | Free Hanging (In-Line) | - | - | - | - | Aluminum Alloy, Nickel Plated, Electroless | - | - | 150V | -55°C~125°C | - | - | MDM | - | - | Active | 1 (Unlimited) | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 2.5A | - | - | Shielded | - | - | - | - | - | Gold | - | - | - | - | - | Silver | - | - | - | - | - | - | - | Connector Saver | - | - | - | - | - | - | - | - | D-Sub, 9 Pin Male | D-Sub, 9 Pin Female | - | - | - | - | - | - | - | 50.0μin 1.27μm | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() GCHDLP26M26F NorComp Inc. | 342 | - | Datasheet | 14 Weeks | Free Hanging | Panel Mount | 26 | - | - | - | Steel, Tin Plated | BRASS | - | - | -55°C~105°C | - | 2011 | GCLP | e4 | - | Active | Not Applicable | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | 3A | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | Yellow | - | - | - | - | - | - | - | Connector Saver | - | - | - | - | 3 pcs - 1 Connector, 2 Jack Screws | D-Sub | - | - | D-Sub, 26 HD, Male | D-Sub, 26 HD, Female | Male | Female | - | - | - | - | - | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | - |