- Manufacturer
- Product Type
- Subcategory
- RoHS
- Filtered
- Series
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Brand
- Product Category
- Filter Type
- Mfr
- Package
Attribute column
Categories
D-Sub, D-Shaped Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Shell Material | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Number of Rows | Additional Feature | Capacitance | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Ingress Protection | Terminal Pitch | Current Rating | Shell Finish | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Plating | Dielectric Withstanding Voltage | Connector Style | PCB Contact Row Spacing | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Includes | Connector Type A | Connector Type B | Convert From (Adapter End) | Convert To (Adapter End) | Gender Type A | Gender Type B | Features | Straight Connection | Number of ContactsSide 1 | Number of ContactsSide 2 | Contact Finish Thickness | Material Flammability Rating | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 243A12370X Conec | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging (In-Line) | 15 | - | - | Steel, Tin Plated | - | COPPER ALLOY | - | 100V | -25°C~105°C | 2015 | 243A | e3 | yes | Active | 1 (Unlimited) | - | 2 | - | - | NO | NO | NO | YES | NO | GENERAL PURPOSE | 7.5A | - | IP20 | - | - | - | - | Gold | - | - | - | - | - | FEMALE-MALE | - | Silver | NO | - | - | - | - | SOCKET-PLUG | - | - | Connector Saver | - | - | - | - | - | 3 pcs - 1 Connector, 2 Jack Screws | - | - | D-Sub, 15 Pin Male | D-Sub, 15 Pin Female | - | - | Filter | YES | 15 | 15 | Flash | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 243A12210X Conec | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging (In-Line) | 15 | - | - | Steel, Tin Plated | - | COPPER ALLOY | - | 100V | -25°C~105°C | 2015 | 243A | e3 | yes | Active | 1 (Unlimited) | - | 2 | - | - | NO | NO | NO | YES | NO | GENERAL PURPOSE | 7.5A | - | IP20 | - | - | - | - | Gold | - | - | - | - | - | FEMALE-MALE | - | Silver | NO | - | - | - | - | SOCKET-PLUG | - | - | Connector Saver | - | - | - | - | - | 3 pcs - 1 Connector, 2 Jack Screws | - | - | D-Sub, 15 Pin Male | D-Sub, 15 Pin Female | - | - | Filter | YES | 15 | 15 | Flash | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 243A10040X Conec | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging (In-Line) | 37 | - | #4-40 | Steel, Tin Plated | THREADED | COPPER ALLOY | GLASS FILLED POLYESTER | 100V | -25°C~105°C | 2006 | 243A | - | - | Active | 1 (Unlimited) | - | 2 | ADAPTER | - | - | - | - | YES | - | - | 7.5A | 37 | IP20 | - | - | TIN OVER NICKEL | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | 0.509 inch | MALE/FEMALE | - | Black | - | RND PIN-SKT | 10mOhm | 100000000Ohm | 0.109 inch | PLUG/RECEPTACLE | - | - | Connector Saver | - | STAGGERED | 3.336 N | - | - | 3 pcs - 1 Connector, 2 Jack Screws | - | - | D-Sub, 37 Pin Male | D-Sub, 37 Pin Female | - | - | Filter | - | - | - | 8.00μin 0.203μm | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 243A12180X Conec | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging (In-Line) | 25 | - | - | Steel, Tin Plated | - | - | - | 100V | -25°C~105°C | 2005 | 243A | - | - | Active | 1 (Unlimited) | - | 2 | - | - | - | - | - | - | - | - | 7.5A | - | IP20 | - | - | - | - | Gold | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | Connector Saver | - | - | - | - | - | 3 pcs - 1 Connector, 2 Jack Screws | - | - | D-Sub, 25 Pin Male | D-Sub, 25 Pin Female | - | - | Filter | - | - | - | 8.00μin 0.203μm | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 243A12220X Conec | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging (In-Line) | 25 | - | - | Steel, Tin Plated | - | COPPER ALLOY | - | 100V | -25°C~105°C | 2015 | 243A | e3 | yes | Active | 1 (Unlimited) | - | 2 | - | - | NO | NO | NO | YES | NO | GENERAL PURPOSE | 7.5A | - | IP20 | - | - | - | - | Gold | - | - | - | - | - | FEMALE-MALE | - | Silver | NO | - | - | - | - | SOCKET-PLUG | - | - | Connector Saver | - | - | - | - | - | 3 pcs - 1 Connector, 2 Jack Screws | - | - | D-Sub, 25 Pin Male | D-Sub, 25 Pin Female | - | - | Filter | YES | 25 | 25 | Flash | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 243A12170X Conec | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging (In-Line) | 15 | - | - | Steel, Tin Plated | - | - | - | 100V | -25°C~105°C | 2005 | 243A | - | - | Active | 1 (Unlimited) | - | 2 | - | - | - | - | - | - | - | - | 7.5A | - | IP20 | - | - | - | - | Gold | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | Connector Saver | - | - | - | - | - | 3 pcs - 1 Connector, 2 Jack Screws | - | - | D-Sub, 15 Pin Male | D-Sub, 15 Pin Female | - | - | Filter | - | - | - | 8.00μin 0.203μm | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 243A12330X Conec | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging (In-Line) | 15 | - | - | Steel, Tin Plated | - | - | - | 100V | -25°C~105°C | 2013 | 243A | - | - | Active | 1 (Unlimited) | - | 2 | - | - | - | - | - | - | - | - | 7.5A | - | IP20 | - | - | - | - | Gold | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | Connector Saver | - | - | - | - | - | 3 pcs - 1 Connector, 2 Jack Screws | - | - | D-Sub, 15 Pin Male | D-Sub, 15 Pin Female | - | - | Filter | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 243A12940X Conec | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging (In-Line) | 25 | - | - | Steel, Tin Plated | - | - | - | 100V | -25°C~105°C | 2006 | 243A | - | - | Active | 1 (Unlimited) | - | 2 | - | - | - | - | - | - | - | - | 7.5A | - | IP20 | - | - | - | - | Gold | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | Connector Saver | - | - | - | - | - | 3 pcs - 1 Connector, 2 Jack Screws | - | - | D-Sub, 25 Pin Male | D-Sub, 25 Pin Female | - | - | Filter | - | - | - | 8.00μin 0.203μm | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 243A12190X Conec | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging (In-Line) | 37 | - | - | Steel, Tin Plated | - | - | - | 100V | -25°C~105°C | 2005 | 243A | - | - | Active | 1 (Unlimited) | - | 2 | - | - | - | - | - | - | - | - | 7.5A | - | IP20 | - | - | - | - | Gold | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | Connector Saver | - | - | - | - | - | 3 pcs - 1 Connector, 2 Jack Screws | - | - | D-Sub, 37 Pin Male | D-Sub, 37 Pin Female | - | - | Filter | - | - | - | 8.00μin 0.203μm | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 243A11040X Conec | In Stock | - | - | 12 Weeks | Free Hanging | Free Hanging (In-Line) | 15 | - | - | Steel, Tin Plated | - | COPPER ALLOY | GLASS FILLED POLYESTER | 100V | -25°C~105°C | 2013 | 243A | - | - | Active | - | - | 2 | ADAPTER | - | - | - | - | YES | - | - | 7.5A | 15 | IP20 | - | - | TIN OVER NICKEL | UL | Gold | COMMERCIAL | 1.556 inch | 2 | STAGGERED | 0.509 inch | - | - | Black | - | RND PIN-SKT | 10mOhm | 100000000Ohm | 0.109 inch | PLUG/RECEPTACLE | - | - | Connector Saver | - | STAGGERED | 3.336 N | - | - | 3 pcs - 1 Connector, 2 Jack Screws | - | - | D-Sub, 15 Pin Male | D-Sub, 15 Pin Female | Male | Female | Filter | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 56-745-001 API Technologies Corp | In Stock | - | Datasheet | - | - | Free Hanging (In-Line) | 1 | Zinc | - | Nickel Plated | - | NOT SPECIFIED | - | 100V | -55°C~125°C | 2014 | 700 | - | - | Discontinued | 1 (Unlimited) | EAR99 | 3 | - | 310pF | NO | NO | NO | YES | NO | GENERAL PURPOSE | - | - | - | - | 5A | - | - | Gold | - | - | - | - | - | - | 94V-0 | - | NO | - | - | - | - | PLUG-RECEPTACLE | Nickel | - | Connector Saver | - | - | - | - | - | - | D-Sub, Standard | D-Sub, Standard | D-Sub, 50 Pin Male | D-Sub, 50 Pin Female | Male | Female | Filter | YES | 50 | 50 | - | UL94 V-0 | - | Non-RoHS Compliant | ||
![]() GCLP25M25M NorComp Inc. | 175 |
| Datasheet | 14 Weeks | Free Hanging | Panel Mount | 25 | - | - | Steel, Tin Plated | - | - | - | - | -55°C~105°C | 2011 | GCLP | - | - | Active | Not Applicable | - | 2 | - | - | - | - | - | - | - | - | 5A | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | Yellow | - | - | - | - | - | - | - | - | Gender Changer | - | - | - | - | - | 3 pcs - 1 Connector, 2 Jack Screws | D-Sub, Standard | D-Sub, Standard | D-Sub, 25 Pin Male | D-Sub, 25 Pin Male | Male | Male | - | - | - | - | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | ||
![]() AB412 Assmann WSW Components | 177 |
| - | 23 Weeks | Free Hanging | Free Hanging (In-Line) | 15 | - | - | Tin Plated | - | - | - | - | - | 2011 | AB | - | - | Active | 1 (Unlimited) | - | 2 | - | - | NO | NO | NO | - | - | - | 3A | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | Yellow | - | - | - | - | - | - | - | - | Gender Changer | - | - | - | - | - | 3 pcs - 1 Connector, 2 Jack Screws | - | - | D-Sub, 15 Pin Male | D-Sub, 15 Pin Male | - | - | Grounding Indents | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 243A11070X Conec | 4 | - | - | 12 Weeks | - | Free Hanging (In-Line) | 50 | - | #4-40 | Steel, Tin Plated | THREADED | COPPER ALLOY | GLASS FILLED POLYESTER | 100V | -25°C~105°C | 2015 | 243A | - | - | Active | 1 (Unlimited) | EAR99 | 3 | ADAPTER | - | - | - | - | YES | - | - | 7.5A | 50 | IP20 | 2.7686mm | - | TIN OVER NICKEL | UL | Gold | COMMERCIAL | 2.65 inch | 3 | STAGGERED | 0.62 inch | MALE/FEMALE | - | Black | - | RND PIN-SKT | 10mOhm | 100000000Ohm | 0.109 inch | PLUG/RECEPTACLE | - | 424VDC V | Connector Saver | 2.8448 mm | STAGGERED | - | 2.224 N | 0.112 inch | 3 pcs - 1 Connector, 2 Jack Screws | - | - | D-Sub, 50 Pin Male | D-Sub, 50 Pin Female | - | - | Filter | - | - | - | 8.00μin 0.203μm | UL94 V-0 | - | ROHS3 Compliant | ||
![]() FCE17A15AD200 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Free Hanging (In-Line) | - | - | - | Steel, Tin Plated | - | - | - | - | -40°C~85°C | 2013 | FCE17 | - | - | Active | 1 (Unlimited) | - | 2 | - | - | - | - | - | - | - | - | 5A | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | Connector Saver | - | - | - | - | - | 3 pcs - 1 Connector, 2 Jack Screws | - | - | D-Sub, 15 Pin Male | D-Sub, 15 Pin Female | - | - | Filter | - | - | - | 15.0μin 0.38μm | UL94 V-0 | - | RoHS Compliant | ||
![]() 243A12450X Conec | In Stock | - | - | 12 Weeks | - | Free Hanging (In-Line) | 15 | - | - | Steel, Tin Plated | - | COPPER ALLOY | - | 100V | -25°C~105°C | - | 243A | e3 | - | Active | 1 (Unlimited) | - | 2 | - | - | NO | NO | NO | YES | NO | GENERAL PURPOSE | 7.5A | - | IP20 | - | - | - | - | Gold | - | - | - | - | - | FEMALE-MALE | - | Silver | NO | - | - | - | - | SOCKET-PLUG | - | - | Connector Saver | - | - | - | - | - | 3 pcs - 1 Connector, 2 Jack Screws | - | - | D-Sub, 15 Pin Male | D-Sub, 15 Pin Female | - | - | Filter | YES | 15 | 15 | Flash | UL94 V-0 | - | ROHS3 Compliant | ||
![]() FCC17C37AD410 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 7 Weeks | - | Free Hanging (In-Line) | - | - | - | Steel, Tin Plated | - | - | - | - | -40°C~85°C | - | FCC17 | - | - | Active | 1 (Unlimited) | - | 2 | - | - | - | - | - | - | - | - | 5A | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | Connector Saver | - | - | - | - | - | - | - | - | D-Sub, 37 Pin Male | D-Sub, 37 Pin Female | - | - | Filter | - | - | - | 15.0μin 0.38μm | UL94 V-0 | - | Non-RoHS Compliant | ||
![]() FCC17C37AD400 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 7 Weeks | - | Free Hanging (In-Line) | - | - | - | Steel, Tin Plated | - | - | - | - | -40°C~85°C | 2005 | FCC17 | - | - | Active | 1 (Unlimited) | - | 2 | - | - | - | - | - | - | - | - | 5A | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | Connector Saver | - | - | - | - | - | - | - | - | D-Sub, 37 Pin Male | D-Sub, 37 Pin Female | - | - | Filter | - | - | - | 15.0μin 0.38μm | UL94 V-0 | - | Non-RoHS Compliant | ||
![]() FCC17C37AD250 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 7 Weeks | - | Free Hanging (In-Line) | - | - | - | Steel, Tin Plated | - | - | - | - | -40°C~85°C | - | FCC17 | - | - | Active | 1 (Unlimited) | - | 2 | - | - | - | - | - | - | - | - | 5A | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | Connector Saver | - | - | - | - | - | 3 pcs - 1 Connector, 2 Jack Screws | - | - | D-Sub, 37 Pin Male | D-Sub, 37 Pin Female | - | - | Filter | - | - | - | 15.0μin 0.38μm | UL94 V-0 | - | Non-RoHS Compliant | ||
![]() FCC17B25AD4E0 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 7 Weeks | - | Free Hanging (In-Line) | - | - | - | Steel, Tin Plated | - | - | - | - | -40°C~85°C | - | FCC17 | - | - | Active | 1 (Unlimited) | - | 2 | - | - | - | - | - | - | - | - | 5A | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | Connector Saver | - | - | - | - | - | - | - | - | D-Sub, 25 Pin Male | D-Sub, 25 Pin Female | - | - | Filter | - | - | - | 15.0μin 0.38μm | UL94 V-0 | - | Non-RoHS Compliant |