- Manufacturer
- Product Type
- Subcategory
- RoHS
- Filtered
- Series
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Brand
- Product Category
- Filter Type
- Mfr
- Package
Attribute column
Categories
D-Sub, D-Shaped Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Material | Housing Material | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | Capacitance | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Current Rating | Shell Finish | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Termination Type | Plating | Connector Style | Number of Ports | Durability | Contact Pattern | Includes | Connector Type A | Connector Type B | Contact Design | Current Rating (Max) | Convert From (Adapter End) | Convert To (Adapter End) | Max Supply Voltage (DC) | Wire Size (Min) | Wire Size (Max) | Gender Type A | Gender Type B | Features | Straight Connection | Number of ContactsSide 1 | Number of ContactsSide 2 | Length | Contact Finish Thickness | Material Flammability Rating | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 243A11650X Conec | 62 |
| Datasheet | 12 Weeks | - | - | Free Hanging (In-Line) | 26 | - | - | - | #4-40 | Steel, Tin Plated | LOCKING | COPPER ALLOY | GLASS FILLED POLYESTER | 100V | -25°C~85°C | - | 2007 | 243A | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | 3 | - | ROHS COMPLIANT | - | - | - | - | - | YES | - | - | 3A | - | 26 | - | - | IP20 | - | TIN | UL, CSA | Gold | COMMERCIAL | 1.556 inch | 0.52 inch | - | - | Black | - | 0.528 inch | RND PIN-SKT | 10mOhm | 1000000000Ohm | PLUG | SOLDER LUG | - | Connector Saver | - | 50 Cycles | STAGGERED | 3 pcs - 1 Connector, 2 Jack Screws | - | - | PREASSEM CONN | - | D-Sub, 26 HD, Male | D-Sub, 26 HD, Female | - | 20 AWG | 20 AWG | - | - | Filter | - | - | - | - | 8.00μin 0.203μm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 56-725-021-LI API Technologies Corp | In Stock | - | Datasheet | - | - | - | Free Hanging (In-Line) | 1 | - | - | - | - | Nickel Plated | - | - | - | 50V | -55°C~125°C | - | 2014 | 700 | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 5A | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connector Saver | - | - | - | - | - | - | - | - | D-Sub, 25 Pin Male | D-Sub, 25 Pin Female | - | - | - | - | - | Filter | - | - | - | - | - | UL94 V-0 | Non-RoHS Compliant | - | ||
![]() AB410-R ASSMANN WSW Components | In Stock | - | Datasheet | - | - | Free Hanging | - | - | - | Metal | - | - | - | - | - | - | - | - | Box | - | - | - | - | 18 | Crimp | - | 9 | 105°C | -55°C | - | Male | - | - | - | - | - | - | - | - | - | - | 2.77mm | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 56-715-005 API Technologies Corp | In Stock | - | Datasheet | 10 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | - | Nickel Plated | - | NOT SPECIFIED | - | 50V | -55°C~125°C | - | 2014 | 700 | Discontinued | 1 (Unlimited) | - | - | EAR99 | - | - | - | 2 | - | - | 8536.69.80.00 | - | NO | NO | NO | YES | NO | GENERAL PURPOSE | 5A | - | - | - | - | - | - | - | - | Gold | - | - | - | MALE-FEMALE | 94V-0 | - | NO | - | - | - | - | PLUG-RECEPTACLE | - | - | Connector Saver | - | - | - | - | - | - | - | - | D-Sub, 15 Pin Male | D-Sub, 15 Pin Female | - | - | - | - | - | Filter | YES | 15 | 15 | - | - | UL94 V-0 | Non-RoHS Compliant | - | ||
![]() AB469 Assmann WSW Components | 57 |
| - | 23 Weeks | - | Free Hanging | Free Hanging (In-Line) | 25 | - | - | Metal | - | Tin Plated | - | - | - | - | -25°C~105°C | - | 2011 | AB | Active | 1 (Unlimited) | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 3A | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | Orange | - | - | - | - | - | - | - | - | Serial-Null Modem | - | - | - | 3 pcs - 1 Connector, 2 Jack Screws | - | - | - | - | D-Sub, 25 Pin Female | D-Sub, 9 Pin Female | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | Contains Lead | ||
![]() 56F745-005 API Technologies Corp | In Stock | - | Datasheet | - | Gold | - | Free Hanging (In-Line) | 1 | Zinc | - | Polyester | - | Nickel Plated | - | - | - | 50V | -55°C~125°C | - | 2014 | 700 | Discontinued | 1 (Unlimited) | - | - | - | - | 125°C | -55°C | 3 | - | - | - | 4nF | - | - | - | - | - | - | 5A | - | - | Straight | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel | Connector Saver | 1 | - | - | - | D-Sub, Standard | D-Sub, Standard | - | - | D-Sub, 50 Pin Male | D-Sub, 50 Pin Female | 50V | - | - | Male | Female | Filter | - | - | - | 66.93mm | - | UL94 V-0 | RoHS Compliant | - | ||
![]() 56-735-001-LI API Technologies Corp | In Stock | - | Datasheet | - | - | - | Free Hanging (In-Line) | 1 | - | - | - | - | Nickel Plated | - | - | - | 100V | -55°C~125°C | - | 2014 | 700 | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 5A | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connector Saver | - | - | - | - | - | - | - | - | D-Sub, 37 Pin Male | D-Sub, 37 Pin Female | - | - | - | - | - | Filter | - | - | - | - | - | UL94 V-0 | Non-RoHS Compliant | - | ||
![]() 56F705-008 API Technologies Corp | In Stock | - | Datasheet | - | Gold | - | Free Hanging (In-Line) | 1 | Zinc | - | - | - | Nickel Plated | - | - | - | 200V | -55°C~125°C | - | 2014 | 700 | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | 2 | - | - | - | 830pF | - | - | - | - | - | - | 5A | - | - | - | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel | Connector Saver | - | - | - | - | D-Sub, Standard | D-Sub, Standard | - | - | D-Sub, 9 Pin Male | D-Sub, 9 Pin Female | - | - | - | Male | Female | Filter | - | - | - | - | - | UL94 V-0 | RoHS Compliant | - | ||
![]() 56F725-005-LI API Technologies Corp | In Stock | - | Datasheet | 16 Weeks | Gold | - | Free Hanging (In-Line) | 1 | Zinc | - | Polyester | - | Nickel Plated | - | - | - | 50V | -55°C~125°C | - | 2014 | 700 | Discontinued | 1 (Unlimited) | - | - | - | - | 125°C | -55°C | 2 | - | - | - | 4nF | - | - | - | - | - | - | 5A | - | - | Straight | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel | Connector Saver | 1 | - | - | - | D-Sub, Standard | D-Sub, Standard | - | - | D-Sub, 25 Pin Male | D-Sub, 25 Pin Female | 50V | - | - | Male | Female | Filter | - | - | - | 53.04mm | - | UL94 V-0 | RoHS Compliant | - | ||
![]() 56F705-003-LI API Technologies Corp | In Stock | - | Datasheet | - | Gold | - | Free Hanging (In-Line) | 1 | Zinc | - | - | - | Nickel Plated | - | - | - | 100V | -55°C~125°C | - | 2014 | 700 | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | 2 | - | - | - | 1nF | - | - | - | - | - | - | 5A | - | - | - | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel | Connector Saver | - | - | - | - | D-Sub, Standard | D-Sub, Standard | - | - | D-Sub, 9 Pin Male | D-Sub, 9 Pin Female | - | - | - | Male | Female | Filter | - | - | - | - | - | UL94 V-0 | RoHS Compliant | - | ||
![]() DB25MS01 Switchcraft Inc. | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 30-9516 Cinch Connectivity Solutions AIM-Cambridge | 82 | - | - | 11 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | Beige | - | - | - | - | - | - | - | - | Serial-Null Modem | 1 | - | - | - | - | - | - | - | D-Sub, 9 Pin Female | D-Sub, 25 Pin Male | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 243A11670X Conec | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | 62 | - | - | - | - | Steel, Tin Plated | - | COPPER ALLOY | GLASS FILLED POLYESTER | 100V | -25°C~85°C | - | 2007 | 243A | Active | - | - | - | EAR99 | - | - | - | 3 | - | ROHS COMPLIANT | - | - | - | - | - | YES | - | - | 3A | - | 62 | - | - | IP20 | - | TIN | UL, CSA | Gold | COMMERCIAL | 2.744 inch | 0.52 inch | - | - | Black | - | 0.528 inch | RND PIN-SKT | 10mOhm | 1000000000Ohm | PLUG | SOLDER LUG | - | Connector Saver | - | 50 Cycles | STAGGERED | 3 pcs - 1 Connector, 2 Jack Screws | - | - | PREASSEM CONN | - | D-Sub, 62 HD, Male | D-Sub, 62 HD, Female | - | 20 AWG | 20 AWG | - | - | Filter | - | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | - | ||
![]() P104-000 Tripp Lite | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Serial-Null Modem | - | - | - | 5 pcs - 1 Connector, 4 Thumbscrews | - | - | - | - | D-Sub, 9 Pin Male | D-Sub, 25 Pin Female | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() P104-000-R Tripp Lite | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Serial-Null Modem | - | - | - | 5 pcs - 1 Connector, 4 Thumbscrews | - | - | - | - | D-Sub, 9 Pin Male | D-Sub, 25 Pin Female | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() IAPHD15HDSCWH Panduit Corp | In Stock | - | - | 4 Weeks | - | - | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1731140062 Molex | 33 | - | - | 13 Weeks | - | - | Free Hanging (In-Line), Right Angle | - | - | - | - | - | Steel, Tin Plated | - | - | - | - | -55°C~125°C | - | - | FAW, FCT | Active | 1 (Unlimited) | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 5A | - | - | - | Shielded | - | - | - | - | Gold | - | - | - | - | - | White | - | - | - | - | - | - | - | - | Connector Saver | - | - | - | - | - | - | - | - | D-Sub, 15 Pin Female | D-Sub, 15 Pin Male | - | - | - | - | - | Grounding Indents | - | - | - | - | - | - | - | - | ||
![]() 56F725-003-LI API Technologies Corp | In Stock | - | Datasheet | - | Gold | - | Free Hanging (In-Line) | - | Zinc | - | - | - | Nickel Plated | - | - | - | 100V | -55°C~125°C | - | 2014 | 700 | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | 2 | - | - | - | 1nF | - | - | - | - | - | - | 5A | - | - | - | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel | Connector Saver | - | - | - | - | D-Sub, Standard | D-Sub, Standard | - | - | D-Sub, 25 Pin Male | D-Sub, 25 Pin Female | - | - | - | Male | Female | Filter | - | - | - | - | - | UL94 V-0 | RoHS Compliant | - | ||
![]() 234016003 Würth Elektronik | 58 |
| Datasheet | 7 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | - | Steel, Tin Plated | - | - | - | 100V | -55°C~125°C | - | - | WE-D | Active | 1 (Unlimited) | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 5A | - | - | - | Unshielded | - | - | - | - | Gold | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | Connector Saver | - | - | - | 3 pcs - 1 Connector, 2 Jack Screws | - | - | - | - | D-Sub, 25 Pin Male | D-Sub, 25 Pin Female | - | - | - | - | - | Filter, Grounding Indents | - | - | - | - | 8.00μin 0.203μm | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() 243A13560X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Free Hanging (In-Line) | 9 | - | - | - | - | Steel, Tin Plated | - | - | - | 100V | -25°C~105°C | - | 2005 | 243A | Active | 1 (Unlimited) | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 7.5A | - | - | - | - | IP20 | - | - | - | Gold | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | Connector Saver | - | - | - | 5 pcs - 1 Connector, 4 Jack Screws | - | - | - | - | D-Sub, 9 Pin Male | D-Sub, 9 Pin Female | - | - | - | - | - | Filter | - | - | - | - | 8.00μin 0.203μm | UL94 V-0 | ROHS3 Compliant | - |