- Manufacturer
- Product Type
- Subcategory
- RoHS
- Filtered
- Series
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Brand
- Product Category
- Filter Type
- Mfr
- Package
Attribute column
Categories
D-Sub, D-Shaped Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Shielding | Ingress Protection | Shell Finish | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Body Breadth | Contact Gender | Housing Color | Empty Shell | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Termination Type | Connector Style | Durability | Contact Pattern | Includes | Contact Design | Convert From (Adapter End) | Convert To (Adapter End) | Wire Size (Min) | Wire Size (Max) | Features | Straight Connection | Number of ContactsSide 1 | Number of ContactsSide 2 | Contact Finish Thickness | Material Flammability Rating | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 243A11800X Conec | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging (In-Line) | 15 | M3 | Steel, Tin Plated | LOCKING | - | COPPER ALLOY | GLASS FILLED POLYESTER | 100V | -25°C~85°C | 2014 | 243A | - | - | Active | 1 (Unlimited) | EAR99 | - | 3 | ROHS COMPLIANT | - | - | - | - | YES | - | - | 3A | 15 | - | IP20 | TIN | UL, CSA | Gold | COMMERCIAL | 1.228 inch | 0.52 inch | - | Black | - | 0.528 inch | RND PIN-SKT | 10mOhm | 1000000000Ohm | PLUG | SOLDER LUG | Connector Saver | 50 Cycles | STAGGERED | 3 pcs - 1 Connector, 2 Jack Screws | PREASSEM CONN | D-Sub, 15 HD, Male | D-Sub, 15 HD, Female | 20 AWG | 20 AWG | Filter | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 243A13260X Conec | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging (In-Line) | 25 | - | Steel, Tin Plated | - | - | COPPER ALLOY | - | 100V | -25°C~105°C | 2006 | 243A | e3 | yes | Active | 1 (Unlimited) | - | - | 2 | - | - | NO | NO | NO | YES | NO | GENERAL PURPOSE | 7.5A | - | - | IP20 | - | - | Gold | - | - | - | FEMALE-MALE | Silver | NO | - | - | - | - | SOCKET-PLUG | - | Connector Saver | - | - | 3 pcs - 1 Connector, 2 Jack Screws | - | D-Sub, 25 Pin Male | D-Sub, 25 Pin Female | - | - | Filter | YES | 25 | 25 | 8.00μin 0.203μm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 243A11630X Conec | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging (In-Line) | 62 | #4-40 | Steel, Tin Plated | LOCKING | - | COPPER ALLOY | GLASS FILLED POLYESTER | 100V | -25°C~85°C | 2007 | 243A | - | - | Active | 1 (Unlimited) | EAR99 | - | 3 | ROHS COMPLIANT | - | - | - | - | YES | - | - | 3A | 62 | - | IP20 | TIN | UL, CSA | Gold | COMMERCIAL | 2.744 inch | 0.52 inch | - | Black | - | 0.528 inch | RND PIN-SKT | 10mOhm | 1000000000Ohm | PLUG | SOLDER LUG | Connector Saver | 50 Cycles | STAGGERED | 3 pcs - 1 Connector, 2 Jack Screws | PREASSEM CONN | D-Sub, 62 HD, Male | D-Sub, 62 HD, Female | 20 AWG | 20 AWG | Filter | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 60990500005 HARTING | In Stock | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | EAR99 | RECTANGULAR CONNECTOR ADAPTER | - | - | 8536.69.80.00 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | 50 | 50 | - | - | RoHS Compliant | - | ||
![]() 60990680005 HARTING | In Stock | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | EAR99 | RECTANGULAR CONNECTOR ADAPTER | - | - | 8536.69.80.00 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | 68 | 68 | - | - | RoHS Compliant | - | ||
![]() 243A13250X Conec | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging (In-Line) | 15 | - | Steel, Tin Plated | - | - | COPPER ALLOY | - | 100V | -25°C~105°C | 2006 | 243A | e3 | yes | Active | 1 (Unlimited) | - | - | 2 | - | - | NO | NO | NO | YES | NO | GENERAL PURPOSE | 7.5A | - | - | IP20 | - | - | Gold | - | - | - | FEMALE-MALE | Silver | NO | - | - | - | - | SOCKET-PLUG | - | Connector Saver | - | - | 3 pcs - 1 Connector, 2 Jack Screws | - | D-Sub, 15 Pin Male | D-Sub, 15 Pin Female | - | - | Filter | YES | 15 | 15 | 8.00μin 0.203μm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() P100-000 Tripp Lite | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | 2012 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 2 | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Serial-Null Modem | - | - | - | - | D-Sub, 25 Pin Male | D-Sub, 9 Pin Male | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() P154-000-R Tripp Lite | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | - | Gold Plated | - | - | - | - | - | - | 2013 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | Yellow | - | - | - | - | - | - | - | Gender Changer | - | - | - | - | D-Sub, 25 Pin Female | D-Sub, 25 Pin Female | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() P102-000-R Tripp Lite | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | 2012 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 2 | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Serial-Null Modem | - | - | 5 pcs - 1 Connector, 4 Thumbscrews | - | D-Sub, 9 Pin Female | D-Sub, 25 Pin Female | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() S244-000 Tripp Lite | In Stock | - | Datasheet | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | 2013 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SCSI | - | - | - | - | D-Sub, 68, HPD, Male | D-Sub, 50, Centronic, Female | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 60990260005 HARTING | In Stock | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | EAR99 | RECTANGULAR CONNECTOR ADAPTER | - | - | 8536.69.80.00 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | - | - | - | - | - | FEMALE-MALE | - | NO | - | - | - | - | SOCKET | - | - | - | - | - | - | - | - | - | - | - | NO | 26 | 26 | - | - | RoHS Compliant | - | ||
![]() 60990200006 HARTING | In Stock | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | RECTANGULAR CONNECTOR ADAPTER | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | - | - | - | - | - | MALE-FEMALE | - | NO | - | - | - | - | SOCKET | - | - | - | - | - | - | - | - | - | - | - | NO | 20 | 20 | - | - | RoHS Compliant | - | ||
![]() 60990200005 HARTING | In Stock | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | EAR99 | RECTANGULAR CONNECTOR ADAPTER | - | - | 8536.69.80.00 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | 20 | 20 | - | - | RoHS Compliant | - | ||
![]() P114-000 Tripp Lite | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | 2013 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 2 | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Serial-Null Modem | - | - | 5 pcs - 1 Connector, 4 Thumbscrews | - | D-Sub, 25 Pin Male | D-Sub, 25 Pin Female | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MDM97294-374 ITT Cannon, LLC | 2665 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 243A12920X Conec | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging (In-Line) | 9 | - | Steel, Tin Plated | - | - | - | - | 100V | -25°C~105°C | 2006 | 243A | - | - | Active | 1 (Unlimited) | - | - | 2 | - | - | - | - | - | - | - | - | 7.5A | - | - | IP20 | - | - | Gold | - | - | - | - | Silver | - | - | - | - | - | - | - | Connector Saver | - | - | 3 pcs - 1 Connector, 2 Jack Screws | - | D-Sub, 9 Pin Male | D-Sub, 9 Pin Female | - | - | Filter | - | - | - | 8.00μin 0.203μm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 460-BE-9F25M CNC Tech | In Stock | - | - | 18 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Beige | - | - | - | - | - | - | - | Serial-Null Modem | - | - | 5 pcs - 1 Connector, 4 Thumbscrews | - | D-Sub, 9 Pin Female | D-Sub, 25 Pin Male | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 460-BE-9M25F CNC Tech | In Stock | - | - | 18 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Beige | - | - | - | - | - | - | - | Serial-Null Modem | - | - | 5 pcs - 1 Connector, 4 Thumbscrews | - | D-Sub, 9 Pin Male | D-Sub, 25 Pin Female | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 243A13990X Conec | In Stock | - | - | 12 Weeks | - | Free Hanging (In-Line) | 26 | M3 | Steel, Tin Plated | JACKSCREW | - | COPPER ALLOY | GLASS FILLED POLYESTER | 100V | -25°C~85°C | - | 243A | - | - | Active | 1 (Unlimited) | EAR99 | - | 3 | ROHS COMPLIANT | - | - | - | - | YES | - | - | 3A | 26 | - | IP20 | TIN | UL, CSA | Gold | COMMERCIAL | 1.556 inch | 0.52 inch | - | Black | - | 0.528 inch | RND PIN-SKT | 10mOhm | 1000000000Ohm | PLUG | SOLDER LUG | Connector Saver | 50 Cycles | STAGGERED | 3 pcs - 1 Connector, 2 Jack Screws | PREASSEM CONN | D-Sub, 26 HD, Male | D-Sub, 26 HD, Female | - | - | Filter | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 460-BE-9F25F CNC Tech | In Stock | - | - | 18 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Beige | - | - | - | - | - | - | - | Serial-Null Modem | - | - | 5 pcs - 1 Connector, 4 Thumbscrews | - | D-Sub, 9 Pin Female | D-Sub, 25 Pin Female | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |