- Manufacturer
- Series
- Number of Positions
- Material
- Part Status
- Accessory Type
- Cable Exit
- Factory Lead Time
- Shielding
- Hardware
- RoHS Status
- Cable Types
- Color
Attribute column
Categories
D-Sub, D-Shaped Connectors - Backshells, Hoods
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Shell Material | Material | Housing Material | Weight | Body Material | Mounting Option 1 | Mounting Option 2 | Cable Types | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Pitch | Orientation | Shielding | Depth | Reach Compliance Code | Approval Agency | Number of Contacts | Plating | Connector Support Type | Wire/Cable Type | Number of Ports | Accessory Type | Wire/Cable Diameter | Cable Exit | Assembly Item Name | Hardware | Used With | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 863093C15ALF Amphenol ICC (FCI) | 4950 |
| - | 8 Weeks | - | - | - | Thermoplastic | Thermoplastic | Thermoplastic | - | Thermoplastic | - | - | Round | Bulk | 2016 | - | - | Active | 1 (Unlimited) | - | - | 15 | 125°C | -55°C | Black | - | - | - | - | - | - | Straight | Unshielded | 29.75mm | - | - | - | - | - | Round | - | Two Piece Backshell | - | 90° | - | Assembly Hardware, Strain Relief | - | - | - | 32.5mm | - | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 976-037-020R121 NorComp Inc. | 45 |
| Datasheet | 14 Weeks | - | - | - | Plastic | Plastic, Metallized | - | - | ABS | - | - | Flat | - | 2005 | 976 | - | Active | Not Applicable | - | - | 37 | - | - | Silver | - | - | - | - | - | - | - | Shielded | - | - | - | - | Nickel over Copper | CONNECTOR ACCESSORY | - | - | Two Piece Backshell | - | 180° | - | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 87 |
| Datasheet | 15 Weeks | - | Metal | - | Zinc | Metal, Zinc | - | 453.59237g | - | - | - | Flat | - | 2009 | 103 | - | Active | Not Applicable | - | - | 36 | - | - | Silver | - | - | - | - | - | - | Straight | Shielded | - | - | - | - | Nickel | - | - | - | Two Piece Backshell | - | 180° | - | Assembly Hardware, Gasket | - | Latch Lock | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 993-009-010R031 NorComp Inc. | 325 |
| Datasheet | 14 Weeks | - | 009 | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | ABS | - | - | Round | - | 2002 | 993 | yes | Active | Not Applicable | - | - | 9 | - | - | Gray | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | Two Piece Backshell | - | 45° | - | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | 40.5mm | 30.8mm | 16mm | - | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | ||
![]() 982-025-010R031 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | Thermoplastic | - | - | - | - | - | Round | - | 2002 | 982 | yes | Active | Not Applicable | - | - | 25 | - | - | Gray | - | - | - | - | - | - | - | Unshielded | - | - | - | - | Plastic | CONNECTOR ACCESSORY | - | - | Two Piece Backshell | 11.18 mm | 90°, 180° | - | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() DH-17-CV2B Hirose Electric Co Ltd | In Stock |
| Datasheet | 10 Weeks | Cable | - | - | - | Metal Shell, Steel/Plastic Cover | PC | - | - | - | - | Round | - | 2011 | DH | - | Active | Not Applicable | EAR99 | TELECOM AND DATACOM CONNECTOR | 17 | 85°C | -25°C | Black | Female | 8536.69.40.30 | - | - | - | 1mm | Straight | Shielded | 31.4mm | unknown | - | - | - | - | - | 1 | Two Piece Backshell and Cover | - | 180° | - | Assembly Hardware | - | Mating Screw M2.3 | - | 26mm | 11.7mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() DH-51-CV2B Hirose Electric Co Ltd | In Stock |
| Datasheet | 10 Weeks | Cable | - | - | - | Metal Shell, Steel/Plastic Cover | PC | - | - | - | - | Round | - | 2011 | DH | - | Active | Not Applicable | EAR99 | - | 51 | 85°C | -25°C | Black | Female | 8536.69.40.30 | - | - | - | 1mm | Straight | Shielded | 39mm | unknown | - | - | - | - | - | 1 | Two Piece Backshell and Cover | - | 180° | - | Assembly Hardware | - | Mating Screw M2.3 | - | 43mm | 14.3mm | - | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() 977-025-010R031 NorComp Inc. | 2579 |
| Datasheet | 15 Weeks | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | ABS | - | - | Round | - | 2006 | 977 | yes | Active | 1 (Unlimited) | - | - | 25 | - | - | Gray | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | Two Piece Backshell | - | 180° | - | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | 16.4mm | 55mm | 44.5mm | - | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | ||
![]() 973-025-020R121 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | Plastic, Metallized | - | - | ABS | - | - | Round | - | 2005 | 973 | yes | Active | Not Applicable | - | - | 25 | - | - | Silver | - | - | - | - | - | - | - | Shielded | - | - | - | - | Nickel over Copper | CONNECTOR ACCESSORY | - | - | Two Piece Backshell | - | 180° | - | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | 15.2mm | 53.5mm | 38mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 993-025-020R121 NorComp Inc. | 69 |
| Datasheet | 14 Weeks | - | - | - | - | Plastic, Metallized | - | - | ABS | - | - | Round | - | 2005 | 993 | yes | Active | Not Applicable | - | - | 25 | - | - | Silver | - | - | NO | NO | NO | - | - | Shielded | - | - | UL | - | Chrome | CONNECTOR ACCESSORY | - | - | Two Piece Backshell | - | 45° | - | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | 53.2mm | 55mm | 16.3mm | - | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | ||
Tiny WHSL | 151 |
| Datasheet | 13 Weeks | - | - | - | ABS | Metal Shell, Steel/Plastic Cover | - | 453.59237g | - | - | - | Round | - | 2006 | 103 | - | Active | Not Applicable | - | - | 26 | - | - | Black | - | - | - | - | - | - | - | Shielded | - | - | - | - | Plastic | - | - | - | Two Piece Backshell and Cover | - | 180° | - | Assembly Hardware, Cable Clamp | - | Latch Lock | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() DX-20-DC Hirose Electric Co Ltd | 200 | - | Datasheet | 10 Weeks | - | - | 20 | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | NO | NO | NO | - | - | - | - | unknown | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | CAP ITEM | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 09670250349 HARTING | 52 |
| Datasheet | 10 Weeks | - | - | - | - | - | Metal | - | - | - | - | Round | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | 25 | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | Two Piece Backshell | - | 180° | - | Assembly Hardware | - | Mating Screws M3 | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 972-037-01SR031 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | - | Polyamide | Polyamide (PA66), Nylon 6/6 | - | - | Nylon, Polyamide | - | - | Round | Bulk | 2006 | 972 | yes | Active | Not Applicable | - | - | 37 | - | - | Gray | - | - | - | - | - | - | - | Unshielded | - | unknown | - | - | Copper | - | - | - | Hinged Backshell | 11.5 mm | 180° | - | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | 15mm | 71mm | 40mm | - | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | ||
![]() 973-015-020R121 NorComp Inc. | 1075 |
| Datasheet | 14 Weeks | - | 015 | - | - | Plastic, Metallized | - | - | ABS | - | - | Round | - | 2005 | 973 | yes | Active | 1 (Unlimited) | - | - | 15 | - | - | Silver | - | - | - | - | - | - | - | Shielded | - | - | - | - | Nickel over Copper | CONNECTOR ACCESSORY | - | - | Two Piece Backshell | 8.51 mm | 180° | - | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | 15.2mm | 40mm | 35mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() XM2S-0912 Omron Electronics Inc-EMC Div | 200 | - | Datasheet | 15 Weeks | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | - | - | - | Round | - | 2001 | XM2 | - | Active | 1 (Unlimited) | - | - | 9 | 105°C | -25°C | Silver | - | - | - | - | - | - | - | Shielded | - | - | - | - | Nickel | CONNECTOR ACCESSORY | - | - | Two Piece Backshell | - | 180° | - | Assembly Hardware | - | Mating Screws M3 | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() 17E-1726-1 Amphenol ICC (Commercial Products) | 5113 | - | Datasheet | 9 Weeks | - | - | - | ABS | Thermoplastic | - | - | - | - | - | Round | - | - | 17E | - | Active | 1 (Unlimited) | - | - | 25 | - | - | Black | - | - | - | - | - | - | - | Unshielded | - | unknown | - | - | Copper | CONNECTOR ACCESSORY | - | - | Two Piece Backshell | 11.43 mm | 180° | - | Assembly Hardware, Grommets | - | Mating Screws 4-40 | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 978-025-010R031 NorComp Inc. | 65 |
| Datasheet | 14 Weeks | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | ABS | - | - | Round | - | 2006 | 978 | yes | Active | Not Applicable | - | - | 25 | - | - | Gray | - | - | - | - | - | - | - | Unshielded | - | - | - | - | Plastic | CONNECTOR ACCESSORY | - | - | Two Piece Backshell | 9.5 mm | 180° | - | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | 16.6mm | 53.8mm | 49mm | - | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | ||
![]() 09670370573 HARTING | In Stock | - | Datasheet | 9 Weeks | - | - | - | Plastic | - | Polymer | - | Thermoplastic | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | Grey | - | - | - | - | - | - | Right Angle | - | 42.15mm | - | - | 37 | - | CONNECTOR ACCESSORY | - | - | - | 11 mm | - | - | - | - | - | 42.05mm | 69.8mm | 69.8mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 980-2000-350 ITT Cannon, LLC | In Stock | - | - | 14 Weeks | - | - | - | - | Thermoplastic | - | - | - | 4-40 | SCREW | Round | - | 2009 | - | - | Active | Not Applicable | - | Connector | 9 | - | - | Silver | - | - | NO | NO | NO | - | - | Shielded | - | compliant | - | - | Nickel | - | - | - | Two Piece Backshell | - | 180° | - | Assembly Hardware, Cable Clamp | D-SUB | - | 16.26mm | 30.91mm | - | No | - | - | - | - |