- Manufacturer
- Series
- Number of Positions
- Material
- Part Status
- Accessory Type
- Cable Exit
- Factory Lead Time
- Shielding
- Hardware
- RoHS Status
- Cable Types
- Color
Attribute column
Categories
D-Sub, D-Shaped Connectors - Backshells, Hoods
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Shell Material | Material | Housing Material | Weight | Body Material | Cable Types | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Shielding | Depth | Reach Compliance Code | Approval Agency | Number of Contacts | Plating | Connector Support Type | Wire/Cable Type | Accessory Type | Number of Poles | Thread Size | Wire/Cable Diameter | Cable Exit | Hardware | Used With | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09670150438 HARTING | 49 |
| Datasheet | 9 Weeks | - | Thermoplastic | Thermoplastic | Polymer | - | Plastic | Round | - | - | - | - | - | - | Active | 1 (Unlimited) | 15 | - | - | Black | - | - | - | - | Straight | Unshielded | - | - | - | 15 | - | - | Round | One Piece Backshell | - | - | - | 180° | Assembly Hardware, Strain Relief | - | Dust Tight/Waterproof (IP67), Mating Screws 4-40 | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 981-015-130R121 NorComp Inc. | 2 | - | Datasheet | 14 Weeks | - | Zinc | Metal, Zinc Alloy | - | - | - | Round | - | - | - | 2006 | 981, ARMOR | - | Active | 1 (Unlimited) | 15 | - | - | Silver | - | - | - | - | - | Shielded | - | - | - | - | Nickel over Copper | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | - | 11 mm | 90° | Assembly Hardware, Grommets | - | Mating Screws 4-40 | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 1731110086 Molex | 45 |
| - | 11 Weeks | - | - | Zinc Die Cast | - | - | - | Round | - | - | - | - | FMH, FCT | - | Active | 1 (Unlimited) | 9 | - | - | Silver | - | - | - | - | - | Shielded | - | - | - | - | Nickel | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | - | - | 180° | Assembly Hardware, Cable Clamp, Strain Relief | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 165X13489X Conec | In Stock | - | Datasheet | 12 Weeks | - | ABS | Plastic, Metallized | - | - | - | Round | - | - | Bulk | 2013 | 165X | - | Active | 1 (Unlimited) | 25 | 90°C | -33°C | Silver | - | - | - | - | Straight | Shielded | 54.8mm | - | - | - | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | - | 12 mm | 180° | Assembly Hardware, Cable Clamp | - | Mating Screws 4-40 | - | 54.9mm | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 8655PHRA0901LF Amphenol ICC (FCI) | 29700 |
| - | 8 Weeks | - | PC | Polycarbonate | Plastic | - | - | Round | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | 9 | 120°C | -40°C | Black | - | - | - | - | Straight | Unshielded | - | - | - | 9 | - | - | Round | Two Piece Backshell | - | - | - | 45° | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | - | 31mm | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 09670250538 HARTING | 49 |
| Datasheet | 15 Weeks | - | - | Plastic, Metallized | Polymer | - | Plastic, Thermoplastic | Round | - | - | - | - | - | - | Active | 1 (Unlimited) | 25 | - | - | - | - | - | - | - | Straight | Shielded | - | - | - | 25 | - | - | Round | One Piece Backshell | - | - | - | 180° | Assembly Hardware, Strain Relief | - | Dust Tight/Waterproof (IP67), Mating Screws 4-40 | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 954-037-030R121 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Copper | Metal, Zinc Alloy | - | - | - | Round | - | - | - | 2007 | 954, ARMOR | - | Active | Not Applicable | 37 | - | - | Silver | - | - | - | - | - | Shielded | - | - | - | - | Nickel over Copper | - | - | Two Piece Backshell | - | - | - | 45° | Assembly Hardware, Grommets | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 970-025-040R011 NorComp Inc. | 178 | - | Datasheet | 14 Weeks | - | - | Metal, Zinc Alloy | - | - | - | Round | 90°C | -30°C | - | 2009 | 970, ARMOR | - | Active | Not Applicable | 25 | - | - | Black | Female | NO | NO | NO | - | Shielded | - | - | UL | - | Copper | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | - | 11.81 mm | 180° | Assembly Hardware, Grommets | D-SUB CONNECTOR | Mating Screws 4-40 | 15.5mm | 53.4mm | 48.6mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 541 |
| Datasheet | 9 Weeks | - | Glass | Polybutylene Terephthalate, Glass Filled | PBT | 2.267962kg | Glass, PET, Polyester | Flat | - | - | - | 2007 | 3485 | - | Active | Not Applicable | 15 | 105°C | -55°C | Gray | - | - | - | - | Straight | Unshielded | 16.8mm | - | - | 15 | Plastic | - | Flat | Two Piece Backshell | - | - | - | 180° | Assembly Hardware | - | - | - | 41.4mm | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FI-20-CV4(50) Hirose Electric Co Ltd | 49 |
| - | 8 Weeks | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | Active | - | - | 85°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 165X02719XE Conec | In Stock | - | Datasheet | 12 Weeks | Metal | - | Metal, Zinc | - | - | - | Round | - | - | Bulk | 2006 | 165X | yes | Active | Not Applicable | 37 | 120°C | -40°C | Silver | - | - | - | - | - | Shielded | 40.2mm | - | - | - | Nickel | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | - | 13 mm | 45° | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | - | 69.7mm | 14.5mm | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09670250437 HARTING | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Metal | - | Metal, Zinc Alloy | - | 453.59237g | Aluminium | Round | - | - | - | 2005 | 103 | - | Obsolete | 1 (Unlimited) | 50 | - | - | Silver | - | - | - | - | Straight | Shielded | - | - | - | - | Nickel | - | - | Two Piece Backshell | - | - | - | 180° | Assembly Hardware, Cable Clamp | - | Latch Lock | - | - | - | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 959-009-030R121 NorComp Inc. | 225 |
| Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | - | 2015 | 959 | no | Active | 1 (Unlimited) | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | - | - | 45° | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 976-025-010R031 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | ABS | Flat | - | - | - | 2005 | 976 | yes | Active | Not Applicable | 25 | - | - | Gray | - | - | - | - | - | Unshielded | - | - | - | - | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | - | - | 180° | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | - | 54.8mm | - | - | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | ||
![]() 982-037-010R031 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Thermoplastic | - | - | - | Round | - | - | - | 2006 | 982 | yes | Active | Not Applicable | 37 | - | - | Gray | - | - | - | - | - | Unshielded | - | - | - | - | Plastic | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | - | - | 90°, 180° | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | 46mm | 69.6mm | 16mm | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 974-037-020R121 NorComp Inc. | 196 |
| Datasheet | 14 Weeks | Metal | - | Plastic, Metallized | - | - | ABS | Round | - | - | - | 2006 | 974 | yes | Active | Not Applicable | 37 | - | - | Silver | - | - | - | - | - | Shielded | - | - | - | - | Nickel over Copper | - | - | Two Piece Backshell | - | - | - | 40° | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | 15.2mm | 70mm | 41mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09670250442 HARTING | 75 | - | - | 3 Weeks | Metal | - | Thermoplastic | Plastic | - | - | Round | - | - | - | - | - | - | Active | 1 (Unlimited) | 25 | - | - | Black | - | - | - | - | Straight | - | - | not_compliant | - | - | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | - | 10.9982 mm | 180° | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | 15.2mm | 53.2mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 165X13369XE Conec | In Stock | - | Datasheet | 12 Weeks | - | Polyester | Polybutylene Terephthalate | - | - | - | Round | - | - | Bulk | 2006 | 165X | yes | Active | Not Applicable | 9 | 90°C | -33°C | Black | - | - | - | - | Straight | Unshielded | 41.8mm | - | - | - | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | - | - | 180° | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | - | 32.9mm | 16.3mm | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09670250439 HARTING | 48 |
| Datasheet | 9 Weeks | - | Thermoplastic | Thermoplastic | - | - | Plastic | Round | - | - | - | - | - | - | Active | 1 (Unlimited) | 25 | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | Round | One Piece Backshell | - | M3 | - | 180° | Assembly Hardware, Strain Relief | - | Dust Tight/Waterproof (IP67), Mating Screws M3 | - | - | - | - | No SVHC | ROHS3 Compliant | - | - |