- Manufacturer
- Series
- Number of Positions
- Material
- Part Status
- Accessory Type
- Cable Exit
- Factory Lead Time
- Shielding
- Hardware
- RoHS Status
- Cable Types
- Color
Attribute column
Categories
D-Sub, D-Shaped Connectors - Backshells, Hoods
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Shell Material | Material | Housing Material | Weight | Body Material | Mounting Option 1 | Mounting Option 2 | Cable Types | Contact Finish Mating | Contact Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Shell Sizes | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Total Number of Contacts | Orientation | Shielding | Depth | Reach Compliance Code | Current Rating | Approval Agency | Number of Contacts | Contact Gender | Empty Shell | Plating | Connector Support Type | Wire/Cable Type | Accessory Type | Wire/Cable Diameter | Cable Exit | Assembly Item Name | Hardware | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 165X15119X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | PBT | Polybutylene Terephthalate, Glass Filled | - | - | - | - | - | Round | - | - | - | - | - | Bulk | 2009 | 165X | - | Active | 1 (Unlimited) | - | - | - | 9 | - | - | Black | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | Tin | CONNECTOR ACCESSORY | - | One Piece Backshell | - | 180° | - | Cable Clamp | Dust Tight/Waterproof (IP67), Mating Screws M3 | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 994-015-030R121 NorComp Inc. | 152 | - | Datasheet | 14 Weeks | - | 015 | - | - | Metal, Zinc Alloy | - | - | - | 4-40 | SCREW | Round | - | - | - | - | - | - | 2006 | 994, ARMOR | yes | Active | 1 (Unlimited) | - | - | - | 15 | - | - | Silver | - | - | NO | NO | NO | - | - | - | - | Shielded | - | - | - | - | - | - | - | Nickel over Copper | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 180° | - | Assembly Hardware | - | 46.2mm | 28.8mm | 16.9mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() XM2S-1513 Omron Electronics Inc-EMC Div | 200 | - | Datasheet | 8 Weeks | - | - | - | Steel | Acrylonitrile Butadiene Styrene (ABS) | - | - | - | - | - | Round | - | - | - | - | - | - | 2001 | XM2 | - | Active | 1 (Unlimited) | - | - | - | 15 | - | - | Silver | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | Nickel | CONNECTOR ACCESSORY | - | Two Piece Backshell | 10 mm | 180° | - | Assembly Hardware | Mating Screws 4-40 | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 165X00799XE Conec | In Stock | - | - | - | - | Metal | - | - | Polycarbonate, Glass Filled | - | - | - | - | - | Round | - | - | - | - | - | Bulk | 2006 | 165X | yes | Active | - | - | - | - | 25 | - | - | Black | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 45° | - | Assembly Hardware, Cable Clamp | Mating Screws 4-40 | 39mm | 53.4mm | 15mm | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09670250336 HARTING | 48 |
| - | 10 Weeks | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2749563 Phoenix Contact | 10 |
| Datasheet | 7 Weeks | - | - | 15 | METAL | - | Tin | 56.699046g | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 2/A | - | 1999 | - | yes | Active | Not Applicable | Screw | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | - | SHEILDED | 8536.69.40.30 | - | - | - | NO | NO | 5 | Straight | - | - | unknown | 8A | - | - | FEMALE | NO | - | - | - | - | - | - | - | - | - | - | 39.5mm | - | - | - | RoHS Compliant | - | - | ||
![]() 960-015-010R011 NorComp Inc. | 64 | - | Datasheet | 14 Weeks | - | - | - | Thermoplastic | - | - | - | - | - | - | Round | - | - | 70°C | -10°C | - | - | 2011 | Micro-D 960 | - | Active | 1 (Unlimited) | - | - | - | 15 | - | - | Black | - | - | NO | NO | NO | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | One Piece Backshell | - | 180° | - | Strain Relief | Mating Screws 2-56 | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() DC115339-23 ITT Cannon, LLC | In Stock | - | - | 18 Weeks | Cable | - | - | - | Thermoplastic | - | - | - | - | - | Round | - | - | 80°C | - | - | - | 2009 | - | - | Active | - | - | - | - | 37 | - | - | Black | - | - | NO | NO | NO | - | - | - | - | Unshielded | - | - | - | UL | - | - | - | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 180° | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() 977-050-020R121 NorComp Inc. | 430 |
| Datasheet | 14 Weeks | - | - | - | - | Plastic, Metallized | - | - | ABS | - | - | Round | - | - | - | - | - | - | 2006 | 977 | yes | Active | Not Applicable | - | - | - | 50 | - | - | Silver | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | Nickel over Copper | - | - | Two Piece Backshell | - | 180° | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 18.6mm | 67.1mm | 44.5mm | - | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | ||
![]() 60130200153 HARTING | In Stock | - | - | - | - | Metal | - | - | - | Polymer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | 20 | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 979-025-010R031 NorComp Inc. | 243 |
| Datasheet | 14 Weeks | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | ABS | - | - | Round | - | - | - | - | - | - | 2009 | 979, ARMOR | yes | Active | Not Applicable | - | - | - | 25 | - | - | Gray | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 180° | - | Assembly Hardware, Grommets | Mating Screws 4-40 | 16.6mm | 53.3mm | 48.3mm | - | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | ||
![]() 165X17419X Conec | In Stock | - | Datasheet | 12 Weeks | - | Metal | - | Zinc | Metal, Zinc | - | - | - | - | - | Round | - | - | - | - | - | - | 2009 | 165X | - | Active | 1 (Unlimited) | - | - | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | Nickel | CONNECTOR ACCESSORY | - | Two Piece Backshell | 5 mm | 180° | - | - | Mating Screws 4-40 | - | - | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 40 |
| Datasheet | 9 Weeks | - | - | - | Glass | Polybutylene Terephthalate, Glass Filled | - | 2.000342kg | - | - | - | Round | - | - | - | - | - | - | 2009 | 3485 | - | Active | Not Applicable | - | - | - | 15 | - | - | Gray | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | Plastic | - | Round | Two Piece Backshell | - | 180° | - | Assembly Hardware | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 165X03329A Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | Round | - | - | - | - | - | - | 2013 | 165X | - | Active | Not Applicable | - | - | - | 25 | 90°C | -33°C | Black | - | - | - | - | - | - | - | - | Straight | Unshielded | 70mm | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 180° | - | - | Mating Screws 4-40 | - | 54.9mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09670250438 HARTING | 11 |
| Datasheet | 9 Weeks | - | - | - | Thermoplastic | Thermoplastic | Polymer | - | Plastic | - | - | Round | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | 25 | - | - | Black | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | 25 | - | - | - | - | Round | One Piece Backshell | - | 180° | - | Assembly Hardware, Strain Relief | Dust Tight/Waterproof (IP67), Mating Screws 4-40 | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 165X13409XE Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Polyester | Polybutylene Terephthalate | - | - | - | - | - | Round | - | - | - | - | - | Bulk | 2006 | 165X | yes | Active | Not Applicable | - | - | - | 50 | 90°C | -33°C | Black | - | - | - | - | - | - | - | - | Straight | Unshielded | 57.8mm | - | - | - | - | - | - | Tin | CONNECTOR ACCESSORY | - | Two Piece Backshell | 14 mm | 180° | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | 69mm | 19.5mm | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 165X10169XE Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Polyamide | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | - | Round | - | - | - | - | - | Bulk | 2009 | 165X | yes | Active | Not Applicable | - | - | - | 37 | - | - | Black | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | Tin | CONNECTOR ACCESSORY | - | Two Piece Backshell | 10.5 mm | 180° | - | Assembly Hardware, Cable Clamp | Mating Screws 4-40 | 39.8mm | 72.5mm | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09670250436 HARTING | 98 |
| - | 15 Weeks | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09670500452 HARTING | 50 |
| Datasheet | 11 Weeks | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | NO | NO | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | HOOD | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09670500453 HARTING | 64 | - | Datasheet | 3 Weeks | - | Metal | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | NO | NO | NO | - | - | - | - | - | - | - | - | - | 50 | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | HOOD | - | - | - | - | - | - | - | ROHS3 Compliant | - | - |