- Manufacturer
- Series
- Number of Positions
- Material
- Part Status
- Accessory Type
- Cable Exit
- Factory Lead Time
- Shielding
- Hardware
- RoHS Status
- Cable Types
- Color
Attribute column
Categories
D-Sub, D-Shaped Connectors - Backshells, Hoods
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Shell Material | Material | Housing Material | Body Material | Mounting Option 2 | Cable Types | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Shielding | Depth | Approval Agency | Plating | Connector Support Type | Wire/Cable Type | Accessory Type | Wire/Cable Diameter | Cable Exit | Assembly Item Name | Cable Entry-Max | Hardware | Features | Height | Length | Width | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 16-001810E Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | SCREW | Round | - | 2015 | Snaplock | yes | Active | 1 (Unlimited) | 9 | - | - | Black | - | NO | NO | NO | - | Unshielded | - | UL | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 90°, 180° | HOOD | - | Assembly Hardware, Strain Relief | Snap Lock | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 165X13239XE Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | Polypropylene | - | - | - | Flat, Round | Bulk | 2006 | 165X | yes | Active | Not Applicable | 25 | - | - | Black | - | - | - | - | - | Unshielded | - | - | Tin | CONNECTOR ACCESSORY | Flat | Hinged Backshell | - | 90°, 180° | - | - | Assembly Hardware, Strain Relief | - | 43mm | 40.5mm | 15.6mm | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 165X17429X Conec | In Stock | - | Datasheet | 12 Weeks | - | Metal | - | Zinc | Metal, Zinc | - | - | - | Round | - | 2009 | 165X | - | Active | 1 (Unlimited) | 25 | - | - | - | - | - | - | - | - | Shielded | - | - | Nickel | CONNECTOR ACCESSORY | - | Two Piece Backshell | 7 mm | 180° | - | - | - | Mating Screws 4-40 | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 165X13519X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | PBT | Plastic, Metallized | - | - | - | Round | - | 2006 | 165X | - | Active | - | 9 | - | - | - | Female | - | - | - | - | Shielded | - | - | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | 5.6 mm | 45° | - | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 300X10179X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | - | Round | - | 2016 | - | yes | Active | 1 (Unlimited) | 15 | - | - | Gray | - | - | - | - | - | Unshielded | - | - | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 180° | - | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 165X17979X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | - | Round | - | 2005 | 165X | - | Active | 1 (Unlimited) | 3 | - | - | Gray | - | - | - | - | Straight | Unshielded | 42.2mm | - | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 180° | - | - | Assembly Hardware | Mating Screws 4-40 | - | 42.1mm | - | - | ROHS3 Compliant | - | - | ||
![]() 165X11689X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | Metal, Zinc | - | - | - | Round | - | 2009 | 165X | - | Active | Not Applicable | 37 | - | - | Silver | - | - | - | - | - | Shielded | - | - | Nickel | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 40°, 180° | - | - | Assembly Hardware | Slide Lock, Spring | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 165X13439XE Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Polyester | Polybutylene Terephthalate | - | - | - | Round | Bulk | 2009 | 165X | yes | Active | Not Applicable | 25 | 90°C | -33°C | Black | - | - | - | - | - | Unshielded | - | - | Tin | CONNECTOR ACCESSORY | - | Two Piece Backshell | 13 mm | 90° | - | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 52.5mm | 54.9mm | 16.3mm | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 165X17559X Conec | In Stock | - | Datasheet | 12 Weeks | - | Metal | 50 | - | Metal, Zinc | - | - | - | Round | - | 2006 | 165X | - | Active | 1 (Unlimited) | 9 | - | - | - | - | - | - | - | - | Shielded | - | - | Nickel | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 45° | - | - | - | Mating Screws 4-40 | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 994-025-030R121 NorComp Inc. | 279 | - | Datasheet | 14 Weeks | - | - | - | - | Metal, Zinc Alloy | - | - | - | Round | - | 2006 | 994, ARMOR | yes | Active | Not Applicable | 25 | - | - | Silver | - | - | - | - | - | Shielded | - | - | Nickel over Copper | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 180° | - | - | Assembly Hardware | - | 46.2mm | 41.7mm | 16mm | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 09670090425 HARTING | 2 | - | - | 4 Weeks | - | - | - | Thermoplastic | Thermoplastic, Metallized | - | Plastic, Thermoplastic | - | Round | - | - | - | - | Active | 1 (Unlimited) | 9 | - | - | - | - | NO | NO | NO | Straight | Shielded | - | - | - | CONNECTOR ACCESSORY | - | Hinged Backshell | 11.5062 mm | 180° | HOOD | 0.4055 inch | Cable Clamp, Grommets | Locking, Mating Screws 4-40 | 15mm | 32.5mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09670090413 HARTING | 52 |
| - | 7 Weeks | - | Metal | - | - | Plastic, Metallized | - | - | - | Round | - | - | - | - | Active | 1 (Unlimited) | 9 | - | - | - | - | - | - | - | - | Shielded | - | - | - | CONNECTOR ACCESSORY | - | One Piece Backshell | - | 180° | - | - | Assembly Hardware | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09670250422 HARTING | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09670250413 HARTING | 18 |
| - | 7 Weeks | - | Metal | - | - | Plastic, Metallized | - | - | - | Round | - | - | - | - | Active | 1 (Unlimited) | 25 | - | - | - | - | - | - | - | - | Shielded | - | - | - | CONNECTOR ACCESSORY | - | One Piece Backshell | - | 180° | - | - | Assembly Hardware, Cable Clamp | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09670090422 HARTING | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09670370422 HARTING | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 974-009-020R121 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Metal | - | - | Plastic, Metallized | - | ABS | - | Round | - | 2006 | 974 | yes | Active | Not Applicable | 9 | - | - | Silver | - | - | - | - | - | Shielded | - | - | Nickel over Copper | - | - | Two Piece Backshell | - | 40° | - | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 15.2mm | 31.5mm | 37mm | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 951-009-020R121 NorComp Inc. | 48 |
| Datasheet | 14 Weeks | - | Metal | - | - | Plastic, Metallized | - | - | - | Round | - | 2007 | 951 | - | Active | - | 9 | - | - | Silver | - | - | - | - | - | Shielded | - | - | Nickel over Copper | - | - | Two Piece Backshell | - | 60° | - | - | Strain Relief | Mating Screws 4-40 | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 971-025-030R121 NorComp Inc. | 25 | - | Datasheet | 14 Weeks | - | - | - | - | Metal, Zinc | - | Zinc | - | Round | - | 2009 | 971, ARMOR | yes | Active | 1 (Unlimited) | 25 | - | - | Silver | - | - | - | - | - | Shielded | - | - | Nickel over Copper | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 45° | - | - | Assembly Hardware, Grommets | Mating Screws 4-40 | 15.5mm | 53.7mm | 41.8mm | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09670250452 HARTING | 118 |
| - | 11 Weeks | Cable | - | - | Thermoplastic | - | Plastic | - | - | - | - | - | - | yes | Active | 1 (Unlimited) | 25 | - | - | Black | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | 8 mm | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - |