- Manufacturer
- Series
- Number of Positions
- Material
- Part Status
- Accessory Type
- Cable Exit
- Factory Lead Time
- Shielding
- Hardware
- RoHS Status
- Cable Types
- Color
Attribute column
Categories
D-Sub, D-Shaped Connectors - Backshells, Hoods
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Package / Case | Shell Material | Material | Housing Material | Weight | Body Material | Mounting Option 1 | Cable Types | Operating Temperature (Max.) | Operating Temperature (Min.) | Shell Sizes | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Pitch | Orientation | Shielding | Depth | Reach Compliance Code | Current Rating | Voltage - Rated AC | Approval Agency | Number of Contacts | Insulation Resistance | Plating | Connector Support Type | Wire/Cable Type | Number of Ports | Accessory Type | Number of Poles | Sealable | Wire/Cable Diameter | Cable Exit | Assembly Item Name | Cable Entry-Max | Hardware | Cable Entry-Min | Used With | Associated Mil-Specs | Features | Height | Length | Width | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DEBS-9 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | - | - | - | Polypropylene (PP) | - | - | - | - | Round | - | - | - | - | 2000 | - | - | Active | Not Applicable | - | 9 | - | - | Black | - | NO | NO | NO | - | - | Unshielded | - | compliant | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | Hinged Backshell | - | - | - | 180° | - | - | Cable Clamp | - | - | - | Mating Screws, Snap Lock | - | - | - | - | - | - | - | ||
![]() DCH-A-003 Cinch Connectivity Solutions | 1255 | - | Datasheet | 8 Weeks | - | - | - | - | - | Plastic, Metallized | Plastic | - | Plastic, Thermoplastic | - | Round | - | - | - | - | 2006 | DCH | - | Active | Not Applicable | - | - | - | - | Silver | - | NO | NO | NO | - | Straight | Shielded | - | - | - | - | - | 15 | - | Nickel over Copper | CONNECTOR ACCESSORY | - | - | Two Piece Backshell | - | - | 8.128 mm | 180° | - | 0.35 inch | Assembly Hardware, Grommets | 0.21 inch | D-SUB CONNECTOR | - | Mating Screws 4-40 | - | - | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 979-025-030-121 NorComp Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | Metal, Zinc Alloy | - | - | - | - | Round | - | - | - | - | 2002 | 979 | - | Obsolete | Not Applicable | - | 25 | - | - | Silver | - | NO | NO | NO | - | - | Shielded | - | - | - | - | - | - | - | Nickel | CONNECTOR ACCESSORY | - | - | Two Piece Backshell | - | - | - | 180° | - | - | Assembly Hardware, Grommets | - | D-SUB CONNECTOR | - | Mating Screws 4-40 | 48.3mm | 53.3mm | 16mm | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 165X13379XE Conec | 4555870 |
| Datasheet | 12 Weeks | - | - | - | - | Polyester | Polybutylene Terephthalate | - | - | - | - | Round | - | - | - | Bulk | 2006 | 165X | yes | Active | Not Applicable | - | 15 | 90°C | -33°C | Black | - | - | - | - | - | Straight | Unshielded | 47.8mm | - | - | - | - | - | - | Tin | CONNECTOR ACCESSORY | - | - | Two Piece Backshell | - | - | 11 mm | 180° | - | - | Assembly Hardware, Strain Relief | - | - | - | Mating Screws 4-40 | - | 41.2mm | 16.3mm | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 983-050-020R121 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | ABS | Plastic, Metallized | - | - | - | - | Round | - | - | - | Bulk | 2006 | 983 | yes | Active | Not Applicable | - | 50 | - | - | Silver | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | Nickel over Copper | CONNECTOR ACCESSORY | - | - | Two Piece Backshell | - | - | 13.72 mm | 180° | - | - | Strain Relief | - | - | - | Mating Screws 4-40 | 48.8mm | 69.8mm | 19.1mm | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09670370334 HARTING | 55 | - | - | 17 Weeks | - | - | - | Metal | - | - | Nickel | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09670370344 HARTING | 57 | - | - | 12 Weeks | - | - | - | - | - | Metal | Nickel | - | - | - | Round | - | - | - | - | - | - | yes | Active | 1 (Unlimited) | - | 37 | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | Two Piece Backshell | - | - | - | 180° | - | - | Assembly Hardware, Strain Relief | - | - | - | Mating Screws 4-40 | - | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 122 |
| Datasheet | 13 Weeks | - | - | - | - | - | Polyester | Plastic | 453.59237g | ABS, Glass, PET, Polyester | - | - | - | - | - | - | 2005 | 103 | - | Active | Not Applicable | - | 40 | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 8655MH5012LF Amphenol ICC (FCI) | 50 |
| Datasheet | 11 Weeks | - | - | - | Metal | - | Zinc Die Cast | - | - | Zinc | #M3 | Round | 125°C | -55°C | - | Bulk | - | - | - | Active | 1 (Unlimited) | - | 50 | - | - | Silver | - | NO | NO | NO | - | Straight | Shielded | - | unknown | - | - | - | - | - | Nickel | CONNECTOR ACCESSORY | - | - | Two Piece Backshell | - | - | - | 180° | HOOD | - | Assembly Hardware, Cable Clamp | - | - | - | Mating Screws M3 | - | - | - | No SVHC | RoHS Compliant | - | - | ||
Tiny WHSL | 112 |
| Datasheet | 13 Weeks | - | - | - | - | - | Metal Shell, Steel/Plastic Cover | - | - | - | - | Round | - | - | - | - | 2007 | 103, Mini D Ribbon (MDR) | - | Active | 1 (Unlimited) | - | 68 | - | - | Beige | - | - | - | - | - | Straight | Shielded | - | - | - | - | - | - | - | - | - | - | - | Two Piece Backshell and Cover | - | - | - | 180° | - | - | Assembly Hardware, Cable Clamp | - | - | - | Latch Lock | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1-2308346-3 TE Connectivity AMP Connectors | In Stock | - | Datasheet | 21 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | - | - | Zinc | - | - | - | - | Round | - | - | - | - | 2016 | - | - | Active | Not Applicable | Plug, Receptacle | 50 | 194°C | -40°C | Silver | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | Two Piece Backshell | - | No | 14 mm | 45°, 180° | - | - | Assembly Hardware | - | - | - | Mating Screws 4-40 | - | - | - | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() DN-36-CVE1 Hirose Electric Co Ltd | In Stock | - | - | 10 Weeks | - | Gold, Nickel | - | - | - | - | PBT | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | 85°C | -55°C | - | - | - | - | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | 36 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DE115339 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | - | - | - | Thermoplastic | - | - | - | - | Round | - | - | DE | - | 2013 | - | - | Active | - | - | 9 | - | - | Black | - | YES | NO | NO | - | - | Unshielded | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | Two Piece Backshell | - | - | - | 90°, 180° | - | - | Assembly Hardware, Cable Clamp | - | - | MIL-C-24308 | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() HDC-CTH1(10) Hirose Electric Co Ltd | 18 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | 65°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 37 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DX-50-CV4 Hirose Electric Co Ltd | 98 | - | Datasheet | 10 Weeks | - | - | - | - | Zinc | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | Not Applicable | - | 50 | - | - | - | Female | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | 11 mm | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | 49 |
| Datasheet | 13 Weeks | - | - | - | - | Steel | Metal Shell, Steel/Plastic Cover | - | 453.59237g | - | - | Round | - | - | - | - | 2007 | 103 | - | Active | Not Applicable | - | 50 | - | - | Beige | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | Nickel | - | - | - | Two Piece Backshell and Cover | - | - | - | 180° | - | - | Assembly Hardware, Cable Clamp | - | - | - | Latch Lock | - | - | - | - | RoHS Compliant | - | - | ||
![]() DH-37-CT1B Hirose Electric Co Ltd | In Stock |
| Datasheet | 10 Weeks | - | - | Cable | Metal | - | Metal Shell, Steel/Plastic Cover | PC | - | - | - | Round | - | - | - | - | 2010 | DH | - | Active | Not Applicable | - | 37 | 85°C | -25°C | Black | - | - | - | - | 1mm | Straight | Shielded | 13.6mm | - | 500mA | 125V | - | 37 | 1GOhm | - | - | Round | 1 | Two Piece Backshell and Cover | - | - | - | 180° | - | - | Assembly Hardware | - | - | - | Latch Lock, Spring Lock | - | 36mm | 39mm | No SVHC | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() 09670150323 HARTING | 48 |
| Datasheet | 8 Weeks | - | - | - | - | - | Metal | - | - | - | - | Round | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | - | 15 | - | - | Silver | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | Two Piece Backshell | - | - | - | 180° | - | - | Assembly Hardware, Cable Clamp | - | - | - | Mating Screws M3 | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 165X17309X Conec | 102 |
| Datasheet | 12 Weeks | - | - | - | Metal | - | Metal, Zinc | - | - | - | - | Round | - | - | - | - | 2011 | 165X | - | Active | 1 (Unlimited) | - | 9 | - | - | Silver | - | NO | NO | NO | - | - | Shielded | - | - | - | - | CSA; UL | - | - | Nickel | CONNECTOR ACCESSORY | - | - | Two Piece Backshell | - | - | 5 mm | 180° | HOOD | - | Assembly Hardware, Cable Clamp | - | - | - | Mating Screws 4-40 | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 165X17319X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Metal | Zinc | - | - | - | - | - | - | - | - | - | - | 2011 | 165X | - | Active | Not Applicable | - | 15 | - | - | - | - | - | - | - | - | Straight | - | 34.7mm | - | - | - | - | - | - | Nickel | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40mm | - | - | ROHS3 Compliant | - | - |