- Manufacturer
- Series
- Number of Positions
- Material
- Part Status
- Accessory Type
- Cable Exit
- Factory Lead Time
- Shielding
- Hardware
- RoHS Status
- Cable Types
- Color
Attribute column
Categories
D-Sub, D-Shaped Connectors - Backshells, Hoods
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Shell Material | Material | Housing Material | Body Material | Mounting Option 1 | Mounting Option 2 | Cable Types | Mounting Styles | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Orientation | Shielding | Depth | Reach Compliance Code | Number of Contacts | Mating Information | Empty Shell | Body/Shell Style | Plating | Connector Support Type | Accessory Type | Wire/Cable Diameter | Cable Exit | Assembly Item Name | Hardware | Used With | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 165X13549X Conec | In Stock | - | Datasheet | 12 Weeks | - | ABS | Plastic, Metallized | - | - | - | - | Round | - | - | 2006 | 165X | - | Active | Not Applicable | - | 37 | 90°C | -33°C | - | - | - | - | - | - | - | - | - | Right Angle | Shielded | 57.8mm | - | - | - | - | - | - | CONNECTOR ACCESSORY | One Piece Backshell | 15 mm | 45° | - | Assembly Hardware | - | Mating Screws 4-40 | - | 71.4mm | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0751151048 Molex | In Stock | - | Datasheet | 6 Weeks | - | - | Zinc Alloy | - | - | - | - | Round | STRAIGHT | Bulk | - | PCI Express®, TDP™ | - | Active | 1 (Unlimited) | TELECOM AND DATACOM CONNECTOR | 48 | - | - | Black | Male | NO | NO | NO | NO | NO | GENERAL PURPOSE | 48 | Vertical | Shielded | - | - | - | MULTIPLE MATING PARTS AVAILABLE | NO | PLUG | - | - | Two Piece Backshell | - | 180° | - | Assembly Hardware, Strain Relief | - | Mating Screws M3 | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 979-050-030R121 NorComp Inc. | 235 | - | Datasheet | 14 Weeks | - | - | Metal, Zinc Alloy | - | - | - | - | Round | - | - | 2009 | 979, ARMOR | yes | Active | 1 (Unlimited) | - | 50 | - | - | Silver | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | Nickel | - | Two Piece Backshell | - | 180° | - | Assembly Hardware, Grommets | - | Mating Screws 4-40 | 48.3mm | 67.1mm | 19.6mm | - | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | ||
![]() 165X03309A Conec | In Stock | - | Datasheet | 12 Weeks | - | Polyester | - | - | - | - | - | - | - | Bulk | 2006 | 165X | - | Active | Not Applicable | - | 9 | 90°C | -33°C | - | - | - | - | - | - | - | - | - | Straight | - | 60mm | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | 5 mm | - | - | - | - | - | - | 32.9mm | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09670090436 HARTING | 112 | - | - | 7 Weeks | - | Thermoplastic | Plastic | - | - | - | - | Round | - | - | - | - | yes | Active | 1 (Unlimited) | - | 9 | - | - | Black | - | - | - | - | - | - | - | - | Straight | Unshielded | 41mm | - | - | - | - | - | - | CONNECTOR ACCESSORY | One Piece Backshell | 8.6106 mm | 180° | - | Assembly Hardware, Cable Clamp | - | Dust Tight/Waterproof (IP67) | - | 33.6mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09670090411 HARTING | 71 | - | - | 7 Weeks | - | Plastic | Thermoplastic | - | - | - | - | Round | - | - | - | - | - | Active | 1 (Unlimited) | - | 9 | - | - | Gray | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | One Piece Backshell | - | 180° | - | Assembly Hardware | - | - | - | 31mm | 31mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 61030012015 HARTING | In Stock |
| - | 10 Weeks | Metal | - | ZINC ALLOY | - | - | M2.5X6.5 | SCREW | - | - | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | NO | NO | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | HOOD | - | D-SUB CONNECTOR | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | - | - | Polybutylene Terephthalate, Glass Filled | PBT | - | - | - | Round | - | - | 2007 | 3485 | - | Active | Not Applicable | - | 36 | - | - | Gray | - | - | - | - | - | - | - | - | Straight | Unshielded | - | - | - | - | - | - | - | - | Two Piece Backshell | - | 180° | - | Assembly Hardware | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 974-009-010R011 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | ABS | Acrylonitrile Butadiene Styrene (ABS) | - | - | - | - | Round | - | - | 2006 | 974 | yes | Active | 1 (Unlimited) | - | 9 | - | - | Black | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | Two Piece Backshell | - | 40° | - | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | 15.2mm | 31.5mm | 37mm | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 952-009-030R121 NorComp Inc. | 819 |
| Datasheet | 14 Weeks | - | Copper | Metal, Zinc | - | Zinc | - | - | Round | - | - | 2007 | 952, ARMOR | - | Active | 1 (Unlimited) | - | 9 | - | - | Silver | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | Nickel over Copper | CONNECTOR ACCESSORY | Two Piece Backshell | 13.0048 mm | 180° | - | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 61030013015 HARTING | 48 |
| Datasheet | 10 Weeks | Metal | - | ZINC ALLOY | - | - | M2.5X6.5 | SCREW | - | - | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | NO | NO | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | HOOD | - | D-SUB CONNECTOR | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09670090322 HARTING | 21 |
| - | 8 Weeks | - | - | Metal | - | - | - | - | Round | - | - | - | - | - | Active | 1 (Unlimited) | - | 9 | - | - | Silver | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Two Piece Backshell | - | 180° | - | Assembly Hardware, Cable Clamp | - | Mating Screws 4-40 | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 973-050-010R011 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | ABS | - | - | Round | - | - | 2005 | 973 | yes | Active | 1 (Unlimited) | - | 50 | - | - | Black | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | Copper | CONNECTOR ACCESSORY | Two Piece Backshell | - | 180° | - | Assembly Hardware, Strain Relief | - | Mating Screws 4-40, Sealed | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09670370571 HARTING | 60 |
| - | 9 Weeks | - | Thermoplastic | - | Plastic | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | Grey | - | - | - | - | - | - | - | - | Right Angle | - | - | not_compliant | 37 | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 165X16469X Conec | 244 |
| Datasheet | 12 Weeks | - | ABS | Plastic, Metallized | - | - | - | - | Round | - | Bulk | 2007 | 165X | - | Active | - | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | 38mm | - | - | - | - | - | - | CONNECTOR ACCESSORY | Two Piece Backshell | 8 mm | 45° | - | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | - | 44.1mm | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 165X13399X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Polyester | - | - | - | - | Round | - | Bulk | 2009 | 165X | - | Active | 1 (Unlimited) | - | 37 | - | - | Black | - | - | - | - | - | - | - | - | Straight | Unshielded | 70mm | - | - | - | - | - | - | CONNECTOR ACCESSORY | Two Piece Backshell | - | 180° | - | - | - | Mating Screws 4-40 | - | 71.4mm | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 1727040097 Molex | 440 |
| - | 13 Weeks | - | - | Zinc Die Cast | - | - | - | - | Round | - | - | 2012 | FMK, FCT | - | Active | 1 (Unlimited) | - | 15 | - | - | Silver | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | Nickel | CONNECTOR ACCESSORY | Two Piece Backshell | - | 45° | - | Assembly Hardware, Cable Clamp, Strain Relief | - | Mating Screws 4-40 | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 977-009-010R031 NorComp Inc. | 689 | - | Datasheet | 14 Weeks | 009 | - | Acrylonitrile Butadiene Styrene (ABS) | - | ABS | - | - | Round | - | - | 2006 | 977 | yes | Active | 1 (Unlimited) | - | 9 | - | - | Gray | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Two Piece Backshell | - | 180° | - | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | 16.4mm | 30.8mm | 40.5mm | - | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | ||
![]() 09670150434 HARTING | 13 |
| - | 7 Weeks | - | - | Thermoplastic | Plastic | - | - | - | Round | - | - | - | - | yes | Active | 1 (Unlimited) | - | 15 | - | - | Black | Female | - | - | - | - | - | - | - | Right Angle | Unshielded | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Hinged Backshell | 11.5062 mm | 45°, 180° | - | Cable Clamp, Grommets | - | Exit Cover, Locking, Mating Screws 4-40 | - | 40mm | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09670500443 HARTING | 36 |
| - | 3 Weeks | Metal | Thermoplastic | Plastic, Metallized | - | - | - | - | Round | - | - | - | - | - | Active | 1 (Unlimited) | - | 50 | - | - | Silver | - | - | - | - | - | - | - | - | Straight | Shielded | - | not_compliant | - | - | - | - | - | CONNECTOR ACCESSORY | Two Piece Backshell | - | 180° | - | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | - | 67.5mm | - | - | No SVHC | ROHS3 Compliant | - | - |