- Manufacturer
- Series
- Number of Positions
- Material
- Part Status
- Accessory Type
- Cable Exit
- Factory Lead Time
- Shielding
- Hardware
- RoHS Status
- Cable Types
- Color
Attribute column
Categories
D-Sub, D-Shaped Connectors - Backshells, Hoods
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Number of Pins | Shell Material | Material | Housing Material | Weight | Body Material | Mounting Option 1 | Mounting Option 2 | Cable Types | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Shielding | Depth | Reach Compliance Code | Approval Agency | Number of Contacts | Plating | Connector Support Type | Accessory Type | Wire/Cable Diameter | Cable Exit | Assembly Item Name | Cable Entry-Max | Hardware | Used With | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09670150443 HARTING | 89 | - | Datasheet | 3 Weeks | Metal | - | - | Plastic, Metallized | Thermoplastic | - | Plastic, Thermoplastic | - | - | Round | - | - | - | - | Active | 1 (Unlimited) | - | 15 | - | - | Black, Silver | - | NO | NO | NO | Straight | Shielded | 34.7mm | not_compliant | - | - | - | CONNECTOR ACCESSORY | Two Piece Backshell | - | 180° | HOOD | - | Assembly Hardware, Cable Clamp | D-SUB | Mating Screws 4-40 | - | 40mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 165X10389XE Conec | 14 |
| Datasheet | 12 Weeks | - | - | Polyamide | Polyamide (PA6), Nylon 6 | - | - | - | - | - | Round | Bulk | 2006 | 165X | yes | Active | Not Applicable | - | 9 | - | - | Black | - | - | - | - | - | Unshielded | - | - | - | - | Tin | CONNECTOR ACCESSORY | One Piece Backshell | 7.1 mm | 180° | - | - | Strain Relief | - | Mating Screws | 25.4mm | 30.9mm | 12.7mm | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 165X17179X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Brass | - | - | - | - | - | - | - | Bulk | 2009 | 165X | - | Active | Not Applicable | - | 25 | - | - | - | - | - | - | - | Straight | - | - | - | - | - | Tin | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | 53.42mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 981-015-030R121 NorComp Inc. | 347 |
| Datasheet | 14 Weeks | 015 | - | Zinc | Metal, Zinc Alloy | - | - | - | - | - | Round | - | 2005 | 981, ARMOR | yes | Active | Not Applicable | - | 15 | - | - | Silver | - | - | - | - | - | Shielded | - | - | - | - | Nickel over Copper | CONNECTOR ACCESSORY | Two Piece Backshell | - | 90° | - | - | Assembly Hardware, Grommets | - | - | - | 39.5mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 09670150573 HARTING | 74 |
| Datasheet | 4 Weeks | - | - | - | Thermoplastic | Plastic | - | - | - | - | Round | - | - | - | - | Active | 1 (Unlimited) | Screw | - | - | - | Gray | 2 | - | - | - | Right Angle | Shielded | 42.15mm | not_compliant | - | 15 | - | CONNECTOR ACCESSORY | Two Piece Backshell | 9 mm | 45° | - | - | Assembly Hardware, Strain Relief | - | - | - | 39.62mm | 39.62mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 972-015-01SR071 NorComp Inc. | 49 |
| Datasheet | 14 Weeks | - | - | Polyamide | Polyamide (PA66), Nylon 6/6 | - | - | Nylon, Polyamide | - | - | Round | - | 2013 | 972 | yes | Active | 1 (Unlimited) | - | 15 | - | - | Blue | - | - | - | - | - | Unshielded | - | unknown | - | - | - | - | Hinged Backshell | - | 180° | - | - | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 HB | - | ||
![]() 86303928ALF Amphenol ICC (FCI) | 99000 |
| Datasheet | 13 Weeks | - | 37 | - | Thermoplastic | - | - | - | - | - | Round | Bulk | - | - | - | Active | 1 (Unlimited) | - | 37 | 125°C | -55°C | Black | - | - | - | - | Straight | Unshielded | - | - | - | - | - | - | Potting Shell | - | 90° | - | - | Strain Relief | - | Flange | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() 983-050-010R031 NorComp Inc. | 58 |
| Datasheet | 14 Weeks | - | - | - | Thermoplastic | - | - | - | - | - | Round | Bulk | 2005 | 983 | yes | Active | Not Applicable | - | 50 | - | - | Gray | - | - | - | - | - | Unshielded | - | - | - | - | Plastic | CONNECTOR ACCESSORY | Two Piece Backshell | - | 180° | - | - | Strain Relief | - | Mating Screws 4-40 | 48.8mm | 69.8mm | 19.1mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 600X51109X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Zinc | - | - | - | - | - | - | Round | Bulk | 2013 | - | - | Active | Not Applicable | - | 9 | - | - | Silver | - | - | - | - | - | Shielded | 41mm | - | - | - | Metal | CONNECTOR ACCESSORY | Two Piece Backshell | 9 mm | 180° | - | - | Assembly Hardware | - | Mating Screws 4-40 | - | 31mm | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 138 |
| Datasheet | 12 Weeks | - | - | Steel | Metal Shell, Steel/Plastic Cover | - | 4.535924kg | - | - | - | Round | - | 2008 | 103 | - | Obsolete | 1 (Unlimited) | - | 50 | - | - | Black | - | NO | NO | NO | - | Shielded | - | - | UL | - | Nickel | CONNECTOR ACCESSORY | Two Piece Backshell and Cover | 13.2 mm | 180° | - | - | Assembly Hardware, Cable Clamp | - | Mating Screws 4-40 | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 09670250443 HARTING | 10 |
| Datasheet | 3 Weeks | Metal | - | - | Plastic, Metallized | Thermoplastic | - | Plastic, Thermoplastic | - | - | Round | - | - | - | - | Active | 1 (Unlimited) | - | 25 | - | - | Black, Silver | - | NO | NO | NO | Straight | Shielded | 37.7mm | not_compliant | - | - | - | CONNECTOR ACCESSORY | Two Piece Backshell | 10.9982 mm | 180° | HOOD | - | Assembly Hardware, Cable Clamp | D-SUB | Mating Screws 4-40 | - | 53.2mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 1419710 Phoenix Contact | In Stock |
| Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2016 | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1727040194 Molex | 59 | - | - | 13 Weeks | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | - | - | - | Round | - | 2012 | FWA, FCT | - | Active | 1 (Unlimited) | - | 15 | - | - | Black | - | - | - | - | - | Unshielded | - | - | - | - | - | - | One Piece Backshell | - | 180° | - | - | Assembly Hardware, Cable Clamp, Strain Relief | - | Dust Tight/Waterproof (IP67), Mating Screws 4-40 | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 16-001750E Conec | 50 |
| Datasheet | 12 Weeks | - | - | - | Plastic, Metallized | - | - | - | - | - | Round | - | 2015 | Snaplock | - | Active | 1 (Unlimited) | - | 9 | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | Two Piece Backshell | - | 90°, 180° | - | - | Assembly Hardware, Strain Relief | - | Snap Lock | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09670090344 HARTING | 47 |
| - | 4 Weeks | - | - | - | - | Metal | - | - | - | - | Round | - | - | - | - | Active | 1 (Unlimited) | - | 9 | - | - | Silver | - | - | - | - | Straight | Shielded | - | - | - | - | - | CONNECTOR ACCESSORY | Two Piece Backshell | - | 180° | - | - | Assembly Hardware, Cable Clamp | - | Mating Screws 4-40 | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 993-009-020R121 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | 009 | - | - | Plastic, Metallized | - | - | ABS | - | - | Round | - | 2006 | 993 | yes | Active | Not Applicable | - | 9 | - | - | Silver | - | - | - | - | - | Shielded | - | - | - | - | Nickel over Copper | CONNECTOR ACCESSORY | Two Piece Backshell | - | 45° | - | - | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | 40.5mm | 30.8mm | 16mm | - | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | ||
![]() 61030010019 HARTING | 20 |
| Datasheet | 4 Weeks | Metal | - | - | Metal, Zinc | Zinc | - | - | - | - | Round | - | - | Inducom | - | Active | 1 (Unlimited) | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Two Piece Backshell | - | 40°, 180° | - | - | Assembly Hardware | - | Mating Screws 4-40 | - | 67.1mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 979-015-020R121 NorComp Inc. | 253 | - | Datasheet | 14 Weeks | 015 | - | - | Plastic, Metallized | - | - | ABS | - | - | Round | - | 2009 | 979, ARMOR | yes | Active | Not Applicable | - | 15 | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | Chrome | CONNECTOR ACCESSORY | Two Piece Backshell | - | 180° | - | - | Assembly Hardware, Grommets | - | Mating Screws 4-40 | 17mm | 39.5mm | 48.1mm | - | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | ||
![]() 165X10159XE Conec | 103 |
| Datasheet | 12 Weeks | - | - | Polyamide | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | - | Round | Bulk | 2009 | 165X | yes | Active | Not Applicable | - | 25 | - | - | Black | - | - | - | - | Straight | Unshielded | 39.75mm | - | - | - | Tin | CONNECTOR ACCESSORY | Two Piece Backshell | 10.5 mm | 180° | - | - | Assembly Hardware, Cable Clamp | - | Mating Screws 4-40 | - | 56mm | 14.5mm | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 60030500143 HARTING | In Stock | - | Datasheet | - | - | - | - | - | Polymer | - | - | #2-56 | JACK SCREW | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | NO | NO | NO | Straight | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | HOOD | 0.413 inch | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |