- Manufacturer
- Series
- Number of Positions
- Material
- Part Status
- Accessory Type
- Cable Exit
- Factory Lead Time
- Shielding
- Hardware
- RoHS Status
- Cable Types
- Color
Attribute column
Categories
D-Sub, D-Shaped Connectors - Backshells, Hoods
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Number of Pins | Shell Material | Material | Housing Material | Weight | Body Material | Mounting Option 1 | Mounting Option 2 | Cable Types | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Shielding | Depth | Plating | Connector Support Type | Wire/Cable Type | Accessory Type | Wire/Cable Diameter | Cable Exit | Assembly Item Name | Hardware | Used With | Features | Height | Length | Width | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 165X11289X Conec | 56 |
| Datasheet | 12 Weeks | - | - | ABS | - | - | - | - | - | - | - | - | 2006 | 165X | - | Active | Not Applicable | - | 15 | - | - | - | - | - | - | Straight | - | 41.2mm | - | CONNECTOR ACCESSORY | - | - | 8 mm | - | - | - | - | - | - | 40mm | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09670090323 HARTING | 57 |
| - | 8 Weeks | - | - | - | Metal | - | - | - | - | - | Round | - | - | - | - | Active | 1 (Unlimited) | - | 9 | - | - | Silver | - | - | - | - | Shielded | - | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 180° | - | Assembly Hardware, Cable Clamp | - | Mating Screws M3 | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09670250411 HARTING | 53 | - | Datasheet | 7 Weeks | - | - | Plastic | Thermoplastic | - | - | - | - | - | Round | - | - | - | - | Active | 1 (Unlimited) | - | 25 | - | - | Gray | - | - | - | Straight | - | - | - | CONNECTOR ACCESSORY | - | One Piece Backshell | - | 180° | - | Assembly Hardware | - | - | 34mm | 53.3mm | 53.3mm | No SVHC | ROHS3 Compliant | - | - | ||
![]() DMH-A-001 Cinch Connectivity Solutions | In Stock | - | Datasheet | 16 Weeks | Metal | - | - | Metal, Zinc | - | - | Zinc | - | - | Round | - | 2002 | DMH | - | Obsolete | 1 (Unlimited) | Connector | 15 | - | - | Silver | - | - | - | Straight | Shielded | - | - | - | - | Two Piece Backshell | - | 180° | - | Assembly Hardware, Grommets | - | Mating Screws 4-40 | 15.75mm | 39.12mm | - | No SVHC | Non-RoHS Compliant | - | - | ||
![]() 61030013013 HARTING | 54 |
| - | 9 Weeks | Metal | - | - | ZINC ALLOY | - | - | - | M2.5X6.5 | SCREW | - | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | NO | NO | NO | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | HOOD | - | D-SUB CONNECTOR | - | - | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 140 |
| Datasheet | 13 Weeks | - | - | - | Metal Shell, Steel/Plastic Cover | ABS | 453.59237g | - | - | - | Round | - | 2006 | 103 | - | Active | Not Applicable | - | 26 | - | - | Gray, Medium | - | - | - | Straight | Shielded | - | Plastic | - | - | Two Piece Backshell and Cover | - | 180° | - | Assembly Hardware, Cable Clamp | - | Latch Lock | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 09670090348 HARTING | 88 |
| - | 4 Weeks | - | - | Metal | - | - | - | - | - | - | Round | - | - | - | - | Active | 1 (Unlimited) | - | 9 | - | - | Silver | - | - | - | Straight | - | 39.9mm | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 180° | - | Assembly Hardware, Grommets | - | Mating Screws M3 | - | 31.2mm | - | - | ROHS3 Compliant | - | - | ||
![]() 16-001780E Conec | 4555870 |
| Datasheet | 12 Weeks | - | - | - | Plastic, Metallized | - | - | - | - | - | Round | - | 2015 | Snaplock | yes | Active | 1 (Unlimited) | - | 37 | - | - | - | - | - | - | - | Shielded | - | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 90°, 180° | - | Assembly Hardware, Strain Relief | - | Snap Lock | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09670150426 HARTING | 107 |
| - | 9 Weeks | - | - | - | Thermoplastic | - | - | - | - | - | Round | - | - | - | - | Active | 1 (Unlimited) | - | 15 | - | - | Black | - | - | - | - | Unshielded | - | - | CONNECTOR ACCESSORY | - | Hinged Backshell | - | 180° | - | Cable Clamp, Grommets | - | Locking, Mating Screws M3 | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 165X11279XE Conec | In Stock | - | - | 12 Weeks | - | - | ABS | Acrylonitrile Butadiene Styrene (ABS) | - | - | - | - | - | Round | Bulk | 2006 | 165X | yes | Active | Not Applicable | - | 9 | - | - | Black | - | - | - | - | Unshielded | - | Tin | CONNECTOR ACCESSORY | - | Two Piece Backshell | 6.3 mm | 45°, 180° | - | Assembly Hardware, Strain Relief | - | Slide Lock, Spring | 36.7mm | 32mm | 15.5mm | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 165X14909X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | Round | - | 2011 | 165X | - | Active | 1 (Unlimited) | - | 50 | - | - | Black | - | - | - | - | Unshielded | - | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 180° | - | - | - | Mating Screws 4-40 | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09670150436 HARTING | 60 |
| - | 11 Weeks | - | - | - | Thermoplastic | - | - | - | - | - | Round | Bulk | - | - | - | Active | 1 (Unlimited) | - | 15 | - | - | Black | NO | NO | NO | - | Unshielded | - | - | CONNECTOR ACCESSORY | - | One Piece Backshell | - | 180° | HOOD | Assembly Hardware, Cable Clamp | D-SUB | Dust Tight/Waterproof (IP67), Mating Screws | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 957-025-020R121 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Metal | - | - | Plastic, Metallized | - | - | ABS | - | - | - | - | 2007 | 957 | - | Active | Not Applicable | - | 25, 25 | - | - | Silver | - | - | - | - | Shielded | - | Nickel over Copper | CONNECTOR ACCESSORY | - | Gender Changer | - | - | - | - | - | Mating Screws 4-40 | - | - | - | No SVHC | ROHS3 Compliant | UL94 HB | - | ||
![]() 165X17359X Conec | In Stock | - | Datasheet | 12 Weeks | Metal | - | Zinc | Metal, Zinc | - | - | - | - | - | Round | Bulk | 2012 | 165X | - | Active | 1 (Unlimited) | - | 9 | - | - | - | - | - | - | Straight | Shielded | 32.7mm | Nickel | CONNECTOR ACCESSORY | - | Two Piece Backshell | 5 mm | 180° | - | Assembly Hardware, Strain Relief | - | Mating Screws M3 | - | 31.7mm | - | - | ROHS3 Compliant | - | - | ||
![]() 165X13389XE Conec | 48 |
| Datasheet | 12 Weeks | - | - | Polyester | Polybutylene Terephthalate | - | - | - | - | - | Round | Bulk | 2006 | 165X | yes | Active | Not Applicable | - | 25 | 90°C | -33°C | Black | - | - | - | - | Unshielded | - | Tin | CONNECTOR ACCESSORY | - | Two Piece Backshell | 12 mm | 180° | - | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | 52.5mm | 54.9mm | 16.3mm | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 165X02659X Conec | In Stock | - | Datasheet | 12 Weeks | - | 37 | - | Metal, Zinc | - | - | - | - | - | Round | - | 2011 | 165X | - | Active | 1 (Unlimited) | - | 15 | - | - | Silver | - | - | - | - | Shielded | - | Nickel | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 180° | - | Assembly Hardware, Strain Relief | - | Mating Screws M3 | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() DF02D014A11 JAE Electronics | 18 |
| Datasheet | 14 Weeks | - | 14 | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | - | - | - | Flat | - | 2013 | DF02 | - | Active | 1 (Unlimited) | - | 14 | - | - | - | - | - | - | - | Shielded | - | - | - | Flat | Two Piece Backshell | - | 180° | - | Cable Clamp | - | Spring Lock | - | - | - | - | RoHS Compliant | - | - | ||
![]() 60030680155 HARTING | In Stock | - | Datasheet | 20 Weeks | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 972-025-01SR081 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | Nylon, Polyamide | - | - | Round | Bulk | 2006 | 972 | - | Active | Not Applicable | - | 25 | - | - | Yellow | - | - | - | - | Unshielded | - | - | - | Round | Hinged Backshell | - | 180° | - | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | 15mm | 53.5mm | 40mm | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 954-025-030R121 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Copper | Metal, Zinc Alloy | - | - | - | - | - | Round | - | 2007 | 954, ARMOR | - | Active | Not Applicable | - | 25 | - | - | Silver | - | - | - | - | Shielded | - | Nickel over Copper | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 45° | - | Assembly Hardware, Grommets | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free |