- Manufacturer
- Series
- Number of Positions
- Material
- Part Status
- Accessory Type
- Cable Exit
- Factory Lead Time
- Shielding
- Hardware
- RoHS Status
- Cable Types
- Color
Attribute column
Categories
D-Sub, D-Shaped Connectors - Backshells, Hoods
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Shell Material | Material | Housing Material | Body Material | Cable Types | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Shielding | Depth | Approval Agency | Plating | Connector Support Type | Wire/Cable Type | Accessory Type | Wire/Cable Diameter | Cable Exit | Hardware | Features | Height | Length | Width | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09670150422 HARTING | In Stock | - | - | 7 Weeks | - | - | - | - | Thermoplastic | - | - | Round | - | - | - | - | - | - | Active | 1 (Unlimited) | - | 15 | - | - | Black | - | - | - | - | Unshielded | - | - | - | CONNECTOR ACCESSORY | - | Hinged Backshell | - | 180° | - | Mating Screws 4-40 | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09670250421 HARTING | In Stock | - | - | 7 Weeks | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09670370421 HARTING | In Stock | - | - | 7 Weeks | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 2717 |
| Datasheet | 26 Weeks | - | - | - | - | Aluminum Alloy | - | - | Round | - | - | - | - | D-SUB | - | Active | 1 (Unlimited) | - | 37 | - | - | - | - | - | - | - | Shielded | - | - | Gold | - | - | Two Piece Backshell | - | 180° | Assembly Hardware, Gasket | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09670090421 HARTING | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 970-009-030R121 NorComp Inc. | 4630 |
| Datasheet | 16 Weeks | - | 009 | - | - | Metal, Zinc | - | Zinc | Round | 120°C | -40°C | - | 2009 | 970, ARMOR | yes | Active | 1 (Unlimited) | - | 9 | - | - | Silver | NO | NO | NO | - | Shielded | - | UL | Nickel over Copper | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 180° | Assembly Hardware, Grommets | Mating Screws 4-40 | 15.5mm | 31.2mm | 39.9mm | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 165X13449XE Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Polyester | Polybutylene Terephthalate | - | - | Round | - | - | Bulk | 2009 | 165X | yes | Active | Not Applicable | - | 37 | 90°C | -33°C | Black | - | - | - | Right Angle | Unshielded | 57.8mm | - | Tin | CONNECTOR ACCESSORY | - | Two Piece Backshell | 15 mm | 90° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | 71.4mm | 18.7mm | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 600X51209X Conec | 56 | - | Datasheet | 12 Weeks | - | Metal | - | Zinc | - | - | - | - | - | - | - | 2003 | - | - | Active | Not Applicable | - | 9 | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | 9 mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09670500334 HARTING | 50 | - | - | 8 Weeks | - | Metal | - | - | - | Nickel | - | - | - | - | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | Silver | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09670150334 HARTING | 100 |
| - | 4 Weeks | - | - | - | Metal | - | - | - | Round | - | - | - | - | - | - | Active | 1 (Unlimited) | - | 15 | - | - | Silver | - | - | - | Right Angle | - | - | - | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 45° | Assembly Hardware | Mating Screws 4-40 | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 165X14559X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | Polyester | - | - | Round | - | - | - | 2014 | 165X | - | Active | 1 (Unlimited) | - | 9 | - | - | Black | - | - | - | - | Unshielded | - | - | - | - | - | Two Piece Backshell | - | 45° | - | Mating Screws M3 | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 165X13029X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Polyamide | Acrylonitrile Butadiene Styrene (ABS) | - | - | Round | - | - | - | 2005 | 165X | - | Active | 1 (Unlimited) | - | 15 | - | - | Black | - | - | - | - | Unshielded | - | - | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 45°, 180° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09670250348 HARTING | 169 | - | - | 10 Weeks | - | - | - | Metal | - | - | - | Round | - | - | - | - | - | - | Active | 1 (Unlimited) | - | 25 | - | - | Silver | - | - | - | Straight | - | - | - | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 180° | Assembly Hardware, Grommets | Mating Screws M3 | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() DBBS-25 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | Panel | - | - | - | Polypropylene | - | - | Round | - | - | - | 2008 | - | - | Active | Not Applicable | Connector | 25 | - | - | - | NO | NO | NO | - | Unshielded | - | - | Chromate, Polypropylene | - | - | Hinged Backshell | - | 180° | Assembly Hardware, Cable Clamp | Mating Screws | - | - | - | - | RoHS Compliant | - | - | ||
![]() 956-025-010R031 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | ABS | Round | - | - | - | 2007 | 956 | - | Active | Not Applicable | - | 25 | - | - | Gray | - | - | - | - | Unshielded | - | - | - | - | - | Two Piece Backshell | - | 180° | Strain Relief | Mating Screws 4-40 | - | - | - | No SVHC | ROHS3 Compliant | UL94 HB | - | ||
![]() DF02F036A11 JAE Electronics | 18 |
| Datasheet | 14 Weeks | - | - | 36 | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | Flat | - | - | - | 2013 | DF02 | - | Active | 1 (Unlimited) | - | 36 | - | - | - | - | - | - | - | Shielded | - | - | - | - | Flat | Two Piece Backshell | - | 180° | Cable Clamp | Spring Lock | - | - | - | - | RoHS Compliant | - | - | ||
![]() DF02D026A21 JAE Electronics | 48 |
| Datasheet | 14 Weeks | - | - | 26 | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | Flat | - | - | - | 2014 | DF02 | - | Active | 1 (Unlimited) | - | 26 | - | - | - | - | - | - | - | Shielded | - | - | - | - | Flat | Two Piece Backshell | - | 180° | Cable Clamp | Spring Lock | - | - | - | - | RoHS Compliant | - | - | ||
![]() 165X17569X Conec | In Stock | - | Datasheet | 12 Weeks | - | Metal | 50 | - | Metal, Zinc | - | - | Round | - | - | - | 2006 | 165X | - | Active | 1 (Unlimited) | - | 15 | - | - | - | - | - | - | - | Shielded | - | - | Nickel | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 45° | - | Mating Screws 4-40 | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 977-050-010R031 NorComp Inc. | 85 | - | Datasheet | 14 Weeks | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | ABS | Round | - | - | - | 2006 | 977 | yes | Active | Not Applicable | - | 50 | - | - | Gray | - | - | - | - | Unshielded | - | - | - | - | - | Two Piece Backshell | - | 180° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 18.6mm | 67.1mm | 44.5mm | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | ||
![]() 09670250335 HARTING | 32 |
| Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - |