- Manufacturer
- Series
- Number of Positions
- Material
- Part Status
- Accessory Type
- Cable Exit
- Factory Lead Time
- Shielding
- Hardware
- RoHS Status
- Cable Types
- Color
Attribute column
Categories
D-Sub, D-Shaped Connectors - Backshells, Hoods
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Number of Pins | Shell Material | Material | Weight | Body Material | Mounting Option 1 | Cable Types | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Shielding | Depth | Reach Compliance Code | Approval Agency | Number of Contacts | Plating | Connector Support Type | Accessory Type | Wire/Cable Diameter | Cable Exit | Cable Entry-Max | Hardware | Cable Entry-Min | Used With | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09670370348 HARTING | 100 |
| Datasheet | 10 Weeks | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Straight | - | - | not_compliant | - | 37 | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() DCFME-101 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | Metal | - | - | Zinc | - | - | - | Round | 120°C | -40°C | - | 2008 | D*FM | - | Active | - | 37 | - | - | Blue | NO | NO | NO | - | Shielded | - | - | - | - | Blue Chromate | CONNECTOR ACCESSORY | Two Piece Backshell | - | 180° | 0.354 inch | Assembly Hardware, Grommets, Strain Relief | 0.157 inch | D-SUBMINIATURE CONNECTOR | Mating Screws 4-40 | - | - | - | No | Unknown | RoHS Compliant | - | - | ||
![]() 976-009-020R121 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | - | Plastic, Metallized | - | ABS | - | Flat | - | - | - | 2005 | 976 | yes | Active | 1 (Unlimited) | 9 | - | - | Silver | - | - | - | - | Shielded | - | - | - | - | Nickel over Copper | CONNECTOR ACCESSORY | Two Piece Backshell | - | 180° | - | Assembly Hardware, Strain Relief | - | - | Mating Screws 4-40 | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 HB | - | ||
![]() 975T015-020R121 NorComp Inc. | 70 | - | Datasheet | 14 Weeks | Metal | - | - | Plastic, Metallized | - | - | - | Round | - | - | - | 2011 | 975T | yes | Active | 1 (Unlimited) | 15 | - | - | Silver | - | - | - | - | Shielded | - | - | - | - | Nickel over Copper | CONNECTOR ACCESSORY | Two Piece Backshell | - | 90°, 180° | - | Assembly Hardware, Strain Relief | - | - | Mating Screws 4-40 | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 165X02619XE Conec | 97 | - | - | 12 Weeks | Metal | - | - | Metal, Zinc | - | - | - | Round | - | - | Bulk | 2006 | 165X | yes | Active | Not Applicable | 15 | 120°C | -40°C | Silver | - | - | - | Straight | Shielded | 42.9mm | - | - | - | Nickel | CONNECTOR ACCESSORY | Two Piece Backshell | - | 180° | - | Assembly Hardware, Strain Relief | - | - | Mating Screws 4-40 | - | 39.5mm | 15mm | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 955-015-010R011 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | ABS | Acrylonitrile Butadiene Styrene (ABS) | - | - | - | Round | - | - | - | 2007 | 955, ARMOR | - | Active | Not Applicable | 15 | - | - | Black | - | - | - | - | Unshielded | - | - | - | - | - | CONNECTOR ACCESSORY | Two Piece Backshell | - | 45°, 180° | - | Assembly Hardware, Strain Relief | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 950-009-010R011 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Polyamide | Polyamide (PA), Nylon | - | - | - | Round | - | - | - | 2007 | 950 | - | Active | Not Applicable | 9 | - | - | Gray | - | - | - | - | Unshielded | - | - | - | - | Copper | - | Two Piece Backshell | 8 mm | 60° | - | Strain Relief | - | - | Mating Screws 4-40 | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 950-015-020R121 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Metal | - | - | Plastic, Metallized | - | - | - | Round | - | - | - | 2007 | 950 | - | Active | Not Applicable | 15 | - | - | Silver | - | - | - | - | Shielded | - | - | - | - | Nickel over Copper | CONNECTOR ACCESSORY | Two Piece Backshell | - | 60° | - | Strain Relief | - | - | Mating Screws 4-40 | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 951-015-010R011 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | - | Polyamide (PA), Nylon | - | - | - | Round | - | - | - | 2007 | 951 | - | Active | Not Applicable | 15 | - | - | Gray | - | - | - | - | Unshielded | - | - | - | - | Plastic | CONNECTOR ACCESSORY | Two Piece Backshell | - | 60° | - | Strain Relief | - | - | Mating Screws 4-40 | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 951-037-010R011 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | - | Polyamide (PA), Nylon | - | - | - | Round | - | - | - | 2007 | 951 | - | Active | Not Applicable | 37 | - | - | Gray | - | - | - | - | Unshielded | - | - | - | - | Plastic | CONNECTOR ACCESSORY | Two Piece Backshell | - | 60° | - | Strain Relief | - | - | Mating Screws 4-40 | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 165X17409X Conec | In Stock | - | Datasheet | 12 Weeks | Metal | 50 | - | Metal, Zinc | - | - | - | Round | - | - | - | 2009 | 165X | - | Active | 1 (Unlimited) | 9 | - | - | - | - | - | - | - | Shielded | - | - | - | - | Nickel | CONNECTOR ACCESSORY | Two Piece Backshell | - | 180° | - | - | - | - | Mating Screws 4-40 | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1655690 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | - | - | ABS | Acrylonitrile Butadiene Styrene (ABS) | 20.600011g | - | - | Round | - | - | - | 2010 | PLUSCON VS | - | Active | 1 (Unlimited) | 25 | - | - | Silver | - | - | - | - | Shielded | - | - | - | - | Metal | CONNECTOR ACCESSORY | Two Piece Backshell | - | 180° | - | Assembly Hardware | - | - | IP20, Mating Screws 4-40 | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 165X11339XE Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Plastic, Metallized | - | - | - | Round | - | - | Bulk | 2006 | 165X | yes | Active | - | 25 | - | - | Silver | - | - | - | - | Shielded | - | - | - | - | Tin | CONNECTOR ACCESSORY | Two Piece Backshell | - | 45°, 180° | - | Assembly Hardware, Strain Relief | - | - | Mating Screws 4-40 | 42.2mm | 54.2mm | 15.5mm | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 955-037-030R121 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | - | Metal, Zinc Alloy | - | - | - | Round | - | - | - | 2007 | 955, ARMOR | - | Active | Not Applicable | 37 | - | - | Silver | - | - | - | - | Shielded | - | - | - | - | Nickel over Copper | CONNECTOR ACCESSORY | Two Piece Backshell | - | 45°, 180° | - | Assembly Hardware | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 986-009-020L121 NorComp Inc. | In Stock | - | Datasheet | - | - | - | Steel | Metal, Steel | - | - | - | Round | - | - | - | 2005 | 986 | yes | Obsolete | Not Applicable | 9 | - | - | Silver | - | - | - | - | Shielded | - | - | - | - | Nickel | CONNECTOR ACCESSORY | One Piece Backshell | - | 180° | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1727040115 Molex | 98 |
| - | 13 Weeks | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | - | Round | - | - | - | 2012 | FPHGR, FCT | - | Active | 1 (Unlimited) | 15 | - | - | Gray | - | - | - | - | Shielded | - | - | - | - | Nickel | - | Two Piece Backshell | - | 90°, 180° | - | Assembly Hardware, Cable Clamp | - | - | Mating Screws 4-40 | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 977-009-020-121 NorComp Inc. | In Stock | - | Datasheet | - | - | - | - | Plastic, Metallized | - | - | - | Round | 85°C | -35°C | - | 2002 | 977 | - | Obsolete | Not Applicable | 9 | - | - | Silver | NO | NO | NO | - | Shielded | - | - | UL | - | Nickel over Copper | CONNECTOR ACCESSORY | Two Piece Backshell | - | 180° | - | Assembly Hardware, Strain Relief | - | - | Mating Screws 4-40 | 16.4mm | 30.8mm | 40.5mm | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() DEFME-101 ITT Cannon, LLC | 617 | - | - | 12 Weeks | Metal | - | - | Zinc | - | - | - | Round | 120°C | -40°C | - | 2008 | D*FM | - | Active | - | 9 | - | - | - | NO | NO | NO | - | Shielded | - | - | - | - | Blue Chromate | CONNECTOR ACCESSORY | Two Piece Backshell | - | 180° | 0.354 inch | Assembly Hardware, Strain Relief | 0.157 inch | D-SUBMINIATURE CONNECTOR | Mating Screws 4-40 | - | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() 17E-1657-37 Amphenol ICC (Commercial Products) | 40 |
| Datasheet | 9 Weeks | Metal | - | - | Metal, Zinc Alloy | - | - | - | Round | - | - | - | - | 17E | - | Active | 1 (Unlimited) | 37 | - | - | Silver | - | - | - | - | Shielded | - | - | - | - | Zinc | CONNECTOR ACCESSORY | Two Piece Backshell | 16.51 mm | 180° | - | Assembly Hardware, Grommets | - | - | Mating Screws 4-40 | - | 69.44mm | - | No | Unknown | RoHS Compliant | - | Lead Free | ||
![]() DD24661 ITT Cannon, LLC | 376 |
| - | 21 Weeks | Metal | - | - | Metal, Carbon Steel | - | Steel | SCREW | Flat | - | - | Bulk | 2000 | - | - | Active | Not Applicable | 50 | - | - | - | YES | NO | NO | Straight | Unshielded | 42.88mm | compliant | - | - | Yellow Chromate over Cadmium | CONNECTOR ACCESSORY | One Piece Backshell | - | 180° | - | Assembly Hardware, Cable Clamp | - | - | - | - | 66.68mm | - | - | No SVHC | - | - | - |