- Manufacturer
- Series
- Number of Positions
- Material
- Part Status
- Accessory Type
- Cable Exit
- Factory Lead Time
- Shielding
- Hardware
- RoHS Status
- Cable Types
- Color
Attribute column
Categories
D-Sub, D-Shaped Connectors - Backshells, Hoods
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Number of Pins | Shell Material | Material | Housing Material | Weight | Body Material | Cable Types | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Positions | Color | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Shielding | Depth | Approval Agency | Plating | Connector Support Type | Wire/Cable Type | Accessory Type | Thread Size | Wire/Cable Diameter | Cable Exit | Assembly Item Name | Hardware | Features | Height | Length | Width | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 61030012019 HARTING | In Stock |
| - | 6 Weeks | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09670370439 HARTING | 50 |
| - | 9 Weeks | - | - | Thermoplastic | Thermoplastic | - | - | Plastic | Round | - | - | - | - | - | - | Active | 1 (Unlimited) | 37 | Black | - | - | - | - | - | - | - | - | - | Round | One Piece Backshell | M3 | - | 180° | - | Assembly Hardware, Strain Relief | Dust Tight/Waterproof (IP67), Mating Screws M3 | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 165X10449XE Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Polyamide | Polyamide (PA6), Nylon 6 | Plastic | - | - | Round | - | - | Bulk | 2005 | 165X | yes | Active | Not Applicable | 15 | Black | - | - | - | Right Angle | Unshielded | - | - | Tin | CONNECTOR ACCESSORY | - | One Piece Backshell | - | 9.1 mm | 90° | - | Strain Relief | Mating Screws | 25.4mm | - | 12.7mm | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09670370513 HARTING | 49 |
| - | 7 Weeks | Metal | - | - | Plastic, Metallized | - | - | - | Round | - | - | - | - | - | - | Active | 1 (Unlimited) | 37 | - | - | - | - | - | Shielded | - | - | - | - | Round | One Piece Backshell | - | - | 90° | - | Assembly Hardware | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09670370452 HARTING | 115 |
| Datasheet | 11 Weeks | - | - | Thermoplastic | - | Plastic | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | 37 | Black | - | - | - | - | - | - | - | - | - | - | - | - | 8 mm | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 165X10949X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | ABS | Plastic, Metallized | - | - | - | Round | - | - | - | 2014 | 165X | - | Active | 1 (Unlimited) | 50 | - | - | - | - | - | Shielded | - | - | Nickel | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | - | 180° | - | Assembly Hardware, Cable Clamp | Mating Screws 4-40 | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 165X15189X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | PBT | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | Round | - | - | - | 2002 | 165X | - | Active | 1 (Unlimited) | 25 | Black | - | - | - | - | Unshielded | - | - | - | CONNECTOR ACCESSORY | - | One Piece Backshell | - | 12 mm | 180° | - | - | Mating Screws M3 | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 957-925-010R011 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | 25 | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | - | - | - | - | - | 2007 | 957 | - | Active | Not Applicable | 9, 25 | Black | - | - | - | - | Unshielded | - | - | - | CONNECTOR ACCESSORY | - | Gender Changer | - | - | - | - | - | Mating Screws 4-40 | - | - | - | - | ROHS3 Compliant | UL94 HB | Lead Free | ||
![]() 165X10929X Conec | In Stock | - | Datasheet | 12 Weeks | Metal | - | Plastic | Plastic, Metallized | - | - | - | Round | - | - | Bulk | 2008 | 165X | - | Active | 1 (Unlimited) | 25 | - | - | - | - | Straight | Shielded | 39.75mm | - | Nickel | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 10.5 mm | 180° | - | Assembly Hardware, Cable Clamp | Mating Screws 4-40 | - | 56mm | - | - | ROHS3 Compliant | - | - | ||
![]() 165X10449X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Polyamide | Polyamide (PA6), Nylon 6 | - | - | - | Round | - | - | - | 2014 | 165X | - | Active | 1 (Unlimited) | 15 | Black | - | - | - | - | Unshielded | - | - | - | CONNECTOR ACCESSORY | - | One Piece Backshell | - | 9.1 mm | 90° | - | Strain Relief | Mating Screws | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 165X14129X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Glass | Polyamide (PA), Nylon, Glass Filled | - | - | - | Round | - | - | - | 2002 | 165X | - | Active | 1 (Unlimited) | 25 | Gray | - | - | - | - | Unshielded | - | - | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 10.5 mm | 180° | - | Assembly Hardware, Cable Clamp | Mating Screws 4-40 | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 165X10149X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Glass | Polyamide (PA), Nylon, Glass Filled | - | - | - | Round | - | - | Bulk | 2011 | 165X | - | Active | - | 15 | Black | - | - | - | - | Unshielded | - | - | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | - | 180° | - | Assembly Hardware, Cable Clamp | Mating Screws 4-40 | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
Tiny WHSL | 91 |
| Datasheet | 13 Weeks | - | - | - | - | - | 453.59237g | - | - | - | - | - | 2009 | 103 | - | Active | Not Applicable | 20 | - | - | - | - | - | - | - | - | - | - | - | Two Piece Backshell | - | - | 60° | - | - | Latch Lock | - | - | - | - | RoHS Compliant | - | - | ||
![]() 165X11759X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | PC | Plastic | - | - | - | Round | - | - | - | 2005 | 165X | - | Active | - | 9 | - | - | - | - | - | Shielded | - | - | Tin | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 8 mm | 45° | - | - | Mating Screws 4-40 | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 165X17349XE Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Metal, Zinc | - | - | - | Round | - | - | - | 2009 | 165X | - | Active | 1 (Unlimited) | 50 | - | - | - | - | - | Shielded | - | - | Nickel | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | - | 180° | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 165X11629X Conec | In Stock | - | Datasheet | 6 Weeks | Metal | - | - | - | - | - | - | - | - | - | - | 2011 | 165X | - | Active | - | 25 | - | - | - | - | - | - | - | - | Zinc | CONNECTOR ACCESSORY | - | - | - | 12.1 mm | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 165X02649X Conec | In Stock | - | Datasheet | 12 Weeks | Metal | - | Zinc | Metal, Zinc | - | - | - | Round | - | - | - | 2006 | 165X | - | Active | Not Applicable | 9 | Silver | - | - | - | - | Shielded | - | - | Nickel | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 13 mm | 180° | - | Assembly Hardware, Strain Relief | Mating Screws M3 | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 600X517025X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | ABS | - | - | - | - | - | 85°C | -35°C | - | 2013 | - | - | Active | Not Applicable | 25 | - | NO | NO | NO | - | - | - | UL | - | CONNECTOR ACCESSORY | - | - | - | - | - | CAP ITEM | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1731110005 Molex | 18 |
| Datasheet | 13 Weeks | - | - | - | Polyamide (PA), Nylon | - | - | - | Round | - | - | - | 2010 | F-PHG, FCT | - | Active | 1 (Unlimited) | 25 | Gray | - | - | - | - | Unshielded | - | - | - | - | Round | One Piece Backshell | - | - | 180° | - | Assembly Hardware, Strain Relief | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 951-025-010R011 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | - | Polyamide (PA), Nylon | - | - | - | Round | - | - | - | 2007 | 951 | - | Active | - | 25 | Gray | - | - | - | - | Unshielded | - | - | Plastic | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | - | 60° | - | Strain Relief | Mating Screws 4-40 | - | - | - | - | ROHS3 Compliant | - | - |