- Manufacturer
- Series
- Number of Positions
- Material
- Part Status
- Accessory Type
- Cable Exit
- Factory Lead Time
- Shielding
- Hardware
- RoHS Status
- Cable Types
- Color
Attribute column
Categories
D-Sub, D-Shaped Connectors - Backshells, Hoods
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Number of Pins | Shell Material | Material | Housing Material | Mounting Option 1 | Mounting Option 2 | Cable Types | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Shielding | Depth | Current Rating | Plating | Connector Support Type | Accessory Type | Number of Poles | Wire/Cable Diameter | Cable Exit | Assembly Item Name | Hardware | Used With | Features | Height | Length | Width | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 300X11129X Conec | In Stock | - | Datasheet | 12 Weeks | Metal | - | Zinc | - | - | - | - | - | - | 2007 | - | - | Active | Not Applicable | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | 8.5 mm | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 165X13199XE Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Polyamide | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | - | Flat | Bulk | 2005 | 165X | yes | Active | - | - | 25 | - | - | Black | - | - | - | - | - | Unshielded | - | - | Tin | CONNECTOR ACCESSORY | Two Piece Backshell | - | 10.3 mm | 180° | - | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | 43.6mm | 53.5mm | 17mm | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 165X11919X Conec | In Stock | - | Datasheet | 12 Weeks | - | 9 | - | - | - | - | - | - | - | 2006 | 165X | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 300X10879X Conec | In Stock | - | Datasheet | 12 Weeks | - | 37 | - | Plastic, Metallized | - | - | - | Round | - | 2016 | - | yes | Active | 1 (Unlimited) | - | 9 | - | - | - | - | - | - | - | - | Shielded | - | - | Nickel | CONNECTOR ACCESSORY | Two Piece Backshell | - | - | 180° | - | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 165X14609X Conec | In Stock | - | Datasheet | 12 Weeks | - | 50 | - | - | - | - | - | - | - | 2013 | 165X | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() HDC-CTH1(4-40)(10) Hirose Electric Co Ltd | 7 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | 65°C | -55°C | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | 37 | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1218407-1 TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 15 Weeks | - | - | - | Aluminum | - | - | - | Round | - | 2011 | AMPLIMITE | - | Obsolete | Not Applicable | - | 104 | - | - | Silver | - | - | - | - | - | Shielded | - | - | Nickel | CONNECTOR ACCESSORY | Two Piece Backshell | - | - | 180° | - | Assembly Hardware, Cable Clamp | - | Mating Screws 4-40 | - | - | - | RoHS Compliant | - | - | - | ||
![]() 165X11349XE Conec | In Stock | - | Datasheet | 12 Weeks | - | - | ABS | Plastic, Metallized | - | - | - | Round | Bulk | 2006 | 165X | yes | Active | - | - | 37 | - | - | Silver | - | - | - | - | - | Shielded | - | - | Tin | CONNECTOR ACCESSORY | Two Piece Backshell | - | 11.5 mm | 45°, 180° | - | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | 47.2mm | 70.6mm | 15.5mm | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 165X17609X Conec | In Stock | - | Datasheet | 12 Weeks | Metal | 9 | - | - | - | - | - | - | - | 2009 | 165X | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 42.4mm | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | 31.8mm | - | ROHS3 Compliant | - | - | - | ||
![]() 600X57037X Conec | In Stock | - | Datasheet | 12 Weeks | - | 50 | - | - | - | - | - | - | - | 2007 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 165X17449X Conec | In Stock | - | Datasheet | 12 Weeks | Metal | - | - | Metal, Zinc | - | - | - | Round | - | 2009 | 165X | - | Active | 1 (Unlimited) | - | 50 | - | - | - | - | - | - | - | - | Shielded | - | - | Nickel | CONNECTOR ACCESSORY | Two Piece Backshell | - | - | 180° | - | - | - | Mating Screws 4-40 | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 165X15129X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Polybutylene Terephthalate, Glass Filled | - | - | - | Round | - | 2010 | 165X | - | Active | - | - | 15 | - | - | Black | - | - | - | - | - | Unshielded | - | - | - | CONNECTOR ACCESSORY | One Piece Backshell | - | - | 180° | - | Cable Clamp | - | Dust Tight/Waterproof (IP67), Mating Screws M3 | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 61030010015 HARTING | 78 |
| Datasheet | 10 Weeks | Metal | - | - | - | - | M2.5X6.5 | SCREW | - | - | - | - | yes | Active | 1 (Unlimited) | - | 25 | - | - | - | - | NO | NO | NO | - | - | - | - | Zinc | CONNECTOR ACCESSORY | - | - | - | - | HOOD | - | D-SUB CONNECTOR | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 15-004800 Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Acrylonitrile Butadiene Styrene (ABS), Metallized | - | - | - | Round | Bulk | 2014 | - | - | Active | 1 (Unlimited) | - | 50 | - | - | - | - | - | - | - | - | Shielded | - | - | Nickel | CONNECTOR ACCESSORY | One Piece Backshell | - | - | 180° | - | Assembly Hardware, Strain Relief | - | Dust Tight/Waterproof (IP67), Mating Screws 4-40 | - | - | - | ROHS3 Compliant | - | - | IP67 | ||
![]() 165X11659X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Zinc | Metal, Zinc | - | - | - | Round | Bulk | 2009 | 165X | - | Active | - | - | 9 | - | - | Silver | - | - | - | - | - | Shielded | - | - | Nickel | CONNECTOR ACCESSORY | Two Piece Backshell | - | 12.1 mm | 40° | - | Assembly Hardware | - | Slide Lock, Spring | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1689145 Phoenix Contact | 10 |
| Datasheet | 8 Weeks | - | - | - | Polyamide (PA), Nylon | Polyamide | - | - | Round | - | 2003 | PLUSCON | - | Active | Not Applicable | Screw | 9 | 80°C | -40°C | Gray | 2 | - | - | - | - | Unshielded | 89mm | 0A | - | - | Backshell with Panel Frame | - | - | 45°, Dual | - | Mounting Gasket | - | Dust Tight/Waterproof (IP67) | - | 60mm | - | RoHS Compliant | - | Lead Free | IP67 | ||
![]() 955-009-030R121 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | - | Metal, Zinc Alloy | - | - | - | Round | - | 2007 | 955, ARMOR | - | Active | Not Applicable | - | 9 | - | - | Silver | - | - | - | - | - | Shielded | - | - | Nickel over Copper | - | Two Piece Backshell | - | - | 45°, 180° | - | Assembly Hardware | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 165X10409XE Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Polyamide (PA6), Nylon 6 | - | - | - | Round | Bulk | 2006 | 165X | yes | Active | Not Applicable | - | 25 | - | - | Black | - | - | - | - | Straight | Unshielded | 31.7mm | - | - | CONNECTOR ACCESSORY | One Piece Backshell | - | - | 180° | - | Strain Relief | - | Mating Screws | - | 53.2mm | 12.7mm | ROHS3 Compliant | - | Lead Free | - | ||
![]() 165X11679X Conec | In Stock | - | Datasheet | 12 Weeks | Metal | - | Zinc | Metal, Zinc | - | - | - | Round | - | 2009 | 165X | - | Active | 1 (Unlimited) | - | 25 | - | - | Silver | - | - | - | - | - | Shielded | 40mm | - | Nickel | CONNECTOR ACCESSORY | Two Piece Backshell | - | 12.1 mm | 40°, 180° | - | Assembly Hardware | - | Slide Lock, Spring | - | 53.2mm | - | ROHS3 Compliant | - | - | - | ||
![]() 300X10729X Conec | In Stock | - | Datasheet | 12 Weeks | - | 25 | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | - | Round | - | 2006 | - | - | Active | 1 (Unlimited) | - | 9 | - | - | Gray | - | - | - | - | - | Unshielded | - | - | - | CONNECTOR ACCESSORY | Gender Changer | - | - | 180° | - | - | - | Mating Screws 4-40 | - | - | - | ROHS3 Compliant | - | - | - |