- Manufacturer
- Series
- Number of Positions
- Material
- Part Status
- Accessory Type
- Cable Exit
- Factory Lead Time
- Shielding
- Hardware
- RoHS Status
- Cable Types
- Color
Attribute column
Categories
D-Sub, D-Shaped Connectors - Backshells, Hoods
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Number of Pins | Shell Material | Material | Housing Material | Weight | Body Material | Mounting Option 1 | Cable Types | Contact Finish Mating | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Total Number of Contacts | Orientation | Shielding | Depth | Reach Compliance Code | Shell Finish | Reference Standard | Reliability | Body Length or Diameter | Body Breadth | Contact Gender | Body Depth | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Plating | Connector Support Type | Dielectric Withstanding Voltage | Wire/Cable Type | Accessory Type | Contact Pattern | Wire/Cable Diameter | Contact Design | Cable Exit | Assembly Item Name | Cable Entry-Max | Hardware | Cable Entry-Min | Used With | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DX30M-20-CV Hirose Electric Co Ltd | 461 |
| Datasheet | 10 Weeks | PANEL | - | - | - | Metal Shell, Stainless Steel/Plastic Cover | - | - | - | LOCKING | Round | AU | 85°C | -55°C | - | 2005 | DX30M | - | Active | Not Applicable | - | 20 | - | - | Beige | 2 | ONE TOUCH LOCK | - | - | - | 20 | - | Shielded | - | unknown | NICKEL | UL | COMMERCIAL | 0.823 inch | 0.358 inch | FEMALE | 0.319 inch | 0.5A | 35mOhm | 250000000Ohm | 0.05 inch | PLUG | SOLDER LUG | - | - | 300VAC V | - | Two Piece Backshell and Cover | RECTANGULAR | - | PREASSEM CONN | 180° | - | - | Strain Relief | - | - | Latch Lock | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1727040120 Molex | 227 |
| Datasheet | 13 Weeks | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | - | - | Round | - | - | - | - | - | FKC, FCT | - | Active | 1 (Unlimited) | - | 25 | - | - | Black | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel | CONNECTOR ACCESSORY | - | - | Two Piece Backshell | - | - | - | 180° | - | - | Assembly Hardware, Cable Clamp, Strain Relief | - | - | Mating Screws 4-40 | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 980-2000-349 ITT Cannon, LLC | 1193 |
| Datasheet | 2 Weeks | - | Metal | - | - | Zinc | - | - | - | - | Round | - | - | - | - | 2008 | - | - | Active | 1 (Unlimited) | Connector | 50 | 80°C | -20°C | - | - | - | NO | NO | NO | - | Straight | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Zinc, Clear | - | - | - | Two Piece Backshell | - | - | - | 180° | - | 0.68 inch | Assembly Hardware, Grommets | 0.3 inch | - | Mating Screws | 21.95mm | 66.7mm | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() 165X13429XE Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Polyester | Polybutylene Terephthalate | - | - | - | - | Round | - | - | - | Bulk | 2006 | 165X | yes | Active | Not Applicable | - | 15 | 90°C | -33°C | Black | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | Two Piece Backshell | - | 9.4 mm | - | 90° | - | - | Assembly Hardware, Strain Relief | - | - | Mating Screws 4-40 | 45.5mm | 41.2mm | 16.3mm | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09670500349 HARTING | 92 |
| - | 8 Weeks | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 61030013018 HARTING | 52 |
| - | 9 Weeks | - | Metal | - | - | - | Zinc | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 61030011013 HARTING | 56 |
| - | 5 Weeks | - | Metal | - | - | Metal, Zinc | - | - | - | M2.5X6.5 | Round | - | - | - | - | - | Inducom | yes | Active | 1 (Unlimited) | - | 9 | - | - | - | - | - | NO | NO | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | Two Piece Backshell | - | - | - | 40° | HOOD | - | Assembly Hardware | - | D-SUB CONNECTOR | Mating Screws M3 | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 975-009-010R011 NorComp Inc. | In Stock | - | Datasheet | - | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | - | - | Round | - | - | - | Bulk | 2005 | 975 | yes | Obsolete | Not Applicable | - | 9 | - | - | Black | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Two Piece Backshell | - | - | - | 180° | - | - | Assembly Hardware, Strain Relief | - | - | Mating Screws 4-40 | 15.2mm | 30.8mm | 45.7mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 951-037-020R121 NorComp Inc. | 18 |
| Datasheet | 14 Weeks | - | Metal | - | - | Plastic, Metallized | - | - | - | - | Round | - | - | - | - | 2007 | 951 | - | Active | - | - | 37 | - | - | Silver | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel over Copper | CONNECTOR ACCESSORY | - | - | Two Piece Backshell | - | - | - | 60° | - | - | Strain Relief | - | - | Mating Screws 4-40 | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09670150335 HARTING | 58 |
| Datasheet | 11 Weeks | - | - | - | - | Metal | - | - | - | - | Round | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | - | 15 | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | Two Piece Backshell | - | - | - | 45° | - | - | Assembly Hardware | - | - | Mating Screws M3 | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09670250322 HARTING | 73 |
| Datasheet | 15 Weeks | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 986-015-020L121 NorComp Inc. | In Stock | - | Datasheet | - | - | - | - | Steel | Metal, Steel | - | - | - | - | Round | - | - | - | - | 2005 | 986 | - | Obsolete | Not Applicable | - | 15 | - | - | Silver | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel | - | - | - | One Piece Backshell | - | - | - | 180° | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 86303640BLF Amphenol ICC (FCI) | 220 | - | - | 8 Weeks | - | - | - | Nylon | Polyamide (PA), Nylon | Plastic | - | Nylon, Polyamide | - | Round | - | - | - | Bulk | 2016 | - | - | Active | 1 (Unlimited) | - | 37 | 120°C | -40°C | Black | - | - | - | - | - | - | Straight | Unshielded | 47.3mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Round | Hinged Backshell | - | 12 mm | - | 180° | - | - | Strain Relief | - | - | Mating Screws 4-40 | - | 70.9mm | - | No | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Metal | - | Zinc | Metal, Zinc Alloy | - | 453.59237g | Aluminium | - | Round | - | - | - | - | 2000 | 103 | - | Obsolete | 1 (Unlimited) | - | 36 | - | - | Silver | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel | - | - | - | Two Piece Backshell | - | - | - | 60° | - | - | Assembly Hardware, Cable Clamp | - | - | Latch Lock | - | - | - | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() DE51218-1 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | Round | - | - | - | - | - | - | - | Active | - | - | 9 | - | - | Gray | - | - | NO | NO | NO | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | One Piece Backshell | - | - | - | 180° | HOOD | 0.281 inch | - | - | D-SUB CONNECTOR | Mating Screws 4-40 | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 09670500335 HARTING | 48 |
| - | 11 Weeks | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() XM2S-0911-S003 Omron Electronics Inc-EMC Div | 87 | - | Datasheet | 9 Weeks | - | - | 9 | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | - | - | Round | - | - | - | - | 2001 | XM2 | - | Active | 1 (Unlimited) | - | 9 | 50°C | 0°C | Silver | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel | - | - | - | Two Piece Backshell | - | - | - | 180° | - | - | Assembly Hardware | - | - | Mating Screws M2.6 | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 61030011016 HARTING | 51 |
| - | 4 Weeks | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 300X10119X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | ABS | Plastic, Metallized | - | - | - | - | Round | - | - | - | - | 2005 | - | - | Active | 1 (Unlimited) | - | 15 | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel | CONNECTOR ACCESSORY | - | - | Two Piece Backshell | - | 10 mm | - | 180° | - | - | Assembly Hardware, Strain Relief | - | - | Mating Screws 4-40 | - | - | - | - | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() 61030010011 HARTING | 17 |
| - | 11 Weeks | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - |