- Manufacturer
- Series
- Number of Positions
- Material
- Part Status
- Accessory Type
- Cable Exit
- Factory Lead Time
- Shielding
- Hardware
- RoHS Status
- Cable Types
- Color
Attribute column
Categories
D-Sub, D-Shaped Connectors - Backshells, Hoods
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Number of Pins | Shell Material | Material | Housing Material | Weight | Body Material | Cable Types | Contact Finish Mating | Shell Sizes | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Orientation | Shielding | Depth | Approval Agency | Contact Gender | Empty Shell | Plating | Connector Support Type | Wire/Cable Type | Accessory Type | Wire/Cable Diameter | Cable Exit | Assembly Item Name | Cable Entry-Max | Hardware | Cable Entry-Min | Used With | Features | Height | Length | Width | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 165X10439XE Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Polyamide | Polyamide (PA6), Nylon 6 | Plastic | - | - | Round | - | - | Bulk | 2005 | 165X | yes | Active | Not Applicable | - | 9 | - | - | Black | - | - | - | - | - | - | - | Right Angle | Unshielded | - | - | - | - | Tin | CONNECTOR ACCESSORY | - | One Piece Backshell | - | 90° | - | - | Strain Relief | - | - | Mating Screws | 25.4mm | - | 12.7mm | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 340108712B C&K | 2151 |
| Datasheet | 16 Weeks | - | - | - | - | Metal, Aluminum Alloy | - | - | - | Round | - | - | - | - | MDM | - | Active | 1 (Unlimited) | - | 31 | - | - | Gold | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | Gold | - | - | One Piece Backshell | - | 180° | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 165X02609XE Conec | 31 |
| - | 12 Weeks | - | Metal | - | - | Metal, Zinc | - | - | - | Round | - | - | Bulk | 2009 | 165X | yes | Active | 1 (Unlimited) | - | 9 | 120°C | -40°C | Silver | NO | NO | NO | - | - | - | - | Straight | Shielded | 40.7mm | UL | - | - | Nickel | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 180° | HOOD | 0.512 inch | Assembly Hardware, Strain Relief | 0.157 inch | D-SUB CONNECTOR | Mating Screws 4-40 | - | 31mm | 15mm | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 956-009-010R031 NorComp Inc. | 866 |
| Datasheet | 14 Weeks | - | - | - | ABS | Acrylonitrile Butadiene Styrene (ABS) | - | - | ABS | Round | - | - | - | 2002 | 956 | - | Active | 1 (Unlimited) | - | 9 | - | - | Gray | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | Round | Two Piece Backshell | - | 180° | - | - | Strain Relief | - | - | Mating Screws 4-40 | - | - | - | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | ||
![]() 66670090347 HARTING | 20 |
| Datasheet | 9 Weeks | - | Metal | - | - | Metal | - | - | - | Round | - | - | - | - | Inducom | - | Active | 1 (Unlimited) | - | 9 | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | Two Piece Backshell | - | - | - | - | Assembly Hardware | - | - | Mating Screws M3 | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 8655MHRA0901KLF Amphenol ICC (FCI) | 100 |
| - | 8 Weeks | CABLE | Metal | - | - | Zinc Die Cast | - | - | Zinc | Round | NOT SPECIFIED | 1/E | Bulk | - | - | - | Active | 1 (Unlimited) | D SUBMINIATURE CONNECTOR | 9 | - | - | Silver | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | Right Angle | Shielded | - | - | MALE | NO | Nickel | - | - | Two Piece Backshell | - | 45° | - | - | Assembly Hardware, Strain Relief | - | - | Mating Screws 4-40 | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() 300X10779X Conec | In Stock | - | - | 12 Weeks | - | - | 1 | - | Plastic, Metallized | - | - | - | - | - | - | - | 2006 | - | - | Active | 1 (Unlimited) | - | 9, 9 | - | - | Silver | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | CONNECTOR ACCESSORY | - | Gender Changer | - | - | - | - | - | - | - | Mating Screws 4-40 | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 955-009-010R011 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | - | Round | - | - | - | 2007 | 955, ARMOR | - | Active | Not Applicable | - | 9 | - | - | Black | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | Plastic | - | - | Two Piece Backshell | - | 45°, 180° | - | - | Assembly Hardware, Strain Relief | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 61030010010 HARTING | 102 |
| Datasheet | 4 Weeks | - | - | - | Metal | Metal, Zinc | - | - | - | Round | - | - | - | - | Inducom | - | Active | 1 (Unlimited) | - | 9 | - | - | - | - | - | - | - | - | - | - | Straight | - | 35mm | - | - | - | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 180° | - | - | Assembly Hardware | - | - | Mating Screws 4-40 | - | 31mm | - | - | ROHS3 Compliant | - | - | ||
![]() 975T025-010R011 NorComp Inc. | 26 |
| Datasheet | 14 Weeks | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | - | Round | - | - | - | 2011 | 975T | yes | Active | 1 (Unlimited) | - | 25 | - | - | Black | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 90°, 180° | - | - | Assembly Hardware, Strain Relief | - | - | Mating Screws 4-40 | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 955-015-020R121 NorComp Inc. | 228 |
| Datasheet | 14 Weeks | - | - | - | ABS | Plastic, Metallized | - | - | - | Round | - | - | - | 2007 | 955, ARMOR | - | Active | Not Applicable | - | 15 | - | - | Silver | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | Nickel over Copper | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 45°, 180° | - | - | Assembly Hardware, Strain Relief | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 975T025-020R121 NorComp Inc. | 334 |
| Datasheet | 14 Weeks | - | Metal | - | - | Plastic, Metallized | - | - | - | Round | - | - | - | 2011 | 975T | yes | Active | 1 (Unlimited) | - | 25 | - | - | Silver | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | Nickel over Copper | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 90°, 180° | - | - | Assembly Hardware, Strain Relief | - | - | Mating Screws 4-40 | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 955-025-030R121 NorComp Inc. | 127 |
| Datasheet | 14 Weeks | - | - | - | - | Metal, Zinc Alloy | - | - | - | Round | - | - | - | 2007 | 955, ARMOR | - | Active | Not Applicable | - | 25 | - | - | Silver | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | Nickel over Copper | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 45°, 180° | - | - | Assembly Hardware | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 952-025-030R121 NorComp Inc. | 200 | - | Datasheet | 14 Weeks | - | - | - | Copper | Metal, Zinc | - | - | Zinc | Round | - | - | - | 2007 | 952, ARMOR | - | Active | 1 (Unlimited) | - | 25 | - | - | Silver | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | Nickel over Copper | - | - | Two Piece Backshell | 13 mm | 180° | - | - | Assembly Hardware, Strain Relief | - | - | Mating Screws 4-40 | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
Tiny WHSL | 48 |
| Datasheet | 6 Weeks | - | - | - | - | Polyester, Glass Filled | - | - | - | Flat | - | - | - | 2008 | 3357 | - | Active | Not Applicable | - | 15 | - | - | Gray | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | Flat | Two Piece Backshell | - | 180° | - | - | Assembly Hardware | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 979-025-030R121 NorComp Inc. | 62 | - | Datasheet | 14 Weeks | - | - | - | - | Metal, Zinc Alloy | - | - | Zinc | Round | - | - | - | 2008 | 979, ARMOR | yes | Active | 1 (Unlimited) | - | 25 | - | - | Silver | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | Nickel | - | - | Two Piece Backshell | - | 180° | - | - | Assembly Hardware, Grommets | - | - | Mating Screws 4-40 | 48.3mm | 53.3mm | 16mm | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | ||
![]() 952-015-030R121 NorComp Inc. | 79 | - | Datasheet | 14 Weeks | - | - | - | Copper | Metal, Zinc | - | - | Zinc | Round | - | - | - | 2007 | 952, ARMOR | - | Active | Not Applicable | - | 15 | - | - | Silver | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | Nickel over Copper | - | - | Two Piece Backshell | 13 mm | 180° | - | - | Assembly Hardware, Strain Relief | - | - | Mating Screws 4-40 | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() DMH-A-003 Cinch Connectivity Solutions | 1416 |
| Datasheet | 12 Weeks | - | Metal | - | - | Metal, Zinc | - | - | Zinc | Round | - | - | - | 2012 | DMH | - | Active | - | - | 15 | - | - | Silver | NO | NO | NO | - | - | - | - | - | Shielded | - | - | - | - | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 180° | - | 0.32 inch | Assembly Hardware, Grommets | 0.21 inch | D-SUB CONNECTOR | Mating Screws 4-40 | - | - | - | No SVHC | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | Polybutylene Terephthalate, Glass Filled | - | 4.717361kg | - | Flat | - | - | - | 2007 | 3485 | - | Last Time Buy | Not Applicable | - | 36 | - | - | Gray | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | Two Piece Backshell | - | 180° | - | - | Assembly Hardware | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 2564 |
| Datasheet | 26 Weeks | - | - | - | - | Aluminum Alloy | - | - | - | Round | - | - | - | - | D-SUB | - | Active | 1 (Unlimited) | - | 9 | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | Gold | - | - | Two Piece Backshell | - | 180° | - | - | Assembly Hardware, Gasket | - | - | - | - | - | - | - | ROHS3 Compliant | - | - |