- Manufacturer
- Series
- Number of Positions
- Material
- Part Status
- Accessory Type
- Cable Exit
- Factory Lead Time
- Shielding
- Hardware
- RoHS Status
- Cable Types
- Color
Attribute column
Categories
D-Sub, D-Shaped Connectors - Backshells, Hoods
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Shell Material | Material | Housing Material | Weight | Body Material | Mounting Option 1 | Mounting Option 2 | Cable Types | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Shielding | Depth | Reach Compliance Code | Voltage - Rated AC | ELV | Plating | Connector Support Type | Wire/Cable Type | Accessory Type | Wire/Cable Gauge | Wire/Cable Diameter | Cable Exit | Assembly Item Name | Hardware | Features | Height | Length | Width | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1655661 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | Tin | - | - | - | Plastic | Acrylonitrile Butadiene Styrene (ABS) | ABS | 12.300008g | - | - | - | Round | Copper | Nylon | - | - | - | 2012 | PLUSCON | - | Obsolete | Not Applicable | - | 9 | - | - | Silver | Female | - | - | - | - | Straight | Shielded | - | unknown | 300V | Compliant | Metal | CONNECTOR ACCESSORY | - | Two Piece Backshell | 15.5 AWG | 8.5 mm | 45° | - | Assembly Hardware | IP20, Mating Screws 4-40 | - | - | - | No SVHC | - | UL94 V-0 | Not Applicable | - | ||
![]() 61030013014 HARTING | 120 |
| - | 10 Weeks | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1731110061 Molex | 194 |
| - | 13 Weeks | - | - | - | - | - | Zinc Die Cast | - | - | - | - | - | Round | - | - | - | - | - | - | FMK, FCT | - | Active | 1 (Unlimited) | - | 15 | - | - | Silver | - | - | - | - | - | - | Shielded | - | - | - | - | Nickel | - | - | Two Piece Backshell | - | - | 45° | - | Assembly Hardware, Cable Clamp, Strain Relief | Mating Screws 4-40 | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 8655MH2502LF Amphenol ICC (FCI) | 1 |
| Datasheet | 11 Weeks | - | - | Metal | - | - | Zinc Die Cast | - | - | - | #M3 | - | Round | - | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | - | 25 | 125°C | -55°C | Silver | - | - | NO | NO | NO | Straight | Shielded | 55mm | - | - | - | Nickel | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | - | 180° | HOOD | Assembly Hardware, Cable Clamp | Mating Screws M3 | - | 56.5mm | - | - | RoHS Compliant | - | - | - | ||
![]() 8655MH1502LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 11 Weeks | - | - | Metal | - | - | ZINC | - | - | - | #M3 | SCREW | - | - | - | 125°C | -55°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | NO | NO | NO | - | - | - | unknown | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | HOOD | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 09670090320 HARTING | 13 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 8655MH2502BKLF Amphenol ICC (FCI) | 9800 |
| - | 8 Weeks | - | - | Metal | - | - | Zinc Die Cast | - | - | Zinc | - | - | Round | - | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | EAR99 | 25 | - | - | Silver | - | 8536.69.40.30 | - | - | - | Straight | Shielded | - | - | - | - | Nickel | - | - | Two Piece Backshell | - | - | 180° | - | Assembly Hardware, Grommets | Mating Screws M3 | - | - | - | No SVHC | RoHS Compliant | - | - | - | ||
![]() 165X11639X Conec | 26 |
| Datasheet | 12 Weeks | - | - | Metal | - | Zinc | Metal, Zinc | - | - | - | - | - | Round | - | - | - | - | - | 2011 | 165X | - | Active | Not Applicable | - | 37 | - | - | Silver | - | - | - | - | - | - | Shielded | - | - | - | - | Nickel | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | - | 45°, 180° | - | Assembly Hardware | Mating Screws 4-40 | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 957-009-020R121 NorComp Inc. | 631 |
| Datasheet | 14 Weeks | - | - | Metal | - | Plastic | Plastic, Metallized | - | - | ABS | - | - | - | - | - | - | - | - | 2007 | 957 | - | Active | Not Applicable | - | 9, 9 | - | - | Silver | - | - | - | - | - | - | Shielded | - | - | - | - | Nickel over Copper | - | - | Gender Changer | - | - | - | - | - | Mating Screws 4-40 | - | - | - | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | - | ||
![]() 165X10399XE Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | Polyamide (PA6), Nylon 6 | - | - | - | - | - | Round | - | - | - | - | Bulk | 2006 | 165X | yes | Active | Not Applicable | - | 15 | - | - | Black | - | - | - | - | - | - | Unshielded | - | - | - | - | - | CONNECTOR ACCESSORY | - | One Piece Backshell | - | - | 180° | - | Strain Relief | Mating Screws | 25.4mm | 39.3mm | 12.7mm | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 165X17129X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | 165X | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | 53.42mm | - | - | ROHS3 Compliant | - | - | - | ||
Tiny WHSL | 48 |
| Datasheet | 15 Weeks | - | - | Metal | - | - | - | - | 3.265865kg | - | - | - | - | - | - | - | - | - | 2009 | 103 | - | Active | Not Applicable | - | 68 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
Tiny WHSL | 85 |
| Datasheet | 15 Weeks | - | - | - | - | Polyester | Metal Shell, Steel/Plastic Cover | Steel | 453.59237g | - | - | - | Round | - | - | - | - | - | 2008 | 103 | - | Active | Not Applicable | - | 26 | - | - | Beige | - | - | - | - | - | Straight | Shielded | - | - | - | - | Plastic | - | - | Two Piece Backshell and Cover | - | - | 180° | - | Assembly Hardware, Cable Clamp | Mating Screws 4-40 | - | 39.7mm | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 09670090452 HARTING | 18 |
| - | 11 Weeks | - | Cable | 009 | - | - | Thermoplastic | Plastic | - | - | - | - | Round | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | 9 | - | - | Black | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | Two Piece Backshell | - | - | 45° | - | Assembly Hardware, Cable Clamp | Slide Lock, Spring | - | - | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 1727040099 Molex | 117 |
| - | 13 Weeks | - | - | - | - | - | Zinc Die Cast | - | - | - | - | - | Round | - | - | - | - | - | 2012 | FMK, FCT | - | Active | 1 (Unlimited) | - | 25 | - | - | Silver | - | - | - | - | - | - | Shielded | - | - | - | - | Nickel | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | - | 45° | - | Assembly Hardware, Cable Clamp, Strain Relief | Mating Screws 4-40 | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 1727040112 Molex | 44 |
| - | 13 Weeks | - | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | - | - | - | Round | - | - | - | - | - | - | FKC, FCT | - | Active | 1 (Unlimited) | - | 9 | - | - | Black | - | - | - | - | - | - | Shielded | - | - | - | - | Nickel | - | - | Two Piece Backshell | - | - | 180° | - | Assembly Hardware, Cable Clamp, Strain Relief | Mating Screws 4-40 | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 15-004750 Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | Round | - | - | - | - | Bulk | 2014 | - | - | Active | 1 (Unlimited) | - | 50 | - | - | Black | - | - | - | - | - | - | Unshielded | - | - | - | - | - | CONNECTOR ACCESSORY | - | One Piece Backshell | - | - | 180° | - | - | Dust Tight/Waterproof (IP67), Mating Screws 4-40 | - | - | - | - | ROHS3 Compliant | - | - | IP67 | ||
![]() 60130260555 HARTING | In Stock | - | Datasheet | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
Tiny WHSL | 219 |
| Datasheet | 6 Weeks | - | - | - | - | PBT | Polyester, Glass Filled | - | - | - | - | - | Flat | - | - | - | - | - | 2008 | 3357 | - | Active | Not Applicable | - | 9 | - | - | Gray | - | - | - | - | - | - | Shielded | - | - | - | - | Plastic | - | Flat | Two Piece Backshell | - | - | 180° | - | Assembly Hardware | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 165X10909XE Conec | 20 |
| - | 12 Weeks | - | - | - | - | Polyamide | Plastic, Metallized | - | - | - | - | - | Round | - | - | - | - | Bulk | 2006 | 165X | yes | Active | Not Applicable | - | 9 | - | - | - | - | - | - | - | - | Straight | Shielded | 27.75mm | - | - | - | Tin | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 8.5 mm | 180° | - | Assembly Hardware, Cable Clamp | Mating Screws 4-40 | - | 34mm | 14.5mm | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - |