- Manufacturer
- Series
- Number of Positions
- Material
- Part Status
- Accessory Type
- Cable Exit
- Factory Lead Time
- Shielding
- Hardware
- RoHS Status
- Cable Types
- Color
Attribute column
Categories
D-Sub, D-Shaped Connectors - Backshells, Hoods
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Number of Pins | Shell Material | Material | Weight | Body Material | Cable Types | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Shielding | Depth | Approval Agency | Plating | Connector Support Type | Wire/Cable Type | Accessory Type | Sealable | Thread Size | Wire/Cable Diameter | Cable Exit | Assembly Item Name | Cable Entry-Max | Hardware | Cable Entry-Min | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 955-037-010R011 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | Round | - | 2007 | 955, ARMOR | - | Active | Not Applicable | - | 37 | - | - | Black | - | - | - | - | Unshielded | - | - | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | - | - | 45°, 180° | - | - | Assembly Hardware, Strain Relief | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 165X11259XE Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | ABS | Acrylonitrile Butadiene Styrene (ABS) | - | - | Round | Bulk | 2006 | 165X | yes | Active | Not Applicable | - | 25 | - | - | Black | - | - | - | - | Unshielded | - | - | Tin | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | - | 10.5 mm | 45°, 180° | - | - | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | 42.2mm | 54.2mm | 15.5mm | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() DB-19977-2 Cinch Connectivity Solutions | 5 |
| Datasheet | 8 Weeks | - | - | Metal | - | Steel | Metal, Carbon Steel | - | - | Round | - | 2002 | - | - | Active | 1 (Unlimited) | - | 25 | - | - | - | NO | NO | NO | Right Angle | Unshielded | 24.58mm | - | Zinc, Yellow Chromate Finish | CONNECTOR ACCESSORY | - | One Piece Backshell | - | - | - | 90° | JUNCTION SHELL | - | Cable Clamp | - | - | - | 52.78mm | - | No | - | Non-RoHS Compliant | - | - | ||
![]() 09670250539 HARTING | 48 |
| Datasheet | 9 Weeks | - | - | - | - | - | Plastic, Metallized | - | Plastic | Round | - | - | - | - | Active | 1 (Unlimited) | - | 25 | - | - | - | - | - | - | - | Shielded | - | - | - | - | Round | One Piece Backshell | - | M3 | - | 180° | - | - | Assembly Hardware, Strain Relief | - | Dust Tight/Waterproof (IP67), Mating Screws M3 | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 967-025-010R011 NorComp Inc. | 22 | - | Datasheet | 14 Weeks | - | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | ABS | Round | - | 2011 | Seal-D 967 | yes | Active | 1 (Unlimited) | - | 25 | - | - | Black | - | - | - | - | Unshielded | - | - | Nickel | - | - | One Piece Backshell | - | - | - | 180° | - | - | - | - | Dust Tight/Waterproof (IP67), Mating Screws 4-40 | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | ||
![]() 2-2308341-1 TE Connectivity AMP Connectors | In Stock | - | Datasheet | 21 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | - | - | Zinc | - | - | Round | - | 2016 | - | - | Active | Not Applicable | Plug, Receptacle | 15 | 194°C | -40°C | Silver | - | - | - | - | Shielded | - | - | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | No | - | 14 mm | 135° | - | - | Assembly Hardware, Cable Clamp | - | Mating Screws 4-40 | - | - | - | - | - | Non-RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | 40 |
| Datasheet | 13 Weeks | - | - | - | - | Steel | Metal Shell, Steel/Plastic Cover | 453.59237g | - | Round | - | 2006 | 103 | - | Active | Not Applicable | - | 20 | - | - | Gray, Medium | - | - | - | Straight | Shielded | 42mm | - | Nickel | - | - | Two Piece Backshell and Cover | - | - | - | 180° | - | - | Assembly Hardware, Cable Clamp | - | Latch Lock | - | 29.7mm | - | - | - | RoHS Compliant | - | - | ||
![]() 165X02689XE Conec | 48 |
| - | 12 Weeks | - | - | Metal | - | - | Metal, Zinc | - | - | Round | Bulk | 2006 | 165X | yes | Active | 1 (Unlimited) | - | 9 | 120°C | -40°C | Silver | - | - | - | - | Shielded | 36.2mm | - | Nickel | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | - | - | 45° | - | - | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | - | 31mm | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 107 |
| Datasheet | - | - | - | Metal | - | - | Metal, Zinc Alloy | 453.59237g | Aluminium | Round | - | 2005 | 103 | - | Obsolete | 1 (Unlimited) | - | 20 | - | - | Silver | - | - | - | Straight | Shielded | - | - | Nickel | - | - | Two Piece Backshell | - | - | - | 180° | - | - | Assembly Hardware, Cable Clamp | - | Latch Lock | - | - | - | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 165X13389X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | 25 | - | - | - | - | - | - | 2013 | 165X | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 86303920ALF Amphenol ICC (FCI) | 1000 |
| - | 13 Weeks | - | - | - | 9 | - | Thermoplastic | - | - | Flat | Bulk | 2009 | - | - | Active | 1 (Unlimited) | - | 9 | 125°C | -55°C | Black | - | - | - | - | Unshielded | 29mm | - | - | - | - | Potting Shell | - | - | - | 180° | - | - | Strain Relief | - | Flange | - | 30.6mm | - | No | - | RoHS Compliant | - | - | ||
![]() 165X11699X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | Metal, Zinc | - | - | Round | - | 2009 | 165X | - | Active | Not Applicable | - | 50 | - | - | Silver | - | - | - | - | Shielded | 40mm | - | Nickel | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | - | - | 40°, 180° | - | - | Assembly Hardware | - | Slide Lock, Spring | - | 67mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 165X14849X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | PBT | - | - | - | - | - | 2007 | 165X | - | Active | Not Applicable | - | 37 | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 600X56025X Conec | 3 | - | Datasheet | 12 Weeks | - | - | - | 25 | - | - | - | - | - | - | 2005 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 41mm | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | 53.5mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 165X17949X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | Glass | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | Round | - | 2005 | 165X | - | Active | 1 (Unlimited) | - | 2 | - | - | Gray | - | - | - | - | Unshielded | - | - | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | - | 4.52 mm | 180° | - | - | Assembly Hardware | - | Mating Screws M3 | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 165X02669X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Metal | 37 | - | Metal, Zinc | - | - | Round | - | 2011 | 165X | - | Active | 1 (Unlimited) | - | 25 | - | - | Silver | - | - | - | - | Shielded | - | - | Nickel | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | - | - | 180° | - | - | Assembly Hardware, Strain Relief | - | Mating Screws M3 | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() DD115339-24 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | Cable | - | - | - | Thermoplastic | - | - | Round | - | 2003 | - | - | Active | Not Applicable | - | 50 | - | - | Black | NO | NO | NO | - | Unshielded | - | UL | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | - | - | 180° | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1731110087 Molex | 1000 |
| - | 11 Weeks | - | - | - | - | - | Zinc Die Cast | - | - | Round | - | - | FMH, FCT | - | Active | 1 (Unlimited) | - | 15 | - | - | Silver | - | - | - | - | Shielded | - | - | Nickel | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | - | - | 180° | - | - | Assembly Hardware, Cable Clamp, Strain Relief | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 165X02709XE Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Metal | - | - | Metal, Zinc | - | - | Round | Bulk | 2006 | 165X | yes | Active | Not Applicable | - | 25 | - | - | Silver | NO | NO | NO | - | Shielded | - | CSA; UL | Nickel | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | - | - | 45° | HOOD | 0.512 inch | Assembly Hardware, Strain Relief | 0.157 inch | Mating Screws 4-40 | 40.2mm | 53.2mm | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09670500413 HARTING | 18 |
| - | 7 Weeks | - | - | Metal | - | - | Plastic, Metallized | - | - | Round | - | - | - | yes | Active | 1 (Unlimited) | - | 50 | - | - | - | - | - | - | - | Shielded | - | - | - | CONNECTOR ACCESSORY | - | One Piece Backshell | - | - | - | 180° | - | - | Assembly Hardware | - | - | - | - | - | - | - | ROHS3 Compliant | - | - |