- Manufacturer
- Series
- Number of Positions
- Material
- Part Status
- Accessory Type
- Cable Exit
- Factory Lead Time
- Shielding
- Hardware
- RoHS Status
- Cable Types
- Color
Attribute column
Categories
D-Sub, D-Shaped Connectors - Backshells, Hoods
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Package / Case | Number of Pins | Shell Material | Material | Housing Material | Weight | Body Material | Mounting Option 1 | Mounting Option 2 | Cable Types | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | MIL Conformance | DIN Conformance | IEC Conformance | Pitch | Orientation | Shielding | Depth | Reach Compliance Code | Current Rating | Plating | Connector Support Type | Wire/Cable Type | Accessory Type | Wire/Cable Diameter | Cable Exit | Assembly Item Name | Cable Entry-Max | Hardware | Cable Entry-Min | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09670250321 HARTING | 48 |
| Datasheet | 7 Weeks | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 977-015-020-121 NorComp Inc. | In Stock | - | Datasheet | - | - | - | - | - | Plastic, Metallized | - | - | - | - | - | Round | - | 2002 | 977 | - | Obsolete | Not Applicable | 15 | - | - | Silver | - | - | - | - | - | Shielded | - | - | - | Nickel over Copper | - | Round | Two Piece Backshell | - | 180° | - | - | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | 16.4mm | 39.7mm | 36.9mm | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() DD-24661 Cinch Connectivity Solutions | In Stock | - | - | 16 Weeks | - | Metal | - | - | Metal, Carbon Steel | - | - | Steel | - | - | Flat | - | 2002 | - | - | Obsolete | 1 (Unlimited) | 50 | - | - | Yellow | NO | NO | NO | - | Straight | Unshielded | 17.45mm | - | - | Zinc, Yellow Chromate Finish | CONNECTOR ACCESSORY | - | One Piece Backshell | - | 180° | JUNCTION SHELL | - | Cable Clamp | - | - | - | 66.68mm | - | - | No SVHC | Non-RoHS Compliant | - | - | ||
![]() 971-015-020-121 NorComp Inc. | In Stock | - | Datasheet | - | - | - | - | - | Plastic, Metallized | - | - | - | - | - | Round | - | 2002 | 971 | - | Obsolete | Not Applicable | 15 | - | - | Silver | - | - | - | - | - | Shielded | - | - | - | Nickel over Copper | - | Round | Two Piece Backshell | - | 45° | - | - | Assembly Hardware, Grommets | - | Mating Screws 4-40 | 15.5mm | 40.5mm | 41.1mm | - | - | Non-RoHS Compliant | UL94 HB | Contains Lead | ||
![]() 165X10909X Conec | 59 |
| Datasheet | 12 Weeks | - | Metal | - | - | Plastic, Metallized | - | - | - | - | - | Round | Bulk | 2009 | 165X | - | Active | Not Applicable | 9 | - | - | - | - | - | - | - | Straight | Shielded | 27.75mm | - | - | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | 8.5 mm | 180° | - | - | Assembly Hardware, Cable Clamp | - | Mating Screws 4-40 | - | 34mm | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 1655674 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | - | - | ABS | Acrylonitrile Butadiene Styrene (ABS) | - | 17.499991g | - | - | - | Round | - | 2011 | PLUSCON | - | Obsolete | Not Applicable | 15 | 70°C | 0°C | Silver | - | - | - | - | Straight | Shielded | - | unknown | - | Metal | CONNECTOR ACCESSORY | - | Two Piece Backshell | 8.5 mm | 180° | - | - | Assembly Hardware | - | IP20, Mating Screws 4-40 | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() DA51210-1 Cinch Connectivity Solutions | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | Nylon | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 61030010017 HARTING | 30 |
| - | 7 Weeks | - | Metal | - | Metal | Metal, Zinc | Zinc | - | - | - | - | Round | - | - | Inducom | - | Active | 1 (Unlimited) | 25 | - | - | - | - | - | - | - | - | - | - | - | - | Zinc | - | Round | Two Piece Backshell | - | 40°, 180° | - | - | Assembly Hardware | - | Mating Screws 4-40 | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 165X14819X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | 9 | PBT | - | - | - | - | - | - | - | - | 2012 | 165X | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | 25.6 mm | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 60030500255 HARTING | In Stock | - | Datasheet | - | Gold | Metal | - | - | - | Thermoplastic | - | Aluminium | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | 50 | 105°C | -55°C | - | - | - | - | 1.27mm | Straight | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | 49 |
| Datasheet | 14 Weeks | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | 10.000011g | ABS | - | - | Round | - | 2007 | 3357 | - | Active | Not Applicable | 37 | 75°C | 0°C | Silver | - | - | - | - | Straight | Shielded | 23.01mm | - | - | Nickel over Copper | - | - | Two Piece Backshell | 17.27 mm | 180° | - | - | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | - | 69.44mm | - | No | No SVHC | RoHS Compliant | UL94 HB | - | ||
![]() 17E18242 Amphenol ICC (Commercial Products) | 4000 | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | LOCKING | JACKSCREW | - | - | 2017 | - | - | Active | 1 (Unlimited) | - | - | - | - | NO | NO | NO | - | - | - | - | unknown | - | - | CONNECTOR ACCESSORY | - | - | - | - | BACKSHELL | 0.32 inch | - | 0.21 inch | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 972-015-01SR041 NorComp Inc. | In Stock | - | - | 14 Weeks | - | - | - | Polyamide | Polyamide (PA66), Nylon 6/6 | - | - | Nylon, Polyamide | - | - | Round | - | 2013 | 972 | yes | Active | 1 (Unlimited) | 15 | - | - | Green | - | - | - | - | - | Unshielded | - | unknown | - | - | - | - | Hinged Backshell | - | 180° | - | - | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 HB | - | ||
![]() 972-025-01SR041 NorComp Inc. | 47 |
| - | 14 Weeks | - | - | - | Polyamide | Polyamide (PA66), Nylon 6/6 | - | - | Nylon, Polyamide | - | - | Round | - | 2013 | 972 | yes | Active | 1 (Unlimited) | 25 | - | - | Green | - | - | - | - | - | Unshielded | - | unknown | - | - | - | - | Hinged Backshell | - | 180° | - | - | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 HB | - | ||
![]() 972-025-01SR071 NorComp Inc. | In Stock | - | - | 14 Weeks | - | - | - | Polyamide | Polyamide (PA66), Nylon 6/6 | - | - | Nylon, Polyamide | - | - | Round | - | 2013 | 972 | yes | Active | 1 (Unlimited) | 25 | - | - | Blue | - | - | - | - | - | Unshielded | - | unknown | - | - | - | - | Hinged Backshell | 11.5 mm | 180° | - | - | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 HB | - | ||
![]() 165X11279X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | 50 | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | - | - | - | Round | - | 2006 | 165X | yes | Active | 1 (Unlimited) | 9 | - | - | Black | - | - | - | - | - | Unshielded | - | - | - | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 45°, 180° | - | - | Assembly Hardware, Strain Relief | - | Slide Lock, Spring | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 165X10139X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | 9 | - | - | - | - | - | - | - | - | - | 2011 | 165X | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1727040114 Molex | 116 |
| Datasheet | 13 Weeks | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | - | - | - | Round | - | - | FKH, FCT | - | Active | 1 (Unlimited) | 15 | - | - | Black | - | - | - | - | - | Shielded | - | - | - | Nickel | - | - | Two Piece Backshell | - | 180° | - | - | Assembly Hardware, Cable Clamp | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 09670370463 HARTING | 48 |
| Datasheet | 7 Weeks | - | - | - | - | Thermoplastic | - | - | - | - | - | Round | - | - | - | - | Active | 1 (Unlimited) | 37 | - | - | Black | - | - | - | - | - | Unshielded | - | - | - | - | - | - | Hinged Backshell | - | 45°, 180° | - | - | Cable Clamp, Grommets | - | Mating Screws 4-40 | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09670150427 HARTING | 18 |
| Datasheet | 7 Weeks | - | - | - | - | Thermoplastic, Metallized | - | - | - | - | - | Round | - | - | - | - | Active | 1 (Unlimited) | 15 | - | - | Silver | - | - | - | - | - | Shielded | - | - | - | - | - | - | Hinged Backshell | - | 180° | - | - | Cable Clamp, Grommets | - | Locking, Mating Screws M3 | - | - | - | - | - | ROHS3 Compliant | - | - |