- Manufacturer
- Series
- Number of Positions
- Material
- Part Status
- Accessory Type
- Cable Exit
- Factory Lead Time
- Shielding
- Hardware
- RoHS Status
- Cable Types
- Color
Attribute column
Categories
D-Sub, D-Shaped Connectors - Backshells, Hoods
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Shell Material | Material | Body Material | Cable Types | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Number of Positions | Color | Orientation | Shielding | Depth | Number of Contacts | Plating | Connector Support Type | Wire/Cable Type | Accessory Type | Wire/Cable Diameter | Cable Exit | Hardware | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 977-015-010-031 NorComp Inc. | In Stock | - | Datasheet | - | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | Round | - | 2002 | 977 | Obsolete | Not Applicable | - | 15 | Gray | - | Unshielded | - | - | - | - | Round | Two Piece Backshell | - | 180° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 16.4mm | 39.7mm | 36.9mm | - | - | Non-RoHS Compliant | - | Contains Lead | - | ||
![]() 60030680555 HARTING | In Stock | - | Datasheet | - | - | Metal | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | TELECOM AND DATACOM CONNECTOR | - | - | - | - | 59.4mm | - | - | - | - | - | - | - | - | - | - | 35.6mm | 12mm | - | - | RoHS Compliant | - | - | - | ||
![]() 1731110006 Molex | 253 | - | Datasheet | 13 Weeks | - | - | - | - | Polyamide (PA), Nylon | - | Round | - | 2010 | F-PHG, FCT | Active | 1 (Unlimited) | - | 37 | Gray | - | Unshielded | - | - | - | - | Round | One Piece Backshell | - | 180° | Assembly Hardware, Strain Relief | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 1731110242 Molex | 138 |
| - | 13 Weeks | - | - | - | - | Zinc Die Cast | - | Round | - | - | FMK, FCT | Active | 1 (Unlimited) | - | 9 | Silver | - | Shielded | - | - | Nickel | - | - | Two Piece Backshell | - | 180° | Assembly Hardware, Cable Clamp, Strain Relief | Mating Screws M3 | - | - | - | - | - | - | - | - | - | ||
![]() DA-C8-J10-F4-1R JAE Electronics | 53 |
| Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() 8655MH2502BLF Amphenol ICC (FCI) | 100 |
| - | 8 Weeks | - | Metal | - | - | Zinc Die Cast | - | Round | - | - | - | Active | 1 (Unlimited) | - | 25 | Silver | - | Shielded | - | - | Nickel | - | - | Two Piece Backshell | - | 180° | Assembly Hardware, Grommets | Mating Screws M3 | - | - | - | No | - | RoHS Compliant | - | - | - | ||
![]() 09670500538 HARTING | 49 |
| Datasheet | 11 Weeks | Cable | - | - | - | Plastic, Metallized | Plastic | Round | - | - | - | Active | 1 (Unlimited) | - | 50 | - | Straight | Shielded | 27.6mm | 50 | - | - | Round | One Piece Backshell | - | 180° | Assembly Hardware, Strain Relief | Dust Tight/Waterproof (IP67), Mating Screws 4-40 | - | 75.7mm | 52.1mm | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 165X14609XE Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | Plastic, Metallized | - | Round | - | 2013 | 165X | Active | 1 (Unlimited) | - | 9 | - | - | Shielded | - | - | - | - | - | Two Piece Backshell | - | 180° | - | Mating Screws M3 | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 165X11009XE Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | Plastic, Metallized | - | Round | - | 2005 | 165X | Active | 1 (Unlimited) | - | 9 | - | - | Shielded | - | - | Nickel | - | - | One Piece Backshell | - | 180° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 165X17589X Conec | In Stock | - | Datasheet | 12 Weeks | - | Metal | - | Zinc | - | - | - | Bulk | 2006 | 165X | Active | - | - | 37 | - | - | - | - | - | Nickel | CONNECTOR ACCESSORY | - | - | 7 mm | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 165X11389XE Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | Plastic, Metallized | - | Round | - | 2014 | 165X | Active | 1 (Unlimited) | - | 37 | - | - | Shielded | - | - | Nickel | - | - | Two Piece Backshell | - | 45°, 180° | Assembly Hardware, Strain Relief | Slide Lock, Spring | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 165X14449X Conec | In Stock | - | Datasheet | 12 Weeks | - | Metal | - | - | - | - | - | - | 2009 | 165X | Active | Not Applicable | - | 50 | - | - | - | - | - | Zinc | CONNECTOR ACCESSORY | - | - | 14.6 mm | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 165X02699X Conec | In Stock | - | Datasheet | 12 Weeks | - | Metal | - | Zinc | Metal, Zinc | - | Round | Bulk | 2006 | 165X | Active | 1 (Unlimited) | - | 15 | Silver | - | Shielded | - | - | Nickel | CONNECTOR ACCESSORY | - | Two Piece Backshell | 13 mm | 45° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 165X10229X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Glass | Polyamide (PA), Nylon, Glass Filled | - | Round | - | 2013 | 165X | Active | 1 (Unlimited) | - | 50 | - | - | Unshielded | - | - | Plastic | - | - | Two Piece Backshell | 14 mm | 180° | Assembly Hardware, Strain Relief | Mating Screws | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 165X10819XE Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | Metal, Zinc | - | Round | - | 2011 | 165X | Active | 1 (Unlimited) | - | 9 | Silver | - | Shielded | - | - | Nickel | CONNECTOR ACCESSORY | - | One Piece Backshell | - | 30° | Assembly Hardware | Cover | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 165X10849X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | Metal, Zinc | - | Round | - | 2011 | 165X | Active | 1 (Unlimited) | - | 37 | Silver | - | Shielded | - | - | Nickel | CONNECTOR ACCESSORY | - | One Piece Backshell | - | 30°, 180° | Assembly Hardware | Cover | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 15-004710 Conec | In Stock | - | Datasheet | 12 Weeks | - | - | 9 | - | - | - | - | - | 2014 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | IP67 | ||
![]() 165X13439X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Polyester | - | - | - | - | 2013 | 165X | Active | - | - | 25 | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | 13 mm | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1727040105 Molex | 120 |
| - | 13 Weeks | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | Round | - | 2012 | FWA, FCT | Active | 1 (Unlimited) | D SUBMINIATURE CONNECTOR | 9 | Black | - | Unshielded | - | - | - | - | - | One Piece Backshell | - | 180° | Assembly Hardware, Cable Clamp, Strain Relief | Dust Tight/Waterproof (IP67), Mating Screws 4-40 | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 86303641CLF Amphenol ICC (FCI) | 100 |
| - | 16 Weeks | - | - | - | - | Thermoplastic | - | Round | - | 2015 | - | Active | 1 (Unlimited) | - | 50 | Black | - | Unshielded | - | - | - | - | Round | Hinged Backshell | - | 180° | Strain Relief | Mating Screws 4-40 | - | - | - | - | - | RoHS Compliant | - | - | - |