- Manufacturer
- Series
- Number of Positions
- Material
- Part Status
- Accessory Type
- Cable Exit
- Factory Lead Time
- Shielding
- Hardware
- RoHS Status
- Cable Types
- Color
Attribute column
Categories
D-Sub, D-Shaped Connectors - Backshells, Hoods
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Package / Case | Number of Pins | Shell Material | Material | Housing Material | Weight | Body Material | Cable Types | Contact Materials | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Pitch | Orientation | Shielding | Depth | Current Rating | Contact Resistance | Insulation Resistance | Plating | Connector Support Type | Accessory Type | Wire/Cable Diameter | Cable Exit | Hardware | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 165X14819XE Conec | In Stock | - | - | 12 Weeks | - | - | - | Brass | Polybutylene Terephthalate, Glass Filled | - | - | - | Round | - | Bulk | 2006 | 165X | yes | Active | Not Applicable | 9 | - | - | Black | - | - | - | Unshielded | - | - | - | - | Tin | CONNECTOR ACCESSORY | One Piece Backshell | 10 mm | 180° | Cable Clamp | Dust Tight/Waterproof (IP67), Mating Screws 4-40 | 77mm | 40.8mm | 22mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 86303927ALF Amphenol ICC (FCI) | 1000 |
| Datasheet | 13 Weeks | - | - | 25 | - | Thermoplastic | - | - | - | Round | - | - | - | - | - | Active | 1 (Unlimited) | 25 | 125°C | -55°C | Black | - | - | Straight | Unshielded | - | - | - | - | - | - | Potting Shell | - | 90° | Strain Relief | Flange | - | 52.8mm | - | No | - | RoHS Compliant | - | - | ||
![]() 165X11319XE Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | ABS | Plastic, Metallized | - | - | - | Round | - | Bulk | 2006 | 165X | yes | Active | Not Applicable | 9 | - | - | Silver | - | - | - | Shielded | 39.7mm | - | - | - | Tin | CONNECTOR ACCESSORY | Two Piece Backshell | 6.3 mm | 45°, 180° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | 32mm | 15.5mm | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 146 |
| Datasheet | 15 Weeks | - | - | - | - | Metal Shell, Steel/Plastic Cover | Steel | 3.674098kg | - | Round | - | - | 2008 | 103 | - | Active | Not Applicable | 68 | - | - | Beige | - | - | Straight | Shielded | - | - | - | - | Nickel | - | Two Piece Backshell and Cover | 13.2 mm | 180° | Assembly Hardware, Cable Clamp | Mating Screws 4-40 | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 165X10269X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Glass | - | - | - | - | - | - | - | 2013 | 165X | - | Active | Not Applicable | 37 | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 60030680255 HARTING | In Stock | - | Datasheet | - | Gold | Metal | - | - | - | Thermoplastic | - | Aluminium | - | Copper, Gold | - | - | - | - | Obsolete | 1 (Unlimited) | 68 | 105°C | -55°C | - | - | 1.27mm | Straight | Shielded | - | 1A | 30mOhm | 1GOhm | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 165X13479XE Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | Plastic, Metallized | - | - | - | Round | - | - | 2013 | 165X | - | Active | 1 (Unlimited) | 15 | - | - | Silver | - | - | - | Shielded | - | - | - | - | - | - | Two Piece Backshell | - | 180° | Assembly Hardware, Cable Clamp | Mating Screws 4-40 | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 165X17999XE Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | - | Round | - | - | 2005 | 165X | - | Active | 1 (Unlimited) | 3 | - | - | Gray | - | - | - | Unshielded | - | - | - | - | - | - | Two Piece Backshell | - | 180° | Assembly Hardware | Mating Screws M3 | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 165X17899XE Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | - | Round | - | - | 2005 | 165X | - | Active | 1 (Unlimited) | 3 | - | - | Gray | - | - | - | Unshielded | - | - | - | - | - | - | Two Piece Backshell | - | 180° | Assembly Hardware | Mating Screws M3 | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 165X17889XE Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | - | Round | - | - | 2005 | 165X | - | Active | 1 (Unlimited) | 2 | - | - | Gray | - | - | - | Unshielded | - | - | - | - | - | - | Two Piece Backshell | - | 180° | Assembly Hardware | Mating Screws M3 | - | - | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 13 Weeks | - | - | - | - | Metal Shell, Steel/Plastic Cover | - | 453.59237g | - | Round | - | - | 2006 | 103 | - | Active | Not Applicable | 36 | - | - | Gray, Dark | - | - | - | Shielded | - | - | - | - | - | - | Two Piece Backshell and Cover | - | 180° | Assembly Hardware, Cable Clamp | Latch Lock | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 165X10529X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | Round | - | - | 2005 | 165X | - | Active | 1 (Unlimited) | 50 | - | - | Black | - | - | - | Unshielded | - | - | - | - | - | - | One Piece Backshell | - | 45°, 180° | Strain Relief | Mating Screws 4-40 | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 165X11359X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | 50 | - | Plastic, Metallized | - | - | - | Round | - | - | 2010 | 165X | - | Active | 1 (Unlimited) | 9 | - | - | - | - | - | - | Shielded | - | - | - | - | Nickel | - | Two Piece Backshell | - | 45°, 180° | Assembly Hardware, Strain Relief | Slide Lock, Spring | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 165X11369X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | ABS | Plastic, Metallized | - | - | - | Round | - | - | 2010 | 165X | - | Active | 1 (Unlimited) | 15 | - | - | - | Female | - | - | Shielded | - | - | - | - | Nickel | CONNECTOR ACCESSORY | Two Piece Backshell | 8 mm | 45°, 180° | Assembly Hardware, Strain Relief | Slide Lock, Spring | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 165X11019XE Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | Plastic, Metallized | - | - | - | Round | - | - | 2005 | 165X | - | Active | 1 (Unlimited) | 15 | - | - | - | - | - | - | Shielded | - | - | - | - | Nickel | - | One Piece Backshell | - | 180° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 165X17949XE Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | - | Round | - | - | 2005 | 165X | - | Active | 1 (Unlimited) | 2 | - | - | Gray | - | - | - | Unshielded | - | - | - | - | - | - | Two Piece Backshell | - | 180° | Assembly Hardware | Mating Screws M3 | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 165X17989XE Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | - | Round | - | - | 2005 | 165X | - | Active | 1 (Unlimited) | 3 | - | - | Gray | - | - | - | Unshielded | - | - | - | - | - | - | Two Piece Backshell | - | 180° | Assembly Hardware | Mating Screws M3 | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 165X17969XE Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | - | Round | - | - | 2005 | 165X | - | Active | 1 (Unlimited) | 2 | - | - | Gray | - | - | - | Unshielded | - | - | - | - | - | - | Two Piece Backshell | - | 180° | Assembly Hardware | Mating Screws M3 | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 165X18169XE Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | - | Round | - | - | 2005 | 165X | - | Active | 1 (Unlimited) | 3 | - | - | Gray | - | - | - | Unshielded | - | - | - | - | - | - | Two Piece Backshell | - | 180° | Assembly Hardware | Mating Screws M3 | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 165X11959X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | 50 | - | - | - | - | - | - | - | - | 2006 | 165X | - | Active | - | - | - | - | - | - | - | Straight/Right Angle | - | 45.4mm | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | 67.3mm | - | - | - | ROHS3 Compliant | - | - |