- Manufacturer
- Series
- Number of Positions
- Material
- Part Status
- Accessory Type
- Cable Exit
- Factory Lead Time
- Shielding
- Hardware
- RoHS Status
- Cable Types
- Color
Attribute column
Categories
D-Sub, D-Shaped Connectors - Backshells, Hoods
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Number of Pins | Shell Material | Material | Housing Material | Body Material | Cable Types | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Number of Positions | Color | Orientation | Shielding | Depth | Number of Contacts | Plating | Connector Support Type | Wire/Cable Type | Accessory Type | Wire/Cable Diameter | Cable Exit | Hardware | Features | Length | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DF02D020A11 JAE Electronics | In Stock | - | Datasheet | 14 Weeks | - | 20 | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | Flat | - | 2013 | DF02 | - | Active | 1 (Unlimited) | - | 20 | - | - | Shielded | - | - | - | - | Flat | Two Piece Backshell | - | 180° | Cable Clamp | Spring Lock | - | - | RoHS Compliant | - | - | ||
![]() DE44994R JAE Electronics | 94 |
| Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | 2006 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 300X11189X Conec | In Stock | - | Datasheet | 12 Weeks | Metal | 50 | - | Metal, Zinc | - | - | Round | - | 2007 | - | - | Active | 1 (Unlimited) | - | 15 | - | - | Shielded | - | - | Nickel | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 180° | - | Mating Screws 4-40 | - | - | ROHS3 Compliant | - | - | ||
![]() 300X11149X Conec | In Stock | - | Datasheet | 12 Weeks | Metal | - | - | Metal, Zinc | - | - | Round | - | 2007 | - | - | Active | 1 (Unlimited) | - | 25 | - | - | Shielded | - | - | Nickel | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 180° | - | Mating Screws 4-40 | - | - | ROHS3 Compliant | - | - | ||
![]() 8655MHRA2501KLF Amphenol ICC (FCI) | 100 |
| - | 8 Weeks | Metal | - | - | Zinc Die Cast | - | Zinc | Round | Bulk | - | - | - | Active | 1 (Unlimited) | - | 25 | Silver | Right Angle | Shielded | - | 25 | Nickel | - | - | Two Piece Backshell | - | 45° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | No SVHC | RoHS Compliant | - | - | ||
![]() 60030260555 HARTING | In Stock | - | Datasheet | - | Metal | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 60030680143 HARTING | In Stock | - | Datasheet | - | - | - | Thermoplastic | - | Polymer | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | 68 | - | Straight | - | 38.7mm | - | - | CONNECTOR ACCESSORY | - | - | 14 mm | - | - | - | 65.41mm | - | RoHS Compliant | - | - | ||
![]() 60030200255 HARTING | In Stock | - | Datasheet | - | Metal | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 60130140153580 HARTING | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 60030360255 HARTING | In Stock | - | Datasheet | - | Metal | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 165X10939XE Conec | In Stock | - | Datasheet | 12 Weeks | - | 37 | ABS | - | - | - | - | - | 2006 | 165X | - | Active | Not Applicable | - | - | Silver | Straight | - | 39.75mm | - | - | CONNECTOR ACCESSORY | - | - | 10.5 mm | - | - | - | 72.5mm | - | ROHS3 Compliant | - | - | ||
![]() 627-230-025-010 EDAC Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | ABS | Round | - | 2011 | 627 | yes | Active | 1 (Unlimited) | - | 25 | Black | - | Unshielded | - | - | - | CONNECTOR ACCESSORY | - | One Piece Backshell | - | 180° | Assembly Hardware | Dust Tight/Waterproof (IP67), Mating Screws | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 60030680655 HARTING | 48 |
| Datasheet | - | Metal | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 60130500153 HARTING | In Stock | - | Datasheet | - | Metal | - | - | - | Polymer | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | Straight | - | - | 50 | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 60031000143 HARTING | In Stock | - | Datasheet | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | 100 | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | 13 mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 60030200555 HARTING | In Stock | - | Datasheet | - | Metal | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 60130680153 HARTING | In Stock | - | Datasheet | - | Metal | - | - | - | Polymer | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | Straight | - | - | 68 | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 165X10149XE Conec | 106 |
| Datasheet | 12 Weeks | - | - | Polyamide | Polyamide (PA), Nylon, Glass Filled | - | - | Round | Bulk | 2006 | 165X | yes | Active | Not Applicable | - | 15 | Black | Straight | Unshielded | 39.75mm | - | Tin | CONNECTOR ACCESSORY | - | Two Piece Backshell | 10 mm | 180° | Assembly Hardware, Cable Clamp | Mating Screws 4-40 | 42.3mm | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 1727040118 Molex | 75 |
| Datasheet | 13 Weeks | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | Round | - | - | FKH, FCT | - | Active | 1 (Unlimited) | - | 25 | Black | - | Shielded | - | - | Nickel | - | - | Two Piece Backshell | - | 180° | Assembly Hardware, Cable Clamp | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1727040106 Molex | 91 |
| - | 13 Weeks | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | Round | - | 2012 | FWH, FCT | - | Active | 1 (Unlimited) | - | 9 | Black | - | Shielded | - | - | Nickel | - | - | One Piece Backshell | - | 180° | Assembly Hardware, Cable Clamp, Strain Relief | Dust Tight/Waterproof (IP67) | - | - | Non-RoHS Compliant | - | - |