- Manufacturer
- Series
- Number of Positions
- Material
- Part Status
- Accessory Type
- Cable Exit
- Factory Lead Time
- Shielding
- Hardware
- RoHS Status
- Cable Types
- Color
Attribute column
Categories
D-Sub, D-Shaped Connectors - Backshells, Hoods
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Package / Case | Number of Pins | Shell Material | Material | Weight | Body Material | Mounting Option 1 | Mounting Option 2 | Cable Types | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Shielding | Depth | Reach Compliance Code | Approval Agency | Number of Contacts | Plating | Connector Support Type | Wire/Cable Type | Accessory Type | Wire/Cable Diameter | Cable Exit | Assembly Item Name | Cable Entry-Max | Hardware | Cable Entry-Min | Used With | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 17E-1657-09 Amphenol ICC (Commercial Products) | 196 | - | Datasheet | 9 Weeks | - | Metal | - | - | Metal, Zinc Alloy | 19.199998g | - | - | - | Round | - | - | - | 2007 | 17E | - | Active | 1 (Unlimited) | - | 9 | - | - | Silver | NO | NO | NO | - | Shielded | - | - | - | - | Zinc | CONNECTOR ACCESSORY | - | Two Piece Backshell | 8.128 mm | 180° | - | 0.32 inch | Assembly Hardware, Grommets | 0.21 inch | D-SUB CONNECTOR | Mating Screws 4-40 | - | 30.91mm | - | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 165X02689X Conec | In Stock | - | Datasheet | 12 Weeks | - | Metal | - | Zinc | Metal, Zinc | - | - | - | - | Round | - | - | Bulk | 2007 | 165X | - | Active | 1 (Unlimited) | - | 9 | - | - | Silver | - | - | - | - | Shielded | - | - | - | - | Nickel | CONNECTOR ACCESSORY | - | Two Piece Backshell | 13 mm | 45° | - | - | Assembly Hardware, Grommets | - | - | Mating Screws 4-40 | - | - | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 17 | - | Datasheet | 13 Weeks | - | - | - | Steel | Metal Shell, Steel/Plastic Cover | 453.59237g | - | - | - | Round | - | - | - | 2007 | 103 | - | Active | Not Applicable | - | 50 | - | - | Beige | - | - | - | Straight | Shielded | - | - | - | - | Nickel | - | - | Two Piece Backshell and Cover | - | 180° | - | - | Assembly Hardware, Cable Clamp | - | - | Latch Lock | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 8655MHRA3701LF Amphenol ICC (FCI) | 100 |
| - | 8 Weeks | - | Metal | - | - | Metal, Zamak | - | - | - | - | Round | - | - | Bulk | 2012 | - | - | Active | 1 (Unlimited) | - | 37 | 120°C | -40°C | Silver | - | - | - | Straight | Shielded | - | - | - | - | Nickel | - | Round | Two Piece Backshell | - | 45° | - | - | Assembly Hardware, Strain Relief | - | - | Mating Screws 4-40 | - | 53.2mm | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 09670250351 HARTING | 48 |
| Datasheet | 7 Weeks | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 957-015-010R031 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | - | ABS | Acrylonitrile Butadiene Styrene (ABS) | - | ABS | - | - | - | - | - | - | 2007 | 957 | - | Active | Not Applicable | - | 15, 15 | - | - | Gray | - | - | - | - | Unshielded | - | - | - | - | - | - | - | Gender Changer | - | - | - | - | - | - | - | Mating Screws 4-40 | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 HB | - | ||
![]() 165X15369X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | 50 | - | Plastic, Metallized | - | - | - | - | Round | - | - | - | 2013 | 165X | - | Active | 1 (Unlimited) | - | 9 | - | - | Black | - | - | - | - | Shielded | - | - | - | - | Nickel | CONNECTOR ACCESSORY | - | One Piece Backshell | - | 180° | - | - | - | - | - | Mating Screws 4-40 | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 627-230-015-010 EDAC Inc. | 53 | - | Datasheet | 14 Weeks | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | ABS | - | - | Round | - | - | - | 2011 | 627 | yes | Active | 1 (Unlimited) | - | 15 | - | - | Black | - | - | - | - | Unshielded | - | - | - | - | - | CONNECTOR ACCESSORY | - | One Piece Backshell | - | 180° | - | - | Assembly Hardware | - | - | Dust Tight/Waterproof (IP67), Mating Screws | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 6-1393561-0 TE Connectivity Raychem Cable Protection | 18 |
| - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | 2005 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 8655MHRA2502KLF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | - | Metal | - | - | Zinc Die Cast | - | Zinc | - | - | Round | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | - | 25 | - | - | Silver | - | - | - | Right Angle | Shielded | - | - | - | 25 | Nickel | - | - | Two Piece Backshell | - | 45° | - | - | Assembly Hardware, Strain Relief | - | - | Mating Screws M3 | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() 8655MH0902LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 11 Weeks | - | Metal | - | - | ZINC | - | - | #M3 | SCREW | - | 125°C | -55°C | Bulk | 2015 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | NO | NO | NO | - | - | - | unknown | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | HOOD | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DE44994-2 ITT Cannon, LLC | In Stock | - | - | 21 Weeks | - | - | - | - | Brass | - | - | - | - | Round | - | - | - | - | - | - | Active | - | - | 9 | - | - | - | - | - | - | - | Unshielded | - | - | - | - | Gold | CONNECTOR ACCESSORY | - | One Piece Backshell | - | 180° | - | - | Assembly Hardware, Cable Clamp | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1731110059 Molex | 97 |
| - | 13 Weeks | - | - | - | - | Zinc Die Cast | - | - | - | - | Round | - | - | - | - | FMK, FCT | - | Active | 1 (Unlimited) | - | 50 | - | - | Silver | - | - | - | - | Shielded | - | - | - | - | Nickel | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 180° | - | - | Assembly Hardware, Cable Clamp, Strain Relief | - | - | Mating Screws 4-40 | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | 44 | - | Datasheet | 15 Weeks | - | - | - | Steel | Metal Shell, Steel/Plastic Cover | 4.626642kg | - | - | - | Round | - | - | - | 2008 | 103 | - | Active | Not Applicable | - | 50 | - | - | Beige | - | - | - | - | Shielded | - | - | - | - | Nickel | - | - | Two Piece Backshell and Cover | - | 180° | - | - | Assembly Hardware, Cable Clamp | - | - | Mating Screws 4-40 | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 983-025-010-031 NorComp Inc. | In Stock | - | Datasheet | - | - | - | - | Thermoplastic | Thermoplastic | - | - | - | - | Round | - | - | Bulk | 2002 | 983 | - | Obsolete | Not Applicable | - | 25 | - | - | Gray | - | - | - | - | Unshielded | - | - | - | - | Plastic | - | Round | Two Piece Backshell | - | 180° | - | - | Strain Relief | - | - | Mating Screws 4-40 | 48.8mm | 53.8mm | 16mm | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 977-037-010-031 NorComp Inc. | In Stock | - | Datasheet | - | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | - | - | Round | - | - | - | 2002 | 977 | - | Obsolete | Not Applicable | - | 37 | - | - | Gray | - | - | - | - | Unshielded | - | - | - | - | - | - | Round | Two Piece Backshell | - | 180° | - | - | Assembly Hardware, Strain Relief | - | - | Mating Screws 4-40 | 25mm | 69.5mm | 53.2mm | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() DC24660 Cinch Connectivity Solutions | 128 | - | - | 12 Weeks | Chromate | - | - | - | Metal, Steel | - | Steel | - | - | - | - | - | - | 2002 | - | - | Active | 1 (Unlimited) | Straight | 37 | - | - | Yellow | NO | NO | NO | - | Unshielded | 14.68mm | - | - | - | Chromate, Zinc | CONNECTOR ACCESSORY | Flat | - | - | - | JUNCTION SHELL | - | - | - | - | - | - | 69.04mm | - | - | No SVHC | Non-RoHS Compliant | - | - | ||
![]() 61030010021 HARTING | 10 |
| - | 9 Weeks | - | Metal | 37 | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 165X17349X Conec | 48 |
| Datasheet | 12 Weeks | - | Metal | - | Zinc | Metal, Zinc | - | - | - | - | Round | - | - | - | 2009 | 165X | - | Active | 1 (Unlimited) | - | 50 | - | - | - | NO | NO | NO | Straight | Shielded | 43.7mm | - | CSA; UL | - | Nickel | CONNECTOR ACCESSORY | - | Two Piece Backshell | 9.3 mm | 180° | HOOD | - | Assembly Hardware, Strain Relief | - | - | Mating Screws 4-40 | - | 67.8mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 165X10389X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | 50 | - | Polyamide (PA6), Nylon 6 | - | - | - | - | Round | - | - | - | 2014 | 165X | - | Active | 1 (Unlimited) | - | 9 | - | - | Black | - | - | - | - | Unshielded | - | - | - | - | - | CONNECTOR ACCESSORY | - | One Piece Backshell | - | 180° | - | - | Strain Relief | - | - | Mating Screws | - | - | - | - | - | ROHS3 Compliant | - | - |