- Manufacturer
- Series
- Number of Positions
- Material
- Part Status
- Accessory Type
- Cable Exit
- Factory Lead Time
- Shielding
- Hardware
- RoHS Status
- Cable Types
- Color
Attribute column
Categories
D-Sub, D-Shaped Connectors - Backshells, Hoods
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Shell Material | Material | Housing Material | Body Material | Cable Types | Operating Temperature (Min.) | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Shielding | Depth | Reach Compliance Code | Approval Agency | Number of Contacts | Plating | Connector Support Type | Wire/Cable Type | Number of Ports | Accessory Type | Wire/Cable Diameter | Cable Exit | Cable Entry-Max | Hardware | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 165X17889X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | Round | - | - | 2005 | 165X | - | Active | - | - | 2 | - | - | Gray | - | - | - | - | - | - | Unshielded | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | Two Piece Backshell | - | 180° | - | Assembly Hardware | Mating Screws 4-40 | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 165X14429X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Metal | Zinc | - | - | - | Round | - | - | 2009 | 165X | - | Active | Not Applicable | - | 25 | - | - | - | - | Female | - | - | - | - | Shielded | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | Two Piece Backshell | 12.1 mm | 45°, 180° | - | Assembly Hardware | Mating Screws 4-40 | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 970-009-010R011 NorComp Inc. | 47 | - | Datasheet | 14 Weeks | - | - | 009 | - | Acrylonitrile Butadiene Styrene (ABS) | - | ABS | Round | -30°C | - | 2007 | 970, ARMOR | yes | Active | 1 (Unlimited) | - | 9 | - | - | Black | - | - | NO | NO | NO | - | Unshielded | - | - | UL | - | Chromate | CONNECTOR ACCESSORY | - | - | Two Piece Backshell | - | 180° | 0.465 inch | Assembly Hardware, Grommets | Mating Screws 4-40 | 15.5mm | 31.2mm | 39.9mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 975T015-010R011 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | Round | - | - | 2011 | 975T | yes | Active | 1 (Unlimited) | - | 15 | - | - | Black | - | - | - | - | - | - | Unshielded | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | Two Piece Backshell | - | 90°, 180° | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09670370411 HARTING | 52 |
| - | 7 Weeks | - | - | - | Plastic | Thermoplastic | - | - | Round | - | - | - | - | yes | Active | 1 (Unlimited) | - | 37 | - | - | Gray | - | - | - | - | - | Straight | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | One Piece Backshell | - | 180° | - | Assembly Hardware, Cable Clamp | - | - | 69.7mm | 69.7mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 61030010022 HARTING | 32 |
| - | 4 Weeks | - | - | Metal | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 956-025-010R011 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | ABS | Round | - | - | 2006 | 956 | - | Active | Not Applicable | - | 25 | - | - | Black | - | - | - | - | - | - | Unshielded | - | - | - | - | Copper | CONNECTOR ACCESSORY | - | - | Two Piece Backshell | 11 mm | 180° | - | Strain Relief | Mating Screws 4-40 | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 HB | Contains Lead | ||
![]() 09670090435 HARTING | 20 |
| Datasheet | 4 Weeks | - | - | Metal | - | Thermoplastic, Metallized | - | Thermoplastic | Round | - | - | - | - | - | Active | 1 (Unlimited) | - | 9 | - | - | Silver | - | - | - | - | - | - | Shielded | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | Hinged Backshell | 10.3 mm | 45°, 180° | - | Cable Clamp, Grommets | Exit Cover, Locking, Mating Screws 4-40 | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 8655MH3711LF Amphenol ICC (FCI) | 184 |
| - | 6 Weeks | - | - | Metal | - | Zinc Die Cast | Metal | Zinc | Round | - | Bulk | - | - | - | Active | 1 (Unlimited) | - | 37 | 125°C | -55°C | Silver | - | - | - | - | - | Straight | Shielded | 56mm | - | - | 37 | Nickel | - | Round | - | Two Piece Backshell | 11.8 mm | 180° | - | Assembly Hardware, Cable Clamp | Mating Screws 4-40 | - | 72.95mm | - | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() DE121073-54 ITT Cannon, LLC | In Stock |
| - | 12 Weeks | Gold | Cable | - | - | Thermoplastic | Plastic | ABS | Round | - | - | 2000 | - | - | Active | - | Crimp | 9 | 150°C | -65°C | Silver | 2 | Female | NO | NO | NO | - | Shielded | 36mm | - | UL | - | Nickel over Copper | CONNECTOR ACCESSORY | - | 1 | Two Piece Backshell | - | 50° | - | Cable Clamp | Snap Lock | - | 36mm | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() 957-025-010R031 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | ABS | - | - | Bulk | 2007 | 957 | - | Active | Not Applicable | - | 25, 25 | - | - | Gray | - | Female | - | - | - | - | Unshielded | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | Gender Changer | - | - | - | - | Mating Screws 4-40 | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 HB | - | ||
![]() 09670370333 HARTING | 8 |
| Datasheet | 4 Weeks | - | - | - | Zinc | - | Metal | - | Round | - | - | - | - | - | Active | 1 (Unlimited) | - | 37 | - | - | - | - | - | - | - | - | - | - | - | not_compliant | - | - | - | CONNECTOR ACCESSORY | - | - | Two Piece Backshell | - | 45° | - | Assembly Hardware, Grommets | Mating Screws 4-40 | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 165X10819X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Metal | Zinc | Metal, Zinc | - | - | Round | - | - | 2011 | 165X | - | Active | Not Applicable | - | 9 | - | - | Silver | - | - | - | - | - | - | Shielded | - | - | - | - | Nickel | CONNECTOR ACCESSORY | - | - | One Piece Backshell | 12.1 mm | 30° | - | Assembly Hardware | Cover | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 8655PHRA1501LF Amphenol ICC (FCI) | 100 |
| - | 8 Weeks | - | - | - | - | Polycarbonate | Plastic | - | Round | - | Bulk | 2011 | - | - | Active | 1 (Unlimited) | - | 15 | 120°C | -40°C | Black | - | - | - | - | - | Straight | Unshielded | - | - | - | 15 | - | - | Round | - | Two Piece Backshell | - | 45° | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | 39.3mm | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FI40B-2015S-CVS(50) Hirose Electric Co Ltd | 160 |
| Datasheet | 8 Weeks | - | - | Molded | - | Polycarbonate (PC) | - | - | Round | - | - | 2010 | FI | - | Active | Not Applicable | - | 15 | - | - | Gray | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | Round | - | Two Piece Backshell | - | 90° | - | - | Locking | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 09670250434 HARTING | 31 |
| Datasheet | 7 Weeks | - | - | - | - | Thermoplastic | Plastic | - | Round | - | - | - | - | yes | Active | 1 (Unlimited) | - | 25 | - | - | Black | - | - | - | - | - | - | Unshielded | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | Hinged Backshell | 11.5062 mm | 45°, 180° | - | Cable Clamp, Grommets | Exit Cover, Locking, Mating Screws 4-40 | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 956-025-020R121 NorComp Inc. | 46 |
| Datasheet | 14 Weeks | - | - | - | - | Plastic, Metallized | - | ABS | Round | - | - | 2007 | 956 | - | Active | - | - | 25 | - | - | Silver | - | - | - | - | - | - | Shielded | - | - | - | - | Nickel over Copper | CONNECTOR ACCESSORY | - | - | Two Piece Backshell | - | 180° | - | Strain Relief | Mating Screws 4-40 | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 8655MH1501BLF Amphenol ICC (FCI) | 200 |
| Datasheet | 5 Weeks | - | - | Metal | - | Zinc Die Cast | Metal | Zinc | Round | - | - | 2011 | - | - | Active | 1 (Unlimited) | - | 15 | 125°C | -55°C | Silver | - | - | - | - | - | Straight | Shielded | - | - | - | 15 | Nickel | - | Round | - | Two Piece Backshell | 11.811 mm | 180° | - | Assembly Hardware, Grommets | Mating Screws 4-40 | - | 39.5mm | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() 165X13479X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | ABS | Plastic, Metallized | - | - | Round | - | - | 2009 | 165X | - | Active | 1 (Unlimited) | - | 15 | 90°C | -33°C | Silver | - | - | - | - | - | Straight | Shielded | 47.8mm | - | - | - | - | CONNECTOR ACCESSORY | - | - | Two Piece Backshell | 11 mm | 180° | - | Assembly Hardware, Cable Clamp | Mating Screws 4-40 | - | 41.2mm | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() DB19678-2 ITT Cannon, LLC | 2 |
| Datasheet | 12 Weeks | - | Clamp | Metal | - | Metal, Carbon Steel | - | - | Round | - | - | 2004 | - | - | Active | 1 (Unlimited) | - | 25 | - | - | - | - | - | YES | NO | NO | - | Unshielded | - | - | - | - | Yellow Chromate over Cadmium | CONNECTOR ACCESSORY | - | - | One Piece Backshell | - | 180° | - | Assembly Hardware | - | - | - | - | - | - | Non-RoHS Compliant | - | - |