- Manufacturer
- Series
- Number of Positions
- Material
- Part Status
- Accessory Type
- Cable Exit
- Factory Lead Time
- Shielding
- Hardware
- RoHS Status
- Cable Types
- Color
Attribute column
Categories
D-Sub, D-Shaped Connectors - Backshells, Hoods
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Number of Pins | Shell Material | Material | Body Material | Cable Types | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Positions | Color | MIL Conformance | DIN Conformance | IEC Conformance | Shielding | Plating | Connector Support Type | Accessory Type | Wire/Cable Diameter | Cable Exit | Assembly Item Name | Hardware | Used With | Features | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 165X10419X Conec | In Stock | - | Datasheet | 12 Weeks | - | 50 | - | Polyamide (PA6), Nylon 6 | - | Round | 2014 | 165X | yes | Active | 1 (Unlimited) | 37 | Black | - | - | - | Unshielded | - | CONNECTOR ACCESSORY | One Piece Backshell | - | 180° | - | Strain Relief | - | Mating Screws | - | ROHS3 Compliant | - | ||
![]() 165X14509X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Polyester | - | Round | 2006 | 165X | - | Active | 1 (Unlimited) | 9 | Black | - | - | - | Unshielded | - | - | Two Piece Backshell | - | 180° | - | - | - | Mating Screws M3 | - | ROHS3 Compliant | - | ||
![]() 165X10429X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Polyamide (PA6), Nylon 6 | - | Round | 2014 | 165X | yes | Active | 1 (Unlimited) | 50 | Black | - | - | - | Unshielded | - | CONNECTOR ACCESSORY | One Piece Backshell | - | 180° | - | Strain Relief | - | Mating Screws | - | ROHS3 Compliant | - | ||
![]() 165X13079X Conec | In Stock | - | Datasheet | 12 Weeks | - | 50 | - | Polyamide (PA), Nylon, Glass Filled | - | Round | 2003 | 165X | - | Active | 1 (Unlimited) | 9 | Black | NO | NO | NO | Unshielded | - | CONNECTOR ACCESSORY | Two Piece Backshell | - | 45°, 180° | HOOD | Assembly Hardware | D-SUB | Mating Screws 4-40 | - | ROHS3 Compliant | - | ||
![]() 165X14219X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | Round | 2003 | 165X | - | Active | 1 (Unlimited) | 15 | Gray | - | - | - | Unshielded | - | - | Two Piece Backshell | - | 180° | - | Assembly Hardware, Cable Clamp | - | Mating Screws 4-40 | - | ROHS3 Compliant | - | ||
![]() 165X10209XE Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Round | 2013 | 165X | - | Active | 1 (Unlimited) | 25 | Black | - | - | - | Unshielded | - | - | Two Piece Backshell | - | 180° | - | Assembly Hardware, Strain Relief | - | Mating Screws M3 | - | ROHS3 Compliant | - | ||
![]() 165X17389X Conec | In Stock | - | Datasheet | 12 Weeks | Metal | - | Zinc | Metal, Zinc | - | Round | 2012 | 165X | - | Active | 1 (Unlimited) | 37 | - | - | - | - | Shielded | Nickel | CONNECTOR ACCESSORY | Two Piece Backshell | 7 mm | 180° | - | Assembly Hardware, Strain Relief | - | Mating Screws M3 | - | ROHS3 Compliant | - | ||
![]() 976-015-020R121 NorComp Inc. | 18 |
| Datasheet | 14 Weeks | 015 | - | ABS | Plastic, Metallized | ABS, Copper | Flat | 2005 | 976 | yes | Active | 1 (Unlimited) | 15 | Silver | - | - | - | Shielded | Nickel over Copper | CONNECTOR ACCESSORY | Two Piece Backshell | - | 180° | - | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | No SVHC | ROHS3 Compliant | UL94 HB | ||
![]() 165X14599X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Polyester | - | Round | 2014 | 165X | - | Active | 1 (Unlimited) | 50 | Black | - | - | - | Unshielded | - | - | Two Piece Backshell | - | 45° | - | - | - | Mating Screws M3 | - | ROHS3 Compliant | - | ||
![]() 165X14029X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | ABS | Acrylonitrile Butadiene Styrene (ABS) | - | Flat | 2004 | 165X | - | Active | 1 (Unlimited) | 25 | Gray | - | - | - | Unshielded | - | CONNECTOR ACCESSORY | Two Piece Backshell | - | 180° | - | Strain Relief | - | Mating Screws 4-40 | - | ROHS3 Compliant | - | ||
![]() 165X02639X Conec | In Stock | - | Datasheet | 12 Weeks | Metal | - | - | Metal, Zinc | - | Round | 2011 | 165X | - | Active | 1 (Unlimited) | 37 | Silver | - | - | - | Shielded | Nickel | CONNECTOR ACCESSORY | Two Piece Backshell | - | 180° | - | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | - | ROHS3 Compliant | - | ||
![]() 165X11599X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Plastic, Metallized | - | Round | 2005 | 165X | - | Active | 1 (Unlimited) | 50 | - | - | - | - | Shielded | Nickel | - | Two Piece Backshell | - | 40°, 180° | - | Assembly Hardware | - | Mating Screws 4-40 | - | ROHS3 Compliant | - | ||
![]() 165X11909X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Polycarbonate, Glass Filled | - | Round | 2008 | 165X | - | Active | 1 (Unlimited) | 50 | Gray | - | - | - | Unshielded | - | - | Two Piece Backshell | - | 90°, 180° | - | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | - | ROHS3 Compliant | - | ||
![]() 165X12949X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | Flat | 2013 | 165X | - | Active | 1 (Unlimited) | 25 | Black | - | - | - | Unshielded | - | - | Two Piece Backshell | - | 180° | - | Assembly Hardware, Strain Relief | - | - | - | ROHS3 Compliant | - | ||
![]() 165X10179X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Polyamide (PA), Nylon | - | Round | 2015 | 165X | yes | Active | 1 (Unlimited) | 50 | Black | - | - | - | Unshielded | - | CONNECTOR ACCESSORY | Two Piece Backshell | - | 180° | - | Assembly Hardware, Cable Clamp | - | Mating Screws 4-40 | - | ROHS3 Compliant | - | ||
![]() 165X17399X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Metal, Zinc | - | Round | 2012 | 165X | - | Active | 1 (Unlimited) | 50 | - | - | - | - | Shielded | Nickel | CONNECTOR ACCESSORY | Two Piece Backshell | - | 180° | - | Assembly Hardware, Strain Relief | - | Mating Screws M3 | - | ROHS3 Compliant | - | ||
![]() 165X15179X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Round | 2002 | 165X | - | Active | 1 (Unlimited) | 15 | Black | - | - | - | Unshielded | - | CONNECTOR ACCESSORY | One Piece Backshell | - | 180° | - | - | - | Mating Screws M3 | - | ROHS3 Compliant | - | ||
![]() 15-004820 Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Acrylonitrile Butadiene Styrene (ABS), Metallized | - | Round | 2014 | - | - | Active | 1 (Unlimited) | 15 | - | - | - | - | Shielded | Nickel | CONNECTOR ACCESSORY | One Piece Backshell | - | 180° | - | Assembly Hardware, Strain Relief | - | Dust Tight/Waterproof (IP67), Mating Screws 4-40 | - | ROHS3 Compliant | - | ||
![]() 165X15209X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Round | 2002 | 165X | - | Active | 1 (Unlimited) | 50 | Black | - | - | - | Unshielded | - | CONNECTOR ACCESSORY | One Piece Backshell | - | 180° | - | - | - | Mating Screws M3 | - | ROHS3 Compliant | - | ||
![]() 165X15399X Conec | In Stock | - | Datasheet | 12 Weeks | - | 50 | - | Plastic, Metallized | - | Round | 2013 | 165X | - | Active | 1 (Unlimited) | 37 | Black | - | - | - | Shielded | Nickel | CONNECTOR ACCESSORY | One Piece Backshell | - | 180° | - | - | - | Mating Screws 4-40 | - | ROHS3 Compliant | - |