- Manufacturer
- Series
- Number of Positions
- Material
- Part Status
- Accessory Type
- Cable Exit
- Factory Lead Time
- Shielding
- Hardware
- RoHS Status
- Cable Types
- Color
Attribute column
Categories
D-Sub, D-Shaped Connectors - Backshells, Hoods
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Number of Pins | Shell Material | Material | Cable Types | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Positions | Color | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Shielding | Plating | Connector Support Type | Wire/Cable Type | Accessory Type | Wire/Cable Diameter | Cable Exit | Assembly Item Name | Hardware | Features | Height | Length | Width | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 165X15109X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Plastic, Metallized | Round | - | 2009 | 165X | - | Active | 1 (Unlimited) | 50 | - | - | - | - | - | Shielded | Nickel | CONNECTOR ACCESSORY | - | One Piece Backshell | - | 180° | - | Assembly Hardware | Mating Screws 4-40 | - | - | - | ROHS3 Compliant | - | - | ||
![]() 165X15069X Conec | In Stock | - | Datasheet | 12 Weeks | - | 50 | - | Plastic, Metallized | Round | - | 2009 | 165X | - | Active | 1 (Unlimited) | 9 | - | - | - | - | - | Shielded | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 180° | - | - | Mating Screws 4-40 | - | - | - | ROHS3 Compliant | - | - | ||
![]() 165X15059X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Plastic, Metallized | Round | - | 2012 | 165X | - | Active | 1 (Unlimited) | 50 | - | - | - | - | - | Unshielded | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 180° | - | - | Mating Screws 4-40 | - | - | - | ROHS3 Compliant | - | - | ||
![]() 165X11679XE Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Metal, Zinc | Round | - | 2010 | 165X | - | Active | 1 (Unlimited) | 25 | Silver | - | - | - | - | Shielded | Nickel | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 40°, 180° | - | Assembly Hardware | Slide Lock, Spring | - | - | - | ROHS3 Compliant | - | - | ||
![]() 165X10999X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Plastic, Metallized | Round | - | 2013 | 165X | - | Active | 1 (Unlimited) | 50 | - | - | - | - | - | Shielded | Nickel | - | - | Two Piece Backshell | - | 180° | - | Assembly Hardware, Strain Relief | Mating Screws M3 | - | - | - | ROHS3 Compliant | - | - | ||
![]() 165X17959XE Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | Round | - | 2005 | 165X | - | Active | 1 (Unlimited) | 2 | Gray | - | - | - | - | Unshielded | - | - | - | Two Piece Backshell | - | 180° | - | Assembly Hardware | Mating Screws M3 | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1394278-1 TE Connectivity AMP Connectors | In Stock | - | Datasheet | 19 Weeks | - | - | - | - | - | - | 2011 | AMPLIMITE HD-20 | - | Active | 1 (Unlimited) | 50 | - | - | - | - | - | - | - | - | - | Two Piece Backshell | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1727040108 Molex | 48 |
| - | 13 Weeks | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | Round | - | 2012 | FWH, FCT | - | Active | 1 (Unlimited) | 25 | Black | - | - | - | - | Shielded | Nickel | - | - | One Piece Backshell | - | 180° | - | Assembly Hardware, Cable Clamp, Strain Relief | Dust Tight/Waterproof (IP67) | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1731110190 Molex | 1105 |
| Datasheet | 13 Weeks | - | - | - | Zinc Die Cast | Round | - | - | FMK, FCT | - | Active | 1 (Unlimited) | 9 | Silver | - | - | - | - | Shielded | Nickel | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 45° | - | Assembly Hardware, Cable Clamp, Strain Relief | Mating Screws 4-40 | - | - | - | - | - | - | ||
![]() DE09-HD-PN-SS Adam Tech | 9 |
| - | 9 Weeks | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | Round | - | - | DHD | - | Active | 1 (Unlimited) | 9 | Silver | - | - | - | - | Shielded | Chrome | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 180° | - | Assembly Hardware, Cable Clamp | Mating Screws 4-40 | - | - | - | ROHS3 Compliant | - | - | ||
![]() 165X14179X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Polyamide (PA), Nylon, Glass Filled | Round | - | 2013 | 165X | - | Active | 1 (Unlimited) | 25 | Gray | - | - | - | - | Unshielded | - | - | - | Two Piece Backshell | - | 180° | - | Assembly Hardware, Cable Clamp | Mating Screws M3 | - | - | - | ROHS3 Compliant | - | - | ||
![]() 970-009-030-121 NorComp Inc. | In Stock | - | Datasheet | - | - | - | - | Metal, Zinc | Round | - | 2002 | 970 | - | Obsolete | Not Applicable | 9 | Silver | - | - | - | - | Shielded | Nickel over Copper | - | Round | Two Piece Backshell | - | 180° | - | Assembly Hardware, Grommets | Mating Screws 4-40 | 15.5mm | 31.2mm | 39.9mm | Non-RoHS Compliant | UL94 HB | Contains Lead | ||
![]() 1731110027 Molex | 134 | - | - | 13 Weeks | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | Round | - | 2012 | FKC, FCT | - | Active | 1 (Unlimited) | 37 | Black | - | - | - | - | Unshielded | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 180° | - | Assembly Hardware, Cable Clamp, Strain Relief | Mating Screws 4-40 | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 16-001820E Conec | In Stock | - | Datasheet | 12 Weeks | - | 15 | - | Acrylonitrile Butadiene Styrene (ABS) | Round | - | 2015 | Snaplock | - | Active | 1 (Unlimited) | 15 | Black | - | - | - | - | Unshielded | - | - | Round | Two Piece Backshell | - | 90°, 180° | - | Assembly Hardware, Strain Relief | Snap Lock | - | - | - | ROHS3 Compliant | - | - | ||
![]() DD-24661-34 Cinch Connectivity Solutions | 14 | - | - | 8 Weeks | Metal | - | Steel | Metal, Carbon Steel | Flat | - | 2002 | - | - | Active | 1 (Unlimited) | 50 | Silver | NO | NO | NO | Straight | Unshielded | Zinc, Clear Chromate | CONNECTOR ACCESSORY | - | One Piece Backshell | 12.7 mm | 180° | JUNCTION SHELL | Cable Clamp | - | - | - | - | RoHS Compliant | - | - | ||
![]() M85049/48-1-8F ITT Cannon, LLC | In Stock | - | - | 18 Weeks | - | - | - | Brass | Flat | - | - | - | - | Active | - | 25 | Yellow | - | - | - | - | Shielded | Chromate over Cadmium | CONNECTOR ACCESSORY | - | One Piece Backshell | - | 180° | - | Cable Clamp | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1731100086 Molex | In Stock | - | - | 13 Weeks | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | Round | - | - | FWA, FCT | - | Active | 1 (Unlimited) | 37 | Black | - | - | - | - | Unshielded | - | - | - | One Piece Backshell | - | 180° | - | Assembly Hardware, Cable Clamp, Strain Relief | Dust Tight/Waterproof (IP67), Mating Screws 4-40 | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1731100084 Molex | In Stock | - | - | 13 Weeks | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | Round | - | - | FWA, FCT | - | Active | 1 (Unlimited) | 50 | Black | - | - | - | - | Unshielded | - | - | - | One Piece Backshell | - | 180° | - | Assembly Hardware, Cable Clamp, Strain Relief | Dust Tight/Waterproof (IP67), Mating Screws 4-40 | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 165X10189X Conec | In Stock | - | Datasheet | 12 Weeks | - | 50 | - | Polybutylene Terephthalate (PBT), Glass Filled | Round | - | 2011 | 165X | - | Active | 1 (Unlimited) | 9 | Black | - | - | - | - | Unshielded | - | - | - | Two Piece Backshell | - | 180° | - | Assembly Hardware, Strain Relief | Mating Screws M3 | - | - | - | ROHS3 Compliant | - | - | ||
![]() 165X13209XE Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | Flat | Bulk | 2005 | 165X | yes | Active | - | 37 | Black | - | - | - | - | Unshielded | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 180° | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 43.6mm | 69.7mm | 17mm | ROHS3 Compliant | - | Lead Free |