- Manufacturer
- Series
- Number of Positions
- Material
- Part Status
- Accessory Type
- Cable Exit
- Factory Lead Time
- Shielding
- Hardware
- RoHS Status
- Cable Types
- Color
Attribute column
Categories
D-Sub, D-Shaped Connectors - Backshells, Hoods
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Shell Material | Material | Housing Material | Body Material | Cable Types | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Orientation | Shielding | Depth | Plating | Connector Support Type | Wire/Cable Type | Accessory Type | Wire/Cable Diameter | Cable Exit | Hardware | Features | Height | Length | Width | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 165X10879X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | 50 | - | Metal, Zinc | - | - | Round | - | 2011 | 165X | - | Active | 1 (Unlimited) | 25 | - | - | Silver | - | Shielded | - | Nickel | CONNECTOR ACCESSORY | - | One Piece Backshell | - | 45°, 180° | Assembly Hardware | Cover | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 165X00839A Conec | In Stock | - | Datasheet | - | - | - | - | PC | - | - | - | - | - | 2008 | 165X | - | Active | - | 15 | - | - | - | - | - | - | Tin | CONNECTOR ACCESSORY | - | - | 9 mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 300X10949X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | Round | - | 2007 | - | - | Active | 1 (Unlimited) | 25 | - | - | Gray | - | Unshielded | - | - | - | - | Two Piece Backshell | - | 180° | - | Mating Screws 4-40 | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 300X10829X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | Round | - | 2016 | - | yes | Active | 1 (Unlimited) | 9 | - | - | Gray | - | Unshielded | - | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 180° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 300X10889X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | 37 | - | Plastic, Metallized | - | - | Round | - | 2016 | - | yes | Active | 1 (Unlimited) | 15 | - | - | - | - | Shielded | - | Nickel | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 180° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 300X10749X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | Round | - | 2006 | - | - | Active | 1 (Unlimited) | 25 | - | - | Gray | - | Shielded | - | - | CONNECTOR ACCESSORY | - | Gender Changer | - | 180° | - | Mating Screws 4-40 | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 300X11179X Conec | In Stock | - | Datasheet | 12 Weeks | - | Metal | 50 | - | - | - | - | - | - | 2007 | - | - | Active | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 165X13179XE Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | Polyamide | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | Flat | Bulk | 2005 | 165X | - | Active | - | 9 | - | - | Black | - | Unshielded | - | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 180° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 43.6mm | 31.2mm | 17mm | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 600X54025X Conec | In Stock | - | Datasheet | 12 Weeks | - | - | 50 | - | - | - | - | - | - | 2005 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() DD121073-53 ITT Cannon, LLC | 130 |
| - | 12 Weeks | Cable | - | - | - | Thermoplastic | - | ABS | Round | Bulk | 2006 | - | - | Active | - | 50 | 80°C | -20°C | Silver | Straight | Shielded | 42.01mm | Nickel over Copper | - | - | Two Piece Backshell | - | 50° | Cable Clamp | Snap Lock | - | 72.97mm | - | No SVHC | RoHS Compliant | - | - | ||
![]() 165X10929XE Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | Plastic, Metallized | - | - | Round | Bulk | 2006 | 165X | yes | Active | Not Applicable | 25 | - | - | - | - | Shielded | - | Nickel | CONNECTOR ACCESSORY | - | Two Piece Backshell | 10.5 mm | 180° | Assembly Hardware, Cable Clamp | Mating Screws 4-40 | 39.8mm | 56mm | 14.5mm | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 60030500153 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 60030500146 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 970-015-030-121 NorComp Inc. | In Stock | - | Datasheet | - | - | - | - | - | Metal, Zinc | - | - | Round | - | 2002 | 970 | - | Obsolete | Not Applicable | 15 | - | - | Silver | - | Shielded | - | Nickel over Copper | - | Round | Two Piece Backshell | - | 180° | Assembly Hardware, Grommets | Mating Screws 4-40 | 15.5mm | 39.5mm | 41.5mm | - | Non-RoHS Compliant | UL94 HB | Contains Lead | ||
![]() DA19977-40 ITT Cannon, LLC | In Stock | - | - | - | - | Metal | - | - | Brass | - | - | Round | - | 2015 | - | - | Active | - | 15 | - | - | - | - | - | - | Gold | - | - | One Piece Backshell | - | 90° | Assembly Hardware, Cable Clamp | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() M85049/48-2-4F Amphenol PCD | 39 |
| Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1731110082 Molex | 628 |
| - | 13 Weeks | - | - | - | - | Zinc Die Cast | - | - | Round | - | - | FMK, FCT | - | Active | 1 (Unlimited) | 15 | - | - | Silver | - | Shielded | - | Nickel | - | - | Two Piece Backshell | - | 180° | Assembly Hardware, Cable Clamp, Strain Relief | Mating Screws 4-40 | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 40-9715HS Cinch Connectivity Solutions AIM-Cambridge | 1582 |
| - | 11 Weeks | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | Plastic | - | Round | - | 2011 | HS | - | Active | 1 (Unlimited) | 15 | - | - | Grey | Straight | Shielded | - | Metal | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 180° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | - | - | - | RoHS Compliant | - | - | ||
![]() 975-037-020R121 NorComp Inc. | In Stock | - | Datasheet | - | - | - | - | - | Plastic, Metallized | - | - | Round | Bulk | 2005 | 975 | yes | Obsolete | Not Applicable | 37 | - | - | Silver | - | Shielded | - | Nickel over Copper | - | - | Two Piece Backshell | - | 45°, 180° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 15.2mm | 69.5mm | 45.7mm | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 975-015-010R011 NorComp Inc. | In Stock | - | Datasheet | - | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | Round | Bulk | 2005 | 975 | yes | Obsolete | Not Applicable | 15 | - | - | Black | - | Unshielded | - | - | - | - | Two Piece Backshell | - | 45°, 180° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 15.2mm | 39.1mm | 45.7mm | - | RoHS Compliant | UL94 V-0 | Lead Free |