- Manufacturer
- Series
- Number of Positions
- Material
- Part Status
- Accessory Type
- Cable Exit
- Factory Lead Time
- Shielding
- Hardware
- RoHS Status
- Cable Types
- Color
Attribute column
Categories
D-Sub, D-Shaped Connectors - Backshells, Hoods
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Number of Pins | Shell Material | Material | Weight | Cable Types | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Orientation | Shielding | Depth | Plating | Connector Support Type | Wire/Cable Type | Accessory Type | Wire/Cable Diameter | Cable Exit | Hardware | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 975-025-020R121 NorComp Inc. | In Stock | - | Datasheet | - | - | - | Plastic | Plastic, Metallized | - | Round | Bulk | 2005 | 975 | yes | Obsolete | Not Applicable | 25 | - | - | Silver | - | Shielded | - | Nickel over Copper | - | - | Two Piece Backshell | - | 45°, 180° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 15.2mm | 53mm | 45.7mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 975-025-010R011 NorComp Inc. | In Stock | - | Datasheet | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | Round | Bulk | 2005 | 975 | yes | Obsolete | Not Applicable | 25 | - | - | Black | - | Unshielded | - | - | - | - | Two Piece Backshell | - | 45°, 180° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 15.2mm | 53mm | 45.7mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 13 Weeks | - | - | - | Aluminum | - | Round | - | 2009 | 103 | - | Active | Not Applicable | 50 | - | - | Silver | - | Shielded | - | Nickel | - | - | Two Piece Backshell | - | 180° | Assembly Hardware, Cable Clamp | Latch Lock | - | - | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 13 Weeks | - | - | - | Aluminum | - | Round | - | 2009 | 103 | - | Active | Not Applicable | 50 | - | - | Silver | - | Shielded | - | Nickel | - | - | Two Piece Backshell | - | 180° | Assembly Hardware, Cable Clamp | Latch Lock | - | - | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 15 Weeks | Metal | - | - | - | - | - | - | 2009 | 103 | - | Active | Not Applicable | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 975-015-020R121 NorComp Inc. | In Stock | - | Datasheet | - | - | - | Plastic | Plastic, Metallized | - | Round | Bulk | 2005 | 975 | yes | Obsolete | Not Applicable | 15 | - | - | Silver | - | Shielded | - | Nickel over Copper | - | - | Two Piece Backshell | - | 45°, 180° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 45.7mm | 39.1mm | 15.2mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 975-009-020R121 NorComp Inc. | In Stock | - | Datasheet | - | - | - | Plastic | Plastic, Metallized | - | Round | Bulk | 2005 | 975 | yes | Obsolete | Not Applicable | 9 | - | - | Silver | - | Shielded | - | Nickel over Copper | - | - | Two Piece Backshell | - | 180° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 45.7mm | 30.8mm | 15.2mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 975-037-010R011 NorComp Inc. | In Stock | - | Datasheet | - | - | - | ABS | Acrylonitrile Butadiene Styrene (ABS) | - | Round | Bulk | 2005 | 975 | yes | Obsolete | Not Applicable | 37 | - | - | Black | - | Unshielded | - | - | - | - | Two Piece Backshell | - | 45°, 180° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 15.2mm | 69.5mm | 45.7mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 998 |
| Datasheet | 14 Weeks | Metal | - | - | Zinc Alloy | - | Round | - | 2011 | 103, Mini D Ribbon (MDR) | - | Active | Not Applicable | 68 | - | - | Silver | - | Shielded | - | Nickel | - | Round | Two Piece Backshell | 12 mm | 60° | Assembly Hardware, Cable Clamp | Latch Lock | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() 1731110010 Molex | 149 | - | Datasheet | 13 Weeks | - | - | - | Polyamide (PA), Nylon | - | Round | - | 2013 | F-PHR, FCT | - | Active | 1 (Unlimited) | 25 | - | - | Gray | - | Unshielded | - | - | - | Round | One Piece Backshell | - | 90° | Assembly Hardware, Strain Relief | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | 18 |
| Datasheet | 15 Weeks | - | - | Steel | Metal Shell, Steel/Plastic Cover | 3.719457kg | Round | - | 2008 | 103 | - | Active | Not Applicable | 26 | - | - | Gray | - | Shielded | - | Nickel | - | - | Two Piece Backshell and Cover | - | 180° | Assembly Hardware, Cable Clamp | Mating Screws 4-40 | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DDBS-50 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | - | Polypropylene | - | Round | - | - | - | - | Active | Not Applicable | 50 | - | - | Black | - | Unshielded | - | - | - | - | One Piece Backshell | - | 180° | Assembly Hardware, Cable Clamp | Mating Screws | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() DB25-HD-PN-SS Adam Tech | 1765 |
| - | 9 Weeks | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | Round | - | - | DHD | - | Active | 1 (Unlimited) | 25 | - | - | Silver | - | Shielded | - | Chrome | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 180° | Assembly Hardware, Cable Clamp | Mating Screws 4-40 | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 165X02639XE Conec | In Stock | - | - | 12 Weeks | Metal | - | - | Metal, Zinc | - | Round | Bulk | 2006 | 165X | yes | Active | Not Applicable | 37 | 120°C | -40°C | Silver | Straight | Shielded | 54.6mm | Nickel | CONNECTOR ACCESSORY | - | Two Piece Backshell | 13 mm | 180° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | 70.9mm | 15mm | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 300X11119X Conec | In Stock | - | - | 12 Weeks | - | 37 | - | - | - | - | - | 2013 | - | - | Active | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 8655MHRA2501LF Amphenol ICC (FCI) | 100 |
| - | 8 Weeks | Metal | - | - | Metal, Zamak | - | Round | Bulk | 2006 | - | - | Active | 1 (Unlimited) | 25 | 120°C | -40°C | Silver | Straight | Shielded | - | Nickel | - | Round | Two Piece Backshell | - | 45° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | 53.2mm | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FI30-20S-CV2(50) Hirose Electric Co Ltd | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() FI30-20S-CVS2(20) Hirose Electric Co Ltd | 18 |
| - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() FI40-20S-CVS2(20) Hirose Electric Co Ltd | 18 |
| - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1727040119 Molex | 1812 |
| - | 13 Weeks | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | Round | - | 2012 | FPHGR, FCT | - | Active | 1 (Unlimited) | 25 | - | - | Gray | - | Shielded | - | Nickel | - | - | Two Piece Backshell | - | 90°, 180° | Assembly Hardware, Cable Clamp | Mating Screws 4-40 | - | - | - | - | - | Non-RoHS Compliant | - | - |